-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YXL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y3X; MOTORCYCLE SFT SHELL
-
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-Y4X; MOTORCYCLE SFT SHELL
-
Supplier: Heilind Electronics, Inc.
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Newark, An Avnet Company
Description: MSS140004=SP4T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS130004=SP3T SL SW VERT AG
-
Supplier: Newark, An Avnet Company
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: Win Source Electronics
Description: Manufacturer: Hoffman Enclosures, Inc. Win Source Part Number: 1018435-AS056MSS Accessory Type: Hole Plug For Use With/Related Products: Enclosures Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
-
Supplier: Accuris
Description: QUALITY STANDARD FOR EVALUATION OF CAST SURFACE FINISHES - VISUAL AND TACTILE METHOD - INCLUDES THE MSS SP 112 STANDARD AND THE THREE DIMENSIONAL CAST SURFACE COMPARATOR
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Inductor Power Shielded Wirewound 8.2uH 20% 100KHz Ferrite 5.9A 0.0226Ohm DCR Automotive T/R Product overview: MSS1278-822MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for
- Inductance Tolerance: 20 (+/- %)
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Frequency: 120 MHz Height: 2.2 mm Width: 5.1 mm Categories: Fixed Inductors DC Resistance (DCR): 50 mΩ Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 2.9 A RoHS: Compliant Min
- Inductance Range: 2.2 microH
- DCR: 0.05 ohms
- Testing Frequency: 100 kHz
- Core Material: Ferrite
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SP3T SL SW VERT AG
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Ferrite 5.9A 0.0185Ohm DCR Automotive T/R Product overview: MSS1260-682MLD from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for
- Inductance Tolerance: 20 (+/- %)
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164851-MSS1260-682MLD Packaging: Cut Tape Termination: SMD/SMT Length: 12.3 mm Shielding: Shielded Inductance: 6.8 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite
- Inductance Range: 6.800000000000001 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.0185 ohms
- Testing Frequency: 100 kHz
-
Supplier: Win Source Electronics
Description: Self Resonant Frequency: 6.6 MHz Height: 4.8 mm Width: 12.3 mm Categories: Fixed Inductors DC Resistance (DCR): 363 mΩ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.3 A
- Inductance Range: 150 microH
- DCR: 0.363 ohms
- Testing Frequency: 100 kHz
- Core Material: Ferrite
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH SLIDE SP4T 0.4VA 20V
- Maximum AC Voltage: 20 volts
- Maximum DC Voltage: 20 volts
- Operating Temperature: -4 to 185 F
- Maintained Switch Function: ON / ON (Low / High)
-
Supplier: ODG (Origin Data Global)
Description: Slide Switches ON-ON-ON 4 PIN SP3T SMD T/R
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY (HG) 1FA 500 O 12 V DW REV
- DC Coil Voltage: 12 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: DigiKey
Description: RELAY REED SPST 2A 24V
- DC Coil Voltage: 24 volts
- Operating Temperature: -40 to 221 F
- Mounting: PC Board
- Poles: Single Pole (SP)
-
Description: RELAY REED SPST 2A 5V THRU-HOLE
- DC Coil Voltage: 5 volts
- Features: Other
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: ABB Inc.
Description: The thermistor motor protection relays of the CM-MSx.xx range monitor the winding temperature of motors which have PTC temperature sensors installed. These sensors are incorporated in the motor windings thus measuring the motor heat directly. This direct temperature measurement enables the
-
Description: standards – MSS SP-58 and MSS SP-89 relate to hanger materials, design, manufacture, fabrication and installation; MSS SP-127 relates to the design, selection, and application of bracing for piping systems subject to seismic – wind – dynamic loading. In
-
Description: instrument piping systems. (See MSS SP-99, Instrument Valves, and MSS SP-105, Instrument Valves for Code Applications). This Standard Practice applies to valves in which a compression packing assembly is used as the primary stem sealing system.
-
Description: Castings. For additional nondestructive examinations defining quality of steel castings, this Standard Practice may be supplemented by the following Standard Practices; SP-53 "Magnetic Particle Examination Method", SP-54 "Radiographic Examination Method", SP-93 "Liquid Penetrant
-
Description: Quality Standard for Steel Castings and Forgings for Valves, Flanges, Fittings, and Other Piping Components Liquid Penetrant Examination Method This MSS Standard Practice, SP-93, was originally adopted in 1982 for the purpose of providing a uniform method of Liquid Penetrant
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Sizes 2" through 12" available, wafer or lug Conforms to MSS-SP-67, MSS-SP-25, API-609 Designed for blowout proof service High Cv slim disc design Easily field repairable
- Valve Type: Butterfly Valves, Control Valves
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Sizes 2" through 12" available, wafer or lug Conforms to MSS-SP-67, MSS-SP-25, API-609 Designed for blowout proof service High Cv slim disc design Easily field repairable
- Valve Type: Butterfly Valves, Control Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Socket Welding Flange, Available in ANSI, BS, JIS, UNI, MSS and SP Standards.
- English Size: 0.5 to 64 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: Pentair, Inc.
Description: " UNIVERSAL, PIPE/CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 2.96 TO 3 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 850 POUND LOAD RATING CADDY BRAND WIDTH 1-1/4 INCH THICKNESS 12 GAUGE INCLUDES (2) CLAMP, NUT, BOLT APPLICABLE STANDARD MSS SP-58 TYPE 59
- Material: Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Galvanized Carbon Stee Elbow , Made of Carbon Steel, Surface: galvanized Model Number: LD 011-PF3 Key Specifications/Special Features: Types: 90, 45, 30, 180° elbow Standards: ANSI/ASME B16.11/MSS-SP-79/MSS-SP-83/MSS-SP-95/MSS-SP-97/BS 3799/JIS
- English Size: 1 to 84 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Elbow
- Features: English
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Carbon Steel Pipe Olet Weldolet, Made of Carbon Steel Material, Available in Various Specifications. Model Number:LD 011-PF4 Key Specifications/Special Features: Manufacturing standards: ANSI/ASME B16.11/MSS-SP-79/MSS-SP-83/MSS-SP-95/MSS-SP-97
- English Size: 0.125 to 4 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Coupling
- Features: English
-
Supplier: Radwell International
Description: BRASS BODY BALL VALVE-SWEAT ENDS, LOW LEAD COMPLIANT, PC FULL PORT 600 WOG, MEETS MSS SP-110 STANDARDS. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
-
Supplier: PHD Manufacturing, Inc.
Description: WELDLESS TYPE FORGED STEEL MATERIAL 5/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 11/16 INCH THICKNESS 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL 1810 LB AT 650 DEG F, 1610 LB AT 750 DEG F LOAD RATING
- Maximum Load Capacity: 0.805 to 0.905 tons
- Weight: 0.59 lbs
- Inch: 5/8"
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The DeZURIK KSV Severe Service Knife Gate Valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries in some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
vertical installation Protected spring Easy maintenance Versatile ASME 150 To 2500 - 1" to 36" Line size - 316 SS trim - RF Flanged Ends - MSS-SP61 seat leakage Options Inconel® X-750 Spring Soft Seat (read more)
Browse Check Valves Datasheets for DFT Inc. -
.34) Stainless steel trim (optional soft seat) Complies with API 594, MSS SP-61, API 598 (shell and seat). The TLW® is part of DFT’s full line of non-slam, silent (read more)
Browse Check Valves Datasheets for DFT Inc. -
M Stainless steel seat, disc & bushing Nitronic 60 stem Inconel® X-750 spring Seat leakage per MSS SP-61 Tapped holes in the body for lifting lugs Options: - Soft Seat / * NACE / - 316 SS spring (read more)
Browse Check Valves Datasheets for DFT Inc. -
Severe duty 410 trim and carburized bushings Meets API 594 face-to-face dimensions Class 600/900/1500 RF Meets MSS SP-61 seat leakage Horizontal or vertical installation. For more information on the WLC® BF or other severe service DFT non (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
steam applications for both horizontal and vertical installations. The TLW® is a spring-assisted, center-guided check valve with a lightweight compact wafer-style design (fits between mating flanges) that meets API 594 face-to-face dimensions. Its testing meets MSS SP-61 and (read more)
Browse Check Valves Datasheets for DFT Inc. -
replacement for those constantly failing double door style check valves. The ALC® can be used in both vertical or horizontal orientations, available with an Inconel X-750 springs, 0.5 psi cracking pressure and it meets or exceeds MSS-SP 61 specifications. Metal-to-metal seats or soft seats for (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
The Clergy, Identity and Lay Society in the Diocese of Durham, 1561–1635
71 NA: PRO, SP 59 /35/243; Newton, North-East England, chapter 5. 73 DUL, Mickleton and Spearman MSS , 2, fol.
-
Reviews
… and they came to the court of king W. ' For PWN HWEm sp'h read probably / … … fought off - dispute ross' in 28 w involves a tacit emendation of the MSS ~ pyl, ~ … M-Z's 'zrSh i rb~an-tanks with meshes, chainmail' (p. 59 ) is impossible:/rS~n/< raox~na- is of …
-
The rules of the botanical Nomenclatur
Were the Abi Indian un gene important ~ so fiigt one the Citat of the primitive author hereto: mutatis charact., or per parts, or excl. gen., excL sp.~ excl. var., or it is irgend another abgektirzte Erlfiuterung87.je after 5 Tatur … Loto. ex Commer ~ mss . in hard. par.; Lindl. ex ftorto Lodd. … einsylbiger Naine sufficiently about an Abktirzung wtinschbar to machcn ~ so ftihrt its 59 two have first …
-
The Greek Aerzte in Arabic Uebersetzungen
… Aechtheit of which is indubitable while it hinzuffigte that it has drafted Galen sp'~ter as its Catalog. 2. l ~ ifti enth'alt not groove in the unvollstiindigen text Casiri's (I, 256), but also in the Mss. , a defecte and verwirge hbschrift of the list the Fihrist. … 3, 33, 38--44, 46, 45, 47, 49, 48, 54, 50, 53, 55, 59 , 57, 60, 62 …
Indicates content that may require registration and/or purchase.