Products/Services for Mud Logging Data Acquisition
-
Data Acquisition - (2225 companies)Data acquisition, referenced by the acronyms DAS or DAQ, is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing, and/or controlling systems and processes. Signal or sensor inputs define...Data Acquisition Device TypeForm FactorDifferential Channels -
Data Loggers and Data Recorders - (1130 companies)Acquisition Specification Guide. References. CAS Data Loggers - Data Logging Tutorials. Electronics-Tutorials.WS - Basic Electronics Tutorials. Interfacebus.com - Electronic Engineering Dictionary. Veriteq - Switching From Chart Recorders to Data Loggers... -
Data Acquisition Systems and Instruments - (559 companies)Data acquisition systems and instruments collect, digitize, and process multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Data acquisition systems and instruments are either... -
Data Acquisition Computer Boards - (158 companies)Data acquisition computer boards are self-contained printed circuit boards that typically plug into the backplane, motherboard, or otherwise interface directly with the computer bus. Data acquisition computer boards, also known as DAQ cards... -
Data Acquisition Software - (629 companies)Data acquisition software is designed to collect, record, store, present and analyze data collected from sensors and other digital devices. Data acquisition software is designed to collect, record, store, analyze and present data collected from... -
Supervisory Control and Data Acquisition Systems Software (SCADA) - (161 companies)...the RTUs transmit data to the central host for processing. Supervisory control and data acquisition systems software (SCADA) then logs alarms and displays the data graphically. Today, SCADA systems are designed to run on personal computers (PCs...
-
Supervisory Control and Data Acquisition Systems (SCADA) - (324 companies)...host for processing. SCADA software then logs alarms and displays the data graphically. Today, many supervisory control and data acquisition (SCADA) systems are designed to run on personal computers (PCs) that use popular operating systems...
-
Data Input Modules - (311 companies)Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage. About Data Input Modules. Data input modules receive signals from devices...
-
Speed Logs - (26 companies)Speed logs measure the transit speed of vessels. Speed logs, also known as ship logs, chip logs, or common logs, measure the speed of a vessel. The speed is determined with reference to water flowing by the hull (water reference speed...
-
Mud Cleaners - (28 companies)How to Select Mud Cleaners. Image Credit: GN Solids Control | Kemtron. Mud cleaners are two-stage solids control equipment that are composed of several hydrocyclones mounted over a vibrating screen, known as a shale shaker. Mud cleaners are used...
Product News
-
HydraCheck Inc.
Data Logging Tachometer for Engineers/ Maintenance The Shimpo DT-2100 is the premium tachometer for engineers and maintenance professionals, the most highly advanced tachometer ever. Providing an unequaled level of user flexibility, the DT-2100 is the premium tachometer for engineers and maintenance professionals. Aiding the diagnosis of the most difficult machinery measurements with its onboard data-logging, graphing and statistical analysis, the user can examine the results of their testing on site and determine if additional data is required... (read more)Browse Tachometers Datasheets for HydraCheck Inc. -
Dataforth Corporation
SLX200 Data Acquisition System SCM5B Series from Dataforth - Specialist in data acquisition, signal conditioning and data communication. This fast, intelligent system is fully isolated and provides outstanding protection for your critical measurement systems. It is designed specifically for industrial factory automation, process control, test & measurement, machine control, and data acquisition application. Watch the video here! (read more)Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
Marposs Corp
USB Data Acquisition System USB Data Acquisition System. EASY BOX TM. EasyBox is the Marposs data acquisition system that is designed to provide simple and economic management of inductive and incremental transducers, air controlled measurement equipment, gauges with Digimatic or serial outputs, I/O signals and thermocouples. The system can be used with the Merlin compact gauge computer, the E9066T industrial PC, or any commercially available PC. EasyBox uses USB ports for its power supply and to transfer measurement... (read more)Browse Data Acquisition Datasheets for Marposs Corp -
PCE Instruments / PCE Americas Inc.
Data Logging Sound Level Meter PCE-325D Our data logging sound level meter records and visualizes sound levels in the range from 30 to 130 dB. It has three manual measuring ranges and an automatic measuring range mode. When the device is switched on, the automatic mode with a range of 30 to 130 dB is activated by default. The manual ranges are 30 to 90 dB, 50 to 110 dB and 70 to 130 dB. The user can choose between the frequency weightings A and C and between the time weightings "Fast" and "Slow" at the touch of a button. Before... (read more)Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
iba America LLC
ibaPDA Expands Data Acquisition Capabilities More Flexibility and Efficiency - ibaPDA Expands Data Acquisition Capabilities. With the new version 8.9 of ibaPDA, measurement data can now be acquired and processed even more flexibly and efficiently. Key innovations include support for non-equidistant data, an enhanced text creation module, and a revised unit system. (read more)Browse Data Acquisition Software Datasheets for iba America LLC -
Dataforth Corporation
Robust, Reliable & Intelligent Data Acquisition process operations, and provide up to eight channels of 300Vrms channel-to-channel isolated output which can be independently configured. Discrete Input/Output Data Acquisition Components: Provide five channels of input and five channels of output per module and offer advanced special functions as well as alarm capability; they accept 3 to 60VDC input and provide 3 to 60VDC output at 3A, or 90 to 280VAC/VDC input and 24 to 280VAC output, also at 3A... (read more)Browse Data Acquisition Datasheets for Dataforth Corporation -
Dataforth Corporation
Isolated Analog Products for Data Acquisition flow, force, vibration, mass and density. The second includes such measurements as conductivity, pH and chemical analysis. Obtaining, maintaining and improving the quality of these measurements is the goal of proper signal conditioning. Good signal conditioning preserves the quality of the measurements available and allows the plant systems to make best use of the control and data acquisition systems installed. Helping Dataforth customers achieve good signal conditioning is the goal... (read more)Browse Data Acquisition Datasheets for Dataforth Corporation -
AMETEK Programmable Power
White Paper: Data Acquisition for White Goods We continue to see an increase in demand to minimize energy costs and cut carbon emissions, especially in the white goods and appliance manufacturing space. There are many requirements, which then require many sets of data to earn international energy efficiency ratings. In this white paper, the experts at VTI Instruments, an AMETEK Programmable Power brand, talk through the factors that contribute to a successful data acquisition strategy for energy efficiency compliance in the white goods... (read more)Browse Data Acquisition Systems and Instruments Datasheets for AMETEK Programmable Power -
iba America LLC
ibaPDA: High speed process data acquisition ibaPDA: The scalable core software in measuring value acquisition. ibaPDA (Process Data Acquisition) provides the basis for the unification of high-speed process data across complex and distributed automation systems and is the core product of the iba system. ibaPDA is an extremely powerful, PC-based software for acquiring and recording different process data in automated technical environments. One special feature of ibaPDA is the exceptionally broad connectivity for acquiring different data... (read more)Browse Data Acquisition Software Datasheets for iba America LLC -
Dataforth Corporation
Sampling Law, Data Acquisition Sampling Rate Analog data is stored by modern acquisition systems in digital form. Therefore, analog information must first be transformed to its digital equivalent using an analog-to-digital converter (ADC). In this type of system, the sample rate MUST exceed the highest frequency contained in the "detectable " input signal. This is not an option; it 's the law! In fact, the Nyquist criterion (part of the law) demands that we sample at greater than twice the highest frequency applied to the ADC... (read more)Browse Data Acquisition Datasheets for Dataforth Corporation
-
Real-Time Optimization of the Drilling Process - Challenges in Industrialization
Delays in transmitting data from the mud logging data acquisition system to the drilling control system can be detrimental to the operational safety of the automation system.
-
The Application of Mud Gas Analysis in the Evaluation of a Complex Carbonate Reservoir
In terms of mud logging data acquisition , one of the most crucial requirements is the accurate detection and analysis of the mud gas, especially in order to provide indications about the formation fluid composition.
-
Fracture Characterization using Borehole Image Logs and Seismic Data to Define a Successful Drilling Target in the Fractured Basement - A Case Study from the N...
A full suite of open-hole logs with borehole images, DSI, PLT and mud log data acquired , which provided a good opportunity to evaluate the fracture systems in details.
-
Real-Time Monitoring of Down Hole ECDs for Parasite Aeration Using a Simple Spreadsheet Calculation
Most air drilling service companies currently use electronic flow meters which have digital or analog electronic outputs which can feed the air volumetric flow rate and air pressure data into the rig or mud logging data acquisition system.
-
Real Time Monitoring: A Critical Review of a Multidisciplinary Collaboration Environment for Timely Business and Technical Decision Making
Mud Logging Data Acquisition Server - ILO Real Time Rig Display, i.e in Company Man’s office .
-
"Simpler": A Cost-Effective Re-Engineering of Drilling Operations
As far as the mud logging data acquisition system is concerned, the Geologger will use the sames ystem as the Driller.
-
Experience in the Detection and Suppression of Torsional Vibration From Mud Logging Data
A combination of mud logging data acquired at a sufficient frequency, together with a high speed chart recorder, is all that is required to provide a detection capability for torsional vibration.
-
Geology Drilling Log-- A Computer Database System for Drilling Simulation
The major limitation of the GDL system relates to the acquisition of the input data in the absence of detailed computer- acquired mud logging data .
-
Mud Logging (1987 PEH Chapter 52)
Mud logging contractors commonly offer three levels of standard service: (1) standard mud logging; (2) mud log- ging and data acquisition , and (3) mud logging and data analysis (including pressure evaluation).
-
Real-Time Onshore Control Center Enables Offshore Personnel Reduction in Coiled-Tubing Managed-Pressure Drilling Operation
The first step in achieving the required reduction in POB was to consolidate the mud logging / data acquisition services with the directional drilling and MWD by using a single service provider.
Indicates content that may require registration and/or purchase.