Products/Services for Mud Motor Dynamometers

  • Dynamometers-Image
    Dynamometers - (90 companies)
    Motor and engine testing dynamometers apply braking or drag resistance to motor rotation and measure torque at various speeds and power input levels. These devices measure the output torque of motors, engines, gearboxes, transmissions, and other...
  • DC Motors-Image
    DC Motors - (1248 companies)
    DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products...
  •  
    Mud Cleaners - (28 companies)
    ...purposes in drilling operations. Mud is used to drive the down-hole motor, cool the drilling bit, carry the drill cutting to the surface for disposal, and maintain hydrostatic balance in the well. The mud cleaner is designed to remove the drill cuttings...
  •  
    Mud Pumps - (88 companies)
    ...is sprayed directly onto the pump 's pistons, liners and other moving parts. Operation. Mud pumps are incorporated into well drilling rigs, so they are generally not stand-alone devices. Mud pumps have a drive motor and are hooked up to the mix...
  • Traction and Tension Dynamometers-Image
    Traction and Tension Dynamometers - (25 companies)
    Traction dynamometers and tension dynamometers are used to measure force in tension, traction and weighing applications with cables, guy wires and chain. Traction dynamometers and tension dynamometers are used to measure traction or tension in many...
  •  
    AC Motors - (1321 companies)
    AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy...
  •  
    Motor Controllers - (796 companies)
    Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry. Motor controllers receive supply voltages...
  •  
    Motor Coils - (26 companies)
    Motor coils are used with motors, generators, stators, and armatures. Motor coils are used with motors, generators, stators, and armatures. Many feature Class F or Class H insulation and can be sealed for severe operating conditions. There are many...
  •  
    Stepper Motors (rotary) - (469 companies)
    Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications. Stepper motors are DC (direct current...
  •  
    Motor Bases - (10 companies)
    Motor bases are mounts for electric motors. They often include several bolt patterns for various sized motors and a belt tensioning mechanism. Most are designed to fit NEMA motor sizes. Motor bases function as mounts for electric motors. The devices...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
PCE Instruments / PCE Americas Inc.
Hypersen Technologies Co., Ltd.
XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.