Products/Services for Multi-stage Grinder
-
Grinders and Grinding Machines - (992 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders... -
Centrifugal Pumps - (1170 companies)Impeller design - While a pump manufacturer usually has the job of selecting or designing a pump's impeller, for certain applications (namely certain media types) the impeller must be specially selected. For example, a grinder type blade/impeller... -
Grinding Mills and Pulverizers - (220 companies)Grinding Mills and Pulverizers are machines that grind materials into fine powders, tiny shards, shapes, or granules on a continuous basis. Often, they are used to process items that are 2 inches (5 cm) in size -
Grinder Pumps - (132 companies)Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media. Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media. The cutting... -
Liquid Handling Pumps - (2269 companies)...efficient than other designs. Vortex impeller design. Image Credit: Egger Pumps. Single stage and multi-stage describe the number of impeller stages in a centrifugal pump, which affects the achievable head of the pump. When a higher head pressure... -
Sewage Pumps - (393 companies)...centrifugal force to generate velocity, use rotating impellers to increase velocity, and push fluids through an outlet valve. Grinder pumps shred solids, macerator pumps empty holding tanks of sewage, and sump pumps remove unwanted water that threatens...
-
Crushers - (169 companies)Industrial Crushers reduce large rocks into smaller rocks, gravel, or rock dust. Crushers may be used to reduce the size, or change the form, of waste materials so they can be more easily disposed of or recycled, or to reduce the size of a solid mix of ra
-
Tool Grinders and Sharpeners - (44 companies)Tool grinders and sharpening machines are specialized for tool, die, punch, cutter, blade and drill point sharpening, grinding, honing, finishing, resharpening, refinishing or regrinding. Tool grinders and sharpening machines are versatile...
-
Air Compressors - (1118 companies)Small-scale devices are designed for pneumatic tools such as grinders, drills and nail guns. Manufacturing-scale products are used to drive punching and stamping equipment, power robotic tools, and convey parts. Air compressors that are designed...
-
Turbine Pumps - (249 companies)...displacement or multi-stage centrifugal pumps with the flexible operation of centrifugal pumps. Additionally, the flow rate of turbine pumps is not extremely variable with large changes in pressure like in most centrifugal pumps. They are preferred...
Product News
-
Aerzen USA Corp.
Oil-free Multi-stage Screw Compressor Oil-free Multi-stage Screw Compressor. Series 2C. AERZEN oil-free, compressing screw compressors are used in a variety of highly demanding areas of application, namely those in which the quality of the conveyed medium can significantly influence the production process and the finished product. The advantages of AERZEN Screw Compressor Units at a glance: oil-free compressing screw compressors. variety of highly demanding areas of application. Broad control range via variable-speed operation... (read more)Browse Air Compressors Datasheets for Aerzen USA Corp. -
Suntech Applied Materials (Hefei) Co.,Ltd
Ceramic Coffee Grinder Burrs Key Features and Benefits: Precision Grinding: Engineered as flat or conical burrs, providing uniform particle size from coarse to fine powder. Authentic Coffee Flavor: Low thermal conductivity reduces heat during grinding, preserving aroma and rich taste. Durable and Heat-Resistant: High-quality ceramic material ensures longevity and consistent performance over time. Corrosion-Free and Hygienic: Ceramic resists rust and avoids metal contamination, ensuring a cleaner and safer grind. Enhanced... (read more)Browse Industrial Ceramic Materials Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Marposs Corp
Acoustic Emission Sensors for Grinders Acoustic Emission Sensors for Grinders. ACOUSTIC SENSORS. The acoustic sensors are one of the components of the monitoring system on grinding machines. They check the noise issued at the point where the part or dresser touch the grinding wheel. The wide range of acoustic sensors can be applied to grinding machines for internal or external grinding, grinding without centres, grinding for planes, grinding for gears or tools, resolving the most disparate application problems. The monitoring... (read more)Browse Sound Level Meters and Noise Dosimeters Datasheets for Marposs Corp -
Shenzhen Power Motor Industrial Co., Ltd.
AC Universal Motor for Coffee Grinder Introduction:The household coffee machine motor(230V), provides optimal torque and speed for grounding coffee beans. Power Motor compact universal motors for coffee machine are designed for high torque and high durability in continuous movement. Model:PU5421230 / Voltage:230V. Torque:50 mN.m. Power:88 W. Speed:16900 RPM. Long life. High Speed. Low Vibration (read more)Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
ARDE Barinco, Inc.
Heavy duty grinder smooths out petroleum slurries By re-incorporating agglomerated petroleum coke into fuel, a useable co-product can be used for energy recovery. The 10X6 Megagrinder uses rows of teeth that smooth lumpy coke into a slurry. (read more)Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
ARDE Barinco, Inc.
Dispersing Grinder a unique high shear pump Dicon In-line Dispersing Grinder a unique high shear grinder pump. We know you don't want to know how sausages are made. Recently, two ARDE DICON In-Line Dispersing grinders were installed at the China plant of an international manufacturer of natural sausage casings. With a 3600 RPM three prong helical toothed impeller, the Dicon rips, shreds, hammers and macerates fibrous materials between 12 rows of teeth that mesh at 0.75 millimeters. The Dicon is capable of producing shear rates at 30,000... (read more)Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
Shenzhen Power Motor Industrial Co., Ltd.
High Torque AC Motor for Coffee Grinder Powerful & Durable AC Universal Motor for Efficient Coffee Grinding. The PU5421230 AC universal motor is optimized for household coffee grinders, combining high torque (50 mN .m) and high speed (16900 RPM) with 88 W power output. Its compact design fits space-limited applications while delivering smooth and efficient grinding performance. Built for continuous operation and long service life, this motor ensures manufacturers can offer durable, quiet, and high-performance coffee grinders. Its low... (read more)Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
ARDE Barinco, Inc.
High Shear Dispersion Grinder Pump (DICONS) ARDE Dicon In-Line Dispersing Grinder. Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner... (read more)Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
Shenzhen Yunhongda Motor Co., LTD.
200W High-Torque Coffee Grinder Motor Reliable High-Torque Motor for Efficient Grinding. Wide voltage range (12V -220V DC) enables flexible power supply options for diverse applications. High torque output (3 N .m) efficiently handles hard coffee beans and tough grinding tasks without stalling. Planetary gearbox with 6:1 ratio delivers durable, low-noise operation and consistent 1200 RPM output speed. Multiple shaft options (D-cut or round shaft) and mounting configurations (flange or base) support easy integration into various... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Dickow Pump Company, Inc.
Multistage Centrifugal Pumps-HZMR Performance Range for HZMR Multistage Centrifugal Pumps. HZMR Multistage Centrifugal Pumps. DICKOW (R)-pumps of series HZMR are sealless multistage horizontal centrifugal pumps, driven by a synchronous permanent magnetic coupling. The containment shell is sealed by a confined gasket and separates the pumped liquid from the atmosphere. There are no leakage endangered dynamical shaft sealing available. Due to the fact that 90% of pump failures are caused by leaking shaft seals, the sealless... (read more)Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research
...widely used in injection molding machines, die-casting machines, oil presses, grinders and other hydraulic control equipment, in addition to energy saving, it can also improve single-class production and product accuracy....
-
Production, Composition, and Application of Coffee and Its Industrial Residues
Subsequently, the roasted beans are ground, usually by multi - stage grinders .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Transportation and Air Quality > AP-42, Compilation of Air Pollutant Emission Factor...
Following equilibration, the roasted beans are ground, usually by multi - stage grinders .
-
Design of Laundry Detergents Granular to Powder and
The mill preferably had to be a multistage in the gap adjustable impact mill.
-
Recycling and reuse of fibers of wastes
Alternatively, old tires can gradually be comminuted however in a multistage process by means of granulators and pluck mills .
-
Reaction cascades by quantitative solid state syntheses
… primary becomes or ± d or the Enaminketon 4 with trans-1,2-Dibenzoylethen 2 is converted secondary Enaminester 1a in solution or without liquid phase to the ball mill , so, one obtains in spite of multistage reaction sequence in average …
-
Combinatorial methods for the synthesis of Alumo phosphate molecular sieves
… primary becomes or ± d or the Enaminketon 4 with trans-1,2-Dibenzoylethen 2 is converted secondary Enaminester 1a in solution or without liquid phase to the ball mill , so, one obtains in spite of multistage reaction sequence in average …
-
Assembly in the industrial production
… procurement Integrated Supply of management in the frame of one, In: Bogaschewsky R (Hrsg): Integrated Supply management, shopping and procurement: increase the efficiency, lower costs; German economic service, Cologne Nyhuis P, mill fraction H (2004) The production step concept, a prozesskettenorientierter approach …
-
Assembly in the industrial production
Vaulter publisher, Berlin Heidelberg Nyhuis P, mill fraction H (2004) The production step concept, a prozesskettenorientierter approach of the variantenreichen production, In: brook Fr-W, et al. (Hrsg.
-
Application management of the industrial production
Nyhuis, P.; mill fraction, H.: The production step concept, a prozesskettenorientierter approach of the variantenreichen production, In: the production locations secure through innovative process chains: accompanying tape for the Hannover colloquium, 4.-5.
-
Measurement and modeling of flow structures and phase contents by three-phase flows in bubble column reactors
[10] H. of brewers, J. mill , M. Schmidt, investigations on a multistage trickling floor-fluidized bed, Chem. Ing. Tech. 1970, 42, 494.
Indicates content that may require registration and/or purchase.