Products/Services for Multi Beam Laser Pointers
-
Laser Pointers - (44 companies)...by the gain medium. This energy is converted into light and is reflected through the optical resonator which then emits the final output beam. Image credit: Enlighten Your Mind While early laser pointers were pumped by helium-neon (HeNe) gas, nearly all...Laser WavelengthCDRH Classification -
Lasers - (723 companies)Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser " is an acronym for Light Amplification by Stimulated Emission of Radiation. Lasers are devices that produce intense beams of monochromatic, coherent... -
Beams, Joists, and Wall Studs - (190 companies)Rafters, beams, and joists are structural profiles that are used to frame buildings. Specifications. When selecting products, builders must account for spans --the clear distances between supports. Spans are based on uniform gravity loads and may... -
Diode Lasers - (340 companies)Characteristics. Diode lasers are typically edge-emitting light sources, meaning that the beam is output from the edge of the semiconductor chip. Based on this fact, diode lasers have several desirable attributes: The potential to be manufactured as a very... -
Laser Beam Analyzers - (37 companies)Laser beam analyzers are used to determine the quality of a laser beam. Laser beam analyzers measure beam profile, average power, energy per pulse, frequency, and temporal pulse shape. Many laser beam analyzers are portable, enabling them to be used... -
Laser Optics, Heads, and Beam Delivery Components - (103 companies)Laser optics, heads and beam delivery components are used in laser cutting machines, laser welding and marking systems. Laser optics, heads, and beam delivery components are used in laser cutting machines, laser welding, and marking systems. Types...
-
Beam Expanders - (36 companies)Beam expanders are optical lens assemblies that are used to increase the diameter of a laser beam or other light beam. Types of Beam Expanders. There are two types of products: Kepler and Galileo. Kepler beam expanders, or Keplerian beam expanders...
-
Linear Position Sensors - (886 companies)Linear position sensors is a general search form for all linear position / displacement detection product areas.
-
Beam Steerers - (10 companies)Beam steerers are optical tools that allow the user to easily change a laser beam's optical axis height or direction. Beam steerers are used for changing the direction of a laser beam in applications such as topology mapping and barcode scanning...
-
Diodes - (1076 companies)Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Product News
-
Automationdirect.com
Multi-beam photoeye light grids AutomationDirect adds new ReeR Micron series light grids, available in detecting or measuring versions, that use multi-beam photoeye arrays to detect the presence of objects anywhere within the controlled height of the sensor array. They are perfect for detecting, measuring, and counting various sized and shaped objects at random positions as they pass through the target area. Detection light grids with discrete complementary outputs provide object detection signals and are available... (read more) -
CeNing Optics Co., Ltd.
Cube Beamsplitters for Laser Beam Control As laser systems and optical platforms continue evolving toward higher precision and more compact integration, optical components must provide stable beam control, simplified alignment, and minimal optical distortion. Cube beamsplitters use two cemented precision prisms with dielectric coatings to achieve reliable beam splitting and beam superposition, making them well suited for laser and beam management systems. Optimized for Laser Beam Control:Supports beam splitting, beam combining... (read more)Browse Polarizing Cube Beamsplitters Datasheets for CeNing Optics Co., Ltd. -
Avantier Inc.
Beam Expanders Types of Beam Expanders. A beam expander may be formed of prisms, of lenses, or a combination of both. Multi-prism beam expanders. Multi-prism beam expanders are formed from two to five prisms arranged to form an optical system with the desired properties. These prism beam expanders can be described by ray transfer matrices, and the generalized mathematical description is known as multi-prism dispersion theory. Beam expanders that consist of two lenses are known as telescopic beam expanders... (read more) -
Electro Optical Components, Inc.
Objective Lens & Beam Shapers-Expanders for Lasers to change the Gaussian profile of a light source (usually a laser) to a Top-Hat profile. Standard beam shaper designs have a maximum input beam size of 4.6mm and output at 8mm. These include beam shapers for 355nm, 532nm, 1064nm, 10.6um. The output beam is collimated. This allows it to be used with normal lenses after the beam shaper. These beam shapers can be designed for your specific wavelength or application requirements. The most common Beam Expander is Galilean type which usually has one... (read more)Browse Beam Expanders Datasheets for Electro Optical Components, Inc. -
CeNing Optics Co., Ltd.
Right Angle Prisms for Laser Beam Control As laser processing equipment and photonic systems continue advancing toward higher precision and greater integration, optical components must provide reliable beam control, stable optical performance, and simplified system alignment. Right angle prisms are among the most widely used optical elements for redirecting and managing laser beams, making them essential components in laser and optical control systems. 90 Beam Steering:Redirects laser beams through 90 when light enters perpendicular... (read more)Browse Optical Prisms Datasheets for CeNing Optics Co., Ltd. -
World Star Tech
See Your Laser Beam with Absolute Precision Download Datasheet. Watch Demo Video. Laser Beam Profiler. Get a full picture of your system 's optical performance with World Star Tech 's Laser Beam Profiler. The Beam Profiler allows you to see the exact shape and features of your laser beam at a microscopic scale. Designed for repeatable, reliable, and simple data acquisition, it is ideal for manufacturing, servicing, and assembly applications. The windowless 1.3 Megapixel 1/2 " sensor captures laser beam profiles without the fringing... (read more)Browse Laser Beam Analyzers Datasheets for World Star Tech -
Hypersen Technologies Co., Ltd.
Laser Cross Beam Sensor for industrial positioning The core of the automatic calibration of the laser cross beam sensor is the center search algorithm. A two-dimensional Cartesian coordinate system is formed by two opposite beam paths. It is widely used in scenarios such as dispensing tip positioning, CNC tool positioning, etc. Product Advantages: Because of its ultra-small light spot, the repeatability can reach 0.01mm. It has extremely short response time.Three coordinates (X, Y, Z of the target can be calibrated simultaneously, you needn't... (read more)Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
Keystone Electronics Corp.
New Soft Touch Colored Pointer Knobs The new knobs have a Soft-Touch gripping surface and colored pointer/center hub for simplified identification on panels and equipment. Specifically developed and designed for OEM avionics and as a replacement part, Keystone 's knobs are injection molded from resin that meets specifications for mechanical, environmental, thermal, electrical and lighting requirement demands. Supplied with nickel plated brass inserts to accommodate .250 " OD shafts, these knobs are available in Yellow (Cat... (read more)Browse Knobs (industrial) Datasheets for Keystone Electronics Corp. -
Chengdu Leno Machinery Co., Ltd.
Beam Couplings: Zero Backlash, 0.1° Misalignment for general machining up to 5,000 RPM. Heavy Duty: Stainless steel for high-torque applications and corrosive coolants. High-Speed: Dynamically balanced versions for operations above 8,000 RPM. High-Precision: Laser-tested models with certified runout under 0.02mm. By ensuring precise torque transmission while compensating for real-world misalignments, beam couplings protect critical CNC components and maintain machining accuracy through extended production runs. (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
CeNing Optics Co., Ltd.
Cylindrical Lenses for Precision Beam Shaping . 90% clear aperture with a protective bevel for safe handling. Applications. Laser & Optoelectronic Systems. Laser cutting, marking, and medical laser equipment. Optical experiment platforms and beam control systems. Imaging & Machine Vision Systems. Industrial inspection and automation vision systems. Camera modules and microscopy equipment. Full specification sheets, including surface flatness, centration, and coating options, are available on the CeNing Optics website -- visit www.cn... (read more)Browse Optical Lenses Datasheets for CeNing Optics Co., Ltd.
-
QUARTET Office Supplies - Grainger Industrial Supply
• Multi function Laser Pointer , Beam Color Red, Class 2, Projection 450 ft., Length 6-1/4 In., Width 3/8 In., Height 9/16 In., Material Metal, Color Chrome, Includes (4) LR41 Batteries .
-
Laser Pointers - Audio Visual Equipment - Grainger Industrial Supply
• Multi function Laser Pointer , Beam Color Red, Class 2, Projection 450 ft., Length 6-1/4 In., Width 3/8 In., Height 9/16 In., Material Metal, Color Chrome, Includes (4) LR41 Batteries .
-
AN/PEQ-2A Infrared Target Pointer/Illuminator/Aiming Laser (ITPIAL)
The AN/PEQ-2A Infrared Target Pointer /Illuminator/Aiming Laser (ITPIAL) is a dual- beam multi function laser which combines the utility and operational effectiveness of aiming lights and illuminators/pointers in a single device.
-
L-3 Insight Technology AN/PEQ-2A Infrared Target Pointer/Illuminator/Aiming Laser (ITPIAL)
The AN/PEQ-2A Infrared Target Pointer /Illuminator/Aiming Laser (ITPIAL) is a dual- beam multi function laser which combines the utility and operational effectiveness of aiming lights and illuminators/pointers in a single device.
-
AN/PEQ-2/2A Infrared Target Pointer/Illuminator/Aiming Laser (ITPIAL)
The Insight Technology AN/PEQ-2A (ITPIAL) is a dual- beam , multi function laser , which combines the utility and operational effectiveness of aiming lights and illuminator/ pointers in a single device.
-
Multimedia, Computer Graphics and Broadcasting
In the paper, a multi -functional laser pointer mouse is developed that combines the laser pointer to point out a specific area on a beam projector screen and the computer .
-
Miniature solid-state lasers for pointing, illumination, and warning devices
Laser Illumination: Visible, Infrared Low and High Power Laser Pointers Laser Signaling and Emergency Devices Replace Tactical Lights Laser Flashlights and Laser Dazzlers Multi -Colored Laser Flashlights and Dazzlers Laser Rangefinding Replace Low Beam -Quality Diode Lasers For Long Distance Operation An…
-
Advances in Mechanics Engineering
The basic processing algorithm of laser pointer interaction [8] and multi -touch is almost the same, but its hardware structure is slightly different (see Fig 5). .... The reflected laser spot will be captured by the camera when the laser beam projects to the…
-
Neural Information Processing. Models and Applications
…time as well as for obtaining better features for training each area of a beam projected image. .... Finally, the proposed interface system can generate five different interfacing commands (scroll up/down/left/right and double click) based on recognizing the laser pointer moving patterns using the coordinates of the localized … image stream, which is conducted by a conventional multi layer perceptron [10].
-
An experimental distribution of analog and digital information in a hybrid wireless visible light communication system based on acousto-optic modulation and si...
The output signal from the AOM driver is applied to the AOM, and when the optical beam of the red pointer laser passes through it, a diffracted beam is obtained and the information is imposed on the optical carrier frequency of the .... After that, a sinusoidal grating is used as optical multi channel component and then several channels with…
Indicates content that may require registration and/or purchase.