-
Supplier: OmniSensing Photonics, LLC
Description: Multi-Channel Vibration Sensing System with Single Optical Front-End Key Spec: Multi-channel vibration testing system (Up to 48 channel) Fiber connected optical front end.
- Sensor Technology: Fiber Optic
-
Supplier: OROS
Description: OR35 is the portable real-time multi-analyzer that integrates the best of sound & vibration analysis technology in a truly mobile instrument. OR35 is the synthesis of the ultimate OR3x technology and OROS' wealth of experience of measurement. Designed to be the best for field
- Frequency Range: 2,000 to 102,400 Hz
- Minimum Accuracy: 0.005 +/-% FS
- Number of Input Channels: 8 #
- Maximum Shock: 2 g
-
Supplier: OROS
Description: efficiency,OROS 3-Series analyzers innovate in both hardware and software architectures.NVGate®, the OROS Noise and Vibration software platform, controls all the analyses and measurements carried out by OR38 as part of OR3X analyzers range, OR38 benefits from the innovative
- Analog Input Channels: 32 #
- Digital I/O Channels: 1 #
- Sampling Frequency: 40 kHz
- Resolution: 24 bits
-
-
Supplier: OROS
Description: OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk™.This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder,
- Analog Input Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Transmission Rate: 100,000 kbps
-
Supplier: Spectral Dynamics, Inc.
Description: PUMA / COUGAR Vibration Control and Analysis System Revolutionizing Vibration Testing PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP
- Analog Input Channels: 32 #
- Digital I/O Channels: 52 #
- Sampling Frequency: 102.4 kHz
- Resolution: 24 bits
-
Supplier: Spectral Dynamics, Inc.
Description: PUMA / COUGAR Vibration Control and Analysis System Revolutionizing Vibration Testing PUMA (Cougar for portability) utilizes Spectral Dynamics' innovative Computer-Aided Test Suite™ (CATS) architecture. Both take full advantage of the PC's powerful Intel processor and Windows XP
- Analog Input Channels: 32 #
- Digital I/O Channels: 52 #
- Sampling Frequency: 102.4 kHz
- Resolution: 24 bits
-
Supplier: ECON Technologies Co.,Ltd
Description: single unit supports up to 40 input channels, and multiple units can be cascaded to create a system with hundreds of channels. This scalability provides the ultimate solution for portable and distributed multi-channel dynamic signal testing.
- Architecture: Analog (RC), Digital (FIR, IIR)
- Features: Data Acquisition Instrument / System, I/O Module, Input Module, Output Module, Signal Filter, Vibration and Acceleration
-
Supplier: ValueTronics International, Inc.
Description: applications, from core to access Over 11 OLTS models for testing optical return loss (ORL) and insertion loss (IL) CD analyzer PMD analyzer OSAs SONET/SDH analyzers (up to 10 Gbit/s) Next-generation SONET/SDH analyzers DSn/PDH analyzers Ethernet analyzers
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
Find Suppliers by Category Top
Featured Products Top
-
perfect fit for industries that require precision and high reliability in vibration testing. Whether you’re testing electric or hydraulic vibration tables, the MI-81 ensures accurate data acquisition across multiple channels, which is essential for engineers working on complex multi-input, multi (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
modular design, sensor systems that have already been purchased can be enlarged easily. The capaNCDT 6200 series is a unique modular multi-channel measurement system for (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
Modern vibration and noise testing increasingly requires high channel density, low system noise, and true portability, especially in field measurements, modal testing, and on-site condition monitoring. Traditional (read more)
Browse Data Acquisition Datasheets for ECON Technologies Co.,Ltd -
Miniature Multi-Channel Slip Ring for Precision Signal Rotation Product Overview This micro (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
to hundreds of channels Ideal for portable and distributed multi-channel dynamic signal acquisition (read more)
Browse Data Acquisition Datasheets for ECON Technologies Co.,Ltd -
The vibration analyzer is a technologically advanced instrument for the precise measurement and evaluation of vibrations in industrial applications. It enables the simultaneous measurement of vibrations on shafts and bearings across four independent channels (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
measurement, require virtually no recalibration and can operate in different environments. In addition, they are easy to integrate and operate, user-friendly and highly resistant to severe conditions (i.e. shocks, vibration noise, varying temperatures). What’s more, our process analyzers (read more)
Browse Elemental Analyzers Datasheets for C.I. Analytics, Inc. -
exceptional synchronization, stability, and control accuracy. The MIMO Vibration Controller is specifically engineered for these demanding applications. Powered by distributed multi-DSP architecture and over (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
exceptional synchronization, stability, and control accuracy. The MIMO Vibration Controller is specifically engineered for these demanding applications. Powered by distributed multi-DSP architecture and over (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Multi-Contact Structure: Adopts a multi-contact structural design, which can effectively reduce relative jitter during operation, avoid signal instability caused by mechanical vibration, and ensure the (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Problems of normalizing the vibration state of gas pumping plant shafting for booster compressor stations
These signals, and also the phase signals, were recorded syn- chronously by a multichannel vibration analyzer MIC-200 (NPO Iskra), and a signal processing package that makes it pos- sible to realize the required collection of analysis mathematical algorithms.
-
Analysis of ignition risk to ball bearings in rotating equipment in explosive atmospheres
Vibration sensors connected to a multi - channel vibration analyzer were installed on the ball bearing enclosure in two radial axis (horizontal and vertical).
-
Advances in Condition Monitoring of Machinery in Non-Stationary Operations
The analysis method uses a multi - channel vibration analyzer provided with three accelerometers, set in a plane perpendicular to the stator axis.
-
Study of Engine Vibration Due to Piston Slap on Single Cylinder High Powered Engine
Table - III Engine Specifications The engine vibration measurements were carried-out using B&K instruments i.e., Multi - channel vibration analyzer using Pulse 3560 system, accelerometers of Endvaco-4506 tri-axial and B&K 4398.
-
Vibration Analyzer
At the same time, all the functions you would expect to find in multi channel noise and vibration analyzers are included, plus more enhanced features.
-
Advanced Mechanical Design
The 3560 multichannel analyzer of BK vibration test system was mainly used for data collection and collation, the use of Pulse vibration analysis platform is making the sensitivity of the sensor and testing system correct, at the same time, it does…
-
Automatic jet engine test system using commercial off the shelf (COTS) hardware and software platforms
The Trig-Tek 667A is an eight channel multi -mode vibration analyzer with DSP behind each channel.
-
Frontiers of Mechanical Engineering and Materials Engineering
Using air (no load) or water as circulation fluid, mounting on sensors in a vertical or horizontal manner to measuring the cylinder vibration, signals are acquired by AWA6290A multi - channel sound & vibration analyzer at 10kHz sampling rate.
-
4.5.06 -- Feature Article: TSAT High-Data-Rate Laser Communications System Achieves Test Milestone
A&D Releases Multi - Channel Noise And Vibration Analyzer .
-
NEW PRODUCTS
Athe new WCA (World Class Ana- . lyzer) multi - channel vibration and ' noise analyzer .
Indicates content that may require registration and/or purchase.