-
Supplier: Electro Optical Components, Inc.
Description: FlexiRay® Fiber Optic Laser cables enable reliable laser power delivery with high brightness and high beam quality. Robust design and special connectors secure FlexiRay® laser cables exploitations for long term in industrial and medical laser systems. Design of single/
- Cable Diameter: 3 to 8.9 mm
- Wavelength: 180 to 18,000 nm
- Numerical Aperture: 0.22
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Hall Research Inc. VGA to Fiber extender with Audio sends VGA and Audio up to 2500 ft on multi-mode fiber or 35 kilometers on single-mode fiber. The HR-722A Fiber Optic Communication System allows direct connection of VGA computers for signal transmission
-
Supplier: Belden Inc.
Description: Outdoor Dry Core Dry Tube Multi Loose Tube Optical Cable, G657A1, 12 Fibers Corrugated Steel Tape Armor, Single HDPE Black Jacket
- Cable Weight: 0.178582677165354 lbs/ft
- Operating Temperature: -40 to 70 C
-
-
Supplier: Belden Inc.
Description: Outdoor Dry Core Dry Tube Multi Loose Tube Optical Cable, G657A1, 144 Fibers Corrugated Steel Tape Armor, Single HDPE Black Jacket
- Cable Weight: 0.31996062992125923 lbs/ft
- Operating Temperature: -40 to 70 C
-
Supplier: Belden Inc.
Description: Outdoor Dry Core Dry Tube Multi Loose Tube Optical Cable, G657A1, 96 Fibers Corrugated Steel Tape Armor, Single HDPE Black Jacket
- Cable Weight: 0.23066929133858224 lbs/ft
- Operating Temperature: -40 to 70 C
-
Supplier: L-com, Inc.
Description: applications. The L-com FOCB026047102M multi-purpose outdoor AARC(Socket) - AARC(Socket) MM OM3 patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for
- Cable Type: Patchcord
-
Supplier: L-com, Inc.
Description: applications. The L-com FOCB026047105M multi-purpose outdoor AARC(Socket) - AARC(Socket) MM OM3 patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for
- Cable Type: Patchcord
-
Supplier: L-com, Inc.
Description: applications. The L-com FOCB026047110M multi-purpose outdoor AARC(Socket) - AARC(Socket) MM OM3 patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for
- Cable Type: Patchcord
-
Supplier: L-com, Inc.
Description: applications. The L-com FOCB026047101M multi-purpose outdoor AARC(Socket) - AARC(Socket) MM OM3 patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for
- Cable Type: Patchcord
-
Supplier: Newport MKS
Description: The F-MLD (Mfg. P/N: BF04432-01) Graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 100 μm core and 140 μm cladding diameter, a 0.290 NA, and features large bandwidth and low attenuation. This fiber has a 250
- Wavelength: 850 to 1,300 nm
- Numerical Aperture: 0.29
- Maximum Attenuation: 4 dB/km
- Fiber Mode: Multimode
-
Supplier: Newport MKS
Description: The F-MSD (Mfg. P/N: BF04430-01) graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 50 μm core and 125 μm cladding diameter, a 0.200 NA, and features large bandwidth and low attenuation. This fiber has a 245
- Wavelength: 850 to 1,300 nm
- Numerical Aperture: 0.2
- Maximum Attenuation: 2.3 dB/km
- Fiber Mode: Multimode
-
Supplier: Newport MKS
Description: The F-MFD (Mfg. P/N: BF04431-01) graded-index multi-mode fiber optic cable is optimized for transmission at 850 and 1300 nm. It has a 62.5 μm core and 125 μm cladding diameter, a 0.275 NA, and features large bandwidth and low attenuation. This fiber has a
- Wavelength: 850 to 1,300 nm
- Numerical Aperture: 0.275
- Maximum Attenuation: 2.9 dB/km
- Fiber Mode: Multimode
-
Supplier: Visual Sound, Inc.
Description: opticalCON DUO with two core field cables, four core Y split hybrid cables, SMPTE cables and SM hybrid camera cables in a ready-to-use, road-ready package making fiber integration easy for broadcasters and end users alike. To Order, Specify: 1) Nickel
-
Supplier: Newport MKS
Description: fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Fibercore’s IsoGain™ Fibercore’s IsoGain range of Erbium Doped Fibers (EDFs) offer a wide selection of absorption and cut-off wavelengths to allow the best choice of fiber for each type of Erbium Doped
- Numerical Aperture: 0.21 to 0.24
- Maximum Attenuation: 10 dB/km
-
Supplier: Belden Inc.
Description: Universal (Indoor/Outdoor) Gel filling loose tubes(6f/T) dry core optical fiber Multi Loose Tube cable with GRP, Water Blocking tape, Corrugated Steel Tape armor and Single LSZH jacket (black) 12F OM3
- Cable Weight: 0.267874015748031 lbs/ft
- Operating Temperature: -40 to 70 C
-
Supplier: TelephoneStuff.com
Description: MIC® Plenum Cables are designed for use in plenum, riser and general purpose environments for intrabuilding backbone and horizontal installations. These multi-fiber cables use 900 μm TBII® Buffered Fibers to allow easy, consistent stripping and to facilitate
-
Supplier: Visual Sound, Inc.
Description: opticalCON DUO with two core field cables, four core Y split hybrid cables, SMPTE cables and SM hybrid camera cables in a ready-to-use, road-ready package making fiber integration easy for broadcasters and end users alike. To Order, Specify: 1) Single
-
Supplier: Allied Electronics, Inc.
Description: package. Typical applications are in data, voice, video, audio, security and others. Features Accepts cable diameters to 0.43" (11 mm) diameter Removes cable jackets from twisted pair UTP/STP cables Removes cable jackets from multi-core cable
-
Supplier: ValueTronics International, Inc.
Description: flexibility—all great features. What’s even better? Amazing benefits. While acquiring OTDR data on one set of fibers, you can perform DWDM testing with an OSA on other fibers in the cable. Then, print out concise reports on both tests. Today, this is simply the best way to
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: D-Link Systems, Inc.
Description: 9 switches can be stacked using Direct Attach Copper (DAC) or fiber optic cables to make up to 432 Gigabit Ethernet ports available, allowing switching capacity to be increased with demand. The Switch Resource Management (SRM) feature allows the hardware table size to be
- Number of Ports: 52 #
- Data Rate: 176 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: 9 switches can be stacked using Direct Attach Copper (DAC) or fiber optic cables to make up to 432 Gigabit Ethernet ports available, allowing switching capacity to be increased with demand. The Switch Resource Management (SRM) feature allows the hardware table size to be
- Number of Ports: 28 #
- Data Rate: 128 Gbps
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
2 Channel High Speed TTL to Fiber Op Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
cables. Advantages of FORJ over Traditional Electrical Slip Rings: No electromagnetic interference – Fiber optic (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
TRANSMISSION LINE INTERFACE Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Custom Single-Mode Multichannel Fiber Optic Rotary Joint (FORJ) for Radar Systems Overview Our custom single-mode fiber optic rotary joint (FORJ) is a high-performance non-contact optoelectronic connector engineered for critical radar applications. It (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-Performance Optical-Electrical Slip Rings for Industrial Rotating Systems This optical-electrical slip ring integrates power and fiber-optic signal transmission into a single unit, designed to solve the critical challenge of continuous 360° rotation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
• Ethernet Network Testing: Ensures optimal performance and reliability of Ethernet networks. • CPRI/OBSAI Testing: Validates and troubleshoots mobile fronthaul networks. • Fiber Network Analysis: Utilizes OTDR for detailed fiber optic cable diagnostics (read more)
Browse Fiber Optic Test Equipment Datasheets for Anritsu Company -
EGT compression seal feedthroughs for electrode sealing Fiber optic sensors, seals and cables Conax Technologies has adapted our (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
designed for general purpose indoor IP50 or vacuum-tight applications. Electrical contact choices range from multipole, fiber optic, 50Ω or 75Ω coaxial, thermocouple, pneumatic, fluidic or even multi-high voltage. Termination options include solder, crimp, straight or 90° printed (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
Planar Waveguides and other Confined Geometries
J.P. Moore, M.D. Rogge, Shape sensing using multi - core fiber optic cable and parametric curve solutions.
-
The Continuous Circulation System - From Prototype to Commercial Tool
The test revealed the need for several minor modifications including the precaution of using multi - core fibre optic cables in the control system to provide redundent communication pathways and back up connections in the event of damage or failure.
-
Fabrication and characterization of metal-packaged fiber Bragg grating sensor by one-step ultrasonic welding
J. P. Moore and M. D. Rogge, “Shape sensing using multi - core fiber optic cable and parametric curve solutions,” Opt.
-
Advances in optical fibers for fiber sensors
[4] Moore, J. P. and Rogge M. D., “Shape sensing using multi - core fiber optic cable and parametric curve solutions,” Optics Express 20(3), 2967-2973, (2012).
-
Shape sensing for torsionally compliant concentric-tube robots
[28] Moore, J. P. and Rogge, M. D., “Shape sensing using multi - core fiber optic cable and parametric curve solutions,” Optics Express 20(3), 2967–2973 (2012).
-
Improved uniformity of sensor gratings in offset core fibers with fiber lensing mitigation
[3] J. P. Moore and M. D. Rogge, “Shape sensing using multi - core fiber optic cable and parametric curve solutions”, Optics Expr 20 2967-2973 (2012).
-
Integration of fiber optical shape sensing with medical visualization for minimal-invasive interventions
[7] Moore, J. P. and Rogge, M. D., “Shape sensing using multi - core fiber optic cable and parametric curve solutions,” Optics Express 20, 2967–2973 (Jan 2012).
-
Multicore optical fiber grating array fabrication for medical sensing applications
[3] J. P. Moore and M. D. Rogge, “Shape sensing using multi - core fiber optic cable and parametric curve solutions”, Optics Expr 20 2967-2973 (2012).
-
Integrated optical fiber shape sensor modules based on twisted multicore fiber grating arrays
[4] J. P. Moore and M. D. Rogge, “Shape sensing using multi - core fiber optic cable and parametric curve solutions”, Optics Expr 20 2967-2973 (2012).
-
Motivation of a new approach for shape reconstruction based on FBG-optical fibers: Considering of the Bragg-gratings composition as a sensornetwork
[8] J. P. Moore and M. D. Rogge, ’Shape sensing using multi - core fiber optic cable and parametric curve solutions’, Opt.
Indicates content that may require registration and/or purchase.