-
Supplier: Radwell International
Description: LIMIT SWITCH HEAD C, HEAVY DUTY, MULTI-DIRECTIONAL HEAD. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
-
Supplier: Honeywell Sensing & IoT
Description: seals and lubricant. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multi-directional wire, and manually operated. The switches are also available with the industry standard, M12 micro-change 4-pin connector. MICRO SWITCH 14CE
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: 0 to 70 C
- Pre-travel: 0.0393701 inch
-
Supplier: Honeywell Sensing & IoT
Description: seals and lubricant. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multi-directional wire, and manually operated. The switches are also available with the industry standard, M12 micro-change 4-pin connector. MICRO SWITCH 14CE
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: 0 to 70 C
- Pre-travel: 0.0393701 inch
-
-
Supplier: Honeywell Sensing & IoT
Description: seals and lubricant. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multi-directional wire, and manually operated. The switches are also available with the industry standard, M12 micro-change 4-pin connector. MICRO SWITCH 14CE
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: 0 to 70 C
- Pre-travel: 0.0393701 inch
-
Supplier: Honeywell Sensing & IoT
Description: seals and lubricant. A full range of actuators are available, including plain plungers, roller plungers, side rotary, multi-directional wire, and manually operated. The switches are also available with the industry standard, M12 micro-change 4-pin connector. MICRO SWITCH 14CE
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 240 volts
- Operating Temperature: 0 to 70 C
- Pre-travel: 0.0393701 inch
-
Supplier: Infineon Technologies AG
Description: (Main Relay) Active Clamping Supply Voltage Monitoring Bi-Directional Reset-Pin (ABE) Dedicated Delayed Disable for Injectors (DIS5_10) Diagnosis for SCG, OL and SCB Selectable Over-Current Protection (I-limit/switch-off) Short Circuit Protection (up to 36V) Battery Over-Voltage
- tON: 15,000 ns
- tOFF: 15,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Pin Count: 36
-
Description: stepper motor. The MX80S can include digital limit/home sensors and is offered with an attractive black anodize finish or can be provided with a clean room preparation. Miniature Size - Low Profile (35 mm high X 80 mm wide) Normal or cleanroom environments Multi-axis platform
- Stroke or X-Axis Travel: 0.9842525 to 5.905515 inch
- Rated Speed: 3.93700787401575 in/sec
- Carriage Load: 17.64 lbs
- Base Length: 3.149608 to 8.267721 inch
-
Supplier: Newport MKS
Description: of these stages. End-of-Run Limit Switches The stage contains end-of-run limit switches on both ends to prevent damage to the stage from over-travel. Metrology Report Included at No Additional Cost Newport guarantees specification values which are measured and recorded
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.9842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: stages. End-of-Run Limit Switches The stage contains end-of-run limit switches on both ends to prevent damage to the stage from over-travel. Metrology Report Included at No Additional Cost Newport guarantees specification values which are measured and recorded following
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.9842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Electro-Sensors, Inc.
Description: remote display. The SG1000A mounts directly to the end of the slide gate drive shaft and is easily calibrated with a single push button for setting the fully open and fully closed limit points of the gate. A second directional switch (clockwise/counterclockwise) enables the user to
- Maximum Angular Measurement: 4.22 to 2,160 degrees
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -40 to 149 F
- Output: Analog Current
-
Supplier: Newport MKS
Description: Precise closed-loop servo positioning and speed control on these VP stages is achieved with a built-in linear encoder and included tachometer. A manual adjustment knob also adds to the utility of these stages. End-of-Run Limit Switches The stage contains end-of-run limit
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.9842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: assembly with two BG goniometers and two rotation stages. Open Rotation Platform The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified
- Rated Speed: 0.00078740157480315 in/sec
- Motor Features: Motor Encoder Feedback
- Axis Configuration: Tip/Tilt Axes
Find Suppliers by Category Top
Featured Products Top
-
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
The innovative JE Series of electric actuators delivers the latest technology at an unmatched value. These smart actuators are multi-voltage capable with automatic voltage sensing for AC or DC power supply and can be configured for fail-safe battery backup or modulating functions as options. They are lightweight, compact, and quick and easy to install. (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
and temperature switches for applications that require single or multiple switching capabilities. Dual and triple switch versions provide multi-output for alarm and shutdown, pre-alarm and alarm, high/low limit or level staging functions. A wide variety of microswitch and process connection (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
QPF5012 is a multi-die front-end module (FEM) designed for 8.5-10.5GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10 W saturated with 40 % PAE and transmitter large signal gain is 20.5 d (read more)
Browse RF Transceivers Datasheets for Qorvo -
Engineers face challenges with measuring multi-directional forces accurately in robotics and automation. Conventional sensors often suffer from crosstalk, slow response, and (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
KRYTAR Hybrid Couplers are passive devices used to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Full-Degree Dynamic Simulation, Precision Beyond Limits The 6-DOF Vibration Test System developed by ECON Technology represents the pinnacle of multi-axis vibration testing. With (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Ideal for complex structural durability tests and multi-directional environmental simulations Flexible Sensor Compatibility (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
The X-6A-XD80-H28 6-axis force sensor is engineered for high-precision multi-directional force and torque measurement. Based on resistance strain gauge technology with self-temperature compensation, it delivers fast response, excellent stability, and reliable long (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
Multi-objective optimization and comparative evaluation of Si soft-switched and SiC hard-switched automotive DC-DC converters
Thereto, this paper proposes an optimization method to explore the limits of power density as a function of the switching frequency and the number of phases of non-isolated bi- directional multi -phase dc-dc converters operated with soft-switching and Silicon…
-
Experience on quality of service support by exploiting reservation in IP and ATM networks
The ASF has a multi -stadium architecture, developed for a pure ATM switch fabric, facing bi- directional Exchange Terminations (ET-IP), with a limited buffer- ing capability.
-
Start-up of procedural installations
…mediums (fuel oil heat transfer oil, diesel fuel). the x limit values are preferably approached … x restrictions are in many cases at the test the NOT-HALT- switch or the emergency-pasture … given. x is The direction of rotation tests for all…
-
Springer Handbook of Lasers and Optics
adaptive optical system 452 ADC (analog-to-digital converter) 898 ADC (asymmetric directional coupler) 1227, 1228, 1240 ADD/DROP multi plexer – acoustooptic 1241 … 1214 AEL (accessible emission limit ) 1589 aerial density 1540 … signal processing 1205 – switch 524, 527 all-solid…
-
Bi-directional buck/boost dc-dc converter with ultra high efficiency based on improved SAZZ topology
…W. Yu; J.S. Lai, “Ultra high efficiency bidirectional dc-dc converter with multi -frequency pulse width modulation” … Tsuruta, A. Kawamura, “Bi- directional Buck/Boost Dc-Dc Converter … Pavlovsky, A. Kawamura, “Conditions Limiting the Formation of the ZVZCT Switching in SAZZ Converter”, Proceedings…
-
Optical mixing effect and modulation instability in a dispersion decreasing fibre operating with picosecond light pulses
…B.: ‘Multistable all- optical switching behavior on the asymmetric nonlinear directional coupler’, Opt. Comm., 2000 … B.: ‘Analysis of soliton switching in dispersion decreasing fiber … terahertz optical asymmetric de multi plexer (TOAD)’, Opt … Chraplyvy, A.R.: ‘ Limitations on lightwave communications imposed…
-
Keyword index
…Resonators beyond the Linewidth Limit High-speed Digital and Analog Charge-Discharge Microring Modulator Not Limited by Q-factor Parallel … On-Chip Mode-Division Multi plexer Ultrafast Optical Switching in Amorphous Silicon Microring … for Efficient Uni-/Bi- directional Coupling into Integrated Waveguide .
-
Optical Network Design and Planning
…failure, 280 Simulated annealing, 123, 165, 419 Software Defined Networking (SDN), 242, 351, 387–391 controller, 388, 389 scalability, 389 vs. GMPLS, 389 SONET/SDH, 5, 7–8, 76, 200, 229, 233 add/drop multi plexer (ADM), 38 bi- directional line- switched ring (BLSR), 291 grooming … defragmentation, 403, 421–423, 463 Push-Pull, 422 Spectral efficiency, 152, 404–405, 461, 463 limit with conventional fiber…
-
Advanced Technology for Manufacturing Systems and Industry
Secondly, the ‘watchdog’ load switch should not be used in series to form a multi -level protection,only depend on the outgoing line circuit breaker for up protection, Once the "watch dog" has been broken, the branch failure also make the circuit breaker .... Thirdly, ‘Watchdog’ load switch also exist problem that grounding fault with non directional ,thus limit the user to extend a longer aerial, especially cable lines.
-
Handbook of Mathematics
…341 linear, 251 normed, 614 -algebra, 340 -subalgebra, 340 -algebra, 635 Borelian, 636 switch algebra, 342, 346 … 925 Romberg method, 901 alignment chart, 123, 124 nomogram, 125 -cut, 364 strong, 364 -level set, 364 strong, 364 - limit set, 799, 805, 812 … 596 harmonic, 917, 927 multi -scale analysis, 743 numerical … circumference, 139 convex, 129 directional , 145 escribed circle, 140…
Indicates content that may require registration and/or purchase.