Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Process Sensing Technologies USA
Description: The LD8000 MultiGas is an online gas analyzer to monitor trace N2, O2, H2O, CnHm in Helium. The compact 4U unit has been designed to meet the requirements of the Helium cryogenic installations for online measurement. Features: Compact rackmount enclosure (3U or 4U) to cover up to four
- Instrument Type: Analyzer
- Application: Process Gas
- Features: Self Calibration
-
Supplier: LAND
Description: Developed based on AMETEK Land’s decades of experience in carbon monoxide monitoring solutions, the Model 9100 provides the direct, continuous, cross-stack CO measurement and fast-response coverage essential to efficient combustion control in boilers.
- Response Time: 90 seconds
- Operating Temperature: 32 to 95 F
- Measurement Type: %LEL, Trace
- Electrical Outputs: Analog Current
-
Supplier: Emerson Automation Solutions – Rosemount
Description: area applications, or TUEV, MCERTS, and QAL 1 for CEMS applications. MLT 4 Multi-Component Gas Analyzer Housed in a 19-inch enclosure (thermostatically controlled option), the MLT 4 gas analyzer can measure up to five gas components.
- Number of Channels: 5
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 90 %
-
-
Supplier: Owlstone Inc.
Description: Lonestar is a portable gas analyzer that can detect a broad range of analytes at part per billion concentrations, with high selectivity in just a few seconds.
- Operating Temperature: 41 to 104 F
- Operating Humidity: 5 to 90 %
- Response Time: 1.000000000000002 seconds
- Measurement Type: %Volume, Signature or Spectra, Trace
-
Supplier: ABB Measurement & Analytics
Description: LGR's Greenhouse Gas Analyzer (model GGA-24EP) is the world's most advanced instrument for simultaneous measurements of methane (CH4), carbon dioxide (CO2) and water vapor (H2O). Quite simply, no other analyzer provides higher performance. (For details, please see: advantages).
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Hydrocarbons, Methane (CH4) / Natural Gas, Water Vapor
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Operating Temperature: -40 to 104 F
- Measurement Type: %LEL, %Volume
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: ABB Measurement & Analytics
Description: analyzers to make true measurements at data rates of 20 Hz makes them excellent choices for eddy covariance flux measurements and for mobile leak (e.g., natural gas, coal seam gas, coal bed methane) detection. The analyzer uses ABB’s patented Off-axis ICOS technology, the
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
- Instrument Type: Analyzer
- Gas Types: Hydrocarbons, Methane (CH4) / Natural Gas, Water Vapor
- Number of Gases Monitored: Multi Gas
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Automobile emission gas analyzer Gasboard-5020 is a portable type exhaust gas analyzer, mainly used for measuring exhaust gases of CO, CO2, HC, O2, NO from petro, gasoline, CNG engines, with built-in printer, high accuracy, stable performance and easy operation.
- Response Time: 10.00000000000002 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Siemens Process Instrumentation
Description: an innovative multi-component gas analyzer which can be equipped with the following sensors: IR detector for IR-active gases, UV photometer for UV-active gases, H2S sensor (electrochemical), O2 sensor (electrochemical or paramagnetic), and used accordingly in numerous
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitric Oxide (NO), Oxygen (O2), Sulfur Dioxide (SO2), Sulfur Hexafluoride (SF6), Toxic Gas
-
Supplier: Siemens Analytical Products
Description: also guarantees measurements of lower concentrations and lower detection limits. Appropriate materials in the gas channel allow the analyzers to be used even for measurements in gas mixtures with corrosive elements or corrosive measuring components. The gas proof
- Number of Channels: 2
- Operating Temperature: -22 to 158 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova Model 7200-1-F1 flue gas analyzer is specifically designed for use on the flue gases from combustion processes burning gaseous fuels.Sample Gas is drawn into the analyzer from the sampling probe, then pumped through a condensate removal system. Any condensate
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Emerson Automation Solutions – Rosemount
Description: This multi-component QCL represents the next generation of gas analyzers and sensors, with the ability to measure up to 20 gases and an interchangeable modular configuration for up to 9 lasers. An embedded ARM processor gives fully autonomous intelligent operation. Key
- Operating Temperature: -4 to 131 F
- Operating Humidity: 10 to 95 %
- Number of Channels: 6
- Measurement Type: %Volume, Trace
-
Supplier: Siemens Process Instrumentation
Description: measurement of complex gas mixtures is also possible in many cases. This ensures measurements of low concentrations as well as low detection limits. Appropriate materials in the gas channel allow the analytical devices to be used even for measurements of gas mixtures with
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Methane (CH4) / Natural Gas, Nitric Oxide (NO), Sulfur Dioxide (SO2), Toxic Gas
- Application: Continuous Emissions Monitoring, Process Gas
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Laser raman gas analyze?r LRGA-6000 is an advanced equipment that can online measure all the gas composition of most fuel gases, including biogas, syngas, natural gas, producer gas and so on. And with the unique advantages of no consumables, higher accuracy, long
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Oxygen (O2), Water Vapor
-
Supplier: Fuji Electric Corp. of America
Description: Measurement of the concentration of 1 to 5 components The Fuji Electric extractive multigas analyser range consists of non-dispersive 5-gas infrared analyzers. They allow simultaneous and continuous measurement by extraction of 1 to 5 gases from: CO, CO2, NOx, SO2, CH4 and N2O by
- Operating Temperature: 23 to 113 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Other
-
Supplier: Siemens Process Instrumentation
Description: and optimization of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the waste gas system of engine test beds Explosion safety:
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas, Water Vapor
- Instrument Type: Analyzer
- Display: Digital
- Number of Gases Monitored: Multi Gas
-
Supplier: ABB Measurement & Analytics
Description: via the digital (RS232) or Ethernet outputs. Furthermore, as with all LGR analyzers, this Analyzer may be controlled remotely via the Internet. This capability allows the user to operate the analyzer using a web browser anywhere.
- Application: Ambient Air Monitoring, Process Gas
- Instrument Type: Analyzer
- Gas Types: Hydrogen Chloride (HCl), Water Vapor
- Number of Gases Monitored: Multi Gas
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Portable natural gas analyzer Gasboard-3110P is a portable type analyzer and the best alternative of GC and MS that can be used for online measurement for natural gas composition and heating value second by second. It is widely used in various applications such as natural
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 5000 Series Portable Flue Gas analyzer has been designed for accuracy, reliability, ease of use and ease of service, providing a detailed analysis of flue gas composition. The 5000 uses customer replaceable sensors which respond quickly to the O2, CO2, SO2, CO, and NOx
- Response Time: 30 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: ABB Measurement & Analytics
Description: drive and send real time data to a data logger via the digital (RS232) or Ethernet outputs. Furthermore, as with all LGR analyzers, this Analyzer may be controlled remotely via the Internet. This capability allows the user to operate the analyzer using a web browser practically
- Application: Ambient Air Monitoring, Process Gas
- Gas Types: Ammonia (NH3), Water Vapor
- Instrument Type: Analyzer
- Number of Gases Monitored: Multi Gas
-
Supplier: Hiden Analytical
Description: For the examination of all the components present in your chamber or evolved from your system. The HPR-30 process gas analysis system is a compact gas analysis system for monitoring residual gases and vacuum processes.
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
- Mounting Type: Fixed
- Number of Gases Monitored: Multi Gas
-
Supplier: Siemens Process Instrumentation
Description: The precise, durable, and reliable SIPROCESS GA700 is the latest generation for process monitoring, control, optimization, and quality control in process gas analytics. The modular concept makes the measurement more flexible than ever before. Modular process gas analyzers –
- Response Time: 2.5 seconds
- Operating Temperature: 122 F
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Oxygen (O2)
-
Supplier: Fuji Electric Corp. of America
Description: Insertion type offers high-speed measurement. Long-term stability and low maintenance. ZSS Laser Gas Analysers for : waste incinerators, district heating and industrial boilers, chemical plant. NH3 – HCI – CO – O2 – CO2 – CH4
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Hydrogen Chloride (HCl), Methane (CH4) / Natural Gas, Oxygen (O2)
- Application: Confined Space Monitoring
- Mounting Type: Fixed
-
Supplier: Nova Analytical Systems Inc.
Description: readings, other operating parameters such as nitrogen content, BTU and efficiency can be calculated and displayed.The analyzer consists of three main components : a heated filter cabinet which is directly mounted on the side of the blast furnace gas main, a sample conditioning system
- Response Time: 30 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Online syngas analyzer Gasboard-3100 is a stationary analyzer with standard 19'' 3U rack enclosure, easy to be integrated inside industrial system. It is able to online continuously measure volume concentration of CO, CO2, CH4, H2 , O2 , CnHm, C2H2 , C2H4 simultaneously, and calculate
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: Emerson Automation Solutions – Rosemount
Description: This hybrid system is the most cost effective solution to meet the measurement needs in marine applications. Key Features/Benefits: Measure up to 10 gases simultaneously Ambient environments of up to 70°C (158°F) and gas temperatures of 190°C (374°F) Single and dual path options give ppb to %
- Operating Temperature: -4 to 158 F
- Operating Humidity: 10 to 95 %
- Number of Channels: 6
- Measurement Type: %Volume, Trace
-
Supplier: Fuji Electric Corp. of America
Description: Multigas analyser compact and light high performance multigas analyser. The ZSVS up to 4 gas components concentration measurement. Suited for gas monitoring in heat treatment furnaces, plant cultivation, and research-purpose chemical analysis. CO2 – CO – CH4 – O2
- Response Time: 15 seconds
- Operating Temperature: 32 to 104 F
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Oxygen (O2)
-
Supplier: Fuji Electric Corp. of America
Description: Measurement of the concentration of 1 to 5 components The Fuji Electric extractive multigas analyser range consists of non-dispersive 5-gas infrared analyzers. They allow simultaneous and continuous measurement by extraction of 1 to 5 gases from: CO, CO2, NOx, SO2, CH4 and N2O by
- Response Time: 15 seconds
- Operating Temperature: 23 to 113 F
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Continuous gas analysis for process and emission monitoring applications, combining TDL and QCL technologies to measure up to twelve components simultaneously down to low ppm. Improve Measurement Control with Fast, Reliable, Real-time Data Quantum Cascade Laser (QCL) multi-component
- Operating Temperature: -4 to 131 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Nitrogen Oxides (NxOx), Oxygen (O2), Sulfur Dioxide (SO2)
-
Supplier: Electro Optical Components, Inc.
Description: ANAREX Gas Analyzers for emission measurement and process control (NDIR, PAS and many more sensors) The smartGAS gas analyzers are high performance solutions for a variety of industrial gas measurements. Applications range from process measurement technology and
- Number of Gases Monitored: Multi Gas
-
Supplier: Panametrics
Description: The new XMTCpro is a compact, rugged, online thermal conductivity transmitter that measures the concentration of binary gas mixtures including hydrogen, carbon dioxide, methane, helium and many others. Featuring real-time error detection and enhanced signal measurement for fastest response,
- Response Time: 20 seconds
- Operating Temperature: -4 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Hiden Analytical
Description: Hiden HMT RGA quadrupole mass spectrometers a unique dual mode RGA system examination of components present in a vessel or evolved from a process.
- Instrument Type: Analyzer
- Mounting Type: Fixed
- Number of Gases Monitored: Multi Gas
- Application: Process Gas
-
Supplier: MIDAC Corporation
Description: For years, MIDAC has provided customized solutions for demanding gas analysis applications. This accumulated experience uniquely qualifies us to provide "total solutions" for virtually any gas analysis need - from environmental to industrial process applications. The versatility of
-
Supplier: RH Systems
Description: directly in % volume SF6. Both the humidity and purity measurements utilize accurate and reliable condensation techniques. Gas Recovery The 973-SF6 is equipped with a gas recovery system that stores the sampled gas during the measurement process in its internal storage tank.
- Operating Temperature: 14 to 104 F
- Operating Humidity: 0 to 98 %
- Measurement Type: %Volume
- Instrument Type: Analyzer
-
Description: IEC 61207-7:2013 includes the terminology, definitions, statements and tests that are specific to tuneable semiconductor laser gas analyzers, which utilize tuneable semiconductor laser absorption spectroscopy (TSLAS). It applies to all aspects of analyzers utilizing TSLAS for
Find Suppliers by Category Top
Featured Products Top
-
Automated multiple standard gas dilution unit for generation of in-house calibration standards A portable, fully automated, multi-compound calibration gas generator that provides the user with maximum flexibility and accuracy when creating calibration blends. This dynamic unit can also (read more)
Browse Calibration Instruments Datasheets for C.I. Analytics, Inc. -
replacement of the mechanical switch without rewiring or reprogram the PLC. The multi-function 1XTXSW loop powered hybrid transmitter with 2 solid state relays enabled the user to extract the 4-20 mA signal to monitor the temperature trending in the host system and simultaneously use the (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
replacement of the mechanical switch without rewiring or reprogram the PLC. The multi-function 1XTXSW loop powered hybrid transmitter with 2 solid state relays enabled the user to extract the 4-20 mA signal to monitor the temperature trending in the host system and simultaneously use the relay (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
What makes the Series 6103 the multi-gas calibrator of choice for ambient monitoring? Ambient air quality data is only valuable when its measurements can be (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
A Quick Guide to Calibrating CEM Gas Analyzers Calibrating Continuous Emissions Monitoring (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
. The PMA-5674 Process Moisture Analyzer provides accurate and stable trace moisture measurement in gases and liquids, even under demanding process conditions such as high pressure or hazardous areas. Using an optical fibre (read more)
Browse Moisture Meters Datasheets for BARTEC -
Leading the way with innovative ideas for the Oil & Gas and Petrochemical industries For over 70 years, Conax has designed and manufactured (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
• Flow chamber diversion system conditions and clarifies sample • Multi-point calibration available to customize response curves • Overflow baffle de-aerates bubbles • Certified to IMO MPEC.107(49) when interfaced with site logging and by-pass requirements (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
. The Series 4000 can mix up to seven individual gases in a balance gas, producing gas concentrations from percent to ppb levels for single or multi-point calibration. The Series 4040 is a computerized gas dilution system that automatically generates precise gas standards for rapid multi (read more)
Browse Datasheets for Environics, Inc. -
Leading the way with innovative ideas for the Oil & Gas and Petrochemical industries For over 70 years, Conax has designed and manufactured (read more)
Browse Cable Glands Datasheets for Conax Technologies
Conduct Research Top
-
What is Multi-Gas Calibration?
Multi-gas analyzers are a very important part of ambient monitoring, where low-level concentrations of certain species can have a dramatic impact on air quality. They are deployed across a wide spectrum of applications from environmental monitoring to workplace health and safety.
-
Products & Services
is suitable for clean room wipes and other products. Package Analyzer Doesn't Need An Operator PBI-Dansensor analyzer allows manufacturers and packagers of pharmaceutical vials, parenterals, transdermals and medical devices to obtain accurate readings of package oxygen. Unlike gas chromatographs, which
More Information Top
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/15167/OrlandoAguilar2013.pdf?sequence=3
For each amendment, four different treatment levels (i.e., amounts of material) were placed on top of manure samples in glass containers and analyzed for GHG emission fluxes using a photo-acoustic infrared multi gas analyzer .
-
Gas measuring technique in theory and practice
Conception and integration into an industrietauglichen multi gas analyser .
-
Standard-E hydrogen monitoring system shop acceptance test procedure
N/A Section 1.7.4.6 verifies the multi gas analyzer instrument tubing and calibration gas loop.
-
Effect on Environment by Burning Different Agricultural Waste
The objective was to analyze the burning characteristic of paddy straw briquettes, cotton plant waste, corn sticks, saw dust briquette, wood and paddy straw, these were burnt and combustibles percentage, CO (ppm) and NO (ppm) were noted by multi gas analyzer .
-
Laboratory evaluation of surface amendments for controlling greenhouse gas emissions from beef cattle feedlots
For each amendment, four different amounts of material were ap- plied on top of manure samples within glass containers and analyzed for GHG emissions using a photo-acoustic infrared multi gas analyzer .
-
ACHEMA‐Nachbericht: Gas‐ and liquid analysers on the ACHEMA 2015
The multi gas analyser MGA 12 became as new development to cold presented extractive measurement in the flue gas.
-
Analysis of Industrial Waste in Wood Pellets and Co-combustion Products
The combustion flue gases were analyzed in a Multi Gas Analyzer and the ashes with an X-ray fluorescence technique.
-
Rigel Medical
OR-703 - Multi Gas Analyser .
-
Gas Analyzers - China Gas Analyzers Manufacturers, Suppliers, Buyers, Sellers, Products Directory
Online explosion-proof Multi Gas Analyzer for oil & gas industry .
-
Experimental Facilities to Monitor Various Types of Atmospheric Parameters in the Radio and Atmospheric Sciences Division (RASD) of CSIR-National Physical Labo...
Portable multi gas analyzer .
Indicates content that may require registration and/or purchase.