Products/Services for Multi Wing Fan Blades
-
Fan Blades and Propellers - (75 companies)Fan blades and propellers are used to convey power from a source (such as a jet engine) for propulsion or the movement of air. Propellers are an array of fan blades that transmit power by converting rotational motion into thrust. They are sometimes...
-
Fans and Blowers (industrial) - (1542 companies)...of Industrial Fans and Blowers. There are a variety of industrial fan and blower types available, including: Axial fans include propeller vans, vane axial fans, and tube axial fans. With these designs, the fan blade circulates parallel to the air flow... -
Blades (wind turbine) - (19 companies)...which provides lift in a fixed wing aircraft) is used to allow the blades to exert lift perpendicular to wind direction. This force vector acts on the rotor and is the driving force of the wind turbine. Wind turbine blades are considered...
-
Aircraft - (103 companies)...as sensational, so there is an ever-growing market for recreational aviation as well. While fixed wing and rotary wing aircraft are amongst the fastest and most powerful vehicles ever created, lighter-than-air vehicles are actually quite slow. Jet fighter...
-
Ceiling Fans - (85 companies)...ceiling fans have three large blades and a high-speed motor. These types of ceiling fans are efficient at pushing massive amounts of air when compared to residential fans. Image Credit: fansupdate.blogspot.com. Hugger or low-profile ceiling fans...
-
Saw Blades - (702 companies)Saw blades are cutting implements used in conjunction with saws and other cutters. Saw blades are cutting implements used in conjunction with saws and other cutting devices. There are many different types of products. Types of Saw Blades. Examples...
-
Electronic Cooling Fans - (619 companies)Electronic cooling fans move air to cool electronic devices. Description. Electronic cooling fans move air to cool electronic devices such as computers and appliances. They are also used in telecommunications, military, and general industrial...
-
Fan Guards - (60 companies)Fan guards are used to provide a physical barrier around spinning fan blades to prevent accidental contact with fingers or other objects. They are typically constructed using metal wire or plastic. Fan guards are manufactured in a variety...
-
HVAC Fans and Blowers - (343 companies)...choices: axial, bi-lobal or tri-lobal, and centrifugal. Axial fans include propeller vans, vane axial fans, and tube axial fans. With these designs, the fan blade circulates parallel to the air flow. Bi-lobal and tri-lobal fans consist of multiple...
-
Blade Servers - (75 companies)...components such as power supplies, cooling fans, and network interfaces. Blade servers also require fewer cables, simplifying the work of system and network administrators. Blade servers use several different types of central processing units (CPUs...
Product News
-
Pelonis Technologies, Inc.
AC Centrifugal Fans w/ Forward Curve Blades Pelonis Technology - RoHS compliant, forward curve AC centrifugal fans. Sizes from 133mm (5.2") to 320mm (12.6") and 230V. Airflow from 230 CFM to 5,886 CFM. High efficiency inlet designs, lubricated maintenance-free ball bearings, vibration-free operation, compact and rugged rugged construction. IP42 rating w/40,000 hours operation. Insulation class F. (read more)Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
Rosenberg USA
500 mm sickle-blade axial fan from Rosenberg Rosenberg USA now offers a 500 mm sickle-blade axial fan offering a 5 dB(A) to 7 dB(A) decrease in operating noise levels compared to the previous fan model, depending on system airflow and pressure requirements. In addition to the dramatic reduction in noise level, the new fan delivers up to 5585 CFM with an improved mix of airflow and static pressure. The new AKSD axial fan features aluminum blades with profiled winglets that meet the demand for lower noise and higher performance in the OEM... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA
Advanced 120-mm EC Fan With Winglet-Style Blades The new ETRI Model 125E electronically commutated (EC) axial cooling fan from Rosenberg is easier to specify, performs better and offers longer life than competitive products. Its advanced design makes it a perfect choice for VFD cooling, electronic cabinet cooling and small refrigeration applications. The compact 120x120x38 mm fan features a long-life brushless DC motor with AC input power from 85V to 265V making it suitable for both 115V and 230V, or US and European OEM product applications... (read more)Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
BigRep
BigRep Blade BLADE, BigRep 's easy to use slicer software, allows for greater control of printing parameters on all BigRep large-format 3D printers. Its integrated estimation engine gives accurate printing time and material use predictions for unmatched planning and productivity. As one of the fastest and most precise slicers on the market, this cutting-edge software is optimized for industrial part slicing to make for a rapid, hassle-free start to printing. Built on industry-standard software with key... (read more)Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
Pexco
Simple Spring Improvements with the Winged Slat® Refresh Your Chain Link Fence and Enhance Privacy. Spring is in full bloom, making it the perfect time to focus on outdoor improvements and enhancements. As landscapes come back to life and property maintenance ramps up, it is an ideal season to take on projects that improve both function and appearance. One simple and impactful solution is enhancing chain link fencing with the Pexco PDS (R) Winged Slat (R), a product designed to deliver increased privacy, durability, and long-term value. Chain... (read more)Browse Uncategorized Products Datasheets for Pexco -
Pelonis Technologies, Inc.
Custom Fan and Blower Solutions frame, reverse/high air flow, high air flow, low air flow, reverse/standard, and standard model AC fans. Allowing for industry-leading safety and reliability, Pelonis AC fans feature an original, multi-blade design for increased airflow; high-quality, long-life bearings for quiet operation; and various safety features to protect against high temperatures, vibration, dust, and water. All of our AC fans are RoHS compliant and designed to meet the strictest of safety standards. DC Blowers. Our... (read more)Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
New York Blower Company (The)
Plug Fans . These fans, which are literally plugged into a system, are a natural for supply, exhaust, or recirculation air applications, such as multiple path circulation, uni-directional circulation, and counter-directional circulation. Plug Fans are available with either AcoustaFoil or PLR wheels. The AcoustaFoil airfoil-blade design is the most efficient and quite selection for clean, dry airstreams. The PLR wheel design is a flat, backwardly inclined blade that is best-suited for the efficient movement... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Company (The)
Square Fan Square fans come in three backward inclined wheel designs: airfoil, curved blade, and single thickness. They are ideally suited for a wide range of clean-air applications requiring a tight footprint. Typical uses include pneumatic conveying, product drying, product cooling, supply air, and exhaust on the clean-air side of dust collection systems. AMCA Certified. DESIGN FEATURES. . CAPACITIES TO 29,000 CFM. . PRESSURES TO 22" WG. . TEMPERATURES TO 180 o F. (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Rosenberg USA
AC Axial Fans For Condenser Applications air. Input power is 230VD / 460VY, three-phase, 50-60 Hz. The maximum airflows shown above are at full speed, 460-V & 60 Hz. All four fans employ six finned or winglet-style blades designed to reduce noise by up to three (3) dBA and boost fan performance by decreasing turbulence at the wing tips. This improves fluid dynamics and increases fan output, providing a steep airflow/pressure curve. About Rosenberg. Rosenberg USA is located just outside Charlotte in Indian Trail, N.C. For more... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Hartzell Air Movement
Guide to Selecting the Right Centrifugal Fan and give you precise control over your ventilation system. Centrifugal Fan Types and PerformanceAirfoil and Backward Inclined Fans for High Efficiency. Airfoil fans represent the pinnacle of centrifugal design, achieving mechanical efficiencies up to 90%. Their blades feature a curved, aerodynamic profile (similar to an aircraft wing), reducing turbulence for smoother airflow. This makes them perfect for clean air applications where energy costs are a primary concern, such as commercial HVAC... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
-
Modal analysis of a multi-blade system undergoing rotational motion
Rotating multi - blade systems can be found in sev- eral engineering examples such as turbine generators, turbo engines, turbo fans , and rotorcraft wings .
-
University researcher to lead new work to improve composites for aircraft
This project will develop new mathematical multi -scale methods to improve composites manufacturing processes and reduce structural weight in large-scale components such as wing spars and jet engine fan blades .
-
Vibration localization of a mistuned rotating multi-packet blade system undergoing external cyclic harmonic force
Rotating multi -packet blade systems designed to be cycli- cally periodic are widely used in several turbo machineries, such as turbine generators, turbo engines, turbo fans and rotor craft wings .
-
AIAA Journal > 2007 Subject Index
J07-300 Installation Effects on the Flow and Noise of Wing Mounted Jets J07-086 … … with Complex Impedances and Multi dimensional Active Flames J07 … … in Low-Speed Axial Fans J07-009 Evaluation of … … Boundary Integral Formulation for Blade –Vortex Interaction Aerodynamics of …
-
Journal of Aircraft > 2011 Journal of Aircraft Subject Index
… Laminar Wing Optimization in a Wind Tunnel C11-050 Ducted- Fan Force and Moment Control … … on Sliding and Waving Wings C11-034 Effect of … … C11-067 High-Lift Multi -Element Airfoil Shape and … … C11-047 Influence of Blade Aerodynamic Model on the …
-
Manufacturing Engineering and Process II
… to 520 GPa modulus of elasticity), low density and excellent damping properties have seen carbon fibre reinforced plastic (CFRP) composites increasingly replace traditional metallic alloys such as aluminium and titanium within the aircraft fuselage, for wing spars and aero-engine fan blades . The combination of CFRP with titanium and aluminium to form multi -layered material stacks has also gained …
-
Journal of Aircraft > Distortion-Induced Vibration in Fan and Compressor Blading
A special form of blade excitation has been found in crosswind distortion of high bypass fans —massive aerody- namic impulse loads, quasi … … of 1 im- pulse per 1500 blade system cycles, generating discrete-in- cident transients in multi -mode blade response. … of treating vane wake perturbations and attendant rotor blade resonance in the manner of wing gust analysis.
Indicates content that may require registration and/or purchase.