Products/Services for Multilayer Ceramic Insulating Varnish
-
Insulating Varnishes and Impregnating Resins - (37 companies)Insulating varnishes and impregnating resins are designed for applications that require a low-viscosity resin or varnish for coil impregnation or magnet wire coating insulation. The resin may infiltrate the coil or electrical device through dipping...Substrate / Material CompatibilityFormChemical / Polymer System Type
-
Electrical Insulation and Dielectric Materials - (400 companies)...resin or varnish for coil impregnation or Litz wire coating. The resin may infiltrate the coil or electrical device through capillary action, trickle application, or with vacuum assistance. Wafer / substrate - Ceramic products are available as thin... -
Electrical and Electronic Resins - (513 companies)Types. Dielectric or electrically insulating electrical and electronic resins are the most prevalent types. Electrically conductive products provide low resistivity and are often used to prevent electrostatic discharge (ESD), electromagnetic... -
Encapsulants and Potting Compounds - (252 companies)...insulation and other specialized characteristics. Basic Information. Encapsulants and potting compounds are designed to insulate and protect electrical and electronic components. They typically provide environmental protection, electrical insulation... -
Dielectric Ceramics and Substrates - (156 companies)...mount multilayer capacitors of ceramic dielectric, class 1. BS DD IEC/TS 61994-4-2 - Piezoelectric, dielectric and electrostatic devices and associatedmaterials for frequency control, selection and detection - glossary part 4-2: piezoelectric... -
Industrial Coatings - (1707 companies)...water repellant, and resin in the stain determine its durability and performance. Varnishes - transparent, hard, protective finish consisting typically of a drying oil, resin, and thinner or solvent. They are applied as liquids to wood or other...
-
Conformal Coatings - (149 companies)...temperatures. Flexible or dampening materials form layers that can bend without cracking or delaminating. Standards. BS EN 61086-1 - Coatings for loaded printed wire boards. IECQ QC 300601/US0001 - Conformal insulated coating, axial leads. References...
-
Industrial Ceramic Materials - (413 companies)How to Select Industrial Ceramic Materials. Industrial ceramic materials are non-metallic, inorganic compounds that include oxides, carbides, or nitrides. They have high melting points, low wear resistance, and a wide range of electrical properties...
-
Ceramic Capacitors - (276 companies)...different groups: multilayer and single layer. Multilayer. Multilayer ceramic capacitors, often referred to as MLCCs, consist of several stacked ceramic capacitors. The image below shows a cross-section of an MLCC. The arrow labeled (1) denotes the stacked...
-
Coating Services - (1606 companies)...and are used either for increased grip or traction, or as tools to grind or wear down other surfaces. Adhesive / PSA - Surfaces are coated with a layer of adhesive or pressure sensitive adhesives which promote adherence to other surfaces (e.g. tapes). Ceramic...
Product News
-
ELANTAS North America LLC
Custom Insulating Varnishes & Impregnating Resins ELANTAS PDG, Inc. manufactures custom insulating varnishes and impregnating resins to match your specifications. (read more)Browse Insulating Varnishes and Impregnating Resins Datasheets for ELANTAS North America LLC -
New Yorker Electronics Co., Inc.
X1/Y1 Certified Multilayer Ceramic Capacitors Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they are certified by UL, TUV, and CQC. Engineered to replace traditional through-hole safety disc capacitors, Holy Stone 's MLCCs reduce PCB space, component height, and assembly costs. Features include... (read more)Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Suntech Applied Materials (Hefei) Co.,Ltd
HTCC Multi-Layer Co-Fired Ceramic Substrate HTCC (High-Temperature Co-fired Ceramic) multi-layer co-fired ceramic substrate packaging technology provides a reliable solution for high-performance electronics. This advanced technology leverages the superior properties of HTCC materials, including high mechanical strength, thermal conductivity, and chemical stability. These materials are ideal for applications that demand high thermal resistance and electrical performance under extreme conditions. HTCC substrates are often used in fields... (read more)Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Suntech Applied Materials (Hefei) Co.,Ltd
Mullite Insulating Ceramic – High Temp Stability Our Mullite insulating ceramic stands out due to its exceptional high melting point and outstanding thermal stability at elevated temperatures. The material's mechanical properties improve as temperature rises, making it highly reliable under extreme conditions. With a low dielectric constant and thermal expansion coefficient, Mullite ensures minimal deformation and excellent electrical insulation performance. This ceramic also exhibits excellent resistance to thermal shock and superior... (read more)Browse Specialty Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
FX PCB Co., Ltd.
Multilayer Flex PCB The PCB is made up of multiple layers of thin, flexible material called Multilayer flex PCB, which is widely used in various applications such as automotive, aerospace, medical, industrial electronics, and consumer electronics. Multilayer flexible printed circuit board is just like a sandwich, as it has copper foil between layers of insulating material. The layers are interconnected with the help of vias and through holes. The use of multiple layers in multilayer flex PCB allows designers... (read more)Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
FX PCB Co., Ltd.
Multilayer PCB Firstly, a Multilayer PCB normally consists of at least three or more conductive layers, using the combination of inner layer and outer layer. The inner layers are generally used for traces, while the outer layers can place components and signal connections. This can not only ensure the circuit density, but also decrease the electromagnetic interference and signal crosstalk. How Multilayer PCBs Improve High-Speed Circuit Performance. Although the PCB designer will have enough space to arrange... (read more)Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
Mid-Mountain Materials, Inc.
Why Insulating Lithium Batteries Matters Insulating Lithium Batteries with Coated Fabric Insulation. Lithium batteries are used to power a wide range of technologies, from electric vehicles to grid systems. Their growing energy density and compact design produce significant heat and electrical stresses that, without effective insulation, can reduce performance, shorten service life, and trigger failure. Coated fabric insulation offers a thin, flexible, and durable material solution that helps regulate temperature and preserve... (read more)Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
New England Wire Technologies Corporation
NEWind Double and Triple Insulated Winding Wires NEWind (R) Double and Triple Insulated Winding Wires. NEWind (R) is a high end multi-layer winding wire that replaces traditional forms. New England Wire Technologies manufactures winding wire in single-end, stranded and Litz wire multi-conductor cable configurations. While magnet wire in the single-end or Litz wire form is the most common winding wire, its coating has been found to be susceptible to insulation loss between winding turns, separate windings and between the winding and the ground... (read more)Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
PFC Flexible Circuits Limited
Multi-Layer Flexible Circuits Multi-layer flexible circuits combine several single-sided or double-sided circuits with complex interconnections, shielding and/or surface mounted technologies in a multilayer design. The number of conductor layers designed into multi-layer flex circuits are limitless. The package size, layer count vs. flexibility is considered during the design layout for ease of installation. Below is a slideshow of a four layer flex circuit for a digital camera application. Features: Up to 14 layers. Bare... (read more)Browse Flexible Circuits Datasheets for PFC Flexible Circuits Limited -
FX PCB Co., Ltd.
Multilayer Rigid Flex PCB With the development of FPC and Rigid PCB, it comes to a new product called rigid-flex PCB. The rigid flex PCB combines the flexible PCB and rigid PCB characteristics after the lamination and other processes. Rigid flex board can be categorized into: single-layer, double-layer, and multilayer rigid flex PCB. The multilayer rigid flex PCB consists of complex combinations of multiple rigid layers and flex layers, it used for high-end electronic products. The Manufacturing Process of Multilayer... (read more)Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd.
-
Dielectrics and Electrical Insulation Society
Volume 10.01 contains 104 standards, covering varnishes , powders, encapsulating compounds, ceramic products, flexi- ble and rigid insulating materials, mica products, and definitions. The Multilayer Printed Circuit BoardHandbook, J. A. Scarlett, Electrochemical Publications, Ltd., 8 Barns Street, Ayr, KA7 IXA, Scotland, 590 pages The use of multilayer printed cir- cuit boards has grown dramatically, and has recently, in fact, surpassed the use of single …
-
Nitride-based materials SHS-produced from ferroalloys: I. potential application as catalysts, abrasives, and in film heaters
NITRIDE POWDERS FOR USE IN FILM HEATERS Film heaters (100–200 μm thick) represent the multilayer structures (Fig. 9) deposited onto a metallic substrate by standard methods of paint and varnish industry. SHS nitrided ferrosilicon represents a composite containing both electroconducting Fe and insulating Si3N4. … der was added to polymer solution in toluene and deposited onto metallic or ceramic substrates by flow …
-
Electromagnets
Disadvantages: adhesion to rnanchen materials only satisfactory distance the exposed Resistes negative photoresist problematically typical in the … The combination with ceramics substrates is particularly interesting ftir Mikroaktoren as these substrates are also used as … Fiir will become the multi - layer to Mikroaktoren coils benotigt installed miissen between the individual conductor layers of layers Particularly by a serial structure Haufig that is on the one hand electrically isolating and on the other hand thermally well leitfahig.
-
Sol-Gel Preparation of Ceramic Coatings for Electrical, Laser, Space Engineering and Power
We are finding the ways to decide these problems preventing application of the ceramic flex- ible insulation prepared by the sol-gel method when miniature devices have been to use. The first way is preparation of combine multi layer coatings com- posed by means deposition of a silicon-organic layer on a glass layer [6]. silicon-organic compositions based on silicon var- nishes containing high disperse natural silicate min- erals and oxides as fillers are used for preparation of a silicon-organic layer.
-
Modeling and Identification of the Processes of Heat Exchange in Porous Materials of Thermal Protection of Reusable Aerospace Systems
Thermal-protection panel for the Hermes aerospaceplane: 1) front panel from a heat-resistant composite material; 2) junction; 3) multilayer heat insula- tion (foils and ceramic fibers); 4) internal heat insulation. … development; a) 1) tile from baked SiO2 fi- bers; 2) damping substrate; 3) varnish coating; 4) glass …
-
Test of 1.2 MVA high- superconducting fault current limiter
… on a glass-fibre epoxy tube, which is grounded inside via a conducting varnish with 1 k … … AC field even in normal operation, it should be made of non-magnetic and electrically insulating material. For our cryostat we used glass-fibre reinforced epoxy with a vacuum multilayer Figure 3. Bi-2212 ceramic rings produced by a partial melt process. .
-
Proceedings of the 6th international conference on properties and applications of dielectric materials
Superconducting Multilayer Structures with a Thick SiO, Dielectric interlayer for Multichip Modules G.Q. Zhang', H.J. Yao, MA. Charge -Discharge Breakdown of Dielectric Ceramic Haishan Sun & Shoutian Chen' Northeast Electric Power Test & Research … The Study and Application of Class H Machine of Silicon Steel Sheet Varnish Donglin Zhong, Xuhui Wang … Research on Turn-to-turn Insulation Test Method of Dry-type Air-core Reactor Xinlao Wei,Shukang …
-
CERAMIC ABSTRACTS
U.S. 2,882,377, April 14, 1959.- Multilayer metal bus bars may be applied to the marginal portions of electroconductive films and coatings or on glass by means of an cvaporated metal techniqce, and various combinations of chromium. nickel, iron … Ceramic Abstracts Heat-resistant electric insulation and method of manufacture. The method of producing on a metallic surface a thin varnish -like heat-resistant and electrically insulating …
-
Building reorganization
Hearth, 502 furnace, 501 flat roof, 472 flat roof structure single-layer, 476 multilayer , 476 flat creation, 335 bat, 920, 933 bat-hard foam-castes, 934 wing frames, 660 formalizings 690, 696 Fotovoltaikanlage 887, 875 Fotovoltaikausgestaltung, fresh wood insect, 230 front … … installation slots 436, 762 maintenance, 10 repair ability 139, 192 repair measure, IQ-Therm-insulation, insulating clinkers … speed, carbonation depth, cellar sponge more brown 219, 223 identifying data determination, 148 ceramics -chimney system mehrschaliges … The labyrinth principle, 702 lacquer paint, lasieren 858 longitudinal wall 156, 387 laser cleaning, 838 varnish 79 …
-
Material customer
Nanostruktrierte surfaces Thin layers (< 20 m) through CVD and PHYSICAL VAPOR deposition in many material combinations also multilayer . … tires increase the run power, Inorganic Nano-particles that swell by heating, and isolate Nano-silver gives … Protection consists of one 6...7 m thick protection lacquer , a Nanokomposit of glass, polymer and Al … Use of ceramic materials and intermetallic phases in the combustion chamber of combustion engines, piston, valves, turbine …
Indicates content that may require registration and/or purchase.