-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech 2062 is designed to be used as a repeater on fiber optic networks. This repeater extends the distance of fiber optic Arcnet, Ethernet, Token Ring, TTL or T1/E1 links up to 10 Km. This repeater can be configured to convert from
- Number of Ports: 2 #
- Data Rate: 0.016 Gbps
- Features: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: S.I. Tech, Inc.
Description: Features: Data Rates from 100 Mbps to 10 Gbps specified on Purchase Order No Regeneration Powered by S.I.Tech #2164 Power Supply Multimode or single mode option Status indicators Single fiber option Convert multimode to single mode S.I.Tech 2092 is designed to be used as a
- Number of Ports: 2 #
- Data Rate: 0.1 to 10 Gbps
- Features: Extender / Repeater
- Network Media: Fiber Optic
-
Supplier: L-com, Inc.
Description: The USB 3.0 Spectra™ 3022 is a two port USB 3.0 SuperSpeed extension solution. USB 3.0’s distance is specified at 3 meters. When greater distances are required, consider the USB 3.0 Spectra 3022 which supports USB 3.0 5Gbps throughputs up to 100 meters over OM3 (50/125) multimode fiber
- Number of Ports: 2 #
- Features: Extender / Repeater
- Network Media: Fiber Optic
-
-
Supplier: S.I. Tech, Inc.
Description: CAN Bus to Fiber Optic Modem. The following CAN Bus (Controller Area Network) to Fiber Media Converter is available from S.I. Tech. CAN Bus is commonly used in various vehicles, automobiles, and industrial automation applications. CAN Bus allows microcontrollers and attached
- Primary Port Maximum Cable Distance: 2,011.6789136933867 m
- Form Factor: Module
- Features: Other
- Connector: ST Single Mode
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech 2062 is designed to be used as a repeater on fiber optic networks. This repeater extends the distance of fiber optic Arcnet, Ethernet, Token Ring, TTL or T1/E1 links up to 10 Km. This repeater can be configured to convert from
- Number of Ports: 2 #
- Data Rate: 0.016 Gbps
- Features: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: L-com, Inc.
Description: -NEW- The Icron USB 3-2-1 Raven 3124 is a 4 port USB 3.1 SuperSpeed USB extender & is backwards compatible to USB 2.0 and 1.1 and provides the ability to connect all USB 3.1 Gen 1 (5 Gbps) device types to a host across a point-to-point connection up to 200m over Multimode Fiber. The
- Number of Ports: 4 #
- Features: Extender / Repeater
- Network Media: Fiber Optic
- Area Network Type: Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: Canoga Perkins offers a full line of mode converters and repeaters that support data rates from 8Mbps to 622Mbps. The L600 Series Transponder Line Interface (TLIMs) are protocol independent, rate-agile devices that convert multimode optical signals to single mode or can be used as a 3R
-
Supplier: L-com, Inc.
Description: power adapter at remote unit (REX) provides up to 1 Amp vs. standard 500ma to the USB ports; power adapter at local unit (LEX) is not required Max range of 500m over multimode fiber optic cabling; uses SFP Duplex LC connections Provides four remote USB 2.0 ports, while
- Number of Ports: 4 #
- Features: Extender / Repeater
-
Supplier: Data Connect Enterprise, Inc.
Description: Features Modular media converter and repeater Supports single mode fiber, multimode fiber, single mode in single fiber, STP, UTP and coax Fiber Optic or copper repeater (in retimed conversion mode) Complies with ATM Forum specifications
- Network: 100Base-FX, 100Base-TX
- Features: LED Indicator, Rack Mountable
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Omnitron Systems Technology, Inc.
Description: devices over single-mode fiber cabling. It regenerates and retimes the fiber optic signal, and multiple GX/F repeaters can be cascaded to extend total network distances. The GX/F also converts between Gigabit Ethernet fiber and Fast Ethernet fiber enabling
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
- Connector: SC Multimode, SC Single Mode
-
Supplier: Radwell International
Description: MULTI-MODE FIBER OPTIC INTERFACE, 2WIRE DATA REPEATER, . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Quadfiber-T is a 1U half 19” standalone or rack mountable T1 Extender featuring a point-to-point multiplexer for 4*E1 or 4*T1 (selectable) transmissions over single fiber optic link. Its half-rack format makes it ideal low cost multiplexing applications that require up to
- Data Rate: 0.038 Gbps
- Features: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Quadfiber-E is a 1U half 19” standalone or rack mountable E1 Extender featuring a point-to-point multiplexer for 4*E1 or 4*T1 (selectable) transmissions over single fiber optic link. Its half-rack format makes it ideal low cost multiplexing applications that require up to
- Data Rate: 0.038 Gbps
- Features: Extender / Repeater, Multiplexer
- Area Network Type: Local Area Network (LAN)
-
Supplier: Radwell International
Description: RING REPEATER, CONTROLNET, DUAL FIBER OPTIC CHANNEL, DIN RAIL MOUNTING, FIBER OPTIC, USE TO 3000 M, FOR 62.5/125 UM MULTI-MODE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Thinklogical
Description: Effortless Extension of High Speed USB 2.0 Peripherals with Thinklogical’s USB 2.0 Fiber Optic Extender Thinklogical’s UBS 2.0 Fiber Optic Extender enables users to connect and extend high performance, hi-speed USB peripherals up to 1000 meters over standard duplex
- Features: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: OSI Optoelectronics
Description: reliability which satisfies Telcordia specifications. The term “PINFET” (p-intrinsic-n, field-effect transistor) indicates the integration of a PIN photodiode and a discrete, high-performance transimpedance amplifier stage. Light is coupled into the detector stage through a multimode optical
- Data Rate: 6 to 350 Mbps
- Sensitivity: -56 to -32 dB
- Dynamic Range: 25 to 53 dB
- Bandwidth: 3 to 250 MHz
-
Supplier: Omnitron Systems Technology, Inc.
Description: fiber cabling. The GX/X also functions as a repeater, regenerate and re-time the fiber optic signal. Multiple GX/X modules can be cascaded to extend total network distances. iConverter GX/X models support multimode and single-mode dual fiber with SC and LC
- Network Equipment: Switch
-
Supplier: Omnitron Systems Technology, Inc.
Description: fiber types, distances and wavelengths, providing maximum flexibility across a variety of network architectures and topologies. The T1/E1 also supports multimode and single-mode dual fiber with ST, SC and LC connectors; and single-mode single-fiber with SC connectors.
- Connector: BNC, RJ-45
- Form Factor: Module
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech now offers a 10 gigabit optic repeater or fiber converter Bit-Driver. This unit can convert from multimode to single mode optics and works with Ethernet or other LANs. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I.Tech 2092 is designed to be used as a repeater on fiber optic links. It can be used to extend the distance of a network link up to 10 Km with single mode fiber or it can also be used to convert from multimode to single mode fiber. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
multimode to single mode S.I.Tech 2092 is designed to be used as a repeater on fiber optic links. It can be used to extend the distance of a network link up to 10 Km with single mode fiber or it can also be used to convert from multimode to single mode fiber. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech fiber optic repeaters regenerate data signals in order to transmit information farther. These units can also be configured to convert from multimode to single mode fiber allowing the use of multiple cable types. S.I. Tech Fiber Optic Repeaters or (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. introduces a new CAN BUS to Fiber Optic Bit-Driver®. Model 2149 is added to Various Field Bus products which includes Media Converters, Optical Repeaters, and Cable Assemblies. Learn More (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech manufactures fiber optic communication products in the USA. Our products include modems (media converters), multiplexers, repeaters, hubs and cable assemblies for private LAN / WAN industrial (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
A WORLD OF S.I. TECH FIBER OPTIC SOLUTIONS S.I. Tech manufactures fiber optic communication products in the USA. Our products include modems (media converters (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. lets you use fiber optics within a building, between buildings, and in hostile environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling Fiber optic (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling Fiber optic cabling solves these problems and offers users: High data (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc.
More Information Top
-
Accelerating Ethernet-options and implications
1OOBASE-FX operates over 2 individual ( multimode ) fiber optic cables, with DTE to repeater distances of various lengths above the lOOm UTP restriction, but based on topology (more later).
-
http://www.cisco.com/en/US/docs/switches/lan/hubs/fhub316c_t/install_config/guide/rptrinst.pdf
Cascade one FastHub to another through the 100BaseT ports using Category 5 UTP or multimode fiber - optic cable, resulting in two logical repeaters .
-
Multi-user Infotainment System
This technology allows to move the LCD displays up to 100 meters away from the video controller (equipped with the GigaSTaR transmitter) when using the copper cable without any repeaters and amplifiers, and up … … meters when using the multimode fiber optic .
-
http://www-pub.iaea.org/MTCD/publications/PDF/P1526_Web.pdf
Stand-alone signal repeaters extend and repeat data signals over single-mode or multimode fibres and provide fibre optic links up to 130 km, compatible with various protocols, including Ethernet and fibre channel.
-
Materials research for advanced solid‐state electronic devices
… detectors) for fiber-optic communication systems were based on GaAs/ GaAlAs and operated in the 800-900 nm wavelength range; fiber - optic systems installed at that … … 8 and 34 Mb/s multimode systems with link lengths between re- peaters of 5-10 km.
-
Erratum: Inductorless current conveyor allpass filter using grounded capacitors
^gest that an FP laser diode with intrinsic multimode oscillation degrades the error-rate performance after long fibre transmission at a high data rate even … … would permit the feasibility of a fibre- optic telecommunication system with repeater span of over 70 …
-
280 Mbit/s single-mode fibre transmission with DFB laser diode emitting at 1.53 ¿m
^gest that an FP laser diode with intrinsic multimode oscillation degrades the error-rate performance after long fibre transmission at a high data rate even … … would permit the feasibility of a fibre- optic telecommunication system with repeater span of over 70 …
-
Erratum: New ultra-low-noise avalanche photodiode with separated electron and hole avalanche regions
^gest that an FP laser diode with intrinsic multimode oscillation degrades the error-rate performance after long fibre transmission at a high data rate even … … would permit the feasibility of a fibre- optic telecommunication system with repeater span of over 70 …
-
Intra-building telecommunications cabling standard for Sandia National Laboratories
… and phase carrier sense, multiple access/collision detect decibel Department of Energy Electronic Industries Associatioflelecommunications Industry Association electromagneticfield enhanced unshielded twisted pair fiber distributed data interface fiber optic inter- repeater link feet Hertz, frequency … … main cross-connect megahertz Multimode Fiber - Physical Media Dependent …
Indicates content that may require registration and/or purchase.