-
Supplier: L-com, Inc.
Description: The Planet POE-1200G is a 12-port Gigabit IEEE 802.3af PoE Web Management Injector Hub, which complies with IEEE 802.3, IEEE 802.3u, IEEE 802.3ab and IEEE 802.3af standards. With 12 10/100/1000Base-T Gigabit Ethernet ports, the POE-1200G supports full 48V DC
- Number of Ports: 12
-
Supplier: L-com, Inc.
Description: The Planet POE-2400G is a 24-port Gigabit IEEE 802.3af PoE Web Management Injector Hub and complies with IEEE 802.3, IEEE 802.3u, IEEE 802.3ab and IEEE 802.3af standards. With 24 10/100/1000Base-T Gigabit Ethernet ports, the POE-2400G supports full 48V DC
- Number of Ports: 24
-
Supplier: Volktek Corporation
Description: IPI-442P-90-I (90W) is a single port PoE++ industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables. It allows data transmission at multiple rates 10/100/1000Mbps and power delivery up to 90 Watts. Suitable for
- Compliance / Approvals: IEEE 802.3af, IEEE 802.3at
- Features: Indicators
- Form Factor: Module / Standalone
- Applications: Switches
-
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services A 16-port PoE injector for reliably powering multiple PoE devices.
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services An 8-port PoE injector for reliably powering multiple PoE devices.
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services A 24-port PoE injector for reliably powering multiple PoE devices.
-
Supplier: L-com, Inc.
Description: Ethernet The UPOE-800G is a high-density, rack-mountable managed Ultra PoE injector hub featuring Planet intelligent PoE functions through web user interface for remote management. It provides 8 10/100/1000BASE-T Ethernet ports featuring Ultra PoE injector
- Number of Ports: 8
-
Supplier: L-com, Inc.
Description: Ethernet The UPOE-1600G is a high-density, rack-mountable managed Ultra PoE injector hub featuring Planet intelligent PoE functions through web user interface for remote management. It provides 8 10/100/1000BASE-T Ethernet ports featuring Ultra PoE injector
- Number of Ports: 16
- Output Power: 60.00000000000001 watts
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services 802.3af 16-Port 10/100/1000 Midspan PoE Injector, Managed A managed 16-port PoE injector for reliably powering multiple PoE devices.
-
Description: The Enable-IT™ 828P Gigabit Ethernet and PoE Plus Extension Unit is the world’s First copper Gigabit solution in the industry today. It can be used with your existing PoE switch, PoE injector or purchased as a kit with the Enable-IT 360 Gigabit & PoE+ 50W-60V
- Number of Ports: 3 #
- Data Rate: 1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Description: cabling. The unit can be configured at time of ordering for disabling PoE output on either or both output ports to enable standard non PoE LAN devices. By default both output ports supply PoE power. Both 2-pair and 4-pair PoE output is standard to support
- Number of Ports: 3 #
- Data Rate: 1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Omnitron Systems Technology, Inc.
Description: Powered Devices (PDs) using standard UTP cables that carry the Ethernet data. OmniConverter PoE media converters provide network distance extension with fiber cabling, and function as PoE injectors. The GPoE/S provides up to 15.40W PoE (IEEE 802.3af) per RJ-45
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Sealevel Systems, Inc.
Description: including PoE injectors (midspans) and switches (endspans). Perfect for applications requiring an embedded Ethernet I/O solution, the OEM module includes 3/4″ metal standoffs that simplifies mounting in your enclosure or cabinet. The metal standoffs also allow you to connect
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Description: The Enable-IT™ 828 Gigabit Ethernet Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This 828 product is a standalone unit to be used with your PoE Injector or PoE Midspan. The standalone 828 can drive incremental
- Number of Ports: 3 #
- Data Rate: 1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Description: The Enable-IT™ 828A Gigabit Ethernet Extension Unit is the world’s 1st and only for 4 years running copper Gigabit solution in the industry today. This unit is a standalone kit and can be used without the power adapter with your PoE Injector or PoE Midspan. The standalone 828A
- Number of Ports: 3 #
- Data Rate: 1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Omnitron Systems Technology, Inc.
Description: Devices (PDs) using standard UTP cables that carry the Ethernet data. OmniConverter PoE media converters provide network distance extension with fiber optic cabling, and function as a PoE injectors. The GPoE/S provides up to 15.40W PoE (IEEE 802.3af) per RJ-45
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: The OmniConverter FPoE/SL, FPoE/S and FPoE+/S are industrial multi-port media converters that convert 10/100BASE-T copper to 100BASE-X fiber and support Powerover- Ethernet (PoE and PoE+). Classified as Power Sourcing Equipment (PSE), they function as PoE injectors
- Network: 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: adapters. The two optional 10/100 RJ-45 network ports are available with PoE optional on one of the ports. Auto-negotiation, 10/100 and Half/Full-Duplex modes can be configured for each port. Four optional contact-closure alarm sensors are available for monitoring
- Network: 100Base-T, 10Base-T
- Form Factor: Module
- Connector: RJ-45
-
Supplier: SAE International
Description: simulating the fuel economy and emissions for a multi-mode RCCI-enabled vehicle operating over a variety of U.S. drive cycles using experimental engine maps for multi-mode RCCI with E30 and ULSD, CDC and a variety of 2009 port-fuel injected (PFI) gasoline engines ranging from 1.8L to 4.0L.
-
Supplier: SAE International
Description: for HCCI operation was found to be PRF 80 and 50%, respectively. Engine experiments using a dual-fuel PCCI strategy with port fuel injection of gasoline and early cycle multiple injections of diesel fuel with a conventional diesel injector (i.e., wide angle and large nozzle
-
Supplier: Data Connect Enterprise, Inc.
Description: power control Power over Ethernet design (with proprietary injector) Multiple Wireless Access Modes: AP, Client CPE (WISP), WDS AP+WDS Supports 64/128/152-bit WEP and 802.1x, WPA, WPA2, WPA&WPA2, WPA-PSK, WPA2-PSK, and WPA-PSK&WPA2-PSK Firewall supports IP/Port Filtering
- Data Rate: 0.006 to 0.3 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: ValueTronics International, Inc.
Description: port External monitor Two USB 1.1 ports Infrared (IrDA) port Audio microphone In 3.5 mm Audio speaker Out 3.5 mm Two PCMCIA type II or one PCAMCIA type III Storage Internal 80 GB hard drive minimum (over 750 000 OTDR test files) Internal 3.5 in 1.44 MB floppy drive External USB
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: ValueTronics International, Inc.
Description: Waveform Sequences Intuitive User Interface Shortens Test Time Integrated PC supports Network Integration and provides a Built-in DVD, Removable Hard Drive, LAN, eSATA, and USB Ports Playback of Oscilloscope and Real-time Spectrum Analyzer Captured Signals, including Enhancements such as
- Minimum Frequency Range: 9,600 MHz
- Maximum Frequency Range: 9,600 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
IPI-432P-60-I (60W) is a single port PoE industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables. It allows data transmission at multiple rates 10/100/1000Mbps and power delivery up to 60 Watts. Suitable for the revolutionary PoE (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for Volktek Corporation -
This 9505-24GP4XS series is a high-performance Layer 2 managed PoE switch featuring 24× 10/100/1000 Mbps RJ45 PoE ports with IEEE 802.3bt/at/af compliance and 4× 10G SFP+ uplink fiber slots, providing flexible support for both copper and fiber network architectures. With a robust PoE (read more)
Browse Network Switches Datasheets for Volktek Corporation -
-GBIC ports, SFP uplink ports accept SFP transceivers that allow multiple switches to be connected using fiber optic cable Power for PoE devices (select models) PoE+ ports support PoE to power connected PoE devices, such as IP phones, wireless access points, and security (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
- synchronize multiple cameras and imaging devices to a network master clock with up to 1 μs (microsecond) precision Line scan and area scan modes 120 MB frame buffer to accommodate multi-mega pixel sensor sizes Supports both Power over Ethernet (PoE) and external-powered options Updateable firmware via the GigE port for easy upgrades in the field (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
9060-4GP2GS is a high-performance managed 4-port, 10/100/1000 GbE PoE++ (IEEE 802.3 bt) downlink, 2-port GbE SFP uplink, and 2-Digital input for sensors, mainly designed for high energy demanding IP surveillance and monitoring applications in the most modern smart systems. It supplies 60 (read more)
Browse Network Switches Datasheets for Volktek Corporation -
IEEE 1588 Precision Time Protocol capabilities allow users to precisely control, trigger, and synchronize equipment and multiple cameras, while the GPIO minimizes effects of electrical noise Power over Ethernet (PoE (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
gigabit Ethernet ports with 4 PoE/PoE+ including smart control/monitoring with 60W total PoE power budget Built-in +/- 6KV surge protection to handle harsh environments in traffic cabinets Optional SDLC module integration via front iDoor module by request Flexible expansion (read more)
Browse Computers Datasheets for Advantech -
. Reaction injection molding heats and combines multiple liquid resins separately as they are injected into a closed mold. Composites made through this process feature lower manhours, quicker cycling, lower scrap rates and low-pressure mold clamping. An almost (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc. -
. Typical implementations include virtual COM ports, human-interface devices, measurement instruments, firmware-update interfaces, and custom USB peripherals. One CAN 2.0B Active controller supports reliable communication in (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
http://www.cisco.com/en/US/prod/collateral/routers/ps380/ps6200/product_data_sheet0900aecd8028a976.pdf
4-Port 10/100 Mbps Managed Switch ● Allows multiple devices to be connected in a … … with the ability to designate a port as network DMZ ● Optional external PoE adapter for powering IP … … power supplies or power injectors ● VLANs allow for …
-
Cisco 880 Series Integrated Services Routers Data Sheet - Cisco
● The Cisco 880 Series allows for connection of multiple devices in a small office, with the ability to designate a port as the network edge. ● An optional external PoE adapter powers IP phones and external access points to avoid individual power supplies or power injectors .
-
http://www.cisco.com/en/US/prod/collateral/routers/ps380/data_sheet_c78-613481.pdf
Four-port 10/100-Mbps managed switch ● The Cisco 880 Series allows for connection of multiple devices in a small office, with the ability to designate a port as the network edge. ● An optional external PoE adapter powers IP phones and external access points to avoid individual power supplies or power injectors .
-
Omnitron OmniConverter FPoE/S - fiber media converter - 100 Mbps | Softchoice
• Power over Ethernet injector /source media converter • Supports IEEE 802.3af PoE and IEEE 802.3at PoE+ standards on one or two UTP copper ports • Multiple port configurations .
-
Shopping In Other - Big Bruin
Avaya Intl. 700500725 - Power over Ethernet Injector Avaya-IMSourcing Power over Ethernet Injector IP PHONE SINGLE PORT POE INJECT SPCL SOURCING IM WARRANTY Rated: 0/10 0 Reviews … Trunk Voice/WAN Interface Card (2 x T1/E1 WAN) These flexible interface cards support multiple integrated data, voice …
-
Shopping In Other - Big Bruin
Avaya Intl. 700500725 - Power over Ethernet Injector Avaya-IMSourcing Power over Ethernet Injector IP PHONE SINGLE PORT POE INJECT SPCL SOURCING IM WARRANTY Rated: 0/10 0 Reviews … Trunk Voice/WAN Interface Card (2 x T1/E1 WAN) These flexible interface cards support multiple integrated data, voice …
-
Shopping In Other - Big Bruin
Avaya Intl. 700500725 - Power over Ethernet Injector Avaya-IMSourcing Power over Ethernet Injector IP PHONE SINGLE PORT POE INJECT SPCL SOURCING IM WARRANTY Rated: 0/10 0 Reviews … 3 USB 3.0 ports, this Belkin B2B128TT hub allows you to connect multiple USB 3.0 …
-
Omnitron OmniConverter FPoE/SL - fiber media converter - 100 Mbps | Softchoice
• Power over Ethernet injector /source • Supports IEEE 802.3af PoE and IEEE 802.3at PoE+ standards on one or two UTP copper ports • Multiple port configurations .
-
Cisco Catalyst 2975 Switch with LAN Base Software - Cisco
PoE switches also eliminate the need for power injectors and PoE midspans for powering IP devices. … a 370W PoE power budget so can support 24 simultaneous full-powered PoE port at 15.4W. Today's workers are placing higher demands on networks, running multiple concurrent applications.
-
POE80U-560(G)-R Phihong | Mouser
Description: Power over Ethernet - PoE 80W 56V 1.43A Single Port Injector Multiples : 1 .
Indicates content that may require registration and/or purchase.