Products/Services for Multisim Spectrum Analyzers
-
Spectrum Analyzers and Signal Analyzers - (298 companies)Spectrum analyzers and signal analyzers are passive receivers that display the signal in the form of easily identifiable data. Spectrum analyzers and signal analyzers display raw, unprocessed signal information such as voltage, power, period, wave...Mounting TypeAnalyzer TypeTest Type -
Optical Spectrum Analyzers - (67 companies)Optical Spectrum Analyzers (OSA) Information. Optical spectrum analyzers (OSA) can divide a lightwave signal into its constituent wavelengths. This means that it is possible to see the spectral profile of the signal over a certain wavelength range... -
Audio Analyzers - (46 companies)Audio analyzers measure the noise and audio spectrum of output from an amplifier or a stereo. Types of Audio Analyzers. There are three basic product types: analog. digital. converter-based. Analog audio analyzers use analog hardware to generate... -
Logic Analyzers - (84 companies)Logic analyzers are used to characterize and debug hardware, design and test firmware and software, and perform synthesis integration. Logic analyzers are devices used to monitor the performance of computers or to diagnose problems in other... -
Laser Beam Analyzers - (37 companies)...components, as well as any environmental conditions that may be affecting the laser beam. A laser beam analyzer can come with analog or digital camera systems and software for analyzing the images. Laser beam analyzers include optical spectrum analyzers... -
Residual Gas Analyzers - (103 companies)Residual gas analyzers (RGAs) identify the gases present in vacuum environments. Residual gas analyzers (RGAs) are spectrometers that are used to identify the gases present in vacuum environments. Residual gas analyzers perform this function...
-
Scalar Network Analyzers - (48 companies)Scalar network analyzers measure the amplitude portion of scattering or S-parameters, reflection and transmission coefficients between the incident and reflection waves that describe a device’s behavior under linear conditions at the microwave...
-
Particle Analyzers - (231 companies)Particle analyzers are used to determine the physical makeup of individual particulates in aerosols, dispersion, emulsions, powders, and other samples. Particle analysis is also used to determine particle velocity and surface charging. Particle...
-
Texture Analyzers - (40 companies)Texture analyzers evaluate the cohesiveness, spreadibility, fracturability, tackiness, gumminess, firmness, pliability, consistency and other texture characteristics of foods, rubber, foams, coatings, grease, asphalt and other materials. They differ...
-
Network and Protocol Analyzers - (137 companies)Network analyzers and protocol analyzers are test equipment used to troubleshoot and analyze network problems. Network and protocol analyzers are test equipment used to troubleshoot and analyze network problems. Network analyzers monitor the traffic...
Product News
-
Siglent Technologies NA, Inc.
Spectrum Analyzers Powerful and Reliable Siglent's spectrum analyzers offer a frequency range of 9 KHz to 2.1/3.2 GHz. With their light weight, small size, and friendly user interface, the SSA3000s present a bright easy to read display, powerful and reliable automatic measurements, and plenty of impressive features. Siglent's spectrum analyzers include EasySpectrum software, which provides a remote control interface for SIGLENT SSA3000 Series of spectrum analyzers. It can be used to ease data collection, remote monitoring... (read more)Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
Siglent Technologies NA, Inc.
SSA5000A Series Spectrum Analyzer The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern RF spectrum challenges, like channel power measurement, hopping frequency, conflict channel, and spectrum interference. Applications include broadcast monitoring/evaluation, cellular site, IoT, WLAN and Bluetooth surveying, research... (read more)Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
Siglent Technologies NA, Inc.
SHA850A Series Handheld Spectrum Analyzer SIGLENT SHA850A, a handheld portable spectrum analyzer and cable-and-antenna analyzer, is a powerful and flexible tool for those field and outdoor RF applications. With a frequency range up to 7.5 GHz, the analyzer delivers reliable automatic measurements and multiple modes of operation. A spectrum analyzer, including built-in amplifier and independent signal source, fast scanning speed, high sensitivity, can achieve broadcast monitoring, channel power scanning, wireless interference location... (read more)Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
Anritsu Company
Remote Spectrum Monitor MS2720xA The Anritsu MS2720xA Remote Spectrum Monitor with IQ Signal Master TM is a cutting-edge solution for real-time spectrum analysis and advanced signal monitoring. Covering a broad frequency range from 9 kHz to 43 GHz, this versatile instrument is designed to handle the most demanding RF environments, providing comprehensive remote monitoring and interference detection capabilities. The IQ Signal Master enhances the MS2720xA with advanced IQ data capture and analysis, allowing for detailed... (read more) -
Anritsu Company
Remote Spectrum Monitor MS27100A The Anritsu MS27100A Remote Spectrum Monitor, equipped with IQ Signal Master TM, delivers precise real-time spectrum analysis and advanced signal monitoring across a 9 kHz to 6 GHz frequency range. This robust system detects, analyzes, and manages RF signals in complex environments, ensuring accurate and reliable spectrum management. IQ Signal Master TM. The IQ Signal Master TM enhances the MS27100A by adding advanced IQ data capture and analysis capabilities. This allows for detailed... (read more) -
Anritsu Company
Remote Spectrum Monitor MS27103A The Anritsu MS27103A Remote Spectrum Monitor, integrated with Vision TM software and IQ Signal Master TM, delivers advanced real-time spectrum analysis and monitoring across a 9 kHz to 6 GHz frequency range. This system is designed for precise detection, analysis, and management of RF signals, making it suitable for complex and demanding RF environments. Vision TM Software. Vision TM software, a cutting-edge addition to the MS27103A, enhances it by providing powerful data visualization... (read more) -
Anritsu Company
Remote Spectrum Monitor MS27102A The Anritsu MS27102A Remote Spectrum Monitor, integrated with Vision TM software and the IQ Signal Master, delivers cutting-edge spectrum analysis and signal monitoring capabilities across a 9 kHz to 6 GHz frequency range. This robust system is designed for precise real-time monitoring and advanced signal analysis, making it suitable for complex RF environments. Vision TM Software. The Vision software, a powerful addition to the MS27102A, enhances the system by providing advanced data... (read more) -
Anritsu Company
Remote Spectrum Monitor MS27101A The Anritsu MS27101A Remote Spectrum Monitor, combined with the IQ Signal Master and In-Building Coverage Mapper, is a powerful solution for comprehensive spectrum analysis and signal monitoring. Designed for detailed RF environment assessment, this system covers frequencies from 9 kHz to 6 GHz, providing exceptional capability for detecting and analyzing signals in various settings. IQ Signal Master TM. The IQ Signal Master enhances the MS27101A by enabling advanced IQ data capture... (read more) -
kTB Solutions
JHS7000A Series Signal Analyzer Average Noise Level (DANL) as low as -167 dBm (typical). Phase noise < -110 dBc/Hz (at 10 kHz offset from 1 GHz carrier, typical). Selectable analysis bandwidth up to 255 MHz. Maximum sweep points up to 100,001. Minimum Resolution Bandwidth (RBW) 1 Hz. Supports Real-Time Spectrum Analysis. Supports Advanced Measurements (optional). Supports EMI Pre-Scan Analysis (optional). Supports Analog Demodulation Analysis (optional). Supports Vector Signal Analysis (optional). Supports I/Q Analysis... (read more)Browse Spectrum Analyzers and Signal Analyzers Datasheets for kTB Solutions -
Anritsu Company
Radio Communications Analyzer MT8821C downlink signals for Over-The-Air (OTA) testing, and providing ports for interfacing with external instruments like signal generators and spectrum analyzers. The MT8821C's capabilities extend beyond basic RF testing. It is also suitable for various functional tests, including OTA testing, Specific Absorption Rate (SAR) testing, power consumption testing, inter-RAT measurement report testing, Dual SIM (DSDA) testing, and even testing of features like Simultaneous Voice over LTE (VoLTE). For users... (read more)
-
Technological Developments in Education and Automation
Multisim offers such instruments as: oscilloscope, word generator, signal generator, logic ana- lyzer , Bode plotter, watt-meter, multimeter, network analyzer, distortion analyzer, spectrum analyzer, etc.
-
Measuring Signal Generators
The electronic circuit simulation software products, such as Electronics Workbench, Multisim etc., are well known and widely .... In addition to electronic components, various measuring tools are integrated in this software: voltmeters, spectrum analyzers , gain-frequency response meters and .
-
All printed antenna based on silver nanoparticles for 1.8 GHz applications
We realize the antenna in a single process by commercial Dimatix material inkjet printer (DMP-3000) at ambient condition and characterize it by using vector network analyzer and spectrum analyzer . .... 2 dB and 190.5 MHz, respectively, which shows good agreement with HFSS and NI Multisim results.
-
Advances in Electronic Engineering, Communication and Management Vol.2
spectrum analyzer etc) [2,3]. .... Multisim 10 is used to design, test and demonstrate various electronic circuits including analog circuits, digital circuits…
-
Practical Electronics for Inventors, Fourth Edition > The Electronics Laboratory
Virtual instruments include oscilloscope, function generator, multimeter, Bode plotter, network analyzer, word generator, logic analyzer, spectrum analyzer , distortion analyzer, wattmeter, dc operating point, and temperature. .... A partner product of NI MultiSim , this can create any shape of board up to 2 m…
-
Practical Electronics for Inventors, Third Edition > Hands-on Electronics
Virtual instruments include oscilloscope, function generator, multimeter, Bode plotter, network analyzer, word generator, logic analyzer, spectrum analyzer , distortion analyzer, wattmeter, dc operating point, and temperature. .... A partner product of NI MultiSim , this can create any shape of board up to 2 m…
-
Electrical modeling of a double spark at atmospheric pressure
The schema has been simulated by using MULTISIM software, [6]. .... The perturbation values associated with working of the double spark plug in air were checked by measuring electromagnetic radiation perturbations near the ignition system with a spectrum analyzer .
-
NF- and HF measuring technique
It is shown in the signal theory that the sum of all components always becomes visible with an oscilloscope and individual spectral components are shown with a spectrum analyser with associated amplitudes. .... image 4.3 shows a Fourier analysis of the triangle signal with the analysis methods of Multisim .
-
Practical Electronics for Inventors, Third Edition > Theory
The simulator shown is MultiSim from Electronics Workbench. .... Test equipment: Multimeter, function generator, wattmeter, oscilloscope, bode plotter, word generator, logic analyzer , logic converter, distortion analyzer, spectrum analyzer, network analyzer, and so on.
-
Challenges of Power Engineering and Environment
[3] Ban Wanrong, “Principle and Development of Spectrum Analyzer [J]”,. .... Jian-ming, Peng Ren-ming, “Simulation Analysis of Amplify the Electric Circuit Based on Multisim [J]”, .
Indicates content that may require registration and/or purchase.