-
Supplier: Grob, Inc.
Description: Why search continually, trying to find aluminum or steel timing pulleys that are the exact width that you need? Simply order Grob Standard aluminum or steel timing pulleys and cut them yourself. Our aluminum or steel timing pulleys stock allows you the
- Number of Teeth: 150
- Length (Pulley Stock Only): 72 inch
- Pitch Type: 0.080" (MXL)
- Material: Aluminum, Steel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub.
- Number of Teeth: 10 to 110
- Pitch Type: 0.080" (MXL), 0.200" (XL), 0.375" (L)
- Material: Aluminum, Steel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub.
- Number of Teeth: 16 to 72
- Pitch Type: 0.080" (MXL), 0.200" (XL)
- Material: Aluminum
- Component Type: Timing Pulley
-
-
Description: Timing pulleys are drive components that are used to transmit rotary motion between parallel axes. Ondrives.US’ timing pulleys provide reliable performance with very little maintenance—generally, the only required maintenance is periodic adjustment of belt tension. We
- Bore Diameter (if applicable): 0.094 to 0.625 inch
- Hub Diameter: 0.312 to 2.56 inch
- Belt Width: 3 to 15 mm
- Material: Aluminum, Steel
-
Description: Timing pulley bar stock is a length of sturdy material with pulley teeth machined in, which can be used to create custom pulleys. Timing pulley stock is ideal for prototypes or for wider-than-normal pulley applications. Ondrives.US provides
- Length (Pulley Stock Only): 2 to 12 inch
- Material: Aluminum, Steel
- Component Type: Timing Pulley Stock
-
Supplier: Megadyne Americas
Description: 0.080" pitch (MXL) - Pulleys - Aluminum Aluminum Gold Anodized Note: 10 - 16 groove pulleys have 1 set screw, all others have 2 at 90 degrees.
- Number of Teeth: 10 to 120
- Belt Width: 0.16 to 0.5 inch
- Bore Diameter (if applicable): 0.125 to 0.375 inch
- Hub Diameter: 0.312 to 1.5 inch
-
Supplier: Custom Machine & Tool Co., Inc.
Description: 112 teeth, MXL (.080") pitch, 8" usable length
- Number of Teeth: 112
- Belt Width: 2.832 inch
- Length (Pulley Stock Only): 8 inch
- Length (Pulley Stock only): 203.19989027205926 mm
-
Supplier: Custom Machine & Tool Co., Inc.
Description: 20 teeth, MXL (.080") pitch, 4" usable length
- Number of Teeth: 20
- Belt Width: 0.489 inch
- Length (Pulley Stock Only): 4 inch
- Length (Pulley Stock only): 101.59994513602963 mm
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.
- Number of Teeth: 55
- Belt Width: 0.615 inch
- Bore Diameter (if applicable): 0.615 inch
- Length Through Bore (if applicable): 0.312 inch
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5, AT10, 8mm or nearly
- Number of Teeth: 10 to 150
- Length (Pulley Stock Only): 2 to 8 inch
- Pitch Type: 0.080" (MXL)
- Material: Aluminum
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Belt Width: 0.25 inch
- Bore Diameter (if applicable): 0.313 inch
- Length Through Bore (if applicable): 0.688 inch
- Pitch Type: 0.080" (MXL)
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Belt Width: 0.25 inch
- Bore Diameter (if applicable): 0.25 inch
- Length Through Bore (if applicable): 0.688 inch
- Pitch Type: 0.080" (MXL)
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Belt Width: 0.25 inch
- Bore Diameter (if applicable): 0.313 inch
- Length Through Bore (if applicable): 0.688 inch
- Pitch Type: 0.080" (MXL)
-
Description: For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt
- Belt Width: 0.25 inch
- Bore Diameter (if applicable): 0.25 inch
- Length Through Bore (if applicable): 0.688 inch
- Pitch Type: 0.080" (MXL)
-
Supplier: York Industries, Inc.
Description: We have thousands of different timing pulleys in stock and ready to ship. Search for available pitches below. Most competitors' part numbers can be cross-referenced to a York part. E-mail or call York with your RFQ for a quick turnaround. Our Customer Service Dept is always ready to
- Number of Teeth: 10 to 120
- Belt Width: 0.375 inch
- Bore Diameter (if applicable): 0.125 to 0.375 inch
- Length Through Bore (if applicable): 0.0625 to 0.875 inch
-
Supplier: York Industries, Inc.
Description: We have thousands of different timing pulleys in stock and ready to ship. Search for available pitches below. Most competitors' part numbers can be cross-referenced to a York part. E-mail or call York with your RFQ for a quick turnaround. Our Customer Service Dept is always ready to
- Number of Teeth: 10 to 120
- Belt Width: 0.25 inch
- Bore Diameter (if applicable): 0.125 to 0.375 inch
- Length Through Bore (if applicable): 0.5625 to 0.75 inch
-
Description: Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of profiles and
- Belt Width: 3 to 25 mm
- Features: 0.080" (MXL), 0.0816" (40 DP), 0.200" (XL), 0.375" (L), Other / Custom Imperial Pitch
- Reinforcement: Fiberglass, Kevlar®, Polyester, Reinforced Belt
- Belt Material: Neoprene, Urethane
-
Supplier: Megadyne Americas
Description: 0.0816" pitch (MXL) - Pulleys - Aluminum 40 D.P. Timing Belt Pulleys Aluminum Clear Anodized 10-16 groove pulleys have 1 set screw, all others have 2 at 90 degrees.
- Number of Teeth: 10 to 140
- Belt Width: 0.22 to 0.35 inch
- Bore Diameter (if applicable): 0.125 to 0.375 inch
- Hub Diameter: 0.312 to 2 inch
-
Supplier: RS Components, Ltd.
Description: RS PRO P36MXL025F Timing Belt Pulley
- Number of Teeth: 36
- Belt Width: 6.3500000000000005 mm
- Bore Diameter (if applicable): 4 mm
- Material: Aluminum
-
Supplier: F.N. Sheppard & Co.
Description: Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
- Pitch Type: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH)
- Material: Aluminum, Steel
- Mounting and Features: Hub Clamping Screw, Hub on Pulley, Set Screw, Simple Bore
- Flanges: No Flanges, One Flange, Two Flanges
-
Supplier: Bando American, Inc.
Description: resistance equal to the tensile strength of the belt (under standard “6 teeth in mesh” tests). Tooth design and tight manufacturing tolerances provide full surface contact between belt and pulley for smooth running characteristics. The tooth surface is protected by a low friction, clean
- Belt Width: 0.125 to 5 inch
- Number of Teeth: 37 to 665
- ANSI Pitch: 0.080" (MXL), 0.200" (XL), 0.375" (L), 0.500" (H), 0.875" (XH), 1.250" (XXH)
- Belt Material: Neoprene
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TIMING PULLEY STOCK, MXL, ALUMINUM, 150 GROOVES, 3.820 INCH P.D., 3.8IN O.D., 3/4 IN SHANK DIAMETER, USABLE LENGTH 8 IN. FREE 2 YEAR RADWELL WARRANTY
-
Description: Timing belts work with timing pulleys to transmit rotary motion between two parallel shafts. Ondrives.US’ timing belts provide long working life with quiet operation, and, unlike chains, require no lubrication. We offer timing belts in a variety of profiles and
- Features: 0.080" (MXL), 0.0816" (40 DP), 0.200" (XL), 0.375" (L), Other / Custom Imperial Pitch
- Reinforcement: Fiberglass, Kevlar®, Polyester, Reinforced Belt
- Belt Material: Neoprene, Urethane
Find Suppliers by Category Top
Featured Products Top
-
MXL/XL/L/H/XH Series Timing Pulleys T2.5/T5/T10 Series Timing Pulleys (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
-V Sheaves Split Sheaves MXL/XL/L/H/XH Series Timing Pulleys (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Available Online with Fast Delivery
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
High-Performance Alternative to Conventional Set Screw Collars Engineered with an integral bearing shim spacer, Fairloc® shaft collars reduce component count and simplify assembly. They are ideal for securing gears, bearings, sprockets, pulleys, and other mounted (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
paper: What is a Synchronous Belt and Pulley Drive System? ISO 9001 + AS9100 registered. US Manufacturer of Power Transmission and Motion Control Products since 1950. Contact: Stock Drive Products/Sterling Instrument a Designatronics company 250 Duffy Avenue, Hicksville, NY 11801 USA (516) 328-3300 (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
High-throughput extrusion-based additive manufacturing
Motor and frame-located idler pulleys were selected to be 40T MXL pitch timing pulleys which have a pitch diameter of 25.88 mm (1.019").
-
2 – TIMING PULLEYS
MXL Timing Belt Pulleys - 2.03 mm Pitch .
Indicates content that may require registration and/or purchase.