-
Supplier: Migatron Corporation
Description: About the RPS-401A, RPS-426A Sensors The RPS-401A, RPS-426A analog ultrasonic sensor is mounted in a barrel housing and is completely self contained. It is powered by 20 – 30VDC and is reverse polarity protected. It also has a narrow beam angle which enables it to
- Operating Distance: 4 to 80 inch
- Operating Temperature: 32 to 140 F
- Electrical Output: Current, Voltage
- Body Shape: Cylindrical
-
Supplier: Senix Distance and Level Sensors
Description: The ToughSonic 3 ultrasonic sensor has a maximum range of 3 feet (91 centimeters). This short range sensor has the same 30 millimeter stainless steel housing as the ToughSonic 14. It features a short 1.75 inch (4.5 centimeter) minimum range and a narrow ultrasonic
-
Supplier: Banner Engineering Corp.
Description: housing that is ideal for monitoring levels of liquids as well as solids Uses a narrow sensing beam to detect targets at long range within confined areas - such as a storage tank - without interference from the tank walls Available in chemically resistant models with a Teflon coating
- Operating Distance: 7.87402 to 314.9608 inch
- Operating Temperature: -4 to 158 F
- Power Requirements: AC Powered
- Sensor Technology: Ultrasonic Proximity Sensor
-
-
Supplier: Comus International
Description: Measuring range up to 200mm Very small blind range Narrow detection beam Small size M12x1 Teach-In Binary or analogue outputs Special versions with particularly narrow beam or chemically resistant Measurement independent of material, surface, colour and size of target
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Massa Products Corporation
Description: single transducer sensors with narrower beam angles.FlatPack Sensors are RoHS compliant and IP68 rated. They are field proven designs and come in a PVC housing suitable for use in all-weather resistant moderate chemical environments from -40°C to 70°C. An integrated mounting
- Measuring Range: 4 to 156 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Massa Products Corporation
Description: single transducer sensors with narrower beam angles.FlatPack Sensors are RoHS compliant and IP68 rated. They are field proven designs and come in a PVC housing suitable for use in all-weather resistant moderate chemical environments from -40°C to 70°C. An integrated mounting
- Measuring Range: 1 to 60 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Measuring Range - Liquids up to 25 m Narrow 5-7° Beam Angle Polypropylene Wetted Parts Accuracy - ±0,2 % of Reading, +0,05 % of F.S. 4-20 mA 2-Wire Output Std, Relays/Display Optional The KOBOLD ultrasonic transmitter, model NUS-4, is used for non-contact,
- Measuring Range: 0 to 984.2525 inch
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: -22 to 190 F
- Maximum Current: 1 amps
-
Supplier: OMEGA Engineering, Inc.
Description: The LVU30 Series of RoHS Compliant low-cost ultrasonic sensors that produce detection ranges from as close as 100 mm (4") to greater than 4.5 m (15'). Incorporating state-of-the-art ultrasonic technology, the sensors provide precision non-contact distance measurement for
- Measuring Range: 4 to 180 inch
- Maximum Current: 0.03 amps
- Maximum DC Voltage: 24 volts
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
-
Supplier: GF Piping Systems
Description: echo transducers, which provide narrow beam angles and reliable measurement ranges up to a distance of 15 meters. For small, stand-alone tanks the transmitter provides a simple 2-wire 4 to 20 mA output, with additional power relay contacts. It can be programmed using push buttons and
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Mounting Options: Side Mount
- Device Classification: Transmitter
-
Supplier: ABB Measurement & Analytics
Description: most advanced functions found on any ultrasonic in any class, in a compact form. Installation becomes easy thanks to the graphic echo display and advanced diagnostics. The false echo filtering algorithm combined with the best‑in‑class beam angle ensures easy installation in
- Measuring Range: 9.842525 to 393.701 inch
- Maximum Operating Pressure: 44 psi
- Features: Analog Current
- Level Measurement Type: Continuous Level
-
Supplier: Allied Electronics, Inc.
Description: EchoSonic Ultrasonic Level Transmitter. The general purpose ultrasonic level transmitter provides continuous level measurement with a 4-20 mA signal output, and is configured via our free Webcal software. This non-contact liquid level sensor is ideally suited for corrosive,
-
Supplier: GF Piping Systems
Description: type 2260 Level Transmitters are using established high end pulse echo transducers, which provide narrow beam angles and reliable measurement ranges up to a distance of 15 meters. For small, stand-alone tanks the transmitter provides a simple 2-wire 4 to 20 mA output, with additional
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Mounting Options: Side Mount
- Device Classification: Transmitter
-
Supplier: Migatron Corporation
Description: The RPS-401A, RPS-426A analog ultrasonic sensor is mounted in a 30mm barrel housing, and is completely self contained. It is powered by 20-30VDC, and is reverse polarity protected. It also has a narrow beam angle which enables it to get into tight places. A flat target
-
Supplier: Migatron Corporation
Description: are supplied. The RPS-300 sensor operates at a frequency of 222kHz for the 14″ and 36″ ranges and 150kHz for the 72″ range. This sensor has a narrow sensing beam. Sensing ranges available for the RPS-300 include 4″ to 14″, 5″ to 36″, and 8″ to 72″. Mounting flanges, LED
- Operating Distance: 4 to 72 inch
- Operating Temperature: 32 to 140 F
- Switch Type: Normally Closed, Normally Open
- Body Shape: Rectangular
Find Suppliers by Category Top
Featured Products Top
-
sensors deliver focused radar beams and precise measurement results, even in challenging conditions such as narrow tanks, internal installations, or varying process media. By enabling exact level measurement, our radar sensors help customers use raw materials more efficiently and avoid spills or (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
were designed with horns to focus the beam, but the horns would become coated or packed with dust buildup. Manual cleaning or an air purge was often required. This led to a distrust in the level of data being output by these sensors. Remote monitoring was not trustworthy, as the staff was (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
AutomationDirect now offers di-soric 8, 12, 18, and 30mm tubular and 12mm rectangular ultrasonic proximity sensors that are designed for contactless distance measurement and offer IO-Link with ISDU support, a rugged nickle plated brass construction, high IP67 protection ratings, and sensing (read more)
Browse Ultrasonic Proximity Sensors Datasheets for Automationdirect.com -
Series, designed for outdoor applications, connect for instance the umbilical cord, the control, and numerous external modules including the ultrasonic sensor, and the lidar. They were selected thanks to their renowned reliability and ease of use. Some functionalities are way too (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
Advanced Robotics and Intelligent Machines
The robot uses two narrow beam ultrasonic sensors for obstacle and stone detection and it has two whiskers to give tactile information from the environment.
-
The concept of robot society and its utilization
The robot uses two narrow beam ultrasonic sensors for obstacle and stone detection and it has two whiskers to give tactile information from the environment.
-
Two mobile robots sharing topographical knowledge generated by the region-feature neural network
First, at a height of 96 cm is a ring of 13 narrow beam Polaroid ultrasonic sensors spaced 1 5 O from center.
-
Design of an intelligent security robot for collision free navigation applications
The authors have typically selected IR sensors instead of ultrasonic sensors as they use narrow beam width and are unaffected by sound absorbing materials.
-
High-Resolution Ultrasonic Environment Imaging
Additionally, the broad beam width of ultrasonic sen- sors in comparison with the narrow beam width of laser range finders (which cannot observe objects below and above the scan- ning level) represents an important spatial characteristic con- cerning 3-D environment coverage.
-
Highly anisotropic beam patterns for a pot-like ultrasonic sensor with penetrating slots configuration
Although increasing the operating frequency is one of the effective ways to narrow the vertical beam width of an ultrasonic sensor , the horizontal beam width of it will also become narrow resulting in poor anisotropy of its beam pattern.
-
Test Methods and Results for Sensors in a Pre-Crash Detection System
LIDAR measures in a straight line ( narrow beam ), but RADAR and ultrasonic sensors have a cone of coverage.
-
Three-Dimensional Robotic Vision Using Ultrasonic Sensors
However, the radiation beam of ultrasonic sen- sors cannot be considered as narrow and straight rays, except in special cases.
-
A study on real-time control of mobile robot with two wheel
Furthermore, these ultrasonic sensors use a higher frequency and have a narrower sonar beam than the commonly used sonars in these kinds of applications.
-
A real-time trajectory control of two driving mobile robot
Furthermore, these ultrasonic sensors use a higher frequency and have a narrower sonar beam than the commonly used sonars in these kinds of applications.
Indicates content that may require registration and/or purchase.