Products/Services for National Imagery Interpretability Rating Scales

  • Scales and Balances-Image
    Scales and Balances - (947 companies)
    ...wheel at a time. Accreditation and Standards Commercial One of the most important certifications is by NTEP, which is a program run by the National Conference on Weights and Measures to certify that all scales utilized in commerce meet acceptable...
  • Rules and Length Gauges-Image
    Rules and Length Gauges - (244 companies)
    Rules and length gauges are flat, graduated scales used for length measurement. For OEM applications, digital or electronic linear scales are often used. How to Select Rules, Scales, and Length Gauges. Rules, scales, and length gauges are flat...
  •  
    Calibration and Test Weights - (71 companies)
    Calibration weights and mass standards have a certified mass that is traceable to national or international laboratory standards. Mass standards calibrate scales and weighing instruments and help evaluate material or mechanical properties...
  • Laboratory Balances-Image
    Laboratory Balances - (221 companies)
    Ratings for laboratory balances include Ingress Protection (IP) standards, ratings from the National Electronic Manufacturers Association (NEMA), and certification by the National Type Evaluation Program (NTEP). Laboratory scales that sold in Europe...
  • Geographic Information Systems Software (GIS)-Image
    Geographic Information Systems Software (GIS) - (149 companies)
    Geographic information systems software (GIS) is designed to collect, store, organize, manipulate, interpret, display, and disseminate geographically-referenced information. Geographic information systems (GIS) software is designed to collect, store...
  •  
    Weigh Modules - (162 companies)
    ...weigh modules are used to convert static loading applications such as tanks, or dynamic applications such as conveyors, into a scale. In tanks and other static structures, the weigh modules mount under the legs or supporting structure. Tension weigh...
  •  
    Bus Analysis Software - (21 companies)
    Bus analysis software is used to analyze, manage, and interpret data from one or more computer buses. Most applications provide features such as real-time protocol checks, performance statistics, data transfers, latency monitoring, process...
  •  
    NEMA and IP Enclosures - (423 companies)
    NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical...
  •  
    Weights - (105 companies)
    Weights are masses in the form of blocks, knobbed weights, wires, grip handle weights, hook weights, clip-on weights, and bolt-on weights. Weights are used for calibrating scales, mechanical testing, load testing, deadweights for pressure...
  •  
    Checkweighers - (204 companies)
    ...a production line, classify items by weight, and then sort or reject items by weight class. Checkweighers consist of a feeder, scale, line divider, discharge unit, and computerized control system. The quality and capabilities of checkweigher...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire