-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's
- Application: Gas
-
Description: 13628-15:2011 covers subsea manifolds and templates utilized for pressure control in both subsea production of oil and gas, and subsea injection services. The following equipment falls within the scope of ISO 13628-15:2011: structural components and piping systems of subsea production
-
Supplier: CSA Group
Description: 13628-15:2011 covers subsea manifolds and templates utilized for pressure control in both subsea production of oil and gas, and subsea injection services. The following equipment falls within the scope of ISO 13628-15:2011: structural components and piping systems of subsea production
-
-
Supplier: Cleaver-Brooks
Description: Our innovative flame stabilizer system with a two-zone fuel manifold generates uniform combustion and even heat distribution to fit any HRSG configuration. NATCOM’s in-house simulation experience allows accurate and complete modeling of the turbine exhaust flow, distribution
- Maximum Capacity: 10,000,000 to 499,999,999.99999994 BTU/hr
- Firing: Direct
- Features: Low NOx, Other
- Combustion Fuel: Natural Gas, Propane
-
Supplier: Gemu Valves
Description: mounting of up to 12 units (by using clips) depending on the devices to be controlled. GEMU 334: For direct mounting to pneumatically operated valves or other devices (inlet and outlet arranged at an angle of 90°). GEMU 336: Compact valve battery with aluminium distribution rail for mounting
- Valve Size: 0.0393701 inch
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 5 to 122 F
- Number of Ports/Ways: 2 to 3
-
Supplier: Aggreko
Description: is automatic Includes unique “Climate Control” system, which ensures efficient and reliable burner operation in all conditions. Compact and portable design for easy positioning on the work site. Heater accessories including gas line hose and regulators, glycol hose and manifolds, and
- Heating Capacity: 361.3923 kW
- AC Voltage Required: 115 to 230 volts
- Heater Type: Air Heater
- Features: Electric, Natural Gas / Propane, Other
-
Supplier: Festo Corporation
Description: With NPT connecting thread Grid dimension 40 mm With optional integrated non-return function and pressure switch Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Available with pressure sensor
- Maximum Pressure: 0 to 145.0377 psi
- Maximum Flow (Liquid): 316.8 GPM
- Temperature Range: 14 to 140 F
- Size: 1/8"
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Pressure control panel with automatic change-over function • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases •
- Maximum Pressure: 4,351.131 psi
- Temperature Range: -22 to 165.2 F
- Size: 1/4"
- Application: Gas
-
Supplier: Festo Corporation
Description: sub-base PAML-CP-186-HP3-G2 Size=186, Nominal diameter DN=54, Series=L, Operating pressure=0 - 50 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [-:-:-]
- Maximum Pressure: 0 to 725.1885 psi
- Temperature Range: 41 to 140 F
- Application: Gas, General Purpose, Pneumatic (Compressed Air)
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Pressure control panel • JSR-1E / VSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for corrosive gases • Modular design • Diaphragm type shut-off valves
- Maximum Pressure: 4,351.131 psi
- Temperature Range: -22 to 165.2 F
- Size: 1/4"
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Kg Package Type: PP Box +export Carton Description Stainless Steel High Pressure Specialty Gas Changeover Manifold For High Purity Oxygen Nitrogen Argon Helium Hydrogen Co2 Stainless steel high-pressure specialty gas changeover manifolds are vital tools designed to
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Festo Corporation
Description: Regulator manifold with through air supply for pressure ranges that can be adjusted independently of one another Directly actuated diaphragm regulator Settings secured via detent on rotary knob and push-in adjustment lock Without pressure gauge Size: mini, midi
- Maximum Pressure: 14.50377 to 232.06032 psi
- Maximum Flow (Liquid): 844.8 GPM
- Temperature Range: 14 to 140 F
- Size: 1/2", 3/8"
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: SHENZHEN Description Semi Automatic And Automatic Switching Speicialty Gas Changeover Manifold Panel With Semiconductor Valve Manifold Box Gas Pressure Regulators Product Description JW-300 Series Semi-automatic Changeover Device It is suitable for high pressure
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4"
- Application: Gas
- Type: NPT
-
Supplier: Festo Corporation
Description: Outlet at top and bottom Can be used as an intermediate distributor for varying air qualities Slim compressed air distributor Size: micro, mini, midi, maxi
- Application: Gas, General Purpose, Pneumatic (Compressed Air)
-
Supplier: Environics, Inc.
Description: precise gas standards for rapid multi-point calibration of analyzers. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4040 can produce
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: Environics, Inc.
Description: The Environics® Series 4000 is a multi-component gas mixing system that automatically mixes up to three individual gases in a balance gas. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes
- Maximum Pressure: 9.7175259 to 73.0990008 psi
- Temperature Range: 32 to 104 F
- Size: 1/4"
- Valve Power: 115 VAC, 230 VAC
-
Supplier: Environics, Inc.
Description: that now automatically mixes up to seven individual gases in a balance gas. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4000 can
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: IMI Bimba
Description: Pneumadyne’s black anodized aluminum Junction Blocks provide a union configuration for the convenient distribution of fluids or gases in a fluid handling circuit. To ease installation, four, six, eight and 10-station Junction Blocks are offered with port sizes ranging from 10-32 (F) to ¼ NPT
- Outlet Ports: 4 to 10
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Description: Features Safely Distributes Bulk Hazardous Process Gases Includes Fully Loaded Gas Stick Design Intuitive Operating Interface and Control Continuously Monitors System Conditions for Alarms Remote Outputs for System Status and/or Shutdown Line Status LED Indicators
- Maximum Flow (Gas / Air): 350 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other, Visual Indicator
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 1,500 psi
- Temperature Range: 200 F
-
Supplier: Linde North America, Inc.
Description: The Series 9500 and 9510 Gas Regulator Towers are custom designed to accommodate a maximum of 10 individual panel assemblies which can be flush mounted into each tower. The Series 9500 and 9510 Gas Regulator Tower Panels can be equipped with either brass components (Series 9500) or
- Application: Gas
-
Supplier: Radwell International
Description: CAMOZZI, AL31-CC1-G77-S01, AL31CC1G77S01, PNEUMATIC MANIFOLD. FREE 2 YEAR RADWELL WARRANTY
- Application: Gas
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Description: Features Safely Dispenses Hazardous Process Gases Configurable for Standard or Bulk Gas Delivery Performs Purging Automatically Performs Cylinder Switchover Automatically Includes Ergonomically Positioned Color Touch Screen Intuitive Operating Interface and Control Continuously Monitors
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other
- Body Material: Steel
-
Supplier: Linde North America, Inc.
Description: on our expertise to improve safety and uptime performance. We can also help with your expansion and upgrade projects. Our gas systems and equipment expertise includes: Bulk special gas systems (BSGS) Gas cabinets and gas distribution manifolds Valve
- Application: Gas
-
Supplier: IMI Bimba
Description: Pneumadyne’s black anodized aluminum Terminal Blocks feature at tee configuration for the distribution of fluids or gases to multiple locations within a fluid handling circuit. For plumbing and installation convenience, four, six, eight and 10-station Terminal Blocks are available with port
- Outlet Ports: 4 to 8
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Description: Features Continuously Detects Trace Level Contaminants Adjustable High or Low Alarm Set Points Digital Interface Sensor Failure Alarm Remote Monitoring Option Available PLC Controller Event Log LED Display
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other, Visual Indicator
- Body Material: Steel
-
Supplier: Linde North America, Inc.
Description: Linde's gas safety cabinets are designed to provide maximum protection from hazardous gas cylinder leaks. When connected to a proper exhaust system, a constant gas flow pattern is achieved, ensuring that leakage does not accumulate.
- Application: Gas
-
Supplier: Advanced Gas Technologies
Description: Gas Mixing Systems 2 and 3 gas mixers available to mix most gas combinations including flammable and non- flammable gases. Gas analyzers and alarm systems. Optional stainless steel NEMA 4X enclosures for food packaging applications. Flow capacities up to 20,000 SCFH (525
- Maximum Flow (Gas / Air): 20,000 SCFM
- Application: Food Processing, Gas
- Body Material: Stainless Steel
-
Description: Features Safely Distributes Hazardous or Inert Process Gases Manual VMB, Semi Automatic VMB and Fully Automatic VMB Designs Various Gas Stick Designs Available LED Lights Provide Constant System Status Continuously Monitors System Conditions for Alarms Remote Outputs for System Status and/or
- Maximum Flow (Gas / Air): 130 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other, Visual Indicator
-
Supplier: Linde North America, Inc.
Description: Linde's 1710 Series Gas Delivery Purge Panel is designed for use with inert gases in ultra high purity (UHP) applications. This panel offers a three valve configuration which includes a low pressure vent valve. The 1710 Series panel is constructed with all stainless steel components using
- Application: Gas
-
Description: petrochemical analyzer sampling systems, gas delivery systems, laboratories and welding gases.
- Maximum Pressure: 3,000 psi
- Temperature Range: -40 to 165 F
- Application: Gas, General Purpose
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
natural gas is in a liquid state. Plants dedicated to turning raw natural gas into Liquefied Natural Gas (LNG) and later back into gas for distribution are either on-stream, under construction or planned all over the globe. The production, processing, storage, transportation and distribution of Natural (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
, reliable, and safe natural gas pressure management across processing plants and industrial facilities. If you would like a version tailored specifically for gas distribution networks, LNG facilities, or petrochemical plants, I can refine it further based on your target market. (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Takeaways Learn about check valve applications in natural gas Discover the role of check valves from well to distribution Analyze the types of compressors used Understand key specifications to check valve sizing (read more)
Browse Check Valves Datasheets for DFT Inc. -
, distribution cabinets, VMB cabinets, VDB cabinets, VDP cabinets, BSGS systems, exhaust gas treatment equipment, etc. An Automatic Gas Switchover System, also known as an Automatic Switchover Manifold or Automatic Gas Cylinder Switchover, is a critical setup used to ensure a continuous and (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
particularly suited for applications involving heavy dust loads and large particulate. This unit operates with centrifugal action between gas stream and liquid and can be designed with either spin vanes or spray manifolds for liquid distribution. High efficiencies are obtained for particles in the (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
. Common locations for gas detection include – (1) ambient air, (2) gas cabinets, (3) valve manifold boxes, (4) gas storage. Alternate locations include tool-specific valve boxes, hydrogen distribution boxes, vacuum pump enclosures, and abatement systems. Toxic gases (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc. -
with Liquified Natural Gas (LNG) production, processing, storage, transportation and distribution. Converting natural gas to its liquefied LNG state reduces its volume by 600 percent, facilitating transport by ship, export and distribution. The liquefaction process takes place in (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Converting natural gas to its liquefied LNG state reduces its volume by 600 percent. This reduction in volume facilitates transport by ship, export and distribution. The natural gas is first cooled to -260F (-162.2C), which condenses the fluid into the liquefied state. Flow is then (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer's Patented V-Cone Flow Meter Solves Harsh Fluid Applications Ideal for Oil/Natural Gas Production/Distribution, Process and Facility Control,Municipal Water/Waster Water McCrometer's patented V-Cone® Flowmeter solves challenging fluid applications and operates in (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
supply: When hydrogen is to be fed into pipelines instead of or mixed with natural gas, it must be considered that both gases differ in diffusivity and corrosivity. In many cases, adaptations or renewals are required for production plants, transport infrastructure, and distribution to (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for Element Materials Technology
More Information Top
-
Modernizing the boiler installation for unit no. 3 at the Kashirskaya GRÉS to reduce nitrogen oxide emissions
Overall view of the main swirl burner in the P-50R boiler af- ter modernization: 1, air ducts; 2, natural gas manifolds ; 3, gas dis- tribution pipes; 4, swirlers; 5, high-concentration pressurized dust distributor; 6, air distribution valves; 7, adjustable pipes …
-
Natural Gas Recovery from Methane Hydrates via Depressurization
These costs can be competitive with distribution manifold prices (e.g., Henry Hub), but are considerably higher than conventional natural gas well head prices.
-
Federal Register > Wednesday, July 21, 2010 > [75 FR 42330] Elemental Mercury Used in Flow Meters, Natural Gas Manometers, and Pyrometers; Significant New Use ...
Mercury manometers have been used in the natural gas industry on individual wells, pipeline junctions, pipeline manifolds , compressor stations, and distribution points.
-
Development of the GM 5.7L CNG Bi-Fuel Pickup Trucks
GASEOUS FUEL DISTRIBUTION RING - The natural gas flowing from the MCV is delivered to the engine's intake manifold through a cast-aluminum gaseous fuel distribution ring installed on the atmospheric side of the throttle body, as shown in Fig. 5.
-
“New for old”. An argosy of power returns to Connah's Quay
To supply the station with natural gas , a receivingstation occupiesthe north-west corner of the site from which a common manifold distributes gas to the four units.
-
Methanol: The Basic Chemical and Energy Feedstock of the Future
The preheated reformer feed—a mixture of natural gas and process steam—is distributed via a header in the steam reformer upper section into parallel manifolds and then through an inlet pigtail system to each individual reformer tube.
-
CF8C plus: a new high temperature austenitic casting alloy for advanced power systems
A current natural gas reciprocating engine used for distributed power applica- tions is evaluating CF8C plus to replace an austenitic iron exhaust manifold .
-
Confirmation of large-periphery compressible gas flow model for microvalves
Control of gas flow makes them attractive for: semiconductor process gas control and distribution ; automotive manifold air pressure, mass airflow, and anti-lock brake control; household natural gas control; and a wide variety of other applications.
-
Improved gas flow model for microvalves
Control of gas flow makes them attractive for semiconductor process gas control and distribution , automotive manifold air pressure, mass air flow, and anti- lock brake control, and household natural gas control.
-
Canada Quebec Bill No. 130: québécoise Act abolishing the Ministry of Government Services and the Company of recuperation and of recycling and implementing...
… Loi on the board of the energy (L.r.q., chapter r - 6.01); "dispenser of electricity": Hydro-Quebec in its activities of distribution of electricity; " dispenser of energy ": the … … electricity, a dispenser of natural gas , a dispenser of fuels …
Indicates content that may require registration and/or purchase.