Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. High Pressure Gas Reciprocating
- Discharge / Operating Pressure: 7,000 psi
- Horse Power: 3 to 1,600 HP
- Features: 2 Stage, 3 Stage, More Than 3 Stages, Multistage Compressor, Other
- Gases Handled: Argon, Carbon Dioxide (CO2), Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Description: Petroleum and natural gas industries -- Reciprocating compressors
-
Supplier: Ingersoll Rand Air Compressors
Description: For over thirty years, Ingersoll Rand has been the leader in Compressed Natural Gas (CNG) for the Natural Gas Vehicle (NGV) market, providing a wide range of safe, reliable and easy-to-service modular compression packages. Designed for heavy use, Ingersoll Rand CNG
-
-
Supplier: Accuris
Description: Petroleum and natural gas industries Packaged reciprocating gas compressors
-
Supplier: Accuris
Description: Petroleum and natural gas industries - Packaged reciprocating gas compressors
-
Supplier: Howden
Description: Thomassen C-Series of API618 Reciprocating Compressors The Howden C-Series are the Heavy Duty API618 Thomassen Reciprocating Compressors. Tailor made designs are always made to assure flexible fit for process and applications. Key Benefits The Thomassen C-series covers a
- Horse Power: 1,072.17630792226 to 44,227.2727017931 HP
- Gases Handled: Carbon Dioxide (CO2), Hydrocarbon Gas, Natural Gas / Methane
- Applications: Gas Transmission / Delivery, Oil Refining / Chemical Processing
- Compressor Technology: Reciprocating Piston
-
Supplier: CSA Group
Description: the purchase specifications and with the intent of minimizing field construction and field-purchased equipment. ISO 13631:2002 is not applicable to the following: reciprocating compressors for petroleum and natural gas industries covered by ISO 13707; column-mounted
-
Description: the purchase specifications and with the intent of minimizing field construction and field-purchased equipment. ISO 13631:2002 is not applicable to the following: reciprocating compressors for petroleum and natural gas industries covered by ISO 13707; column-mounted
-
Supplier: Dresser-Rand
Description: from 15,400 to 90,000 psi, rated maximum speeds from 850 to 1,800 rpm, and pressures up to 8,000 psig. Applications for our high-speed reciprocating compressors — Natural gas gathering and processing for shale gas, coal bed methane, conventional, and unconventional
- Compressor Technology: Reciprocating Piston
-
Supplier: Quincy Compressor
Description: Based on the proven performance of the QR-25, an air compressor with over 80 years of reliable service, but engineered exclusively for natural gas applications, the Quincy QRNG is constructed of heavy-duty cast iron for strength and durability. The cylinders are cast with
- Discharge / Operating Pressure: 15 to 400 psi
- Horse Power: 2 to 34 HP
- Features: 2 Stage, Multistage Compressor
- Gases Handled: Natural Gas / Methane
-
Supplier: GENERON
Description: APPLICATIONS Air Separation Alternate Fuel Chemical Process Plants Gas Gathering Gas Lift Gas Turbine Fuel Boosting Instrument Air Inert Gas Compression Natural Gas Compression For NGL Offshore Seismic Energy Source Pipeline Transmissions Process Gas
- Discharge / Operating Pressure: 10,000 psi
- Flow Capacity: 24,290 SCFM
- Horse Power: 2 to 10,000 HP
- Power Source: AC Single Phase, AC Three Phase, DC, Diesel, Gasoline
-
Supplier: FS-Curtis
Description: FS-Curtis entered into the natural gas business in the 1980s. The FS-Curtis NG Series is used to boost natural gas from the well head into natural gas pipelines. FS-Curtis NG Series compressors are capable of boosting gas up to a maximum of 300
- Discharge / Operating Pressure: 300 psi
- Compressor Technology: Reciprocating Piston
-
Supplier: Accuris
Description: Standard for Natural gas vehicle fueling station reciprocating compressor guidelines
-
Supplier: CSA Group
Description: the Natural Gas Vehicle Coalition (NGVC), whose assistance is acknowledged with thanks. Scope This Standard describes the general requirements for compressor packages containing reciprocating compressors used in compressed natural gas fueling station
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Wet Gas Compressor Fluid is a high-quality lubricant developed for the lubrication of oil-flooded rotary compressors and for cylinder lubrication in reciprocating compressors in natural gas service. It is specially formulated to
- Kinematic Viscosity: 18.5 cSt
- Viscosity Index: 97
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. CNG Compressor Packages Industrial duty 2,
- Discharge / Operating Pressure: 5,000 psi
- Horse Power: 5 to 500 HP
- Features: 2 Stage, 3 Stage, Integral Cooler, More Than 3 Stages, Multistage Compressor
- Applications: Gas Generation / PSA
-
Supplier: Parent Petroleum Co.
Description: larger image Syndustrial Gas Compressor Oil is a premium quality, synthetic blend lubricant developed for use as a crankcase oil and for cylinder lubrication in reciprocating compressors in natural gas service. It is specially formulated to minimize the
- Kinematic Viscosity: 18.6 cSt
- Viscosity Index: 140
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard SS fluids are semi-synthetic lubricants designed for rotary screw and reciprocating compressors in natural gas service. The thermal and oxidation stability of these products are superior to conventional petroleum products. CITGO CompressorGard SS
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Howden
Description: Burton Corblin Periflow® Range of Peripheral Compressors The Periflow® compressor has its own performance characteristics situated between those of volumetric displacement blowers and centrifugal compressors. Periflow® compressors provide a cost-effective option when
- Discharge / Operating Pressure: 2,900.754 psi
- Horse Power: 1,340.22038490282 HP
- Gases Handled: Ammonia, Carbon Dioxide (CO2), Corrosive / Sour Gas, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2)
- Compressor Technology: Centrifugal
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard SS fluids are semi-synthetic lubricants designed for rotary screw and reciprocating compressors in natural gas service. The thermal and oxidation stability of these products are superior to conventional petroleum products. CITGO CompressorGard SS
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard H-Series fluids are formulated with the highest quality synthetic base stocks. It is formulated to address thermal degradation and deposit formation commonly observed in reciprocating compressors. The CITGO CompressorGard H-Series products are designed for use in
- Functions: Compressors / Piston Pumps
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel
- Inlet / Suction Pressure: 25 to 1,250 psi
- Discharge / Operating Pressure: 1,250 to 25,000 psi
- Features: 2 Stage, Integral Cooler, Multistage Compressor
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Haskel International LLC
Description: Revolutionizing gas compression with smart, sustainable technology, Q-Drive is an electric servo actuated Compressed Gas System with unprecedented 4.0 intelligence, efficiency, precise control and accuracy. It delivers unrivalled performance, reliability, and safety. Plus, an advanced
- Inlet / Suction Pressure: 75 to 6,600 psi
- Discharge / Operating Pressure: 1,100 to 6,000 psi
- Flow Capacity: 20 to 32 SCFM
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Parent Petroleum Co.
Description: larger image Syndustrial PAG Compressor Oil is a premium quality synthetic lubricant developed for use in oil-flooded rotary screw, rotary vane and reciprocating compressors processing natural gas, carbon dioxide or other hydrocarbon gases. It is specially
- Kinematic Viscosity: 14.8 cSt
- Viscosity Index: 230
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Haskel International LLC
Description: H-Drive, Haskel’s new generation of hydraulically driven gas boosters, is designed to safely handle a wide range of critical, high-pressure gas compression and transfer needs, at high rates and pressures for the most demanding of applications. Simple and proven design is reliable and
- Inlet / Suction Pressure: 50 to 100 psi
- Discharge / Operating Pressure: 4,500 to 15,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: Parent Petroleum Co.
Description: larger image Syndustrial PAG Compressor Oil is a premium quality synthetic lubricant developed for use in oil-flooded rotary screw, rotary vane and reciprocating compressors processing natural gas, carbon dioxide or other hydrocarbon gases. It is specially
- Kinematic Viscosity: 19.4 cSt
- Viscosity Index: 218
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel
- Inlet / Suction Pressure: 25 to 25,000 psi
- Discharge / Operating Pressure: 300 to 25,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: AENOR
Description: Petroleum and natural gas industries. Reciprocating compressors (ISO/FDIS 13707:2000)
-
Supplier: AENOR
Description: Petroleum and natural gas industries. Packaged reciprocating gas compressors (ISO 13631:2002) (Endorsed by AENOR in December of 2002.)
-
Supplier: Norwalk Compressor Company, Inc.
Description: Low speed, heavy duty, reliable, long life design
- Discharge / Operating Pressure: 0 to 4,000 psi
- Horse Power: 40 HP
- Features: Multistage Compressor, Other
- Gases Handled: Natural Gas / Methane
-
Supplier: Norwalk Compressor Company, Inc.
Description: Low speed, heavy duty, reliable, long life design
- Discharge / Operating Pressure: 0 to 4,500 psi
- Horse Power: 600 HP
- Features: Multistage Compressor, Other
- Gases Handled: Natural Gas / Methane
-
Supplier: Norwalk Compressor Company, Inc.
Description: Low speed, heavy duty, reliable, long life design
- Discharge / Operating Pressure: 0 to 20,000 psi
- Horse Power: 600 HP
- Gases Handled: Hydrocarbon Gas, Natural Gas / Methane
- Features: Multistage Compressor, Other
-
Supplier: Norwalk Compressor Company, Inc.
Description: Low speed, heavy duty, reliable, long life design
- Discharge / Operating Pressure: 0 to 12,000 psi
- Horse Power: 500 HP
- Gases Handled: Hydrocarbon Gas, Natural Gas / Methane
- Features: Multistage Compressor, Other
-
Supplier: DFT Inc.
Description: The DFT® Model PDC® Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of
- Valve Size: 2 to 12 inch
- Pressure Rating: 3,705 psi
- Media Temperature: -325 to 500 F
- Flow (Cv): 55 to 2,300
Find Suppliers by Category Top
Featured Products Top
-
Water in natural wells is not pure water. It is full of other minerals and gases that have dissolved into it over time. Vacuum solutions from Busch are used to degas water before it makes its way into the bottle. Natural mineral water: Although this might be (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Busch Vacuum Solutions -
biogas (BGTP) or as an essential part of biogas injection plants (BGIP) for the compression of biomethane to inject into gas grids. Ranges of application are compression of biomethane acc. to DVGW 260 and compression of Biogas acc. to DVGW 262. The Biogas compressor is available as stage and as unit (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Pulse damped design Modulating "air" or "gas" applications: - discharge of reciprocating air/gas compressors - self-sizing - accommodates varying flows without chattering Mediums: - air / - gas Meets API 6D (read more)
Browse Check Valves Datasheets for DFT Inc. -
a 2 out of 3 (2oo3) voting logic scheme to serve as emergency shutdown switches for the compressor station’s gas delivery collector. This scheme ensures safety and minimizes nuisance trips. As it turns out, the UE One Series smart electronic switch model 1XSWLL achieved excellent results for the company. (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
or gas services, the PDC® check valve is specifically designed to withstand pulsations on the discharge side of reciprocating compressors. Available in sizes 2” to 26” and ASME Classes 150 to 1500, the PDC® ensures reliable sealing (read more)
Browse Check Valves Datasheets for DFT Inc. -
Effective and reliable natural gas transmission requires a complex network of interconnected metering and compressor stations, processing plants, storage facilities, pipelines, valves, and other equipment. These systems rely on many types of (read more)
Browse Check Valves Datasheets for DFT Inc. -
Control system design and process or plant engineers in search of a fuel gas measurement solution for natural gas compressor skids will find that the economical, low-maintenance Wafer-Cone® Flow Meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Gaumer Process provides standard fuel gas conditioning systems (in accordance with Gaumer standard specifications) and custom engineered (in accordance with customer specifications) to meet the desired requirements of gas turbines, engines, burners and compressors of different makes. The (read more)
Browse Datasheets for Gaumer Process -
in the open position during the momentary reductions in flow associated with each cycle of a reciprocating compressor and to protect against premature seat wear. Features: Pulse-damped design Modulating "air" or "gas" applications (read more)
Browse Check Valves Datasheets for DFT Inc. -
Gaumer Process provides standard fuel gas conditioning systems (in accordance with Gaumer standard specifications) and custom engineered (in accordance with customer specifications) to meet the desired requirements of gas turbines, engines, burners and compressors of different makes. The (read more)
Browse Industrial Heaters Datasheets for Gaumer Process
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
images. illustrate the impact on seal. faces tested using OEM oil and. aftermarket oil. The OEM oil test. (on top) showed virtually no wear. after 400 hours. The aftermarket. oil (on bottom), which included. untested additives, resulted in. compressor failure. FIELD TEST: Natural Gas Plant with OEM Oil
More Information Top
-
Transmission Lines in Digital and Analog Electronic Systems: Signal Integrity and Crosstalk
For example, you could pay the salary of a fulltime maintenance person by saving 10% of the energy needed to drive a 1200brake horsepower pipeline booster natural gas reciprocating compressor .
-
Chemistry and Technology of Lubricants
NGEO, SAE 40 ISO 150 Reciprocating natural gas compressor cylinder oil, mineral ISO 220 Reciprocating natural gas compressor cylinder oil, mineral ISO 220 .
-
ADVANCED RECIPROCATING COMPRESSION TECHNOLOGY (ARCT)
The flow stream near a natural gas reciprocating compressor typically has a significant level of pulsations, with a disturbed, undeveloped velocity profile.
-
Natural gas pipeline technology overview.
1.2-3 Integrated Reciprocating Natural Gas Compressor ......................................................
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
498 Scott, R., “Stationary Natural Gas Engine Lubrication,” Machinery Lubrication, Noria Corporation, Sept. 2004, http:// www.machinerylubrication.com/article_detail.asp?articleid 663&pagetitle Stationary%20 Natural%20Gas%20Engine%20Lubrication 499 Scott, R., “ Reciprocating Natural Gas Compressors ,” Machinery Lubrication, Noria Corporation, Nov. 2003.
-
Sour Gas Compression at the Whitecourt Plant
The four combination compressors are integral 250- rpm, two-cycle, turboflow natural gas reciprocating compressors ; their services are shown in Table L All c:~rlinders are double acting except the reinjection cylinder, which was chang'ed to single acting by re- moving the …
-
Enriched Methane
Natural gas reciprocating compressors can be used for H2, while cen- trifugal compressors instead may cause greater problems.
-
Case studies from 25 years of troubleshooting vibration problems
A large gas piping company called about a problem with one of their reciprocating natural gas com- pressors .
-
GUIDEBOOK FOR EVALUATING, SELECTING, AND IMPLEMENTING FUEL CHOICES FOR TRANSIT BUS OPERATIONS
A leading manufacturer of reciprocating natural gas compressors reports 10,000 hours between overhauls and guaranteed ring life of 6,000 hours.6 This is equivalent to 2.5 years in a fully operational direct fast fill station.
-
Federal Register > Monday, August 27, 2012 > [77 FR 51794] East Tennessee Natural Gas, LLC; Notice of Request Under Blanket Authorization
East Tennessee proposes to abandon in place two standby 660 horsepower reciprocating natural gas compressor units and abandon in place or remove related appurtenant equipment at the Glade Spring Compressor Station.
Indicates content that may require registration and/or purchase.