Products/Services for Natural Gas Saddle Valves
-
Control Valves - (1648 companies)Media Control valves can be used in a wide range of applications. When selecting a control valve it is important to consider the type of media the valve will contact. Media types include gases, liquids, and liquids with suspended solids...Valve TypeActuationCryogenic Valves -
Gas Fittings - (98 companies)Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas...
-
Gas Valves - (538 companies)Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow... -
Pressure Vessels - (702 companies)Pressure vessels are boilers and storage tanks that contain liquids or gases and are designed to operate at pressures above 15 psig. High pressure vessels function under greater than normal amounts of pressure without compromising seals or bursting... -
Check Valves - (1955 companies)...valves are rated for air, compressed air, water, hot water, cold water, potable water, salt water, wastewater, gasoline, diesel fuel, high-purity gas, liquefied petroleum gas (LPG), natural gas, sour gas, corrosive gas, abrasive material, acids, corrosive... -
Storage Tanks and Process Tanks - (1652 companies)The orientation of the tank can be vertical or horizontal. Vertical tanks stand vertically and typically have access ports on the bottom. Horizontal tanks are often mounted on stands or saddles and can have access ports on the bottom or top. The placement...
-
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
-
Ball Valves - (2119 companies)...are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries). Ball valves provide tight shut-off and characterizable control. They have high rangeability...
-
Butterfly Valves - (1275 companies)...when selecting the type of valve and the material of construction for the disc. There is a wide variety of materials that could be in the valve system including: Gas: Valves for gas systems seal tightly up to a minimum specified leakage rate...
-
Gate Valves - (1169 companies)...applications including the oil and gas industry, pharmaceuticals, manufacturing, automotive, and marine. Non-rising stem gate valves are very popular on ships, in underground applications, or where vertical space is limited because they don't take up extra...
Product News
-
Shenzhen Jewellok Technology Co., Ltd.
Natural Gas Flow Control Valve Product Features. * Live-loaded packing system. * Vee stem, regulating stem, soft-seat stem are optional. * Compact design. * Panel mounting. * Straight, angle, and cross flow patterns. * Working presssure up to 5000 psig (345 bar). Product Features. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems. * Service & Test Equipment. Technical Data. Type: Needle valve. Inlet pressure P1: max. 345 bar. Material. Body: see ordering info. Seat... (read more)Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
DFT Inc.
Watch DFT's Natural Gas Check Valves Webinar Effective and reliable natural gas transmission requires a complex network of interconnected metering and compressor stations, processing plants, storage facilities, pipelines, valves, and other equipment. These systems rely on many types of compressors and flow systems to transport and move the gas from one place to another, without contamination or leakage. When it comes to compressors and the gas applications they are used in, operational efficiency and safety are a high priority. Reliable... (read more)Browse Check Valves Datasheets for DFT Inc. -
DFT Inc.
DFT® Check Valves for Natural Gas Reliability DFT (R) Check Valves: Engineered for Natural Gas Reliability. DFT 's spring-assisted, non-slam check valves are engineered to support the unique challenges of natural gas systems. Their axial-flow design helps minimize turbulence and vibration, while corrosion-resistant materials and tight shutoff capabilities contribute to long service life and system protection. GLC (R) Short Body Check Valve: Versatility Meets Performance. The GLC (R) is a compact, short-body check valve ideal for liquid... (read more)Browse Check Valves Datasheets for DFT Inc. -
Shanghai Thinktank Process Management Co., Ltd
NGP Natural Gas Pressure Regulator Maintaining stable pressure and dependable shutoff is critical in natural gas operations. Pressure fluctuation, seal wear, or valve instability can compromise plant safety, process efficiency, and equipment lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding industrial environments. Key Technical Features. Wide Size Range. Available from 1/2'' to 4'', supporting diverse pipeline... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Douglas Electrical Components
Natural Gas Wellhead Feedthroughs As North American natural gas production expands to secure energy independence, extraction safety demands absolute mechanical reliability. Modern wellhead systems utilize downhole electric submersible pumps (ESPs) and intricate sensor packages requiring vital power and control connections. Because these lines pass directly out of pressurized explosive environments, failing to isolate flammable gases from electrical ignition sources can lead to deadly accidents. The Hidden Danger of Traditional... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Shaw Moisture Meters
Sample System Suitable for Clean Sweet Natural Gas Shaw Moisture Meters manufacture sample systems for the extraction and analysis of representative samples of gas or general compressed air, which is then either vented off to atmosphere or returned to the process. The SSNGH sample system is suitable for clean, sweet, Natural Gas and just one of the sample systems available from the range suitable for Natural Gas applications. All Shaw Moisture Meters sample systems are built using the highest quality components, manufactured for long term... (read more)Browse Gas and Liquid Samplers Datasheets for Shaw Moisture Meters -
Shanghai Thinktank Process Management Co., Ltd
NGP series Natural Gas Pressure Regulator Reliable, Self-Operated Regulation for Natural Gas Systems. The NGP Series Natural Gas Pressure Regulator is designed for demanding gas environments requiring precise pressure control and safety shutoff. Whether regulating downstream, upstream, or differential pressures, this self-operated unit ensures system stability and prevents overpressure risks. Multi-Mode Pressure Regulation: Supports downstream, upstream, or differential control. Wide Pressure Range: Compatible with PN1.6 -6.4MPa... (read more)Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
United Electric Controls Company
SIL 2 Heat Tracing for Natural Gas Pipelines The One Series is a Class I, Div. 1 safety system that supplies both a loop powered 4 to 20 mA output for continuous monitoring and a high capacity safety relay, all driven by a programmable logic in a single hazloc enclosure. Certified for use in SIL 2 safety instrumented systems, the One Series Safety System not only controls the heater locally, it alarms remote "Gas Control " operations when the temperature of the pressure-reducing valve drops below 40 F. This signals freezing temperatures... (read more)Browse Pressure Transmitters Datasheets for United Electric Controls Company -
ABB Measurement & Analytics
Sensi+™ revolutionary analyzer for natural gas The revolutionary analyzer for natural gas quality monitoring. We are pleased to announce the launch of our new Sensi+, the single and compact analyzer that detects simultaneously multiple gas contaminants in natural gas stream. It provides continuous measurements of H2S, H2O and CO2 for custody transfer, tariff compliance, and process monitoring. This single, compact analyzer uses ABB 's proven laser-based technology providing accurate measurement and facilitating fast response time for quick... (read more)Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
McCrometer, Inc.
Flow Meter - Transporting Natural Gas Self-Conditioning Flow Meter Solves Measurement Challenges for LNG Processing and Distribution - Case Study. Over long distances, the safest and most economic method of transporting natural gas is in a liquid state. Plants dedicated to turning raw natural gas into Liquefied Natural Gas (LNG) and later back into gas for distribution are either on-stream, under construction or planned all over the globe. The production, processing, storage, transportation and distribution of Natural Gas all... (read more)Browse Flow Meters Datasheets for McCrometer, Inc.
-
States > Kentucky > State > Regulations > Title 807 - Energy and Environment Cabinet Public Service Commission > [807 KAR 5] 05 - Utilities
(d) "Customer piping" means all approved equipment and material required for natural gas service downstream from the property line except for the service tap including saddle (tapping tee) and first service valve and meter (service regulator where required).
-
Manual for Technical product design
…wallpaper fork lift truck gelatin gel bed, liquefied gas, fillers, gas oil, gel pad, gear … mineral oil mortars Mousepad natural resin oil paint orange … grate protection means, Sapropelwachs, saddle , shellac, sleeping mask, Oils … Tusche, underbody protection, vaselines, valve , diluent, Visko clutch, Grow…
-
Federal Register > Thursday, October 9, 1997 > [62 FR 52709] Questar Pipeline Company; Notice of Request Under Blanket Authorization
Questar states that the processed natural gas would then flow downstream on Questar's interstate transmission system. .... proposed to be installed include: (1) One 33 MMcf per day separator, (2) one 6-inch diameter Daniel Senior meter run, (3) four 6-inch diameter Rockwell plug valves , (4) two 6-inch … diameter Plidco hot-tapping saddle , and (7) one 6…
-
Federal Register > Tuesday, March 25, 1997 > [62 FR 14130] Columbia Gas Transmission Corporation; Notice of Request Under Blanket Authorization
Each new delivery point's interconnecting facility will vary according to area conditions; but, in most cases, the following will be installed: a 4-inch by 1-inch tap saddle (depending on pipeline size), a 1-inch valve , nipple, and less than 20 .... The estimated natural gas quantities are: 10,851 Dth/day and 4,398,250 Dth/annual for CKY; 4.5 Dth/day and 450 Dth/annual for COH; 13.5 Dth/day and 1,650 Dth/annual for MGC, and 1.8 Dth/day and 200 Dth/annual for WGC.
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
(l) Field welding, where necessary, shall be made only on saddle plates, brackets or other non-pressure .... (m) The connection between the motor fuel tanks or cylinders and the reducing valves , vaporizer or other .... (n) Automatic pressure reducing equipment shall be used for the purpose of reducing the pressure of natural gas to the carburetor, which shall not exceed 5 psi.
Indicates content that may require registration and/or purchase.