Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Panametrics
Description: for many types of gas process measurements. Applications: The DigitalFlow GC868 clamp-on gas flowmeter is a complete ultrasonic flow metering system for measurement of most gases, including: Natural gas Compressed air Fuel gases Erosive
- Velocity Flow Rate: 28.87 to 180 ft/sec
- Electrical Output: Analog Current, Frequency, Switch
- End Fittings: Clamp
- Features: Recorder / Totalizer Functions
-
Supplier: Panametrics
Description: The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including; Natural gas Compressed air Fuel gases Erosive & corrosive gases Toxic gases High-purity
- Velocity Flow Rate: 98.43 to 394 ft/sec
- Electrical Output: Analog Current, Frequency
- End Fittings: Clamp
- Features: Recorder / Totalizer Functions
-
Supplier: Panametrics
Description: designs. Applications PanaFlow gas flow meters can be used in applications such as: Biogas Natural gas production Vent gas Waste gas Shale gas Coal-seam gas wellhead Vapor recovery Fuel gas
- Velocity Flow Rate: 0.4921 to 249 ft/sec
- Electrical Output: Analog Current, Frequency, Switch
- End Fittings: Flanged
- Features: Measures Temperature, Recorder / Totalizer Functions
-
-
Supplier: Siemens Process Instrumentation
Description: SITRANS FS230 clamp-on non-intrusive ultrasonic flow meter features best-in-class performance and user-friendly operation equipped to handle natural, specialty, process gas and liquid flow applications. Benefits One of the world’s first digital ultrasonic
- Computer Controllable: Yes
- Electrical Output: Analog Current
- Flow Meter Type: Velocity Flow Meter, Volumetric Flow Meter
- Media Temperature Range: -40 to 140 F
-
Supplier: Sierra Instruments, Inc.
Description: Boiler-Trak™ 620S-BT insertion thermal mass flow meters provide an economical and easy-to-install boiler and heater efficiency solution for natural gas flow measurement applications. 620S-BT insertion thermal mass flow meters are also suited for
- Gas Volumetric Flow Rate: 80 to 1600 SCFM
- Electrical Output: Analog Current, Analog Voltage, Switch
- End Fittings: Compression, Socket Weld / Union, Threaded
- Features: Audible or Visual Alarms, Programmable, Recorder / Totalizer Functions
-
Supplier: Sierra Instruments, Inc.
Description: Steel-Mass® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow
- Electrical Output: Analog Current, Analog Voltage, Switch
- End Fittings: Compression, Flanged, Socket Weld / Union, Threaded, Other
- Features: Audible or Visual Alarms, Programmable, Recorder / Totalizer Functions
- Interface Options: Serial / Digital, Network / Fieldbus, Other
-
Supplier: Panametrics
Description: , accurate and reliable meter for volumetric and mass flow measurement in most gases, liquids and steam without the need to recalibrate Energy management through accurate measurement of both temperature and mass flow simultaneously Remote monitoring and integration to DCS
- Gas Volumetric Flow Rate: 56 to 1.79E6 SCFM
- Electrical Output: Analog Current, Analog Voltage, Switch
- End Fittings: Compression, Other
- Features: Measures Density, Measures Temperature, Recorder / Totalizer Functions
-
Supplier: Siargo Ltd.
Description: These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power
- Electrical Output: Frequency
- End Fittings: Flanged
- Features: Recorder / Totalizer Functions
- Interface Options: Serial / Digital
-
Supplier: Fluid Components Intl. (FCI)
Description: The Model ST51 and ST51A are a compact, low cost solution for accurate, repeatable flow measurement of biogas, digester gas, landfill gas, methane and natural gas as well as air, compressed air or nitrogen. This insertion-style flow meter has no
- Velocity Flow Rate: 0.3000 to 400 ft/sec
- Electrical Output: Analog Current
- End Fittings: Compression
- Interface Options: Serial / Digital, Other
-
Supplier: Bronkhorst USA
Description: LOW-?P-FLOW Mass Flow Meters/Controllers for low pressure drop or corrosive gas service For applications with only little differential pressure, Bronkhorst High-Tech developed the LOW-?P-FLOW series mass flow meters and controllers. In these
- Gas Volumetric Flow Rate: 9.89E-4 to 0.4237 SCFM
- Mass Flow Rate: 7.71E-5 to 0.0330 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Threaded
-
Supplier: Bronkhorst USA
Description: LOW-?P-FLOW Mass Flow Meters/Controllers for low pressure drop or corrosive gas service For applications with only little differential pressure, Bronkhorst High-Tech developed the LOW-?P-FLOW series mass flow meters and controllers. In these
- Gas Volumetric Flow Rate: 9.89E-4 to 0.4237 SCFM
- Mass Flow Rate: 7.71E-5 to 0.0330 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Threaded
-
Supplier: Bronkhorst USA
Description: LOW-?P-FLOW Mass Flow Meters/Controllers for low pressure drop or corrosive gas service For applications with only little differential pressure, Bronkhorst High-Tech developed the LOW-?P-FLOW series mass flow meters and controllers. In these
- Gas Volumetric Flow Rate: 0.0318 to 7.06 SCFM
- Mass Flow Rate: 0.0025 to 0.5506 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Threaded
-
Supplier: Bronkhorst USA
Description: LOW-?P-FLOW Mass Flow Meters/Controllers for low pressure drop or corrosive gas service For applications with only little differential pressure, Bronkhorst High-Tech developed the LOW-?P-FLOW series mass flow meters and controllers. In these
- Gas Volumetric Flow Rate: 0.0060 to 1.77 SCFM
- Mass Flow Rate: 4.68E-4 to 0.1376 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Threaded
-
Supplier: Siargo Ltd.
Description: These meters are designed for metering city gas, particularly for natural gas. The meters are fully compensated for temperature and pressure variations compared to the diaphragm meters that are currently installed. The compact size of the all
- Electrical Output: Frequency
- End Fittings: Flanged
- Features: Recorder / Totalizer Functions
- Interface Options: Serial / Digital
-
Supplier: Siargo Ltd.
Description: These meters are designed for metering natural gas at the medium pressure range (2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power
- Electrical Output: Frequency
- End Fittings: Flanged
- Features: Recorder / Totalizer Functions
- Interface Options: Serial / Digital
-
Supplier: Siargo Ltd.
Description: These meters are designed for metering natural gas at the medium pressure range ( 2.5MPa). The meters are fully compensated for temperature and pressure variations providing direct mass flow measurement with extended rangeability at a very low power
- Electrical Output: Frequency
- End Fittings: Flanged
- Features: Recorder / Totalizer Functions
- Interface Options: Serial / Digital
-
Supplier: Endress+Hauser, Inc.
Description: Coriolis mass flow measuring system For fueling with compressed natural gas (CNG) Your benefits CNGmass DCI allows you record multiple process variables (mass/density/temper ature) simultaneously during operation for diverse process conditions. The
- Mass Flow Rate: 0.0 to 330 lbs/min
- Electrical Output: Analog Current, Frequency, Switch
- Features: Measures Density, Measures Temperature, Audible or Visual Alarms, Recorder / Totalizer Functions
- Interface Options: Network / Fieldbus
-
Supplier: KROHNE Messtechnik
Description: The ALTOSONIC V12 is a 12-chord ultrasonic custody transfer (CT) flowmeter for natural gas. It has been designed to offer the best possible measurement accuracy, not only during calibration under ideal conditions but also during less ideal conditions in the field. As a result,
- Gas Volumetric Flow Rate: 70600 SCFM
- Electrical Output: Analog Current
- End Fittings: Flanged
- Features: Recorder / Totalizer Functions
-
Supplier: Fluid Components Intl. (FCI)
Description: The Model ST51 and ST51A are a compact, low cost solution for accurate, repeatable flow measurement of biogas, digester gas, landfill gas, methane and natural gas as well as air, compressed air or nitrogen. This insertion-style flow meter has no
- Velocity Flow Rate: 0.3000 to 400 ft/sec
- Electrical Output: Analog Current
- End Fittings: Compression
- Interface Options: Serial / Digital, Other
-
Flow Meters - Gas mass Flowmeter, 10 SCCM, with color TFT display and 303 SS fittings -- GO-32935-24Supplier: Cole-Parmer
Description: warm-up time, and offer a 10 ms response time for meters and 100 ms for controllers. Typical applications include air sampling, natural gas metering and calibration, and gas analysis and totalizing.
|Select from 30 different gases in real time with
- Operating Pressure: 50 psi
- Operating Temperature: 122 F
- Process Media Type: Gas
-
Supplier: Cole-Parmer
Description: warm-up time, and offer a 10 ms response time for meters and 100 ms for controllers. Typical applications include air sampling, natural gas metering and calibration, and gas analysis and totalizing.
|Select from 30 different gases in real time with
- Operating Pressure: 50 psi
- Operating Temperature: 122 F
- Process Media Type: Gas
-
Supplier: Cole-Parmer
Description: warm-up time, and offer a 10 ms response time for meters and 100 ms for controllers. Typical applications include air sampling, natural gas metering and calibration, and gas analysis and totalizing.
|Select from 30 different gases in real time with
- Operating Pressure: 50 psi
- Operating Temperature: 122 F
- Process Media Type: Gas
-
Supplier: Cole-Parmer
Description: warm-up time, and offer a 10 ms response time for meters and 100 ms for controllers. Typical applications include air sampling, natural gas metering and calibration, and gas analysis and totalizing.
|Select from 30 different gases in real time with
- Operating Pressure: 50 psi
- Operating Temperature: 122 F
- Process Media Type: Gas
-
Description: possible; the total mass flow rate may be known (this is more likely in a wet-steam flow than in a natural gas/liquid flow); in a wet-steam flow a throttling calorimeter can be used. Wet-gas measurement using Venturi tubes or orifice plates is
-
Supplier: ASTM International
Description: This test method is for the determination of total sulfur in combustible fuel gases and is applicable to natural gases, manufactured gases, mixed gases, and other miscellaneous gaseous fuels. For the use of barium chloride titration following collection of
-
Supplier: CSA Group
Description: possible; the total mass flow rate may be known (this is more likely in a wet-steam flow than in a natural gas/liquid flow); in a wet-steam flow a throttling calorimeter can be used. Wet-gas measurement using Venturi tubes or orifice plates is
-
Supplier: Technic, Inc.
Description: supplied with various configurations of manual and automatic stripping systems The tool is a multi section modular chassis design that is totally enclosed, and is designed to meet class 100 clean room specifications. The process cell / tank assemblies are removable for maintenance purposes.
- Applications & Materials Processed: Other
-
Supplier: GF Piping Systems
Description: The plastic variable area flow meters in the SK series from GF Piping Systems are radially-installed dismountable meters for measuring the rate of flow in industrial pipework applications. The measurement ranges, which are attuned to our customers' needs, and the range of
- End Fittings: Threaded
- Pipe Diameter: 0.3750 to 2.5 inch
- Process Media Type: Gas
- Type: Rotameter
-
Supplier: Badger Meter
Description: The Hedland® air and compressed gas meter is designed for use in pneumatic systems, including a wide range of gas flow processes, as well as monitoring compressor efficiencies and pneumatic tool usage. Versatile Meter. Flexible Solution. The Hedland air and
- Gas Volumetric Flow Rate: 0.0500 to 2200 SCFM
- Operating Pressure: Over 0.0 psi
- Operating Temperature: -20 to 240 F
- Pipe Diameter: 0.2500 to 3 inch
-
Supplier: RS Components, Ltd.
Description: , Distilling Media Monitored = Gas, Liquid Device Type = Piston Maximum Flow Rate = 0.013 gal/min Pipe Diameter Range = 1/4 in Connection Type = 1/4 NPT Female Maximum Pressure = 69bar Material = Stainless Steel Minimum Operating Temperature = -29°C Maximum Operating Temperature =
- Gas Volumetric Flow Rate: 0.0017 SCFM
- Operating Pressure: 1001 psi
- Operating Temperature: -20.2 to 300 F
- Pipe Diameter: 0.2500 inch
-
Description: -and-place PCB assembly Small thermal mass Excellent symmetry - low offset Low temperature dependence also under non-isothermal conditions Excellent long term stability The IST AG MIDAS M1.x is optimal for easy integration and ultra-fast measuring of gas flow and direction.
- Gas Volumetric Flow Rate: 0.0 to 100 SCFM
- Operating Temperature: -40 to 176 F
- Process Media Type: Gas
- Type: Thermal Meter
-
Supplier: Festo Corporation
Description: Compact design Universal flow detection Simple installation Reliable pick & place application for extremely small workpieces
- Liquid Volumetric Flow Rate: 1.32 GPM
- Electrical Output: Analog Voltage
- Operating Pressure: -13.05 to 145 psi
- Operating Temperature: 32 to 122 F
-
Supplier: Servoflo Corporation
Description: The MF4600 Series mass flow meters are made with Siargo's proprietary MEMS sensing technology. It applies or clean and dry gas metering and control. The meter is designed with the structure of a rotameter but with the full capability of digital gas mass
- Process Media Type: Gas
-
Supplier: EXAIR
Description: . No cutting, welding, adjustments or calibration are ever required. It is designed for permanent or temporary mounting to a compressed air pipe. If the unit needs to be removed, blocking ringsare available. Available for measuring air flow in SCFM or cubic meters on Schedule 40 iron
- Gas Volumetric Flow Rate: 20 to 2000 SCFM
- End Fittings: Clamp
- Features: Recorder / Totalizer Functions
- Interface Options: Serial / Digital, Network / Fieldbus
-
Supplier: Azbil Corporation
Description: performance records that can be applied to a wide-range applications. Usable as differential pressure flowmeters for measuring gas, steam, and liquid. These products with mass flow sensors provide gas flow measurement and control that is featured by quick response, low
- End Fittings: Flanged
- Process Media Type: Gas, Liquid, Steam
- Type: Venturi Tube, Vortex (Shedding) Meter
Find Suppliers by Category Top
Featured Products Top
-
-burning natural gas. FCI’s inline ST75A flow meter is ideal for the measurement of natural gas, other industrial specialty gases and air in line sizes from 0.25 inches to 2 inches. It features a solid-state thermal dispersion mass flow sensing element with platinum RTDs in equal mass (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
Engineers monitoring natural gas compressors for dry seal leaks of toxic, combustible methane (CH4) gas will find the ST75 Series Thermal Mass Flow Meter (read more)
Browse Gas Flow Meters Datasheets for Fluid Components Intl. (FCI) -
temperature or pressure sensors or flow computer to infer the mass flow rate of the process media, which reduces the total cost of process flow measurement. Model ST51A Air/Gas Flow Meter The ST51A is an insertion-style flow meter for use in pipe diameters from 2 (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
, compact ST75 air/gas flow meter from Fluid Components International (FCI), which measures fuel gas, process gas, inert gas, waste gases and air in small line sizes, is ideal for optimizing natural gas flow control for industrial ovens, heat chambers (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
, consumption or sub metering of natural gas will find the latest advances in thermal mass flow measurement with Adaptive Sensing (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
ST51A Thermal Mass Flow Meters and Vortab Model VIP Flow Conditioners for the measurement of natural gas in its processes because of their long service life, measurement accuracy and (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
As a recognized leader in measuring and analyzing moisture, oxygen, liquid, steam, and gas, you can be sure that we provide the best combination of technology and expertise to ensure accurate process measurements. Panametrics process analyzers and flow meters are (read more)
Browse Gas Instruments Datasheets for Panametrics -
the same time. The FS10i flow meter series is an economical and easy to install solution to measure the flow rate of air and natural gas. Its small, compact size, plug-in wiring and in-line or insertion style threaded connection into the piping ensures quick and effective installation. The (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
HIGH PRESSURE GAS FLOW METER FOR NATURAL GAS DISTRIBUTION Gas flow meters - FLOWSIC550 Your Benefits Ultimate measurement certainty and safety of continuous gas supply Simple installation (read more)
Browse Gas Flow Meters Datasheets for SICK -
Effective and reliable natural gas transmission requires a complex network of interconnected metering and compressor stations, processing plants, storage facilities, pipelines, valves, and other equipment. These systems rely on many types of (read more)
Browse Gas Valves Datasheets for DFT Inc.
Conduct Research Top
-
Part 1: Challenges with Submetering Natural Gas
-size facilities. This has led factories, campuses and universities to use flow meters to sub-meter their natural gas usage to confirm the readings achieved by traditional diaphragm meters. Using a flow meter for submetering, facilities can compare the utility†TMs gas usage totals to the natural gas
-
Thermal Mass Flow Compressed Air Metering
In most industrial facilities Compressed Dry Air (CDA) is a primary component of overall energy use. In fact, compressed air is considered to be the "fourth utility" after electricity, natural gas and water, and its cost is very often higher than the other three when compared by cost per delivered
-
The Challenges of Measuring Flare Gas
in-the-field compositional compensation. In a thermal mass flow meter, a velocity sensor measures the heat removed from a heated sensor by the flowing gas, while additional sensors measure other heat losses, such as those caused by natural convection, radiation, stem and end loss. The heat removed
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
More Information Top
-
Federal Register > Monday, April 12, 2010 > [75 FR 18608] Mandatory Reporting of Greenhouse Gases: Petroleum and Natural Gas Systems
V1 = Metered total annual volume of natural gas flow into AGR unit in cubic feet per year at ambient condition.
-
DEVELOPMENT AND DEMONSTRATION OF NOVEL LOW-NOx BURNERS IN THE STEEL INDUSTRY
The flow rates for COG, natural gas , and total air flow were measured with the existing flow meters used during baseline testing.
-
Energy Efficiency Study on Two Wisconsin Grain Drying Systems: Mixed Flow and Continuous Cross Flow Grain Dryers
Dryer Location (Dryer Type) Electric Energy Monitored at Dryer MJ (MMBtu) Natural Gas Energy Metered by Utility MJ (MMBtu) Total Energy Consumed MJ (MMBtu) Pulaski (Continuous Cross Flow ) 47,751 (45) 4,682,138 (4438) 4,729,889 (4483) Marshfield (Mixed Flow …
-
Life Cycle Assessment of a Natural Gas Combined Cycle Power Generation System
… flow through the 76.2 cm diameter pipe at a pressure drop of 0.05 psi/100 feet (0.00035 MPa/30 meters ) was calculated then the required natural gas flow rate for this NGCC … … was divided by the total flow, which resulted in …
-
Federal Register > Friday, December 17, 2010 > [75 FR 79092] Mandatory Reporting of Greenhouse Gases
… the units served by the common supply line, in lieu of separately reporting the GHG emissions from the individual units, provided that the total amount of fuel combusted … … line using a fuel flow meter , or, for natural gas , the amount of fuel …
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 98] Mandatory Greenhouse Gas Reporting
… the units served by the common supply line, in lieu of separately reporting the GHG emissions from the individual units, provided that the total amount of fuel combusted … … line using a fuel flow meter , or, for natural gas , the amount of fuel …
-
Life Cycle Assessment of Hydrogen Production via Natural Gas Steam Reforming
To determine this percentage, the natural gas required by the hydrogen plant was divided by the total flow through the 61 cm diameter pipe at a pressure drop of 0.05 psi/100 feet (0.001 MPa/100 meters ), resulting in a value of …
-
Lessons Learned from Case Studies of Six High-Performance Buildings
… in the building, including spot measurements of power • Monthly building utility bills for natural gas and electricity • Total electrical energy at 15-minute increments • Sub- metering of major electrical energy … … increments • Temperature and flow of the radiant floor …
-
The first-phase of Xinjiang first coal-to-gas project completed and put into operation
… an annual production capacity of 1.375 billion cubic meters , including 1.6 billion … … 14.5% of its total investment.” said Mr … … Qinghua Energy Group, “ Natural gas produced by the first … … CTG project is currently flowing into the West-East …