-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 8035 Phone Needle Point to Female 6-32 Thread has both the contact point and 6-32 thread in plated steel with a needle diameter of 0.62”, and a heat shrink tubing insulator.
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Phone Jack / Plug
-
Supplier: IDEX Health & Science
Description: Our Micro-Injection Port Adapter Assembly is designed to ensure no additional swept volume be introduced to the fluidic pathway. To introduce sample, simply connect capillary tubing to the assembly. It is for 1/32" OD tubing and it accepts 22 gauge Hamilton-style injection syringe
- English Size: 0.03125 inch
- Fitting Type: Adapter
- Features: English
-
Supplier: IDEX Health & Science
Description: Our Micro-Injection Port Adapter Assembly is designed to ensure no additional swept volume be introduced to the fluidic pathway. To introduce sample, simply connect capillary tubing to the assembly. It is for 360 um OD tubing and it accepts 22 gauge Hamilton-style injection syringe
- Metric Size: 0.36000000000000004 mm
- Fitting Type: Adapter
- Features: Metric
-
-
Supplier: IDEX Health & Science
Description: Our Micro-Injection Port Adapter Assembly is designed to ensure no additional swept volume be introduced to the fluidic pathway. To introduce sample, simply connect capillary tubing to the assembly. It is for 360 um OD tubing and it accepts 22 gauge Hamilton-style injection syringe
- Fitting Type: Adapter
-
Supplier: IDEX Health & Science
Description: This adjustable injection port adapter is for a 1/4-28 Flat-Bottom port configuration. These adapters can be bulkead mounted or mounted with the V-447 Kits. No additional swept volume is added to the fluidic pathway because the needle butts directly against the connecting tubing during
- Fitting Type: Adapter
-
Supplier: Pyromation
Description: materials of construction are all FDA compliant for use in sanitary applications. The sheath tips are made of full hard-drawn 304SS hypodermic tubing with a sharp needle-point insertion tip. Handles are constructed of formed stainless steel tubing and are available in three size
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect, Screw Tabs or Lugs
- Element Configuration: Double Element, Single Element
- Configuration: Grounded Thermocouple, Ungrounded Thermocouple
-
Supplier: IMI Bimba
Description: standards, all “in stock” accessories ship the same day. Flow controls offer metered flow in one direction, free flow in the opposite direction Nickel plated brass bodies Two different adj. types (recessed needle and knurled adjustment knob with lock nut) Push-to-connect style for customer
- Pressure Rating: 145 psi
- Media: Air, Compressed Air
- Actuation: Manual / Hand
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Flexel® 3D bags for drums are available as standalone bags with silicone tubing, standalone bags with silicone and C-Flex tubing and standalone bags with silicone, C-Flex tubing and filter. A side bottom drain port is also optionally available with the standard Flexel® 3D bags
- Volume Capacity: 13.2086 to 264.172 gallons
- Container Type: Bag / Sack
- Features: Other
-
Supplier: Cole-Parmer
Description: available in two barbed styles, standard for soft tubing and low-profile for semi-rigid tubing. The kit also includes connections for UNF and small NPT threads. Kits are available in polysulfone or ABS plastic. All bonded fittings may be pressed together, then solvent bonded. To
- Connection Type: Barbed
-
Supplier: Cole-Parmer
Description: available in two barbed styles, standard for soft tubing and low-profile for semi-rigid tubing. The kit also includes connections for UNF and small NPT threads. Kits are available in polysulfone or ABS plastic. All bonded fittings may be pressed together, then solvent bonded. To
- Connection Type: Barbed
-
Supplier: Metrohm USA, Inc.
Description: 1.8 m 2 x 6.7304.020 Oxygen/argon connection tubing 2 m 1 x Heat-resistant gloves 2 x 6.7304.000 FAST connector, angled 2 x 6.7304.010 FAST connector, straight 1 x 6.7301.220 Spring-wire clamp 7.3 -7.8 mm 1 x Fork clamp KS 13/2 with clamping screw 2 x 6.7301.230 Return cannula,
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: tubing. Thus, sterile connection and disconnection devices like the BioWelder® and the BioSealer® can be used to allow safe connections and disconnections from and to another process step. Female luer fittings with a needle free sampling port may be used for easy and convenient
- Volume Capacity: 0.264172 to 132.086 gallons
- Container Type: Bag / Sack
- Features: Other
-
Supplier: Metrohm USA, Inc.
Description: 1.8 m 2 x 6.7304.020 Oxygen/Argon connection tubing 2 m 1 x Heat-resistant gloves 2 x 6.7304.000 FAST connector, angled 2 x 6.7304.010 FAST connector, straight 1 x 6.7301.220 Spring-wire clamp 7.3 -7.8 mm 1 x Fork clamp KS 13/2 with clamping screw 2 x 6.7301.230 Return cannula,
-
Supplier: Metrohm USA, Inc.
Description: 1.8 m 2 x 6.7304.020 Oxygen/Argon connection tubing 2 m 1 x Heat-resistant gloves 2 x 6.7304.000 FAST connector, angled 2 x 6.7304.010 FAST connector, straight 1 x 6.7301.220 Spring-wire clamp 7.3 -7.8 mm 1 x Fork clamp KS 13/2 with clamping screw 2 x 6.7301.230 Return cannula,
-
Supplier: CSA Group
Description: does not apply to catheter tubing, catheter needles, Luer locks, taps and tap tables that connect to the DOME. This particular standard does not apply to NON-INVASIVE BLOOD PRESSURE MONITORING EQUIPMENT.
-
Description: healthcare facilities and in the EMERGENCY MEDICAL SERVICE ENVIRONMENT. This document does not apply to catheter tubing, catheter needles, Luer locks, taps and tap tables that connect to the DOME. This document does not apply to non-invasive blood pressure monitoring equipment. If a
-
Supplier: Oil-Rite Corp.
Description: between 40 to 120 PSI. Each feed has an integral 36” coaxial spray nozzle that is flexible yet rigid enough to allow for precise positioning. Lubricant and air mix at the nozzle tip to atomize the fluid. There is a separate needle control for air flow to the nozzle. No additional air supply
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: between 40 to 120 PSI. An integral 24” coaxial spray nozzle is flexible yet rigid enough to allow for precise positioning. Lubricant and air mix at the nozzle tip to atomize the fluid. There is a separate needle control for air flow to the nozzle. No additional air supply or separate air
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line, Single Line / Single Point
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: between 40 to 120 PSI. An integral 12” coaxial spray nozzle is flexible yet rigid enough to allow for precise positioning. Lubricant and air mix at the nozzle tip to atomize the fluid. There is a separate needle control for air flow to the nozzle. No additional air supply or separate air
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line, Single Line / Single Point
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: between 40 to 120 PSI. Each feed has an integral 36” coaxial spray nozzle that is flexible yet rigid enough to allow for precise positioning. Lubricant and air mix at the nozzle tip to atomize the fluid. There is a separate needle control for air flow to the nozzle. No additional air supply
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: incorporating a variety of filter and bag sizes allowing easy adaptation to process volume and media. Multiple configurations that also integrate thermoweldable TPE tubing are provided for flexible incorporation into your process. Thus, sterile connection and disconnection devices like the
- Volume Capacity: 0.013208605 to 13.2086 gallons
- Container Type: Bag / Sack
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
elemental Cr, Fe ,Ni, Cu, Zn, Pd, Ag, Sn and Au. Up to four separate plating lines can be measured sequentially with the option to set up individual measurement programs for each line. The solution can be pumped directly from the plating tank that connects to the instrument’s measurement tubing (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
elemental Cr, Fe ,Ni, Cu, Zn, Pd, Ag, Sn and Au. Up to four separate plating lines can be measured sequentially with the option to set up individual measurement programs for each line. The solution can be pumped directly from the plating tank that connects to the instrument’s measurement tubing (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
solutions , as well as elemental Cr, Fe ,Ni, Cu, Zn, Pd, Ag, Sn and Au. Up to four separate plating lines can be measured sequentially with the option to set up individual measurement programs for each line. The solution can be pumped directly from the plating tank that connects to the (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
well as elemental Cr, Fe ,Ni, Cu, Zn, Pd, Ag, Sn and Au. Up to four separate plating lines can be measured sequentially with the option to set up individual measurement programs for each line. The solution can be pumped directly from the plating tank that connects to the instrument’s (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Flow controlled solvent vapor annealing of block copolymers for lithographic applications
This diameter reduction was facilitated by the use of a luer lock attachment (Z118001, Perfektum Needle tubing connector male luer lock lock to tube) to the 1/4 in. OD perfluorinated tubing and a 20 gauge 30.5 cm long syringe (Deflected Point…
-
Regioselective catalyzed modification of poly(methylhydro)siloxane using RuRh and RuPt bimetallic dendrimer‐encapsulated nanoparticles
Samples were taken out via a 10-mL syringe matched needle - tubing connector at desig- nated reaction times (RT), and then the product was separated from reaction mixture by high-speed cen- trifugation for 20 min, by which the bimetallic DENs precipitated.
-
Continence
However, some components such as the insertion needles or tubing connectors are made of steel and need to be sterilized before each procedure.
-
Hemocompatible Polyethylene Glycol Films on Silicon
The needle was attached to the tubing by a needle - tubing connector .
-
http://www.sigmaaldrich.com/etc/medialib/docs/Aldrich/Acta/al_acta_31_3.Par.0001.File.tmp/al_acta_31_3.pdf
Needle G is connected to a gas line (e.g., N2, Ar; needle - tubing connector w/male Luer Lok®).
-
3-D Nano and Micro Structures
Needle - tubing connector , for 1/4 in. — 5/16 in. i.d. tubing, Luer connector .
-
Shaft Companies in Other Manufacturing & Processing Machinery (Page14), shaft Manufacturers, Suppliers & Exporters in Other Manufacturing & Processing Machiner...
shaft, needle tubing , Connector plug needle, pin, Copier shaft, motor drive shaft, Riveting shaft, Environmental protection copper needle, lighting accessories, lighting use hardware, jewelry parts, Electronic plug-in, ...
-
Active depth-locking handheld micro-injector based on common-path swept source optical coherence tomography
The handheld injector uses a piezoelectric linear motor (LEGS-LL1011A, PiezoMotor), a tube - needle connector (RN Coupler-p/n 55752-01, Hamilton) that links a tube to a 34 gauge needle (Hamilton, OD=0.1842mm, ID=0.0826mm) inside a 26 gauge (OD…
-
Fermentation parameters of Peptostreptococcus productus on gaseous substrates (CO, H2 /CO2 )
In most cases, a mixture of 80% CO and 20% COz was flushed through previously sterilized cotton filters and needle - tubing connectors into the bottles.
-
Living carbocationic polymerization of isobutylene and synthesis of ABA block copolymers by conventional laboratory techniques
Between two paired stopcocks a glass-piece made of 7 mm OD glass tubing makes the joint to a thick-walled TYGON| hose, which at the other end is fastened either to a needle - tubing connector or to a three-way stopcock…
Indicates content that may require registration and/or purchase.