Products/Services for Negative Displacement Pipettes

  • Pipettes and Tips-Image
    Pipettes and Tips - (335 companies)
    There are three main types of pipettes and tips: Pasteur, positive displacement, and air displacement. Pasteur Pasteur pipettes are small glass tubes with a bulb at the end used for dispensing small amounts of fluids. Both...
  • Calibration Instruments-Image
    Calibration Instruments - (591 companies)
    ...capacitance, voltage, charge, inductance, power, or other related electrical specifications. Physical property instrumentation calibrators are used with devices that measure acceleration, vibration, acoustics, displacement, position, force, torque, or other...
  • Positive Displacement Pumps-Image
    Positive Displacement Pumps - (671 companies)
    Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump. Positive displacement pumps are a category of pumps designed to move fluid at a steady rate...
  • Positive Displacement Valves-Image
    Positive Displacement Valves - (22 companies)
    Positive displacement valves are precision dispensing devices designed to provide precise fluid dispensation depending on applications. They function by opening quickly, releasing product, and closing again. This process may take place numerous...
  • Positive Displacement Flow Meters-Image
    Positive Displacement Flow Meters - (160 companies)
    Positive displacement flow meters measure the volume or flow rate of a moving fluid or gas by dividing the media into fixed, metered volumes. These devices consist of a chamber that obstructs the media flow and a rotating or reciprocating mechanism...
  •  
    Linear Position Sensors - (886 companies)
    Linear position sensors is a general search form for all linear position / displacement detection product areas. Linear position sensors use contact or non-contact methods to measure the speed and/or position of an object. They use use a variety...
  •  
    Capacitive Linear Position Sensors - (39 companies)
    Capacitive linear position sensors are devices that sense position / displacement using capacitance technology. Capacitive linear position sensors measure position, displacement, vibration, and run out (thickness), primarily in a noncontact manner...
  •  
    Unijunction Transistors (UJT) - (20 companies)
    Unijunction transistors (UJT) are three-terminal devices that exhibit a negative resistance characteristic. Unijunction Transistors (UJTs) Information. Unijunction transistors (UJTs) are three-terminal devices that have only one PN junction. When...
  •  
    Linear Potentiometers - (88 companies)
    Linear potentiometers are sensors that produce a resistance output proportional to the displacement or position. Linear potentiometers produce a resistance output that varies according to the displacement or position of a slider or wiper...
  •  
    Liquid Handling Pumps - (2272 companies)
    Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement). Pumps, in their simplest form, are machines for moving liquids. Industrial...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire