Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AlphaLab, Inc.
Description: The AlphaLab Voltage Touch Monitor enables personnel to identify voltage problems that usually remain hidden. The monitor reads the voltage on a finger (which is identical to the voltage at every other point on the body). It can detect as little as 1/10 volt
- DC Voltage Range: -1,999.9 to 1,999.9 volts
- AC Voltage Range: -1,000 to 1,000 volts
- Display Digits: 5 Digits
- Measurement Type: AC / DC
-
Supplier: Eagle Eye Power Solutions, LLC
Description: settings. The monitor's status, under voltage and over voltage trip values, ground fault, time delay, and IP address settings are easily accessible on the user-friendly color touchscreen interface. Installation of the GFM-100 Ground Fault Monitor is simple - it can be
- Instrument Type: Condition Monitor / Fault Detector
- Instrument Technology: Eddy Current / Electromagnetic
- Features: Electrical Faults / Condition
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Analytic Systems
Description: for low input voltage, low output voltage, over temperature and overload. Safety features include reverse input protection, over-temperature shutdown, current limiting, short circuit shutdown, a dry contact alarm relay output and output overvoltage crowbar. Optional features include a
- DC Input Voltage: 20 to 45 volts
- DC Input Current: 40 to 42 amps
- DC Output Voltage: 12 to 24 volts
- DC Output Current: 35 to 50 amps
-
-
Supplier: Setra Systems
Description: OverviewThe Model SRCM Room Condition and Pressure Montior all inclusive design provides room condition, room identification, security, calibration, and room pressure status all in one unit. The CE compliant SRCM is also well suited to monitor positive, negative or neutral air
- Working Pressure Range: 0.00362592098392992 to 0.145036839357197 psi
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Voltage
- Device Category: Controller
-
Supplier: Renesas Electronics Corporation
Description: The ISL6263A IC is a Single-Phase Synchronous-Buck PWM voltage regulator featuring Intersil's Robust Ripple Regulator (Rsup3/sup) Technology™. The ISL6263A is an implementation of the Intel® Mobile Voltage Positioning (IMVP) protocol for GPU Render Engine core power. Integrated power
- Type: QFN
-
Supplier: UE Systems, Inc.
Description: armature. The armature is spun 360° creating a click for each grove. With sensor contacting the armature, the instrument counts the clicks. An incorrect count is noted in a control panel. III. A paper mill monitors a critical valve. In only specific situations is the valve to be opened.
- Operating Temperature: 32 to 140 F
- Output Options: Analog Current, Analog Voltage, Switch or Alarm Signal
- Display Type: Analog Meter or Indicator
- Features: Audible Alarm Option
-
Supplier: Renesas Electronics Corporation
Description: with Intersil multiphase PWM controllers and driver stages to prevent negative transients on the controlled output voltage when operation is suspended. This feature eliminates the need for the Schottky diode that may be utilized in a power system to protect the load from excessive
- Features: Other
-
Supplier: Define Instruments
Description: What it does: Accepts high voltage input and outputs a signal reduced by a factor of 1000. Another useful accessory for Zen series monitoring stations, the HVA-1000 accepts a voltage of up to 1000V DC, and safely attenuates it to a suitable low voltage, which can then be input
- Features: DC Voltage Input
- Form Factor: DIN Rail
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Quarktwin Technology Ltd.
Description: Linear Voltage Regulator IC Negative Fixed 1 Output TO-220
- Operating Temperature: -30 to 75 C
- Number of Supplies: 1
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: working together with Intersil multiphase PWM controllers and driver stages to prevent negative transients on the controlled output voltage when operation is suspended. This feature eliminates the need for the schottky diode that may be utilized in a power system to protect the load
- Features: Other
-
Supplier: Rochester Electronics
Description: LTC4354 - Negative Voltage Diode-OR Controller and Monitor
- RoHS Compliant: RoHS Compliant
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s MCU (microcontroller unit) LCD (liquid crystal display) Hour Meters, LM Series, are sealed digital instruments designed to monitor and record elapsed running time, normally displayed in hours and tenths of hours. These devices are used to log running time of equipment used in
- Digit Height: 0.2755905511811024 inches
- Operating Temperature: -40 to 185 F
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell’s MCU (microcontroller unit) LCD (liquid crystal display) Hour Meters, LM Series, are sealed digital instruments designed to monitor and record elapsed running time, normally displayed in hours and tenths of hours. These devices are used to log running time of equipment used in
- Digit Height: 0.2755905511811024 inches
- Operating Temperature: -40 to 185 F
-
Description: The MSA Series are compact printed circuit board mountable (PCB) high voltage power supply module available from 1kV to 3kV with either a positive or negative output polarity. The MSA Series feature 0-10Vdc variable voltage programming that equals 0-100% of rated output
- DC Input Voltage: 2 to 24 volts
- DC Output Voltage: 1,000 to 3,000 volts
- DC Output Current: 0.0009 to 0.0003 amps
- DC Output Power: 0.9000000000000016 watts
-
Supervisory Circuits and Battery Monitor Chips - Quad Voltage Supervisor IC -- 691-LTC2914CDHC-2#PBFSupplier: ERSAELECTRONICS PTE. LTD.
Description: QUAD UV/OV POSITIVE/NEGATIVE VOL Product overview: LTC2914CDHC-2#PBF from Linear Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers
- Operating Temperature: 0 C
- Features: Other
-
Description: circuitry. The high voltage output is generated through the use of a ferrite core high voltage step up transformer which feeds the high voltage output circuitry. Units utilize an appropriate arrangement of low capacitance Cockcroft-Walton voltage multiplier stages to
- DC Input Voltage: 24 volts
- DC Output Voltage: 15,000 volts
- DC Output Current: 0.0083 amps
- DC Output Power: 125.00000000000038 watts
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt Bipolar C series of regulated DC-to-DC supplies is designed for high voltage capacitor charging applications that demand fast charging rates and limited voltage overshoot. Maximum Output Voltage/Power: ±6 kV DC/250 W Type: Dual Output Ripple: < 10,000
- DC Input Voltage: 23 to 30 volts
- DC Input Current: 3 to 6 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.021 to 2 amps
-
Supplier: Knick Interface LLC
Description: value applies regardless of the sign of the input voltage’s absolute value. In other words, the solid state relay will be triggered as soon as the positive threshold value is exceeded or the input voltage is below the negative threshold. 10 default threshold values can be
- Voltage: 4,800 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Advanced Energy Industries, Inc.
Description: Single-output positive or negative polarities are available and overcurrent, short-circuit, and arc protection are standard. Effectively use an analog interface to control and monitor voltage output and benefit from low ripple and low noise. Benefits Achieve product design
- DC Input Voltage: 5 to 15 volts
- DC Input Current: 0.05 to 0.065 amps
- DC Output Voltage: 0 to 500 volts
- DC Output Current: 0.0002 to 0.0005 amps
-
Supplier: HiTek Power Ltd.
Description: or negative polarity models are available. Features: 10W output power V & I control V & I monitor Output inhibit High stability Positive or negative polarity models Short circuit and flashover protected EU RoHS compliant CE Marked (LVD) Applications: Photomultipliers Piezo
- Type: High Voltage Power Supply
-
Supplier: Tradeport Electronics Group
Description: (brownout) also cause equipment malfunction. If the power supply voltage drops below the prescribed value for more than a few tens of milliseconds, an electronic device can hardly operate normally. When momentary power failure or voltage drop occurs in the power-transmission line, it
-
Supplier: HiTek Power Ltd.
Description: signals and an inhibit signal input. Postive or negative polarity models are available. Features: 10W output power V & I control V & I monitor Output inhibit High stability Positive or negative polarity models Short circuit and flashover protected RoHS compliant CE marked
- Type: High Voltage Power Supply
-
Supplier: IMI Life Science
Description: potentiometer setting Voltage monitor & current monitor Flashover & short circuit protected UL listed
-
Supplier: Pepperl+Fuchs SE
Description: 4-channel On/Off delay Installation in Zone 2 or safe area Positive or negative logic selectable Simulation mode for service operations (forcing) Permanently self-monitoring Output with watchdog Module can be exchanged under voltage
-
Supplier: Pepperl+Fuchs SE
Description: 15-channel Active digital signal 24 V DC Installation in Zone 2 or safe area Positive or negative logic selectable Simulation mode for service operations (forcing) Permanently self-monitoring Module can be exchanged under voltage
-
Supplier: Microchip Technology, Inc.
Description: mode:typ. 10µA Linear Low-Drop Voltage Regulator with 85 mA Current Capability @ VVCC=5.0V, ±2% VCC Undervoltage Detection with Open Drain Reset Output (NRES, 4 ms reset time) Voltage Regulator is Short Circuit and Overtemperature Protected Adjustable Watchdog Time via External
- Features: Other, Switching Regulator
-
Supplier: HiTek Power Ltd.
Description: The Series MH60 is a range of versatile high voltage power supply modules suitable for specification in OEM equipment. Powered from 24V DC, they supply up to 60W output and allow full range control and monitoring of output voltage and current. Custom versions can be produced for
- Type: High Voltage Power Supply
-
Supplier: Microchip Technology, Inc.
Description: mode:typ. 10µA Linear Low-Drop Voltage Regulator with 85 mA Current Capability @ VVCC=5.0V, ±2% VCC Undervoltage Detection with Open Drain Reset Output (NRES, 4 ms reset time) Voltage Regulator is Short Circuit and Overtemperature Protected Adjustable Watchdog Time via External
- Features: Other, Switching Regulator
-
Supplier: Beckhoff Automation LLC
Description: The EL3008-0003 is designed for measuring stacked voltages up to 1500 V CAT II, such as those found in accumulators and fuel cells. The negative pole of one cell is also the positive pole of the next. In combination with the high galvanic isolation to the E-bus, these terminals can be
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EL3008-0005 is designed for measuring stacked voltages up to 1500 V CAT II, such as those found in accumulators and fuel cells. The negative pole of one cell is also the positive pole of the next. In combination with the high galvanic isolation to the E-bus, these terminals can be
- Data Acquisition: I/O Module
-
Supplier: IMI Life Science
Description: polarity options Remote voltage programming or potentiometer setting Voltage monitor & current monitor included Encapsulated in screened metal case for reduced EMI Flashover & short circuit protected UL listed
- DC Input Voltage: 24 volts
- DC Output Voltage: 10,000 volts
- DC Output Current: 0.0005 to 0.002 amps
- DC Output Power: 5 watts
-
Supplier: Pepperl+Fuchs SE
Description: 8-channel Galvanic group isolation Installation in Zone 2 or safe area Line fault detection (LFD) Positive or negative logic selectable Simulation mode for service operations (forcing) Permanently self-monitoring Up to SIL 2 acc. to IEC 61508 Output with watchdog Output with bus-independent
-
Supplier: Vaisala
Description: For monitoring pressure in regulated environments. The PDT101 differential pressure transmitter is designed for demanding cleanroom applications. The sensor integrates with the Vaisala viewLinc monitoring system to measure and monitor pressure differentials in regulated environments. Ideal
- Working Pressure Range: 0.870221036143182 psi
- Vacuum Range: 0.45003825325166935 torr
- Accuracy: 0.4 ±% FS
- Operating Temperature: 0.4 to 158 F
-
Supplier: HiTek Power Ltd.
Description: The IP100 is designed to drive a vacuum chamber ion pump, where a vacuum in the region of 1x10E-11 Torr is required. Features: 90V to 265V AC Operation 115W Output Power Positive or negative polarity Compact size Lightweight – only 1.6kg Protection against output short circuit Current
- Type: High Voltage Power Supply
-
Supplier: Advanced Energy Industries, Inc.
Description: Ideal for specification in OEM equipment and laboratory and development work. Maximum Output Voltage/Power: 7 kV /115 W output at 24 VDC input Ripple: Down to 10 ppm (0.02 Vpp) Control Interface: Analog Temperature Coefficient: < 50 ppm The PSM10 series features versatile high voltage
- DC Input Voltage: 24 volts
- DC Input Current: 1 amps
- DC Output Voltage: 10 to 15,000 volts
- DC Output Current: 0.000667 to 0.01 amps
Find Suppliers by Category Top
Featured Products Top
-
Sample Specifications 2852-CAP Remote Mounted Capacitance Monitor The 2852-CAP provides reliable monitoring of process (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
voltage or resistance, and have provisions for remote monitoring and output inhibiting. All control and monitoring connections are on a pluggable terminal block that functions as a connector, providing wiring convenience and permitting easy and rapid connect/disconnect. Outputs are arc/short circuit protected. (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
High Voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. All control and monitoring connections are on a pluggable terminal block that functions as a connector, providing wiring convenience and permitting easy and rapid connect/disconnect. Outputs are arc/short circuit protected. (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
to the full stack level to protect against high voltage hazards. Even if the group may see a small fraction of the stack voltage, the monitoring device needs to withstand the total pressure (the voltage) of the system. This comprehensive isolation prevents electrical interference and potential (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
These high voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. Outputs are arc/short circuit protected (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
market requirements. Fast response, high PSRR and enhance power package for LDO regulators ICs for use in HVAC control modules, engine control units, door control modules and LCD monitor-type applications. (read more)
Browse IC Voltage Regulators Datasheets for DigiKey -
Enhancing Data Acquisition Systems with High Voltage Isolation: Knick’s Front-End Advantage Modern industries rely heavily on data acquisition systems (DAQs) to monitor, log, and analyze system performance. However, the inability to directly manage high voltage (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
V Measurement up to 3 kV DC Designed for demanding industrial and control environments Whether it's measuring rectifier outputs, fuel cell strings, or critical control systems, the P45000 ensures safe and accurate voltage monitoring in a compact and robust package (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
ensuring the safety and reliability of electrical equipment, protecting both operators and systems from hazards like arc flash and overloads in high-power industrial applications. Some VPDs speak to this standard and provide a robust solution, ensuring precise and dependable voltage monitoring (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
for charging piles and energy storage systems. The CHEV-H250/E has a maximum breaking capacity of 2000A. An auxiliary position-monitoring contact is standard (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc.
Conduct Research Top
-
Lead Acid Battery Charger using the PIC14C000
. At 2.3 V/cell, hydrogen is liberated at the negative plates. This is considered a full charge, as any further current passed into the cell simply releases gasses rather than charging the battery. Hence, the upper voltage limit is set at 13.8V (2.3 V/cell), and the lower voltage is set at 12.6V (2.1
-
5 Tests to Calibrate Your DT80 Range Data Logger
the positive ('+') and negative ('-') terminals of analog channel 1. dataTaker Commands. RA1S 1V(FF6). Record and check results against the limits shown in the sample report. 3. Now perform a high-voltage range test: Using a precision voltage source, apply these known voltages to the logger: +0.25V, +2.5V
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
, and electrochemical. effects, when the sample solution is of high conductivity.17. In addition, the electrode placement at the channel inlet. and outlet necessitates the presence of large reservoirs at. these locations to mitigate electrolytic effects. These reservoirs. have the negative consequence
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
lysing. Voltages about 65Vrms typically. caused the formation of defects within the insulating barriers,. which negatively altered the device performance. Figure 1. Schematic of experimental device. The side channels. are filled with high-conductive PBS. Table 1. Literature values of cell dielectric
More Information Top
-
TC29 datasheet : Datasheets for Electronic Components and Semiconductors
Octal Positive/ Negative Voltage Monitor .
-
LTC2910IGN datasheet - Octal Positive/Negative Voltage Monitor : Datasheets for Electronic Components and Semiconductors
Octal Positive/ Negative Voltage Monitor .
-
UC3903 | Supervisor and Reset IC | Power Management | Description & parametrics
Negative Voltage Monitoring .
-
UC2903M | Supervisor and Reset IC | Power Management | Description & parametrics
Negative Voltage Monitoring .
-
Configurable Six-Channel Supervisor Includes Individual Comparator Outputs & Selectable Supply Tolerances
The LTC2932 can also be configured to monitor up to four adjustable supplies, with the option for negative voltage monitoring by connecting a resistive divider between the negative supply and buffered reference instead of ground.
-
Canadian national power quality survey: frequency and duration of voltage sags and surges at industrial sites
Distribution of the magnitude of primary and secondary monitored negative voltage surges.
-
Frequency and duration of voltage sags and surges at industrial sites-Canadian National Power Quality Survey
Distribution of the magnitude of primary and secondary monitored negative voltage surges .
-
Fiber Optic Oscilloscope Probe
This picture also demonstrates the probe’s inability to monitor negative voltage .
-
Testers or Instruments Electronic Circuits, beginning with M-O's
Monitoring Negative Voltages with the ADM1062-ADM1069 Super Sequencers - AN-780 Analog Devices Application Note....[App Note] .
-
Nanopore-Based Technology
Apply positive or negative voltages to monitor the channel insertion (see Note 16).
Indicates content that may require registration and/or purchase.