-
Supplier: SFCable.com
Description: Our premium power cord is perfect for replacing your misplaced or overused power cords. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13. Category: American 3 Prong. Cable Type: Heavy-Duty SJT, 14AWG, 15
- Cord Length: 180 inch
- Rated Current: 15 amps
- Rated Voltage: 125 volts
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: Tripp Lite by Eaton
Description: for networking, telecom, security, audio/video and sound reinforcement applications 14 NEMA 5-15R outlets in one breakered load bank 15A circuit breaker protects outlets against overloads NEMA 5-15P input plug with 15 ft. cord 24 in. all-metal housing Switchless
- Power Rating: 1,800 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Belden Inc.
Description: Basic, Surge, 15A, 120V, Vertical, (14) NEMA 5-15R, power switch, breakered, 10 ft power cord with 5-15P, Black Powder Coat
- Number of Electrical Outlets: 14
- Current Rating: 15 amps
- Protection: Circuit Breaker
-
-
Supplier: Newark, An Avnet Company
Description: 15A 125V MALE PLUG NEMA 5-15P ROHS COMPLIANT: YES
-
Supplier: Waytek, Inc.
Description: Leviton 14W47-B Wetguard® Watertight Locking Plug Nema 5-15P Manufacturer: Leviton Category: Connectors Resists water, acids, alkalies, and many lubricants and solvents IP69K ratings for high-temperature and high-pressure washdowns (when mated or caps are on) Exclusive “tongue and
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: UNICABLE, Inc.
Description: SPT-3, SJT, S, SO, SJ, SJO, SJT shielded, SJTW, ST, STW, STO, STOW, SJTO, SJTOW 16/3 AWG (15A/125V): HPN 14/3 AWG (15A/125V): S, SO, SJ, SJO, SJT shielded, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-3 12/3 AWG (15A/125V): S, SO, SJ, SJO, SJT, SJTW, ST, STW, STO, STOW, SPT-3
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Tripp Lite by Eaton
Description: used to connect a computer, monitor, printer or other device with a NEMA 5-15P plug to a wall outlet, PDU, surge protector or UPS system with a NEMA 5-15R outlet. The 15-foot length allows you great flexibility in placing equipment with respect to the power outlet.
- Cord Length: 180 inch
- Rated Current: 15 amps
- Rated Voltage: 120 volts
- Number of Conductors: 3 Conductors
-
Supplier: Qualtek Electronics Corp.
Description: North American Outdoor Extension Power Cord NEMA 5-15P to NEMA 5-15R Features: Cordage: SJTW, 14AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Connector: NEMA 5-15R Approvals: UL, cUL Length: 120 inches
- Cord Length: 120 inch
- Maximum Cable Temperature: 105 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Newark, An Avnet Company
Description: LOCKING MALE PLUG NEMA L7-15P ROHS COMPLIANT: YES
-
Supplier: Qualtek Electronics Corp.
Description: North American Outdoor Extension Power Cord NEMA 5-15P to NEMA 5-15R Features: Cordage: SJTW, 14AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Connector: NEMA 5-15R Approvals: UL, cUL Length: 300 inches
- Cord Length: 300 inch
- Maximum Cable Temperature: 105 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Qualtek Electronics Corp.
Description: North American Outdoor Extension Power Cord NEMA 5-15P to NEMA 5-15R Features: Cordage: SJTW, 14AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Connector: NEMA 5-15R Approvals: UL, cUL Length: 72 inches
- Cord Length: 72 inch
- Maximum Cable Temperature: 105 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Newark, An Avnet Company
Description: LOCKING MALE PLUG NEMA L6-15P ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: LOCKING MALE PLUG NEMA L5-15P ROHS COMPLIANT: YES
-
Supplier: UNICABLE, Inc.
Description: 18/2 AWG (10A/125V): SVT, SVT shielded, SJT, SJT shielded, SJTW, SJTO, SJTOW 16/2 AWG (13A/125V): SJT, SJT shielded, SJTW, SJTO, SJTOW 14/2 AWG (15A/125V): SJT, SJT shielded, SJTW, SJTO, SJTOW
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Wires: 2-Wire
- Power Type: AC Power Connector
-
Supplier: UNICABLE, Inc.
Description: 18/2 AWG (10A/125V): SO, SOO, SOOW, SOW, SJ, SJO, SJOO, SJOW, SJW, SV, SVO, SVOO, SJT, SJTW, SJTOO, SJTOW, SJTOOW, SVT 16/2 AWG (13A/125V): SO, SOO, SOOW, SOW, SJ, SJO, SJOO, SJOW, SJW, SV, SVO, SVOO, SJT, SJTW, SJTOO, SJTOW, SJTOOW, SVT 14/2 AWG (15A/125V): SO, SOO, SOOW, SOW, SJ, SJO, SJOO,
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 2-Wire
- Power Type: AC Power Connector
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/250V): SVT, SPT-2, SPT-3, S, SO, SJ, SJO, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW 16/3 AWG (13A/250V): SPT-2, SPT-3, S, SO, SJ, SJO, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW 14/3 AWG (15A/250V): SJT, SJTW, SJTO, SJTOW, S, SO, SJ, SJO, ST STW, STO, STOW, SPT-3 12/3 AWG
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Tripp Lite by Eaton
Description: be used to connect a computer, monitor, printer or other device with a NEMA 5-15P plug to a wall outlet, PDU, surge protector or UPS system with a NEMA 5-15R outlet. The three-foot length helps reduce cable clutter and minimize the risk of tripping. Typical Applications Connect
- Cord Length: 36 inch
- Rated Current: 15 amps
- Rated Voltage: 120 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: used to connect a computer, monitor, printer or other device with a NEMA 5-15P plug to a wall outlet, PDU, surge protector or UPS system with a NEMA 5-15R outlet. The 25-foot length allows you great flexibility in placing equipment with respect to the power outlet. Typical
- Cord Length: 300 inch
- Rated Current: 15 amps
- Rated Voltage: 120 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: The 0507.B adapts the standard IEC-60320-C14 Plug into the NEMA 5-15R Receptacle. This adapter is rated at 10A and 250V and carries the UL, C-UL, and PSE approvals.
- Rated Current: 10 amps
- Rated Voltage: 125 volts
- Male End Type: EN 60320-C14
- Female End Type: NEMA 5-15R
-
Supplier: SFCable.com
Description: USA 5-15P to C19 10 foot power cord: NEMA 5-15P 3 pin plug to IEC C19 with 14/3 SJT black wire, 10 feet with UL and CSA approvals.
- Cord Length: 120 inch
- Number of Conductors: 3 Conductors
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: SFCable.com
Description: USA 5-15P to C19 3 foot power cord: NEMA 5-15P 3 pin plug to IEC C19 with 14/3 SJT black wire, 3 feet with UL and CSA approvals.
- Cord Length: 36 inch
- Number of Conductors: 3 Conductors
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: SFCable.com
Description: USA 5-15P to C19 6 foot power cord: NEMA 5-15P 3 pin plug to IEC C19 with 14/3 SJT black wire, 6 feet with UL and CSA approvals.
- Cord Length: 72 inch
- Number of Conductors: 3 Conductors
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Female End Type: EN60320-C19 (IEC-320-C19)
-
Supplier: Quail Electronics
Description: Our 5250 QL series features the standard IEC-60320-C14 Plug with the NEMA 5-15R Q-Lock Receptacle. These power cords provide power for any device or appliance using the NEMA 5-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 5250.012QL carries
- Cord Length: 11.81103 inch
- Rated Current: 10 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Angled NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: North Am. Conductor Size: 14 AWG Number of
- Cord Length: 70.86618 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Quail Electronics
Description: The 0503.B adapts the standard IEC-60320-C14 Plug into two (2) NEMA 5-15R Receptacles. This outlet saver procures 2 standard AC outlets from one. This adapter is rated at 15A and 125V and carries the UL and C-UL approvals.
- Rated Current: 10 amps
- Rated Voltage: 125 volts
- Male End Type: EN 60320-C14
- Female End Type: NEMA 5-15R
-
Supplier: Quiktron, Inc.
Description: female connector plugs directly into the device while the male connector plugs into an auxiliary power port on the power supply for auto power when the system is turned on/off.
- Male End Type: EN 60320-C14
- Female End Type: NEMA 5-15R
-
Supplier: Quail Electronics
Description: Our 2033 series features the standard IEC-60320-C14 Plug with the NEMA 5-15R Receptacle. These power cords provide power for any device or appliance using the NEMA 5-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 2033.012 is a Japanese power
- Cord Length: 11.81103 inch
- Rated Current: 15 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quiktron, Inc.
Description: Replace your overused or misplaced power cable, or just manage your power more efficiently. This handy cable features a male 3-prong plug which splits to two female 3-prong shrouds. Simply plug the power cord's male prong into a standard outlet, and you're ready to power multiple
- Male End Type: NEMA 5-15P
- Female End Type: NEMA 5-15R
-
Supplier: Quiktron, Inc.
Description: Replace your overused or misplaced power cable, or just manage your power more efficiently. This handy cable features a male 3-prong plug which splits to two female 3-prong shrouds. Simply plug the power cord's male prong into a standard outlet, and you're ready to power multiple
- Male End Type: NEMA 5-15P
- Female End Type: NEMA 5-15R
-
Supplier: Qualtek Electronics Corp.
Description: North American Power Cord NEMA 6-15P to IEC 60320 C19 Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 15A Jacket Color: Black Plug: NEMA 6-15P Other End: IEC 60320 C19 Approvals: UL, cUL Length: 98 inches
- Cord Length: 98 inch
- Maximum Cable Temperature: 60 C
- Rated Current: 15 amps
- Rated Voltage: 250 volts
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 4 Contact Material: Nickel-plated brass Plug/Socket Type: Nema 5-15 Plug/Socket Standard: UL 60601-1
- Voltage Rating: 125/250 V
- Current Rating: 15 amps
- Operating Temperature: -40 to 60 C
- Wires: 4-Wire
-
Supplier: Quiktron, Inc.
Description: Power cords used in hospitals and other medical settings must conform to strict standards for grounding reliability, assembly integrity, strength and durability, as well as regulatory standards such as NEMA and IEC specifications. These standards are in place to ensure that power cords are
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Hospital Grade?: Hospital Grade
- Male End Type: NEMA 5-15P
-
Supplier: Waytek, Inc.
Description: The Noco Company GCP2, AC Port Plug 10351 with Dual 18 Inch Extension Cable Category: Cordset Blades & Plugs Manufacturer: The Noco Company Sleek, ultra low-profile design requires 50% less space and mounts to boats, golf carts, UTVs, or any other electric vehicle Integrated 18'
- North American (AWG): 14 AWG
- Rated Voltage: 0.125 kilovolts
- Rated Amperage: 15 amps
- Features: Other
-
Supplier: Waytek, Inc.
Description: The Noco Company GCP1E, AC Port Plug 10349 with 6 foot Extension Cable Category: Cordset Blades & Plugs Manufacturer: The Noco Company Sleek, ultra low-profile design requires 50% less space and mounts to boats, golf carts, UTVs, or any other electric vehicle Integrated 6' extension
- North American (AWG): 14 AWG
- Rated Voltage: 0.125 kilovolts
- Rated Amperage: 15 amps
- Features: Other
-
Supplier: Waytek, Inc.
Description: The Noco Company GCP1EX, AC Port Plug 10350 with 12 foot Extension Cable Category: Cordset Blades & Plugs Manufacturer: The Noco Company Sleek, ultra low-profile design requires 50% less space and mounts to boats, golf carts, UTVs, or any other electric vehicle Integrated 12' extension
- North American (AWG): 14 AWG
- Rated Voltage: 0.125 kilovolts
- Rated Amperage: 15 amps
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Interpower is pleased to announce it has added white NEMA 5-15 and 5-20 panel-mount, snap-in sockets to its product line. The 5-15 sockets are rated at 15A/125VAC and the 5-20 sockets are rated at 20A/125VAC for North American use only. The part numbers for the white (read more)
Browse Power Plugs Datasheets for Interpower -
NEMA 6-15 hand-wired Hospital-Grade plugs. North American 15A Hospital Grade Power Cord on 14 AWG SJT Cable 86631010, (read more)
Browse AC Power Cords Datasheets for Interpower -
Breather Plugs Key Specifications Product Type: Battery Pack Pressure Relief Vent Thread Specification: M40 × 1.5 Optional Thread Types: M40 × 1.5 Short Thread (8 mm), M50 × 1.5 (15 mm) Protection Rating (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
inches (15-1800 mm) with a temperature range of up to 300 degrees Fahrenheit (150 degrees Celsius). They are available with resilient plug facings for drip tight bi-directional shutoff, or metal plugs that provide shutoff per ANSI/FCI 70-2 Class IV. The welded nickel seat provides the best (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
Thread Options Available (M40x1.5, M40x1.5-8mm, M50x1.5-15mm) for flexible installation If you are developing or upgrading EV battery systems, this (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Interpower Corporation is pleased to announce its NEMA 5-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 5-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
Interpower Corporation, is pleased to announce its NEMA 6-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 6-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
other high-demand industrial equipment. Packaging & Delivery: Single Package Size: 30 × 20 × 15 cm, 2 kg (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Milvent’s IP67 Drain Plug addresses the critical issue of moisture accumulation inside outdoor enclosures, which can damage sensitive electronics and affect equipment reliability. Its specially engineered design allows condensation and water droplets to be (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
. Optimized Installation for Pressure and Drainage Install the Milvent breather plug at the top and the drain plug at the bottom of the enclosure to equalize (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
Installation of second electric range - Self Help Forums
The corresponding receptacle would then be either 14 - 15 R or 14-20R. Nema Plug /Receptacle Link .
-
Installation of second electric range - Self Help Forums
The corresponding receptacle would then be either 14 - 15 R or 14-20R. Nema Plug /Receptacle Link .
Indicates content that may require registration and/or purchase.