-
Supplier: Newark, An Avnet Company
Description: 3P4W 60A 125/250V MALE PLUG NEMA 14-60P ROHS COMPLIANT: YES
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Angle plugs include blades for 30A, 50A & 60A configurations. | They are designed for industrial and commercial applications. | Built-in cord grip adjusts automatically. | Heavy-duty brass alloy blades and contacts resist heat rise, provide excellent conductivity.
- Voltage Rating: 125 to 250 volts
- Current Rating: 60 amps
- Poles: 3 Poles
- Applications: Commercial
-
Supplier: Interpower
Description: Current Rating: 30A Voltage Rating: 125/250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 4 Contact Material: Brass Plug/Socket Type: NEMA L14-30 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 125/250 V
- Current Rating: 30 amps
- Operating Temperature: -40 to 60 C
- Wires: 4-Wire
-
-
Supplier: Qualtek Electronics Corp.
Description: North American Power Cord NEMA 6-15P to IEC 60320 C19 Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 15A Jacket Color: Black Plug: NEMA 6-15P Other End: IEC 60320 C19 Approvals: UL, cUL Length: 98 inches
- Cord Length: 98 inch
- Maximum Cable Temperature: 60 C
- Rated Current: 15 amps
- Rated Voltage: 250 volts
-
Supplier: Qualtek Electronics Corp.
Description: North American Power Cord 312019-01 NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, cUL Length: 118 inches
- Cord Length: 118 inch
- Maximum Cable Temperature: 60 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Qualtek Electronics Corp.
Description: North American Power Cord NEMA 5-15P to IEC 60320 C19 Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C19 Approvals: UL, CSA Length: 98 inches
- Cord Length: 98 inch
- Maximum Cable Temperature: 60 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Qualtek Electronics Corp.
Description: North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 79 inches
- Cord Length: 79 inch
- Maximum Cable Temperature: 60 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Angled NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors:
- Cord Length: 70.86618 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code:
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Angled NEMA 5-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code:
- Cord Length: 70.86618 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Waytek, Inc.
Description: Leviton 14W47-B Wetguard® Watertight Locking Plug Nema 5-15P Manufacturer: Leviton Category: Connectors Resists water, acids, alkalies, and many lubricants and solvents IP69K ratings for high-temperature and high-pressure washdowns (when mated or caps are on) Exclusive “tongue and
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Radwell International
Description: POWER PLUG ANGLE UNIVERSAL - PVC 3-POLE 4-WIRE 14-60P NEMA BLACK. FREE 2 YEAR RADWELL WARRANTY
- Gender: Male / Plug
-
Supplier: TelephoneStuff.com
Description: NEMA 14-60 Matching angle plug 125/250V. Features: - NEMA 14-60P - 60Amp - 125/250V - 3P, 4W - Grounding - Straight blade - Industrial grade - Angle plug
- Poles: 3 Poles
- Wires: 4-Wire
- Mounting Style: Flush Mounted
- Applications: Industrial
-
Supplier: Selecta Products
Description: 0.475 TO 0.72 INCH CORD SIZE OVERALL DIMENSION 2.29 INCH DIA X 3.1 INCH L WIRE SIZE 14 TO 10 AWG OPERATING TEMPERATURE -40 TO 60 DEG C ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Poles: 3 Poles
- Wires: 3-Wire
-
Supplier: Legrand - Pass & Seymour
Description: 0.475 TO 0.72 INCH CORD SIZE OVERALL DIMENSION 2.29 INCH DIA X 3.1 INCH L WIRE SIZE 14 TO 10 AWG OPERATING TEMPERATURE -40 TO 60 DEG C ENCLOSURE RATING NEMA 4/4X/6/6P/IP65/66/67 APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTICAL PROCESSING, FOOD
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Poles: 3 Poles
- Wires: 3-Wire
-
Supplier: TelephoneStuff.com
Description: Fits wallpaltes with 2.645" diameter hole. Features: - NEMA 14-60R - 60Amp - 125/250V - 3P, 4W - Grounding - Straight blade - Industrial grade - Side wired - Steel strap
- Poles: 3 Poles
- Wires: 4-Wire
- Mounting Style: Flush Mounted
- Applications: Industrial
-
Supplier: TelephoneStuff.com
Description: Fits wallpaltes with 2.645" diameter hole. Features: - NEMA 14-60R - 60Amp - 125/250V - 3P, 4W - Grounding - Straight blade - Industrial grade - Side wired - Steel strap - Isolated ground
- Poles: 3 Poles
- Wires: 4-Wire
- Mounting Style: Flush Mounted
- Applications: Industrial
-
Supplier: Southwire Company, LLC
Description: BEIGE COLOR 3 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL APPROVAL AIR CONDITIONER, POWER TOOL APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET
- Cord Length: 36 inch
- Rated Current: 15 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Hammond Manufacturing Company Inc.
Description: E166039 & CSA C22.2 No. 308-14 Heavy duty 12 gauge wire cord - 12/3 SJT for extreme temperature ranges and integral molded plug. Operating temperature is from -20 degrees C to +60 degrees C Heavy-duty black receptacles rated for 20A, 125VAC service (NEMA 5-20R, Single
- Number of Electrical Outlets: 10
- Current Rating: 20 amps
- Outlets: NEMA
- Features: Other
-
Supplier: TelephoneStuff.com
Description: Input: 20 amps - Input Connection Type: 2 NEMA L5-20P with 2 NEMA 5-20P plug adapters - UL listed - RoHS Compliant Package Contents: - (1) PDU with attached L5-20P input power cord - (1) Detachable C19 to NEMA L5-20P 12 ft. (3.6m) power cord for optional secondary input -
- Current Rating: 20 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: Southwire Company, LLC
Description: BLACK COLOR 6 FT NEMA 14-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING 4 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET CABLE OUTER DIAMETER 0.67 INCH INSULATION
- Cord Length: 72 inch
- Rated Current: 30 amps
- Rated Voltage: 125 volts
- Number of Conductors: 4 Conductors
-
Supplier: Eaton Corporation
Description: EQUIPMENT PROTECTOR, THERMAL MAGNETIC TYPE 14 TO 6 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 60 AMPERE CURRENT RATING 2 POLE(S) CLIP (LINE) TERMINAL TYPE 30 MILLIAMPERE TRIP SENSITIVITY
- Rated AC Voltage: 120 to 240 volts
- Continuous Current Rating: 60 amps
- Rated Breaking Capacity (Icn): 10,000 amps
- Number of Poles: 2
-
Supplier: Schaffner EMC Inc.
Description: Locking system for standardized IEC C14/C20 inlet filter No accidental disconnection Rated current up to 10A (C13 plug), up to 15A (C13P plug), and up to 16A (C19 plug) Fits any Schaffner IEC C14/C20 inlet filter Retrofit for any IEC C14/C20 inlet Various power line plugs
- Cord Length: 78.7402 inch
- Maximum Cable Temperature: -25 to 70 C
- Rated Current: 10 to 16 amps
- Male End Type: BS 1363 (UK), CEE 7/7, EN 60320-C14, JIS 8303 (Japan), NEMA 5-15P, SEV 1011 (Switzerland)
-
Supplier: Appleton Electric
Description: 9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 3/4 INCH, (1) 1-1/2 INCH (TOP), (1) 3/4 INCH, (2) 1-1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 5 HUB(S) UL894/1010/1682/1686 APPROVAL CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/9F/9G
- Voltage Rating: 480 volts
- Current Rating: 60 amps
- Wires: 3-Wire
- Poles: 4 Poles
-
Supplier: Newark, An Avnet Company
Description: SUPPRESSORS, OUTLET; No. of Outlets:14Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:-; Cable Length:15ft; Peak Surge Current:-; Energy Rating:3000J; Product Range:-; Frequency Max:60Hz RoHS Compliant: No
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: interface, TMCL™ firmware) -485 (RS-485 interface, TMCL™ firmware) Other pluggable JST connectors RoHS compliant Size: 60 x 60 [mm]
-
Supplier: General Cable
Description: BEIGE COLOR 6 FT NEMA 5-15 CONFIGURATION UL APPROVAL AIR CONDITIONER, DEHUMIDIFIER, FREEZER, MICROWAVE, REFRIGERATOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, PVC, 300 V, 60 DEG C CORD TYPE FEMALE OUTLET MALE
- Cord Length: 72 inch
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
- Approvals: UL Listing Mark
-
Supplier: Southwire Company, LLC
Description: 2 FT UL, CSA APPROVAL 14/3 CORD TYPE 120 V 15 AMPERE 50/60 HZ OUTLET RATING NEMA 5-15P PLUG RATING MANUAL POWER OUT RESET SHOCKSHIELD[R] BRAND OPERATING TEMPERATURE -35 TO 66 DEG C APPLICATION CONSTRUCTION SITES, HIGH PRESSURE SPRAYER WASHERS, DRAIN SNAKES, PUMPS,
- Product Category: Bulk Cable
- Standards / Certifications: CSA Mark, UL Recognized Component Mark (US and Canadian)
-
Supplier: Servo Systems, Inc.
Description: NEMA 17 1.8° high torque motor combined with a microstepping drive. Accepts 14 resolution settings between 1/2 & 256 microsteps per full step. Operating voltage ranges from +12 to +48 VDC. Options include Flying Leads or Pluggable Terminal Strip; 32, 60 or 75 oz-in Stack Size;
- Feedback: Integral Encoder
- Features: Torque Motor
-
Supplier: Tripp Lite by Eaton
Description: outlets (6 front/8 rear), 15 ft AC power cord and guarded power switch to reduce the risk of accidental shutoff. Diagnostic LED indicates surge protection status. PLUG/OUTLETS: Input: NEMA 5-15P/Output: 14 NEMA5-15R (6 front & 8 rear) ELECTRICAL: 120V AC, 50/60Hz, 15A (Requires
- Clamping Voltage: 140 volts
- Standards: IEEE
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: P/N 300013-16, order separately.) For threaded boss installation: 3/4-14 NPSM; no counterbore requirement. Add extra washer for wall thickness less than 0.025 (0.64 mm). (AGM P/N 300013-16, order separately.) For threaded boss installation: 3/4-14 NPSM; no counterbore requirement.
- NPT Thread: 3/4 NPT
- Material: Aluminum
- Features: Other
-
Supplier: Laurel Electronics LLC
Description: computer and plug-in display boards), a power supply board, and a signal conditioner board. Optional plug-in-play boards include an isolated setpoint controller board, an isolated analog output board, and an isolated digital interface board. Modular design and a choice of
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: ValueTronics International, Inc.
Description: Discharge Air: Exits on right side of the chamber Heat of Rejection: Maximum 6300 BTU's per hour Power: 120V -1PH-60Hz Amp-Fuse: 20 Amp-Under Load: 16 NEMA Plug: Male Plug NEMA 5-15P Standard Ports Included (loc): 3" Standard Port w/Plug centered left sidewall
-
Supplier: Hammond Manufacturing Company Inc.
Description: 220VAC) - both 50/60 Hz., thermally protected, ball bearing fans Circuit breaker protected Low profile 1.75" (1U) of panel space 115VAC versions include a 6' 14/3 STJW cord with moulded 3 prong plug (NEMA 5-15P) 220VAC versions include an IEC input receptacle (IEC320-C14)
-
Supplier: Hammond Manufacturing Company Inc.
Description: 250V North American, 3-wire, grounded plug (can also be used with adaptors for proper grounding). Input on "-NA" version - connected to a 5 foot cord & grounded North American 250V plug (NEMA 6-15P). Output connected to a one foot long "pig tail" cord with standard North
- Power Rating (VA): 500 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
Find Suppliers by Category Top
Featured Products Top
-
NEMA 6-15 hand-wired Hospital-Grade plugs. North American 15A Hospital Grade Power Cord on 14 AWG SJT Cable 86631010, (read more)
Browse AC Power Cords Datasheets for Interpower -
Interpower Corporation is pleased to announce its NEMA 5-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 5-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
The most versatile tape you can find... from quick repairs to clamping, insulation to sealing joints MOCAP's X-Treme Tape™ has 300% stretch, handles temperatures from -60°F to 500°F. It is self fusing, will insulate to 8000 Volts withstands UV and weathering like no other tape (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
Interpower Corporation, is pleased to announce its NEMA 6-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 6-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
) MIV-PTV-6-8 6.0 L/min Hose End -40°C~150°C (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
up to IP69K and IP68 (2 meters water immersion for 60 minutes). Wide Operating Temperature Range:Designed for environments from -40°C to +125°C. (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
. Specification 1- Name?Indicator Light Portable Ev Charger 2- Power plug:NEMA 14-50P 3- Installation Method:Floor-mounted /Wall-Mounted 4- Weight:About 3.4kg 5- Voltage:AC 240V Core Advantages (read more)
Browse Electric Vehicle Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
(Ready), Cyan (EV Connected), Green/Blue Flashing (Charging), Red Flashing (Fault) 25ft long cord connection (maximum allowed safe distance by UL) NEMA 6-50 plug for easy installation (to a NEMA 6-50 receptacle) SAE J1772 (read more)
Browse Datasheets for Tecmark Corporation -
equipment end, and NEMA 5-15 on the plug end. The power cord, (6051.2121) with the C13 cord connector and SJT 3x16 AWG cable, is rated 13 A/125 VAC. The power cord with the C19 (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc
More Information Top
-
Shopping In Accessories - Big Bruin
Model: 9462-P 5HZL2 Angle Plug , 60 Amps, Nema Configuration 14 - 60 p, Number Of Poles 3, Number Of Wires 4, Voltage 125/250vac, Hp 3, Color Black/white, Industrial Grade, Material Of Construction Thermoplastic, Cord Size 0.625 To 1.375 In., Standards …
-
Nema 14-50 and 14-60
Nema 14-50 and 14 - 60 If you remove the neutral prong, will a 14-50 plug go into a 14-60 receptacle?
Indicates content that may require registration and/or purchase.