-
Supplier: Newark, An Avnet Company
Description: 3P4W 50A 250V ANG MALE PLUG NEMA 15-50P ROHS COMPLIANT: YES
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Angle plugs include blades for 30A, 50A & 60A configurations. | They are designed for industrial and commercial applications. | Built-in cord grip adjusts automatically. | Heavy-duty brass alloy blades and contacts resist heat rise, provide excellent conductivity.
- Voltage Rating: 250 volts
- Current Rating: 50 amps
- Poles: 3 Poles
- Applications: Commercial
-
Supplier: Newark, An Avnet Company
Description: Extension Cord,Voltage Rating 125, Amps 15,Length 50FT Cord 12 AWG/3 Conductor, Type SJEOW, RUBBER JKT NEMA Plug 5-15P, Triple NEMA Connector 5-15R, COLOR YELLOW, UL Listed, CSA, Watts 1875
-
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code:
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Quiktron, Inc.
Description: Power cords used in hospitals and other medical settings must conform to strict standards for grounding reliability, assembly integrity, strength and durability, as well as regulatory standards such as NEMA and IEC specifications. These standards are in place to ensure that power cords are
- Hospital Grade?: Hospital Grade
- Male End Type: NEMA 5-15P
- Female End Type: NEMA 5-15R
-
Supplier: Newark, An Avnet Company
Description: 15 AMP, 125 VOLT, NEMA 5-15P, 2P, 3W, PLUG, STRAIGHTBLADE, INDUSTRIAL GRADE, GROUNDING, POWER INDICATION- BLACK-WHITE
-
Supplier: SFCable.com
Description: Our premium power cord is perfect for replacing your misplaced or overused power cords. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13. Category: American 3 Prong. Cable Type: Heavy-Duty SJT, 14AWG, 15
- Cord Length: 600 inch
- Rated Current: 15 amps
- Rated Voltage: 125 volts
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: SFCable.com
Description: Perfect for replacing your misplaced or overused power cords. Application: monitors, computers, scanners, printers, and other devices that use a USA 3-pin prong connector. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13. Category: American 3 Prong. Cable Type: Heavy-Duty 18AWG.
- Cable Length: 50 ft
- Application: Cordage
- Standards / Certifications: IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: Newark, An Avnet Company
Description: TURNLOK PLUG, 3P4W, 30A, 250V, NEMA L15-30P, IP20; Connector Type:Electrical AC Power; Current Rating:30A; Connector Colour:Black, White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: NA
-
Supplier: SFCable.com
Description: Our premium power cord is perfect for replacing your misplaced or overused power cords. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13. Category: American 3 Prong. Cable Type: Heavy-Duty 16AWG. Certification: UL listed. Length: 50 ft.
- Cable Length: 50 ft
- Application: Cordage
- Standards / Certifications: IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 6-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code:
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 15 amps
- Rated Voltage: 250 volts
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 12 AWG Number of Conductors: 3 Cond. Color Code:
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cable
- Cord Length: 98.42525 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Waytek, Inc.
Description: The Noco Company GCP2, AC Port Plug 10351 with Dual 18 Inch Extension Cable Category: Cordset Blades & Plugs Manufacturer: The Noco Company Sleek, ultra low-profile design requires 50% less space and mounts to boats, golf carts, UTVs, or any other electric vehicle Integrated 18'
- North American (AWG): 14 AWG
- Rated Voltage: 0.125 kilovolts
- Rated Amperage: 15 amps
- Features: Other
-
Supplier: Waytek, Inc.
Description: The Noco Company GCP1EX, AC Port Plug 10350 with 12 foot Extension Cable Category: Cordset Blades & Plugs Manufacturer: The Noco Company Sleek, ultra low-profile design requires 50% less space and mounts to boats, golf carts, UTVs, or any other electric vehicle Integrated 12'
- North American (AWG): 14 AWG
- Rated Voltage: 0.125 kilovolts
- Rated Amperage: 15 amps
- Features: Other
-
Supplier: Waytek, Inc.
Description: The Noco Company GCP1E, AC Port Plug 10349 with 6 foot Extension Cable Category: Cordset Blades & Plugs Manufacturer: The Noco Company Sleek, ultra low-profile design requires 50% less space and mounts to boats, golf carts, UTVs, or any other electric vehicle Integrated 6'
- North American (AWG): 14 AWG
- Rated Voltage: 0.125 kilovolts
- Rated Amperage: 15 amps
- Features: Other
-
Supplier: TelephoneStuff.com
Description: NEMA 15-50P Matching angle plug. Features: - 50Amp - NEMA 15-50R - 250V - Straight blade - Industrial grade - 3P, 4W - Grounding - 3-Phase
- Mounting Style: Flush Mounted
- Applications: Industrial
- Device Type: Plug / Inlet, Receptacle / Outlet
-
Supplier: Allied Electronics, Inc.
Description: Feature 15 A (in switch) circuit breaker protection, beige heavy-duty metal housing, duplex outlets, heavy-duty cord/plug. Maximum Rating: 15 A/120 VAC, 50/60 Hz, 1800 watts continuous duty. Dimensions. 6NX6: 121⁄2 × 21⁄2 × 11⁄2 (L × W × D, In.). Keyhole slot mounting.
-
Supplier: Hammond Manufacturing Company Inc.
Description: first installation of the self tapping - lid screws (see photos)). Enclosure holes are pre-tapped. Designed to meet IP66 (NEMA 1, 4, 4X, 12 & 13 ratings. Gasket is pre-formed, one-piece silicone rubber and installs easily into lid groove. Gasket has a temperature rating of -40C to +150C North
- Length / Height: 6.32 inch
- Width/Diameter: 3.95 inch
- Depth: 2.41 inch
- Height: 6.32 inch
-
Supplier: Eaton Corporation - Sensors
Description: or diffuse reflective mode depending on the fiber optic cable selected Glass fiber optic cables plug into NEMA 4 rated sockets on the front of the sensor. Sockets are leakproof even when the fiber optic cables are not plugged in Fully potted construction for use in areas subject to
- Operating Distance: 12 inch
- Operating Temperature: -40 to 158 F
- Output Load: AC Load
- Mode: Dark-on, Light-on
-
Supplier: Hubbell Incorporated
Description: POLARIZED TYPE NYLON MATERIAL NON NEMA CONFIGURATION 4 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.75 TO 1.15 INCH CORD SIZE BRYANT[R] BRAND WITH CORD
- Voltage Rating: 250 to 600 volts
- Current Rating: 50 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Tripp Lite by Eaton
Description: Unfiltered electrical pass-through makes UL800CB-15 ideal for distributing alternate waveform UPS or generator power. Features rugged all-metal housing, lighted power switch, 15 amp resettable circuit breaker and attractive blue/gray color scheme. PLUG/OUTLETS - Input:
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Tripp Lite by Eaton
Description: all-metal housing, lighted power switch with transparent guard to prevent accidental shutoff, 20 amp resettable circuit breaker and attractive blue/gray color scheme. PLUG/OUTLETS - Input: NEMA 5-20P/Output: 6 NEMA 5-15R/20R ELECTRICAL - 120V AC, 50/60Hz, 20A (Requires
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: WorldWide Electric Corporation
Description: 7.5:1 - 100:1 ratios Center distance sizes 30 – 90 mm Aluminum alloy housing for light weight design Hardened worm shaft for increased durability Two bearings on input and output shafts NEMA motor input flanges All units filled with synthetic oil Double lip oil seals prevent leakage Multiple
- Gear Ratio: 15 (X : 1)
- Maximum Input Power: 1.47 HP
- Gearing: Worm
-
Supplier: Hubbell Electrical Products
Description: ELECTROSTATICALLY APPLIED POLYESTER/EPOXY PAINTED COPPER FREE ALUMINUM MATERIAL 0.65 INCH MIN. CABLE OUTER DIAMETER 1.5 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 600 VAC/250 VDC AT 50 TO 400 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2, IIA IIB+H2,
- Voltage Rating: 250 to 600 volts
- Current Rating: 60 amps
- Wires: 3-Wire
- Poles: 4 Poles
-
Supplier: Tripp Lite by Eaton
Description: bypass maintains utility output during a variety of UPS fault conditions Hubbell CS8265 (208V 50A) or Hardwire input; 2 L6-30R, 4 L6-20R and 12 5-15/20R outlets Maximum installed rack depth of only 32.5 in. / 82.6cm inches Full-time active power conditioning provides clean, continuous
- Input Voltage Range: 208 volts
- Volt-Amp Rating: 8 kVA
- Watt Rating: 7.199999999999997 kwatts
- Runtime at Half Load: 13.5 minutes
-
Supplier: L-com, Inc.
Description: **Note: If all four of the optional lid screws are installed the enclosure can achieve. NEMA 6P / IP68 however all of the openings would have to be properly sealed with an IP68 rated plug, gland or coupler. Features High-Impact, UV Resistant Polycarbonate (Black) Stainless steel
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: TelephoneStuff.com
Description: Fits wallplates with 2.465" diameter center hole. Features: - 50Amp - NEMA 15-50R - 250V - Straight blade - Industrial grade - Side wired - Steel strap - 3P, 4W - Self grounding - 3-Phase - Isolated ground
- Mounting Style: Flush Mounted
- Applications: Industrial
- Grounding: Isolated Ground
- Device Type: Plug / Inlet, Receptacle / Outlet
-
Supplier: L-com, Inc.
Description: NEMA 6P / IP68 however all of the openings would have to be properly sealed with an IP68 rated plug, gland or coupler. Features High-Impact, UV Resistant Polycarbonate (Black) Stainless steel latches with padlock eye NEMA Type 4X / IP66 rated (includes (4x) optional lid corner
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: Tripp Lite by Eaton
Description: integrated circuit breaker to prevent dangerous overloads. INPUT/OUTPUT: Input: NEMA 5-20P/Output: 6 NEMA 5-15/20R ELECTRICAL: 120V AC, 50/60Hz, 20A FORMAT: 20A corded power distribution strip Features Multi-outlet power strip offers reliable, convenient and
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: L-com, Inc.
Description: enclosure can achieve. NEMA 6P / IP68 however all of the openings would have to be properly sealed with an IP68 rated plug, gland or coupler. Features High-Impact, UV Resistant Polycarbonate (Dark Gray) Stainless steel latches with padlock eye NEMA Type 4X / IP66 rated (includes
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: Allied Electronics, Inc.
Description: Enclosed L Series models meet OSHA requirements. All have grounded NEMA cord/plug, On/Off switch, pilot light, grounded output receptacle, fuse and rear slots for wall hanger brackets. Metered L2M Series have output voltage and current meters. Output connections are by NEMA
-
Supplier: Chatsworth Products, Inc.
Description: KEYED LOCK; 42 RACK(S); LOAD RATING 2000 LB; FULLY ASSEMBLED; INCLUDES 15 AMPERE 125 VAC (8) NEMA 5-15R OUTLET POWER STRIP WITH 10 FT NEMA 5-15P PLUGGED CORD, 200 CFM 115 VAC 50/60 HZ FAN WITH 2.5 FT NEMA 5-15P PLUGGED POWER CORD; E MODEL
- Length / Height: 84 inch
- Width/Diameter: 23 inch
- Depth: 36 inch
- Height: 84 inch
-
Supplier: TelephoneStuff.com
Description: Fits all wallplates with 2.15" diameter center hole. Features: - 50amp - 125v - NEMA 5-50R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Side wired - Steel strap
- Mounting Style: Flush Mounted
- Applications: Industrial
- Device Type: Plug / Inlet, Receptacle / Outlet
-
Supplier: Process Technology
Description: Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES Large, easy to read LCD display. 8 foot (2.4m) vinyl sleeved sensor. 6 foot (1.8m) flexible power cord and plug included. NEMA 1, IP21, Vapor resistant plastic enclosure with sealed
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
Interpower is pleased to announce it has added white NEMA 5-15 and 5-20 panel-mount, snap-in sockets to its product line. The 5-15 sockets are rated at 15A/125VAC and the 5-20 sockets are rated at 20A/125VAC for North American use only. The part numbers for the white (read more)
Browse Power Plugs Datasheets for Interpower -
Breather Plugs Key Specifications Product Type: Battery Pack Pressure Relief Vent Thread Specification: M40 × 1.5 Optional Thread Types: M40 × 1.5 Short Thread (8 mm), M50 × 1.5 (15 mm) Protection Rating (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Thread Options Available (M40x1.5, M40x1.5-8mm, M50x1.5-15mm) for flexible installation If you are developing or upgrading EV battery systems, this (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Interpower Corporation is pleased to announce its NEMA 6-15 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our (read more)
Browse AC Power Cords Datasheets for Interpower -
-in plugs to prevent tampering. They also assist with weather protection. Six sizes of commandCASE cast metal housings are available in each version – from 9.05" x 7.87" x 4.72" to 16.92" x 11.81" x 4.72". There is a 1-degree diecasting draft to allow for cast ejection. The chloroprene lid (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
other high-demand industrial equipment. Packaging & Delivery: Single Package Size: 30 × 20 × 15 cm, 2 kg (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Milvent’s IP67 Drain Plug addresses the critical issue of moisture accumulation inside outdoor enclosures, which can damage sensitive electronics and affect equipment reliability. Its specially engineered design allows condensation and water droplets to be (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
. Optimized Installation for Pressure and Drainage Install the Milvent breather plug at the top and the drain plug at the bottom of the enclosure to equalize (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
sensitive electronic equipment. Even when breather vents are installed, condensed water may remain inside the enclosure and reduce long-term reliability. The Milvent IP67 Drain Plug is designed to efficiently discharge (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
SEE A VIDEO DEMO OF SOME APPLICATIONS OF X-TREME TAPE™ Available in 1" and 1-1/2" widths, 10-ft and 36-ft length rolls. Silicone Tape Withstands up to 500F (260C) Remains Flexible to -60F (-50C) Many Sizes and Colors (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC
More Information Top
-
Shopping In Fans & Heaters - Big Bruin
304 s/s cooking surface, solid state thermostat, 4 grease trough, 14 ga. s/s cabinet, 208/60/3-ph, 14.25kw, 39.56 amps, 5' cord & NEMA 15 - 50 P plug .
-
Popular Products In Lighting & Ventilation - Big Bruin
… stand with casters, electric, holds (6) 12 x 20 x 2-1/2 deep pans each compartment, vacuum cooking, manual mechanical timer controls, NO water or drain connections required, 15kw, 208/60/3ph, (2) 5 ft cords & NEMA 15 - 50 P plug , ENERGY STAR.
-
Handbook of Electrical Design Details, Second Edition > WIRE, CABLE, AND CIRCUIT COMPONENTS
Straight-blade, nonlocking receptacles are made so that mating plugs can be inserted directly into them to … Figure 6-16 illustrates the blade and prong profiles of NEMA straight-blade receptacles with ratings from 15 to 50 A.
-
Hubbell HBL8451C Plug at PlumberSurplus.com
• Plug /Connector Grade: Insulgrip • NEMA No.: 15 - 50 P .
Indicates content that may require registration and/or purchase.