-
Supplier: Newark, An Avnet Company
Description: SUPER-SAFEWAY PLUG NEMA L2-20 20A/250V
-
Supplier: Newark, An Avnet Company
Description: SUPER-SAFEWAY PLUG NEMA L2-20 20A/250V
-
Supplier: Allied Electronics, Inc.
Description: Plug,EHU Specification Grade,2 Pole,3 Wire Ground,20A,125V,NEMA:2-20P,Black/Whit
-
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-20 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-20 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L5-20 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Power Connectors - to NEMA 6-20R x 2 HOME // Plugs and Receptacles // Outlet // Nema Outlets -- 5462Supplier: Quail Electronics
Description: The 5462 is a duplex wall mountable outlet version of the NEMA 6-20R Receptacle x 2. Duplex outlets use screw-action pressure plates to lock-down connection onto the live, neutral, and ground wires. This product is rated at 20A and 250V and carries the UL and C-UL approvals.
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Newark, An Avnet Company
Description: PLUG FCS NEMA 5-20 GFCI 2P
-
Supplier: Powell Electronics, Inc.
Description: CONNECTOR, AC POWER CONNECTOR
- Gender: Female / Jack, Male / Plug
-
Supplier: Qualtek Electronics Corp.
Description: 739W-X2/20 NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals Approvals: UL, cUL Rating: 20A 125VAC Panel Thickness: 0.8mm ~ 1.8mm Use 12AWG Solid Copper Wire Only Parts Shipped Unassembled PPC Division
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Configuration: NEMA
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/250V): SVT, SPT-2, SPT-3, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW 16/3 AWG (13A/250V): SPT-2, SPT-3, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW 14/3 AWG (18A/250V): SPT-3, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW 12/3 AWG (20A/250V): SPT-3, SJT, SJTW, SJTO, SJTOW,
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Features: AC Power Connector, Other, Plug / Inlet
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/125V): SVT, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 16/3 AWG (13A/125V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 14/3 AWG (18A/125V): S, SO, SOW, SOOW, SJ, SJO, SJOW, SJOOW, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-3 12/3 AWG
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Features: AC Power Connector, Other, Plug / Inlet
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/125V): SVT, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 16/3 AWG (13A/125V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 14/3 AWG (18A/125V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-3 12/3 AWG (20A/125V): SJT, SJTW, SJTO#44 SJTOW, ST,
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Features: AC Power Connector, Other, Plug / Inlet
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/250V): SVT, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 16/3 AWG (13A/250V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 14/3 AWG (18A/250V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-3 12/3 AWG (20A/250V): SJT, SJTW, SJTO, SJTOW, ST, STW,
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Features: AC Power Connector, Other, Plug / Inlet
-
Supplier: Allied Electronics, Inc.
Description: Plug,Hospital Grade,2 Pole,3 Wire,20A,125V,NEMA Config: 5-20P,Black and Clear
-
Supplier: Quail Electronics
Description: The 5352 is a duplex wall mountable outlet version of two NEMA 5-15R/5-20R T-Slot Receptacles. Duplex outlets use screw-action pressure plates to lock-down connection onto the live, neutral, and ground wires. This product is rated at 20A and 125V and carries the UL and C-UL approvals.
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Allied Electronics, Inc.
Description: Plug,EHU GCM,2 Pole,3 Wire Ground,20A,125V,NEMA Config: 5-20P,Black and White
-
Supplier: Belden Inc.
Description: Basic, Surge, 20A, 120V, Vertical, (14) NEMA 5-20R, breakered, 10 ft power cord with L5-20P, Black Powder Coat
- Number of Electrical Outlets: 14
- Current Rating: 20 amps
- Protection: Circuit Breaker
-
Supplier: Belden Inc.
Description: Basic, Standard, 20A, 120V, Vertical, (8) NEMA 5-20R, power switch, breakered, 10 ft power cord with L5-20P, Black Powder Coat
- Number of Electrical Outlets: 8
- Current Rating: 20 amps
- Protection: Circuit Breaker
-
Supplier: Newark, An Avnet Company
Description: PLUG, MARINE, 2P3W, 20A, 125V, NEMA L5-20R; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Design provides fast, easy assembly. | Ideal for replacement of plugs on tools, appliances and extension cords. | Green neon light indicates that power is flowing. | For indoor use only.
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Poles: 2 Poles
- Applications: Commercial
-
Supplier: Qualtek Electronics Corp.
Description: 739W-X2/30 NEMA 5-20R Snap-in AC Power Outlet with PCB Terminals Approvals: UL, cUL Rating: 20A 125VAC Panel Thickness: 0.8mm ~ 1.8mm PPC Division
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Configuration: NEMA
-
Supplier: Quail Electronics
Description: Our 0738 series features the 3-prong, North American, Locking NEMA L5-20P Plug with a 2-splitter (Y-Cord) that has two (2) Locking Nema L5-20R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high
- Cord Length: 131.889835 inch
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 2073 series features the 3-prong, North American, Locking NEMA L6-20P Plug with a 2-splitter (Y-Cord) that has two (2) Locking NEMA L6-20R Receptacles. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high
- Cord Length: 24.015761 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: protects outlets against overloads NEMA 5-20P input plug with 15 ft. cord Rear-panel grounding lug Switchless Design Prevents accidental shutdowns and costly downtime Versatile Installation Options Mounts horizontally in 1U of EIA-standard 19 in. 2- and 4-post racks Reversible
- Power Rating: 2,400 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Allied Electronics, Inc.
Description: Type 1589 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 12/3 SJTW wire for extreme temperature ranges with integral straight blade (NEMA 5-20P) molded plug or twist-lock plug (NEMA L5-20P). Available with lighted
-
Supplier: Tripp Lite by Eaton
Description: no-frills PDU for networking, telecom, security, audio/video and sound reinforcement applications 14 NEMA 5-15/20R outlets in one breakered load bank 20A circuit breaker protects outlets against overloads NEMA L5-20P input plug with 15 ft. cord 24 in. all-metal housing
- Power Rating: 2,400 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: protects outlets against overloads NEMA L5-20P input plug with 15 ft. cord Rear-panel grounding lug Switchless Design Prevents accidental shutdowns and costly downtime Versatile Installation Options Mounts horizontally in 1U of EIA-standard 19 in. 2- and 4-post racks Reversible
- Power Rating: 2,400 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Belden Inc.
Description: Metered, Upgradeable, 30A, 120V, Vertical, (24) NEMA 5-20R, breakered, 10 ft power cord with L5-30P, Input current monitoring. Local high visibility LED display. Input power monitoring available via VLC feature using the mobile app. Black Powder Coat
- Number of Electrical Outlets: 24
- Current Rating: 30 amps
- Protection: Circuit Breaker
-
Supplier: Belden Inc.
Description: Metered, Standard, 20A, 120V, Horizontal, (10) NEMA 5-20R, breakered, 10 ft power cord with 5-20P, Power - Local (A, V, W, PF) Digital RMS Scrolling Power Meter +/- 2% Accuracy with Full Scale 60Hz sine wave input. Black Powder Coat.
- Number of Electrical Outlets: 10
- Current Rating: 20 amps
- Protection: Circuit Breaker
-
Supplier: Transtector Systems, Inc.
Description: Rack mount power distribution unit (also known as PDU) 1101-560 from Transtector is an AC 1RU PDU that accepts a 120 Vac 2x single-phase feed electrical service and distributes power to individual loads via 4x NEMA 5-20 outlets per feed. This rack mount unit equipped with
- Number of Electrical Outlets: 8
- Current Rating: 20 amps
- Operating Temperature: 86 to 149 F
- Frequency: 50 Hz, 60 Hz
-
Supplier: Specialty Product Technologies
Description: Joslyn Clark offers AC contactor products that conform to NEMA standards. These NEMA contactor solutions come in two frame sizes: NEMA size 00-2 NEMA size 3-4 Joslyn Clark NEMA contactor line comes with optional vertical or horizontal mounting. These
- Number of Poles: 1 to 4
- Type: Electrical Contactor
-
Supplier: Qualtek Electronics Corp.
Description: North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 20 inches
- Cord Length: 20 inch
- Maximum Cable Temperature: 60 C
- Rated Current: 10 amps
- Rated Voltage: 125 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Plugs & Receptacles SUPER-SAFEWAY PLUG NEMA L2-20 20A/250V
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 75 C
- Features: AC Power Connector, Other, Panel Mounted, Plug / Inlet, Screw
Find Suppliers by Category Top
Featured Products Top
-
Interpower is pleased to announce it has added white NEMA 5-15 and 5-20 panel-mount, snap-in sockets to its product line. The 5-15 sockets are rated at 15A/125VAC and the 5-20 sockets are rated at 20A/125VAC for North American use only. The part numbers for the white (read more)
Browse Power Plugs Datasheets for Interpower -
condensation remain constant threats to safety and reliability. The M20 Battery Pack Protective Vent is engineered to manage these risks by balancing internal pressure while keeping water and contaminants out. This (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
other high-demand industrial equipment. Packaging & Delivery: Single Package Size: 30 × 20 × 15 cm, 2 kg (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Interpower Corporation is pleased to announce its NEMA 5-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 5-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
Product Datasheet 739W-X2/34 NEMA 6-20R Snap-in AC Power Outlet with Solder Terminals Approvals (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
Interpower Corporation, is pleased to announce its NEMA 6-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 6-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
4.72″ x 3.54″ x 1.97″ to 11.02″ x 6.69″ x2.36″. Widths 3.54", 4.33", 5.11”, 5.90" are rated IP 66; 6.69" is rated IP 65. Accessories for SMART-BOX include pressure equalization elements, cable grommets, security plugs, soft-touch TPE case feet (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Interpower® is pleased to announce it is expanding its current product line of sockets by offering Brazil surface-mount sockets. The single-phase socket types are NBR 14136. They have a voltage rating of 250VAC and a current rating of either 10A or 20A. The (read more)
Browse Power Plugs Datasheets for Interpower -
up to IP69K and IP68 (2 meters water immersion for 60 minutes). Wide Operating Temperature Range:Designed for environments from -40°C to +125°C. (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
miles per charging hour). The EVSE2 also comes equipped with up to 25ft charging cable, which is the longest cable length allowed while meeting safety requirements. The LineGard® EVSE2 comes equipped with a NEMA 6-50 plug for easy use with a matching receptacle. The EVSE2 also has North (read more)
Browse Datasheets for Tecmark Corporation