-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L5-20 Plug/Socket Standard: WD 6 Plug/Socket Color:
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/125V): SVT, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 16/3 AWG (13A/125V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 14/3 AWG (18A/125V): S, SO, SOW, SOOW, SJ, SJO, SJOW, SJOOW, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-3 12/3 AWG (20A/125V): S, SO,
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, NEMA 5-15 RCPT/NEMA L5-20 PLUG; Product Range:Super-Safeway 130151 Series; Accessory Type:NEMA 5-15 Receptacle to NEMA L5-20 Plug; For Use With:AC Power Inlets and Outlets RoHS Compliant: Yes
-
Supplier: Quail Electronics
Description: The 5-20P is a mechanical, cable mountable version of the 3-prong North American NEMA 5-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Quail Electronics
Description: The WS-190 adapts the 3-prong North American NEMA 5-20P Plug into the Locking NEMA L5-20R Receptacle. This adapter is rated at 20A and 125V and carries the UL and C-UL approvals.
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Male End Type: NEMA 5-20P
- Approvals: RoHS Compliant, UL Listing Mark
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: WD 6 & UL 60601-1
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Quail Electronics
Description: The WS-194 adapts the 3-prong, North American, Locking NEMA L5-20P Plug into the NEMA 5-20R Receptacle. This adapter is rated at 20A and 125V and carries the UL and C-UL approvals.
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Female End Type: NEMA 5-20R
- Approvals: RoHS Compliant, UL Listing Mark
-
Supplier: Utmel Electronic Limited
Description: PWR ENT PLUG NEMA5-20 STR SCREW
- Standards / Certifications: CSA Mark, RoHS Compliant
- Configuration: NEMA
- Features: Other
- Device Type: Plug / Inlet, Power Entry Module
-
Supplier: Quail Electronics
Description: Our 4803 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-20R Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or
- Cord Length: 107.874074 inch
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, NEMA L5-20 RCPT/NEMA 5-15 PLUG; Product Range:Super-Safeway 130151 Series; Accessory Type:NEMA L5-20 Receptacle to NEMA 5-15 Plug; For Use With:AC Power Inlets and Outlets RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: WATERTITE PLUG NEMA L5-20P
-
Supplier: Belden Inc.
Description: Basic, Surge, 20A, 120V, Vertical, (14) NEMA 5-20R, breakered, 10 ft power cord with 5-20P, Black Powder Coat
- Number of Electrical Outlets: 14
- Current Rating: 20 amps
- Protection: Circuit Breaker
-
Supplier: Belden Inc.
Description: Basic, Surge, 20A, 120V, Horizontal, (10) NEMA 5-20R, power switch, breakered, 10 ft power cord with 5-20P, Black Powder Coat
- Number of Electrical Outlets: 10
- Current Rating: 20 amps
- Protection: Circuit Breaker
-
Supplier: Belden Inc.
Description: Basic, Surge, 20A, 120V, Vertical, (14) NEMA 5-20R, breakered, 10 ft power cord with L5-20P, Black Powder Coat
- Number of Electrical Outlets: 14
- Current Rating: 20 amps
- Protection: Circuit Breaker
-
Supplier: Belden Inc.
Description: Basic, Standard, 20A, 120V, Vertical, (8) NEMA 5-20R, power switch, breakered, 10 ft power cord with L5-20P, Black Powder Coat
- Number of Electrical Outlets: 8
- Current Rating: 20 amps
- Protection: Circuit Breaker
-
Supplier: Newark, An Avnet Company
Description: WATERTITE PLUG NEMA L5-20P-BLK
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/125V): SVT, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 16/3 AWG (13A/125V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 14/3 AWG (18A/125V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-3 12/3 AWG (20A/125V): SJT, SJTW, SJTO#44 SJTOW, ST, STW, STO, STOW,
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Transtector Systems, Inc.
Description: Rack mount power distribution unit (also known as PDU) 1101-942 from Transtector is an AC 1RU PDU that accepts a 120 Vac single-phase electrical service and distributes power to individual loads via 4x NEMA 5-20 outlets per feed. This rack mount unit equipped with
- Number of Electrical Outlets: 8
- Current Rating: 20 amps
- Operating Temperature: -40 to 176 F
- Frequency: 50 Hz, 60 Hz
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG shielded/unshielded (10A/125V): SVT, SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 16/3 AWG shielded/unshielded (13A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 14/3 AWG shielded/unshielded (18A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 12/3 AWG
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Transtector Systems, Inc.
Description: Rack mount power distribution unit (also known as PDU) 1101-560 from Transtector is an AC 1RU PDU that accepts a 120 Vac 2x single-phase feed electrical service and distributes power to individual loads via 4x NEMA 5-20 outlets per feed. This rack mount unit equipped with
- Number of Electrical Outlets: 8
- Current Rating: 20 amps
- Operating Temperature: 86 to 149 F
- Frequency: 50 Hz, 60 Hz
-
Supplier: Utmel Electronic Limited
Description: PWR ENT RCPT NEMA5-20 STR SCREW
- Standards / Certifications: CSA Mark, RoHS Compliant
- Configuration: NEMA
- Features: Other
- Device Type: Power Entry Module
-
Supplier: Allied Electronics, Inc.
Description: Features: J06BOB20X-AM Has a Digital Ammeter Units Available with NEMA L5-20P Locking Plug Designed to Fit Standard 19" Cabinets, Carts and Racks 20 Amp, 120 Volts 1.5" Receptacle Center to Center Resettable Overload Circuit Breaker Steel Housing with Matte Black Anodized
-
Supplier: Qualtek Electronics Corp.
Description: Q-718 NEMA 5-20R Straight Blade Device Features: Rating: 20A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Configuration: NEMA
-
Supplier: Powell Electronics, Inc.
Description: CONNECTOR, AC POWER CONNECTOR
- Gender: Female / Jack, Male / Plug
-
Supplier: SFCable.com
Description: NEMA 5-20P to C19 power cord: NEMA 5-20P USA 3 pin plug to IEC C19 with 12/3 SJT black wire 6 feet. UL and CSA approvals. Rated up to 20A 125V.
- Cord Length: 72 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Qualtek Electronics Corp.
Description: North American Power Cord NEMA 5-20P to IEC 60320 C19 Features: Cordage: SJT, 12AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 20A Jacket Color: Black Plug: NEMA 5-20P Other End: IEC 60320 C19 Approvals: UL, cUL Length: 98 inches
- Cord Length: 98 inch
- Maximum Cable Temperature: 105 C
- Rated Current: 20 amps
- Rated Voltage: 125 volts
-
Supplier: Allied Electronics, Inc.
Description: Plug,Hospital Grade,2 Pole,3 Wire,20A,125V,NEMA Config: 5-20P,Black and Clear
-
Supplier: Allied Electronics, Inc.
Description: Plug,EHU GCM,2 Pole,3 Wire Ground,20A,125V,NEMA Config: 5-20P,Black and White
-
Supplier: Qualtek Electronics Corp.
Description: Q-716-RA NEMA 5-20P Right Angled Straight Blade Device Features: Rating: 20A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Configuration: NEMA
-
Supplier: Tripp Lite by Eaton
Description: The PDUV20 1.9kW Single-Phase 120V Basic PDU is an excellent no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUV20 features 14 NEMA 5-15/20R outlets. The NEMA L5-20P input plug with long
- Power Rating: 1,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: SFCable.com
Description: NEMA L5-20P to C13 8 foot power cord. NEMA L5-20P to IEC C13 with 14/3 SJT black wire. 8 feet. cUL approval. Rated up to 15A 125V.
- Cable Length: 8 ft
- Application: Cordage
- Standards / Certifications: IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: Tripp Lite by Eaton
Description: Housing Ideal for high-density network equipment with dual redundant input cables 40 NEMA 5-15/20R outlets in 2 breakered power circuits 70 in. all-metal housing Dual Input Connectors NEMA L5-20P input plugs with 10 ft. cords Included adapters convert plugs to
- Power Rating: 3,800 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: connect a computer, server or other device with a NEMA 5-15P or 5-20P straight-blade plug to a wall outlet, PDU or UPS system with a NEMA L5-20R outlet. Locking Connector Helps Prevent Accidental Disconnection and Expensive DowntimeHaving a cable come loose
- Cord Length: 6 inch
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
Find Suppliers by Category Top
Featured Products Top
-
Interpower is pleased to announce it has added white NEMA 5-15 and 5-20 panel-mount, snap-in sockets to its product line. The 5-15 sockets are rated at 15A/125VAC and the 5-20 sockets are rated at 20A/125VAC for North American use only. The part numbers for the white (read more)
Browse Power Plugs Datasheets for Interpower -
M20×1.5 Material: PA6 plastic housing (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Interpower Corporation is pleased to announce its NEMA 5-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 5-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
Product Datasheet 739W-X2/34 NEMA 6-20R Snap-in AC Power Outlet with Solder Terminals Approvals (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
Secure Assembly: Vent cap design prevents separation during installation or operation. Wide Applications: Automotive battery packs, motors, gearboxes, 5G/telecom/WiFi boxes, outdoor lighting, and (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
4.72″ x 3.54″ x 1.97″ to 11.02″ x 6.69″ x2.36″. Widths 3.54", 4.33", 5.11”, 5.90" are rated IP 66; 6.69" is rated IP 65. Accessories for SMART-BOX include pressure equalization elements, cable grommets, security plugs, soft-touch TPE case feet (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Interpower Corporation, is pleased to announce its NEMA 6-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 6-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
Interpower® is pleased to announce it is expanding its current product line of sockets by offering Brazil surface-mount sockets. The single-phase socket types are NBR 14136. They have a voltage rating of 250VAC and a current rating of either 10A or 20A. The (read more)
Browse Power Plugs Datasheets for Interpower -
-in plugs to prevent tampering. They also assist with weather protection. Six sizes of commandCASE cast metal housings are available in each version – from 9.05" x 7.87" x 4.72" to 16.92" x 11.81" x 4.72". There is a 1-degree diecasting draft to allow for cast ejection. The chloroprene lid (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Helps prevent internal condensation Blocks dust, dirt, and contaminants Explosion-proof design for battery safety IP66, IP67, and IP68 protection ratings Low-maintenance alternative to traditional breather plugs Standard M32×1.5 thread (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
Catalyst Switch Cable, Connector, and AC Power Cord Guide - Cisco
CAB-7513AC= 110Vac 20A, NEMA 5 - 20 plug .
-
Cisco MDS 9513 Multilayer Director Data Sheet - Cisco
Power Cord, 125VAC 20A NEMA 5 - 20 Plug , North America/Japan .
-
Wiremold - R5BZ20-15 - Power Products - Power Strip - Allied Electronics
20 A/120 V Units Feature 12/3 SJT Black Cord with NEMA 5 - 20 Plug .
-
Wiremold - R8BZ-15. - Power Products - Power Strip - Allied Electronics
20 A/120 V Units Feature 12/3 SJT Black Cord with NEMA 5 - 20 Plug .
-
Hoffman Cooling - M330416G010 - Fans, Motors & Thermal Management - Air Conditioners - Allied Electronics
NEMA 5 - 20 plug on 6-ft. cord .
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 3: Specifications
Electrical equipment that is plugged into a 120 VAC source shall be fitted with a NEMA 5 - 20 plug .
-
Grainger.com
… 6142, Voltage 120, 15 Amps @ 1 Phase, Beam Pattern 60 Degrees , Number of Lamps 1, Height 28-1/2 In., Width 12 In., Length 12 In., Housing Material Aluminum, 1 Phase, Finish Gold Anodized, NEMA Plug 5 - 20 P, Cord Length 15 …
-
Grainger.com
… 6142, Voltage 120, 15 Amps @ 1 Phase, Beam Pattern 60 Degrees , Number of Lamps 1, Height 28-1/2 In., Width 12 In., Length 12 In., Housing Material Aluminum, 1 Phase, Finish Gold Anodized, NEMA Plug 5 - 20 P, Cord Length 15 …
-
Grainger.com
… TIG Welder, Phase 1, Output Range 5-160 Amps, Rated Output 90A/13.6V/100%, Input Voltage 115/230, OCV 48, 50/60 Hz, Includes 115 Volt Input Cord (10 ft.) And plug (NEMA 5-15P), 20 Amp Plug ( NEMA 5 - 20 P), Torch Adapter For …
-
Shopping In Other - Big Bruin
Includes: • 115V Input cord (10 ft.) and plug (NEMA 5-15P) • 20 Amp Plug ( NEMA 5 - 20 P) • Twist-Mate Rated: 0/10 0 Reviews .
Indicates content that may require registration and/or purchase.