-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: WD 6 Plug/Socket
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Quail Electronics
Description: The 5-20P is a mechanical, cable mountable version of the 3-prong North American NEMA 5-20P Plug. This mechanical plug is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Features: AC Power Connector, In-Line / Cable End, Plug / Inlet, Tabs
-
Supplier: Powell Electronics, Inc.
Description: CONNECTOR, AC POWER CONNECTOR
- Gender: Female / Jack, Male / Plug
-
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L5-20 Plug/Socket Standard: WD 6 Plug/Socket Color:
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Interpower
Description: Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: WD 6 & UL 60601-1
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 3-Wire
-
Supplier: Quail Electronics
Description: Our 4803 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-20R Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or
- Cord Length: 107.874074 inch
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 4803 series features the 3-prong North American NEMA 5-20P Plug with the NEMA 5-20R Receptacle. These power cords are extension cords. Featuring a plug and a receptacle of the same type, they provide additional range (length) for your equipment or
- Cord Length: 179.921357 inch
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Utmel Electronic Limited
Description: PWR ENT PLUG NEMA5-20 STR SCREW
- Standards / Certifications: CSA Mark, RoHS Compliant
- Configuration: NEMA
- Features: Other, Plug / Inlet, Power Entry Module
-
Supplier: Quail Electronics
Description: Our 4827 series features the 3-prong, North American, Locking NEMA L5-20P Plug with the NEMA 5-20R Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA
- Cord Length: 120.078805 inch
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Interpower
Description: NOTE: This part is not available for sale Current Rating: 20A Voltage Rating: 120/208VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: 3 Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket Type: NEMA L21-20
- Voltage Rating: 120/208 V
- Current Rating: 20 amps
- Operating Temperature: -40 to 60 C
- Wires: 5-Wire
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/125V): SVT, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 16/3 AWG (13A/125V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 14/3 AWG (18A/125V): S, SO, SOW, SOOW, SJ, SJO, SJOW, SJOOW, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-3 12/3 AWG (20A/125V): S, SO,
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Features: AC Power Connector, Other, Plug / Inlet
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/125V): SVT, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 16/3 AWG (13A/125V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 14/3 AWG (18A/125V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-3 12/3 AWG (20A/125V): SJT, SJTW, SJTO#44 SJTOW, ST, STW, STO, STOW,
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Features: AC Power Connector, Other, Plug / Inlet
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, NEMA 5-15 RCPT/NEMA L5-20 PLUG; Product Range:Super-Safeway 130151 Series; Accessory Type:NEMA 5-15 Receptacle to NEMA L5-20 Plug; For Use With:AC Power Inlets and Outlets RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, NEMA L5-20 RCPT/NEMA 5-15 PLUG; Product Range:Super-Safeway 130151 Series; Accessory Type:NEMA L5-20 Receptacle to NEMA 5-15 Plug; For Use With:AC Power Inlets and Outlets RoHS Compliant: Yes
-
Supplier: Belden Inc.
Description: Monitored, Upgradeable Unit Level Plus Remote Sensing, 20A, 120V, Horizontal, (10) NEMA 5-20R, 10 ft power cord with 5-20P, Input power monitoring. Environmental monitoring via optional remote sensors. Daisy chain Ethernet connectivity. Local high visibility LED
- Number of Electrical Outlets: 10
- Current Rating: 20 amps
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG shielded/unshielded (10A/125V): SVT, SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 16/3 AWG shielded/unshielded (13A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 14/3 AWG shielded/unshielded (18A/125V): SJ, SJO, S, SO, SJOW, SOOW, SJT, SJT Low Leakage 12/3 AWG
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Features: AC Power Connector, Other, Plug / Inlet
-
Supplier: Allied Electronics, Inc.
Description: Features: J06BOB20X-AM Has a Digital Ammeter Units Available with NEMA L5-20P Locking Plug Designed to Fit Standard 19" Cabinets, Carts and Racks 20 Amp, 120 Volts 1.5" Receptacle Center to Center Resettable Overload Circuit Breaker Steel Housing with Matte Black Anodized
-
Supplier: SFCable.com
Description: NEMA 5-20P to C19 power cord: NEMA 5-20P USA 3 pin plug to IEC C19 with 12/3 SJT black wire 6 feet. UL and CSA approvals. Rated up to 20A 125V.
- Cord Length: 72 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Qualtek Electronics Corp.
Description: 739W-X2/20 NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals Approvals: UL, cUL Rating: 20A 125VAC Panel Thickness: 0.8mm ~ 1.8mm Use 12AWG Solid Copper Wire Only Parts Shipped Unassembled PPC Division
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Configuration: NEMA
-
Supplier: Belden Inc.
Description: Basic, Standard, 20A, 120V, Vertical, (14) NEMA 5-20R, power switch, breakered, 10 ft power cord with 5-20P, Black Powder Coat
- Number of Electrical Outlets: 14
- Current Rating: 20 amps
- Protection: Circuit Breaker
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Power Plugs & Receptacles PLUG NEMA5-20 125V WATERTITE
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Features: AC Power Connector, Plug / Inlet
-
Supplier: Belden Inc.
Description: Basic, Standard, 20A, 120V, Vertical, (14) NEMA 5-20R, power switch, breakered, 10 ft power cord with L5-20P, Black Powder Coat
- Number of Electrical Outlets: 14
- Current Rating: 20 amps
- Protection: Circuit Breaker
-
Supplier: Newark, An Avnet Company
Description: POWER OUTLET, DUPLEX RCPT, NEMA 5-20; No. of Outlets:4Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:250V; Plug Type:-; Cable Length:-; Product Range:Super-Safeway 130137 Series
-
Supplier: Utmel Electronic Limited
Description: PWR ENT RCPT NEMA5-20 STR SCREW
- Standards / Certifications: CSA Mark, RoHS Compliant
- Configuration: NEMA
- Features: Other
- Device Type: Power Entry Module
-
Supplier: Qualtek Electronics Corp.
Description: Q-718 NEMA 5-20R Straight Blade Device Features: Rating: 20A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
- Voltage Rating: 125/250 V
- Current Rating: 20 amps
- Power Type: AC Power Connector
- Configuration: NEMA
-
Supplier: SFCable.com
Description: NEMA L5-20P to C13 8 foot power cord. NEMA L5-20P to IEC C13 with 14/3 SJT black wire. 8 feet. cUL approval. Rated up to 15A 125V.
- Cable Length: 8 ft
- Application: Cordage
- Standards / Certifications: IEC, UL Recognized Component Mark (US and Canadian)
-
Supplier: Newark, An Avnet Company
Description: 12 FEET AC POWER CORD NEMA 5-20 PLUG TO IEC 60320 C19 CONNECTOR 20A/125V 12/3 SJT
-
Supplier: Transtector Systems, Inc.
Description: Rack mount power distribution unit (also known as PDU) 1101-560 from Transtector is an AC 1RU PDU that accepts a 120 Vac 2x single-phase feed electrical service and distributes power to individual loads via 4x NEMA 5-20 outlets per feed. This rack mount unit
- Number of Electrical Outlets: 8
- Current Rating: 20 amps
- Operating Temperature: 86 to 149 F
- Frequency: 50 Hz, 60 Hz
-
Supplier: Transtector Systems, Inc.
Description: Rack mount power distribution unit (also known as PDU) 1101-942 from Transtector is an AC 1RU PDU that accepts a 120 Vac single-phase electrical service and distributes power to individual loads via 4x NEMA 5-20 outlets per feed. This rack mount unit equipped with
- Number of Electrical Outlets: 8
- Current Rating: 20 amps
- Operating Temperature: -40 to 176 F
- Frequency: 50 Hz, 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: Type 1589 is built to meet the rugged requirements of industrial and commercial use. All metal housing, heavy-duty 12/3 SJTW wire for extreme temperature ranges with integral straight blade (NEMA 5-20P) molded plug or twist-lock plug (NEMA L5-20P). Available with
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Power It! TLM615NC20 power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment requiring heavy-duty 20-amp service. Includes 6 NEMA 5-15/20R outlets,
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Tripp Lite by Eaton
Description: Housing Ideal for high-density network equipment with dual redundant input cables 40 NEMA 5-15/20R outlets in 2 breakered power circuits 70 in. all-metal housing Dual Input Connectors NEMA L5-20P input plugs with 10 ft. cords Included adapters convert plugs
- Power Rating: 3,800 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: The PDUV20 1.9kW Single-Phase 120V Basic PDU is an excellent no-frills unit for data centers, server rooms and network wiring closets. Perfectly suited for high-density IT environments, the PDUV20 features 14 NEMA 5-15/20R outlets. The NEMA L5-20P input plug with long
- Power Rating: 1,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Qualtek Electronics Corp.
Description: North American Power Cord NEMA 5-20P to IEC 60320 C19 Features: Cordage: SJT, 12AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 20A Jacket Color: Black Plug: NEMA 5-20P Other End: IEC 60320 C19 Approvals: UL, cUL Length: 98 inches
- Cord Length: 98 inch
- Maximum Cable Temperature: 105 C
- Rated Current: 20 amps
- Rated Voltage: 125 volts
-
Supplier: Conxall Corporation
Description: Sealed Power Plug, 0.08" (2.0mm) center pin, tip insulator color white, Cable OD range 0.175"-0.200"(4.4-5.1mm) Sealed power plugs and jacks provide a great waterproof alternative to the standard power plug and jack. With an IP 68/ NEMA 250
- Gender: Male / Plug
Find Suppliers by Category Top
Featured Products Top
-
Interpower is pleased to announce it has added white NEMA 5-15 and 5-20 panel-mount, snap-in sockets to its product line. The 5-15 sockets are rated at 15A/125VAC and the 5-20 sockets are rated at 20A/125VAC for North American use only. The part numbers for the white (read more)
Browse Power Plugs Datasheets for Interpower -
Interpower Corporation is pleased to announce its NEMA 5-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 5-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
Product Datasheet 739W-X2/34 NEMA 6-20R Snap-in AC Power Outlet with Solder Terminals Approvals (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
Interpower Corporation, is pleased to announce its NEMA 6-20 Hospital-Grade Plugs now come in molded colors of Clear, Black, or Gray on 10-foot Lengths of flexible cord. These molded plugs complement our NEMA 6-20 hand-wired Hospital-Grade plugs. North (read more)
Browse AC Power Cords Datasheets for Interpower -
Portable Series comes factory standard with plug and connector or with flying leads for OEM and field wiring applications. It is available in either Automatic or Manual reset types on power up *(see below). Power cords intergrated with this LineGard™ 20A GFCI become OSHA compliant for portable (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
LineGard® 20 Amp Portable Series comes factory standard with plug and connector or with flying leads for OEM and field wiring applications. It is available in either Automatic or Manual reset types on power up (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Detachable Power Supply Cord (3’). Volex Cad FileVolex’s 17000A 10 B1 is a 0.91m 3-conductor unshielded standard power cord with SVT 18AWG x 3 cable, black PVC jacket, NEMA 5-15P molded vinyl grounding plug (PH-290B) at one end with an IEC 320-C-13 molded PVC grounding connector (PH-386) for the other end connection. 17000A 10 B1 cords are rated 1250W/10A and have a 105°C temperature rating. (read more)
Browse Cable Assemblies Datasheets for Heilind Electronics, Inc. -
from 8' to 12' utilizing different terminations. Our right angled plug and connector options allow for easy cord management. Power Cord Features: Connector Type: C13, C19, C13 RA* Plug (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
connectors, on the other hand, are widely used for AC power distribution. NEMA 15 configurations support common 120V and 240V applications, making them a familiar and versatile solution for many setups. For more demanding systems, NEMA 20 connectors provide increased current capacity, supporting (read more)
Browse Electrical Connectors Datasheets for Douglas Electrical Components -
' utilizing different terminations. Our right angled plug and connector options allow for easy cord management. Power Cord Features: Connector Type: C13, C19, C13 RA* Plug Type: 5-15P, 5-20P, 5-15P RA*, ROJ (read more)
Browse Medical Power Supplies Datasheets for Qualtek Electronics Corp.
More Information Top
-
Tripp Lite Heavy-Duty Power Adapter Cord 20A 12AWG L5-20R to 5-20P - power cable - 5.9 in | Softchoice
This Tripp Lite's 5-20P to L5-20R 6-inch adapter cable enables a device with a NEMA L5-20P plug to be powered via a NEMA 5 - 20 R outlet.
-
Plant Maintenance Product | Appleton's portable receptacle/GFCI combo provides required circuit protection in hazardous or wet industrial locations | Plant Ser...
It features a GFCI designed in accordance with OSHA requirements for 20 amp receptacles, along with a built-in carrying handle and a heavy-duty three-foot SO power cord with a U-Line 20A NEMA 5 - 20 P plug .
-
Plant Maintenance Product | Appleton's portable receptacle/GFCI combo provides required circuit protection in hazardous or wet industrial locations | Plant Ser...
It features a GFCI designed in accordance with OSHA requirements for 20 amp receptacles, along with a built-in carrying handle and a heavy-duty three-foot SO power cord with a U-Line 20A NEMA 5 - 20 P plug .
-
Plant Maintenance Product | Appleton's portable receptacle/GFCI combo provides required circuit protection in hazardous or wet industrial locations | Plant Ser...
It features a GFCI designed in accordance with OSHA requirements for 20 amp receptacles, along with a built-in carrying handle and a heavy-duty three-foot SO power cord with a U-Line 20A NEMA 5 - 20 P plug .
-
Plant Maintenance Product | Appleton's portable receptacle/GFCI combo provides required circuit protection in hazardous or wet industrial locations | Plant Ser...
It features a GFCI designed in accordance with OSHA requirements for 20 amp receptacles, along with a built-in carrying handle and a heavy-duty three-foot SO power cord with a U-Line 20A NEMA 5 - 20 P plug .
-
Plant Maintenance Product | Appleton's portable receptacle/GFCI combo provides required circuit protection in hazardous or wet industrial locations | Plant Ser...
It features a GFCI designed in accordance with OSHA requirements for 20 amp receptacles, along with a built-in carrying handle and a heavy-duty three-foot SO power cord with a U-Line 20A NEMA 5 - 20 P plug .
-
Appleton Introduces Portable Receptacle/GFCI Combo For Hazardous Or Wet Industrial Locations
It features a GFCI designed in accordance to OSHA requirements for 20 amp receptacles, along with a built-in carrying handle and a heavy-duty 3-foot SO power cord with a U-Line 20A NEMA 5 - 20 P plug .
-
Straight Blade Outlets and Receptacles - Grainger Industrial Supply
You will find a 20 amp, 125 volt receptacle and a 5 -15 NEMA plug for high powered devices.
-
Shopping - Best Prices On The CyberPower Systems Metered PDU20M2F12R 14-Outlets PDU (14 x NEMA 5-20R - 1U Rack-mountable, Zero U Vertical Rackmount) - Big Bruin
It distributes power to 10 NEMA 5 - 20 R receptacles from a single NEMA 5-20P plug , with unfiltered electrical pass-through.
-
Shopping - Best Prices On The CyberPower Systems Monitored PDU RM 1U PDU20M8FNET 20A 8-Outlet (8 x NEMA 5-20R - Zero U 19" Rack-mountable, 1U 19" Rack-mountabl...
It distributes power to 8 NEMA 5 - 20 R receptacles from a single NEMA 5-20P plug , with unfiltered electrical pass-through.
Indicates content that may require registration and/or purchase.