Products/Services for NEMA Steam Turbines
-
Steam and Gas Turbines - (79 companies)Steam turbines and gas turbines are rotating machines that extract energy from pressurized steam and/or from combustion gases. Types of Steam and Gas Turbines There are two basic types of steam turbines: impulse and reaction. Impulse turbines... -
Flow Switches - (342 companies)Flow switches are devices that monitor flow and send a trip signal to other devices, like a pump, for protection. These switches can be used for the measurement of gases, liquids, and steam. Flow switches can also be used to trigger an alarm... -
Gearboxes and Gearheads - (1008 companies)...for many applications including machine tools, processing and other industrial equipment, conveyors, mixers, extruders, wind turbines, winches, cranes, pipelines, agricultural equipment and many other rotary motion power transmission applications... -
Steam Valves - (242 companies)It is used for powering turbines to generate electricity and for food, chemical and other product processing. Steam is also used for cleaning, heating, and humidification. Most applications require some control, and steam control valves become... -
Turbine Repair and Maintenance Services - (114 companies)Turbine repair and maintenance services provide maintenance, overhauls and repairs to wind, gas, steam and water turbines. Turbine repair and maintenance services provide maintenance, overhauls, and repairs to wind, gas, steam, and water turbines...
-
Steam Injection Heaters - (26 companies)...for securing the heater. On a much larger scale, a heat recovery steam generator is a type of boiler used in power plants to take advantage of the waste heat generated by a gas-powered turbine. The waste heat from the gas turbine is used to heat water...
-
NEMA and IP Enclosures - (423 companies)NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical...
-
Wind Turbines - (270 companies)Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine 's blades turns a shaft to produce electricity. Wind turbines convert the kinetic energy from wind...
-
Turbine Flow Meters - (268 companies)...can handle mixed phase materials such as steam. For specific uses, refer to information about meter technologies, or consult the turbine flow meter manufacturer. Important Parameters for Turbine Flow Meters (H2). Important parameters to consider when...
-
Steam Traps - (229 companies)Steam traps are automatic valves that release condensate from a steam space while preventing the loss of live steam. They also remove air and noncondensables from the steam space. Steam traps are automatic valves that release condensate from a steam...
Product News
-
Kaydon Filtration Corporation
Steam Turbine Oil Conditioning & Water Removal High-Efficiency Oil Conditioning for Reliable Turbine Performance. The most efficient conditioning system in the market for water removal, TURBO-TOC (R) removes 100% of damaging water from turbine oil and reduces Total Water Content to 100 ppm (0 ppm free, 0 ppm emulsified, 100 ppm dissolved). Engineered for high-efficiency fluid conditioning. TURBO-TOC (R) systems deliver 99% removal of free and emulsified water in a single pass, reducing total water content to below 100 ppm. Designed... (read more)Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Kaydon Filtration Corporation
Boost Turbine Reliability with Oil Conditioning . TURBO-TOC (R) units consistently achieve ISO 15/13/11 cleanliness levels and restore turbine oil to "clear and bright " condition, minimizing the risk of varnish formation, bearing wear, and unplanned outages. TURBO-TOC (R) systems deliver: Longer Turbine Life: TURBO-TOC (R) continuously removes harmful contaminates, keeping your oil system flushed and increasing reliability. Reduced Bearing Failure: When both water and particulate are brought down to acceptable levels, bearing failures are eliminated... (read more)Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Interpower
Angled NEMA 5-15P Interpower offers Angled NEMA 5-15 cord sets in eight directions. Interpower Angled NEMA 5-15 molded cord sets allow you to decide which direction the cord comes out of the outlet. Designed for business, medical, or testing applications, these eight angles are especially helpful to reduce the clearance space required behind or under equipment. Angled NEMA 5-15 cord sets are for equipment rated up to 15A with service at 125VAC. They are UL and CSA approved and are available with 3x18, 3x16... (read more)Browse AC Power Cords Datasheets for Interpower -
ZAGO Manufacturing Company, Inc.
NEMA-Ready Fasteners for Every Enclosure and are designed to protect the most fragile sensors. NEMA READY FOR NEMA BOUND ELECTRICAL ENCLOSURES. ZAGO clean, high-tech sealing solutions also prevent invasive environmental hazards from intruding into electrical enclosures. ZAGO fasteners meet the security and environmental requirements of NEMA (National Electrical Manufacturers Association) enclosures - the electrical enclosures used in industrial applications. ZAGO 's sealing solutions and components support a wide variety of electrical... (read more) -
Waukesha Bearings
Transforming Wind Turbine Performance Waukesha Bearings is transforming the future of wind turbine performance with the new NordAlign TM main shaft fluid film bearing!. Inspired by Njord, the Norse god of wind and sea, NordAlign is engineered to bring strength and resilience to modern wind turbines operating in the most demanding environments. Watch our video to learn more. (read more)Browse Thrust Bearings Datasheets for Waukesha Bearings -
Atlas Copco Industrial Technique AB
Turbine Air Motor TZB Boost your productivity and save energy. The TZB Turbine Air Motor is geared for high torque applications. Capable of maintaining stable speeds under heavy loads, the TZB is available in clockwise and counterclockwise configurations. (read more)Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
ExxonMobil Chemical Company - Synthetic Base Stocks
Wind Turbine Grease As wind turbines increase in size they are utilizing centralized grease distribution systems for their main and pitch bearings, especially in extreme temperatures and remote locations. Your customers demand grease that lasts longer and performs better, minimizing maintenance costs while maximizing equipment reliability and productivity. To help you manufacture wind turbine grease that can meet these challenges, we provide world-class synthetic base stocks, including SpectraSyn Elite TM... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
AENOR
Wind turbine design requirements UNE-EN IEC 61400-8:2025 specifies minimum requirements for the design of wind turbine nacelle-based structures. It focuses on the integrity of structural components within and in the vicinity of the nacelle, including the hub, mainframe, main shaft, structures associated with direct drive systems, gearbox structures, yaw structural connection and nacelle enclosure. It also addresses connections of the structural components to control and protection mechanisms together with structural... (read more) -
Precision Polymer Engineering Ltd.
Steam resistant EPDM seals & O-rings EnDura (R) E90SR is raising the standards of performance in the oil and gas industry by improving the performance of critical sealing components in geothermal tools, pumps, valves, turbines, drilling tools and other equipment. E90SR is the latest addition to the EnDura (R) range of elite elastomer materials specifically developed for use in downhole, surface and subsea oilfield equipment, offering excellent rapid gas decompression (RGD) resistance. This advance in elastomer technology allows... (read more)Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
ExxonMobil Chemical Company - Synthetic Base Stocks
Making Wind Turbine Lubricants How we can help: To help you meet - and exceed - these demands, we provide state-of-the-art synthetic base stocks, including next-generation SpectraSyn Elite metallocene polyalphaolefin (mPAO) developed using our proprietary metallocene catalyst technology. SpectraSyn Elite mPAO provides higher viscosity index (VI), enhanced film thickness, improved low temperature, fluidity and lower foaming than conventional high viscosity PAOs. You can also rely on us for world-class technical expertise that... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks
-
Subject Index
Merrill, E. F., T-IA 74 Jul/Aug 477-484 (lCIl) Standards; cf. NEMA standards Steam turbines audible noise generation and control in large process drivers in oil refineriers and chemical plants.
Indicates content that may require registration and/or purchase.