Products/Services for Neon Pumping Station
-
Vacuum Pumps and Vacuum Generators - (843 companies)...casters, or easily movable frames for frequent relocation of the pump. Larger vacuum pumps may rest on the floor or on a skid. Permanent installation is used with very large systems or stations that are installed permanently in one place...ConfigurationMechanical Pump TypeHigh / Ultrahigh Vacuum Type -
Lift Stations - (78 companies)Lift stations contain pumps, valves, and electrical equipment necessary to pump water or wastewater from a low elevation to a high elevation. Lift stations, also called pumping stations, contain pumps, valves, and electrical equipment necessary... -
Helium Neon Lasers - (36 companies)Helium neon (HeNe) lasers are gas lasers which use a mixture of helium and neon to achieve optical gain. All lasers consist of three components: an energy source (or pump), a gain medium, and an optical resonator; these components are shown... -
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain... -
Shower and Eye Washing Stations - (164 companies)...after gloves and protective equipment are removed. A hand sanitizing system can range from a one station to a four-station sink and often includes hands-free foot pump operations, a heater to keep water temperature warm, or built-in lifting handles... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Soldering Irons, Stations, and Accessories - (339 companies)Soldering irons, stations and accessories bond two or more metallic surfaces together with a low melting alloy solder such as tin/lead or Sn/Cu/Ni/Ge alloys, which is melted, wets the surface and resolidifies forming a soldered joint. A soldering...
-
Centrifugal Pumps - (1170 companies)Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...
-
Hand Washing Stations - (27 companies)Hand Washing Station are stations where a worker or patron can clean and sanitize their hands. These stations are complete assemblies with dispensers and in many cases storage for clean and grey water. Hand washing station are stations where...
-
Grinder Pumps - (132 companies)...devices facilitate solids maceration and shredding to prevent the pump and adjacent pipe from clogging. Slurries are then pumped under high pressure through a (usually small diameter) force main to a septic tank, pumping station, or sewer line. Grinder...
Product News
-
DeZURIK, Inc.
Valve Selection for Pump Station Protection Proper valve selection that helps ensure safe operation and protection of the pump station can present a challenge to design engineers. It is important to collect all the technical parameters of the pumping application early in the design process to have a thorough understanding of the pumping system. For more information visit DeZURIK.com. (read more)Browse Industrial Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
DeZURIK Valves Optimize Pump Station Performance A pump station with the best design will maximize efficiency, minimize operating costs, and protect the pumping system and pipeline from damage caused by check valve slam and surges. DeZURIK delivers effective solutions to the water treatment, wastewater treatment and underground water distribution industries. For more information visit DeZURIK.com. (read more)Browse Check Valves Datasheets for DeZURIK, Inc. -
Smith & Loveless, Inc.
A Variety Of Control Systems for Your Pump Station Smith & Loveless offers a complete of pumping system control systems and packages for new pumps stations and retrofits on previously installed stations. Systems range from digital PLC station controllers with touch screen controls, to microprocessor pump controllers and standard relay logic. All control systems are programmed and tested in the factory and at start-up. QuickSmart System Controls. Delivering simplified operation yet powerful pump station control, QUICKSMARTStation Controls... (read more)Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
Smith & Loveless, Inc.
NEW!! EVERLAST™ Wet Well Mounted Pump Station. Smith & Loveless Inc. 's above-ground wastewater pumping stations pave the way for end-users to reap the benefits of robust construction, operator-safe maintenance and single-source solutions. The result is efficient pump station performance, long service life and realized savings --verified by decades of successful installations. S &L 's next generation EVERLAST TM Wet Well Mounted Pump Stations perfectly embody this philosophy. Featuring the top S &L innovations, new looks and enclosures... (read more)Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
Smith & Loveless, Inc.
Socially-Distanced Pump Station Demo Comes to You! A visit to your plant or office, or even a nearby park, allows operators and engineers to see the benefits of the S &L above grade EVERLAST TM Wastewater Pump Station first hand, while still practicing social distancing. During a site visit, learn about the operational, safety and user-friendly benefits of S &L above ground pumping systems. Our Pumping Systems experts will bring this factory-assembled packaged pump station directly to you on a trailer so you can see it all for yourself: robust... (read more) -
Parker Sporlan Division
Refrigeration Valve Stations The PVS is an innovative design which combines several different functions into one compact valve station. It was designed for simplified installation as well as to overcome corrosion issues encountered in harsh environments by utilizing plated and stainless steel components. Being weld-in, the valves reduce potential for connection leaks. Since all the shut-off and control valves are top mounted the PVS can be easily serviced with standard tools. Markets: * Industrial Refrigeration. Features... (read more) -
Rousseau Metal Inc.
Corner Stations Posts from corner R. The corner station will make your layout more complete and integrated. In addition, it will allow you to optimize the space available for work and storage. Space optimization. Once a wasted space, the corner regains its nobility with the corner station since it now allows, with its many configurations, to recover and optimize all the available space. Complete and integrated layout. The wedge station is a product designed and manufactured for different work environments... (read more)Browse Workbenches and Workstations (Industrial) Datasheets for Rousseau Metal Inc. -
Agilent Technologies - Vacuum Products
Leak Detection Testing Station for Lab & Industry Agilent offers a vast range of state-of-the-art helium detectors that ensure safety, security, and consistent performance of research, vacuum, and industrial process systems. Our Helium Leak Detector (HLD), PHD-4 and Multi-Gas CrossLab sniffers are rugged, precise, and easy-to-use instruments that accurately and efficiently detect leaks in an array of industrial applications. For clean research applications, HLD configurations employ clean, dry, quiet scroll vacuum pumps. Learn more here... (read more)Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Lake Shore Cryotronics, Inc.
Cryogenic Probe Stations Micro-manipulated probe stations used for non-destructive testing of devices on full and partial wafers. Ideal for measuring magneto-transport, electrical, electro-optical, parametric, high Z, DC, RF, and microwave properties. (read more)Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
Gaumer Process
Pressure Reduction Station Pressure reduction stations are required to regulate the high incoming pipeline pressure to meet the desired equipment pressure. Plants utilize equipment such as gas compressors, engines, turbines, burners, etc. have a demand of a specific operating pressure range set by the equipment manufacturer. Gaumer Process provides standard (in accordance with Gaumer standard specifications) and custom engineered (in accordance with customer specifications) pressure reduction station to meet the required... (read more)
-
Liter sized ion clock with 10/sup -15/ stability
Following the bake, the clock was turned on and initially tested, with the pump station attached with neon flowing through a capillary leak.
-
Progress Toward a 10-15 Stable Ion Clock for Deep Space Applications
Following the bake, the clock signals were generated after ion loading with the pump station attached with neon flowing through a capillary leak.
-
The tritium-helium-3 method and its application to groundwater dating by the example of the Kirovsk mine region, Murmansk oblast
Helium neon isotope correlation for groundwater from the Tsentralny pumping station based on the data obtained in 1989–1992 and 2011–2012.
-
Gravity, Geoid and Earth Observation
… 95 m high, 0.9 × 0.9 section, total weight 400 kg, rise and fall, method of multiple stations ∼40 cm, catapult in … … 01 Pa), continuous ion pump , reflecting corner cube 70 … … iodine stabilised Helium – Neon laser, seismometer; 20 measurements …
-
Engineering Problems of Laser-Driven Fusion Reactors
SOLASE, the working gas in the gun would be neon or xenon with only a few hundred Torr-2/s injected into the cavity.13 This presents no problems for the cavity environment or the pumping station .
-
Facility for preparation of gas mixture in muon catalyzed fusion experiments
… prevention – precludes the atmospheric release of a gas mixture with tritium content above normal; • an assembly of pumps – performs evacuation of … … etc.; • a bottle station – feeds the diffusion … … tight operation enclosures, and neon as carrier-gas to …
-
100-N technical manual. Volume 2A: Systems descriptions
Clear neon l i g h t s have been provided on AA Console t … … is in use. t o five type RU-700 manual biasing type selector stations , then through five E/P … … the five injection water pump speed control drives.
-
Earthquake Source Asymmetry, Structural Media and Rotation Effects
… cavity is first evacuated and then filled with a mixture of helium and neon reaching a to … In the background of Fig. 29.9 the vacuum pump and filling station can be seen.
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:00::'). sk(103769422,1,'naval_equipment%1:06:00::'). sk(103769540,1,'naval_gun%1:06:00::'). sk(103769694,1,'naval_installation%1:06:00::'). sk(103769694,2,'shore_ station %1:06:00::' … … sk(103775698,1,' neon _lamp%1:06:00::' … … 00::'). sk(103801721,1,'oil_pipeline%1:06:00::'). sk(103801812,1,'oil_ pump %1:06:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(103326039,2,'neon_induction_lamp',n,1,0). s(103326039,3,' neon _tube',n,1 … … n,1,0). s(103344051,1,'oboe_da_caccia',n,1,0). s(103344155,1,'oboe_d''amore',n,1,0). s(103344302,1,'observation_dome',n,1,2). s(103344412,1,'observation_ station ',n,1,0 … … s(103349033,1,'oil_ pump ',n,1,0 …
Indicates content that may require registration and/or purchase.