Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: National Guard Products
Description: NGP Catalog Number: 132NB Description: Perimeter Seal - Neoprene Sponge - Gold Width: 1 1/4 Height: 3/8 Weight: List Price: $6.6 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL
- Width: 1.25 inch
- Material: Neoprene
-
Supplier: National Guard Products
Description: NGP Catalog Number: 108NDKB Description: Perimeter Seal - Neoprene Sponge - DKB Width: 1 1/2 Height: 11/16 Weight: List Price: $8.32 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min.
- Width: 1.5 inch
- Material: Neoprene
-
Supplier: National Guard Products
Description: NGP Catalog Number: 110NDKB Description: Perimeter Seal - Neoprene Sponge- DKB Width: 3/4 Height: 3/16 Weight: List Price: $4.75 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on metal doors up to 3 hr. Smoke
- Width: 0.75 inch
- Material: Neoprene
-
-
Supplier: National Guard Products
Description: NGP Catalog Number: 130NBR Description: Perimeter Seal - Neoprene Sponge - Bronze Width: 1 7/16 Height: 5/16 Weight: List Price: $19 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min.
- Width: 1.4375 inch
- Material: Neoprene
-
Supplier: Phelps Industrial Products
Description: This medium density sponge is manufactured in a closed cell construction providing low torque gasket material impervious to a variety of media.
- Thickness: 0.0625 to 1 inch
- Operating Temperature: -70 to 200 F
- Material: Neoprene
- Gasket Type: Weatherstripping
-
Supplier: Phelps Industrial Products
Description: This firm density sponge is manufactured in a closed cell construction providing low torque gasket material impervious to a variety of media.
- Operating Temperature: -70 to 200 F
- Material: Neoprene
- Gasket Type: Weatherstripping
-
Supplier: EMKA Incorporated
Description: Cell sponge rubber, black, backing eliminates stretching, self-adhesive, coil length: For depths 3 – 7 = the coil length is 10 m For depths 8 – 10 = the coil length is 5 m For depths 11 = the coil length is 1 m
- Width: 0.393701 to 3.149608 inch
- Operating Temperature: -40 to 250 F
- Features: Adhesive Backed, EMI / RFI Shielding, Other
- Material: Foam, Neoprene
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: This material offers provides good resistance to acids, gasoline, and oil. This material is well suited for long term outdoor applications such as electrical enclosures and weather stripping and has temperature operating ranges of -56.7°C to 93.3°C (-70° F to + 200° F).
- Gasket Type: Custom Gasket
- Material: Neoprene
-
Supplier: Phelps Industrial Products
Description: This soft density neoprene sponge is manufactured in a closed cell construction providing low torque gasket material impervious to a variety of media. This material's closed cell sponge rubber structure works great in wet and moist conditions (HVAC applications and NEMA
- Thickness: 0.0625 to 1 inch
- Operating Temperature: -70 to 200 F
- Material: Neoprene
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: This firm density neoprene sponge is manufactured in a closed cell construction providing low torque gasket material impervious to a variety of media. This material's closed cell sponge rubber structure works great in wet and moist conditions (HVAC applications and NEMA
- Thickness: 0.0625 to 1 inch
- Operating Temperature: -70 to 200 F
- Material: Neoprene
- Gasket Type: Sheet / Die-cut
-
Supplier: Isotech, Inc.
Description: The VMC Group SCE Perimeter Sponges are used in floors around the perimeter that can have intermediate movement due to shock/impact in one direction. The VMC Perimeter Sponge is a minimum 1″ thick, closed-cell neoprene 40 - 60 durometer bearing pad to be applied in conjunction
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: JBC Technologies, Inc.
Description: Neoprene is a synthetic rubber that demonstrates strong tear strength and compression set as well as resistance to UV and ozone damage. It is waterproof, corrosion, and flame resistant and, unlike EPDM, provides good resistance to petroleum-based products. Neoprene gaskets can be made
- Operating Temperature: -40 to 250 F
- Features: Adhesive Backed
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Neoprene
-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR Silicone rubber Silicone
-
Supplier: Clark Foam Products Corp.
Description: Quality Neoprene & EPDM Foam Products Neoprene and EDPM are closed cell foams that are soft, flexible and durable form-fitting sponge rubber that provides good thermal and moisture insulation. It is resistant to the Ozone, sunlight, oxidation, many chemicals and petroleum
- Applications: Architectural / Construction, Consumer / Furniture, Marine, Sealing / Gasketing
- Features & Approvals: Chemical / Fuel Resistant, Thermal Insulation, Waterproof, Weather / UV Resistant
- Type: Closed Cellular, Flexible
- Material / Composition: Elastomer / Rubber, Latex Foam, Plastic / Polymer
-
Supplier: RS Components, Ltd.
Description: Neoprene Sponge Cord 13mm Diameter x 2m
- Operating Temperature: -40 to 239 F
- Material: Neoprene
- Features: Other
-
Supplier: Klein Tools, Inc.
Description: LEATHER MATERIAL L SIZE PERSONAL PROTECTIVE EQUIPMENT APPLICATION SPONGE FOAM AND TRICOT LINING NEOPRENE, HOOK AND LOOP CUFF TYPE JOURNEYMAN[TM] BRAND
- Clothing Type: Gloves
- Material: Leather
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, METAL MESH GASKETING, COMBO STRIP WITH ELASTOMER WEATHER SEAL, 25 FEET, KNITTED WIRE MESH AND NEOPRENE SPONGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Extruded Silicone Products, Inc.
Description: 1985 has made us a leader in meeting product specifications using: Neoprene, Nitrile, Polyisoprene, EPDM, Silicone and other blends including a full range of sponge compounds.
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run
- Capabilities: Cold Extrusion, Hot Extrusion
- Secondary Operations: Cutting
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Aero Rubber Company, Inc.
Description: Aero Rubber O-Rings are made to standard AS658 sizes and tolerances, as well as to a customer required special size and material requirements. Aero produces O-Rings from both sponge and solid rubber compounds through a number of processes. Molded Extruded and Spliced (hot vulcanized or cold
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), Other
- O-ring Features: AMS/MIL Spec, FDA Approved or 3A Sanitary Classification
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Silicone Rubber (SiR)
-
Supplier: Aero Rubber Company, Inc.
Description: We manufacture cord in solid (and closed cell sponge rubber) compounds including: Natural Rubber / Latex Rubber Neoprene EPDM Buna ‘N’ Buna ‘S’ Silicone Viton / FKM Rubber Economy Grades, Commercial and Spec Grade formulations. We can meet your needs on just about any standard
- Industry: General Industrial
- Chemical System: Isoprene, Silicone
- Form / Shape: Rod / Round Stock
- Features: Specialty / Other
-
Supplier: JBC Technologies, Inc.
Description: Chemical, flame, UV, and water resistant, closed cell foams have strong shock absorption properties and are ideal for applications that require a strong, leak-resistant moisture barrier. Compositions include Neoprene (CR), EPDM, SBR, Vinyl Nitrile, PVC, and XLPE. Not only will we help you
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Flexible
- Applications: Industrial OEM, Sealing / Gasketing, Shock / Vibration Dampening
-
Supplier: Boyd
Description: (nitrile) & Buna S rubber ECH (epichlorohydrin) Neoprene rubber & coated fabrics EPDM rubber & sponge Silicone rubber EVA (ethylene vinyl acetate) Polyethylene, polystyrene, polypropylene, polyurethane, polyimide PVC sponge Flexible & rigid vinyl Bucote, nicote Stainless steel
- Features: Adhesive Backed, Color Options, EMI / RFI Shielding
- Material: Cork, Ethylene Propylene (EPDM), Foam, Neoprene, Nitrile (NBR - Buna-N), Polyethylene (PE), Polyurethane / Urethane, Polyvinyl Chloride (PVC), Silicone Rubber, Steel
- Gasket Type: Gasket Strip, Sheet / Die-cut, Weatherstripping, Window Gasket
-
Supplier: Aero Rubber Company, Inc.
Description: We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber
- Industry: Automotive, General Industrial, Medical / Food (FDA, USDA), Military / Government (MIL-SPEC)
- Filler: Fiber Glass
- Form / Shape: Film / Sheet
- Features: Other, Specialty / Other, Thermoplastic, UL Approved
-
Supplier: Mid-Mountain Materials, Inc.
Description: uncoated and coated knitted and woven fabrics, boards, and non-woven textiles such as papers and felts, including the following materials: ARMATEX® Coated Fabrics Fiberglass Silica Nomex® Kevlar® Calcium-Silicate Calcium Magnesium Silicate Neoprene Plastics Rubbers Sponges Kevlar and
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control
- Materials: Fabric, Felt, Plastics, Rubber
- Features: North America, Northeast US Only, Northwest US Only, Southern US Only, Southwest US Only, United States Only
- Die Cutting Method: Steel Rule Die Cutting
-
Supplier: Pexco
Description: performance requirements. Whether the application calls for dense or sponge elastomers or TPEs, we offer a broad range of materials to meet demanding customer applications – available in cord, tubing, and custom profile extrusions. Key Applications Include: Air Compressors Oil seals are
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM), Neoprene, Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Silicone Rubber
-
Supplier: National Rubber Corporation
Description: the challenge of devising custom extruded solutions for the most exacting applications. We work with the following elastomers: Butyl EPDM Fluroelastomers Neoprene Natural Rubber Nitrile SBR Silicone Viton® Now also available in Sponge Our extruded rubber components are commonly used in
- Size Capabilities: 0.02 to 3.5 inch
- Services: Assembly Services, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Extrusion Methods: Cold Extrusion, Hot Extrusion
- Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Pipe, Sheet, Tubing / Hose
-
Supplier: A & D Rubber Products Company
Description: Whether simple or complex, large or small, solid or sponge, A & D Rubber can produce custom rubber parts and goods for any industry, in virtually any rubber compound and color. We can manufacture to your blue print specifications or one of our sales engineers can assist you in developing your
- Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Molding Type: Compression Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: Atlantic Rubber Company, Inc.
Description: injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can
- Materials: AFLASTM, Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone
- Supplier Capability: Assembly Services, Bonding
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: JAMAK Fabrication USA
Description: Silicone · Natural · EPDM, Viton, Nitrile, Butyl · PVC · Santoprene · Fluorosilicone · Sponge JAMAK'S DIVERSITY IN CAPABILITIES: · Engineering & Design Services · Custom Compounding · Extrusion o Custom Profile o Multi-Lumen o Co-Extrusion o Thin Wall o Cleanroom Manufacturing · Molding o
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Low Volume Production (Short Runs), Packaging / Shipping, Prototype / Market Entry Molding
- Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR)
- Molding Type: Compression Molding, Injection Molding, Liquid Injection Molding (LIM), Transfer Molding
- Features: East Asia / Pacific Only, Europe Only, North America, Other, Southern US Only, United States Only
-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR Silicone rubber Silicone
- Features: Oil / Grease Seal
-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR Silicone rubber Silicone
-
Supplier: Roettele Industries, Inc.
Description: washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR Silicone rubber Silicone
Find Suppliers by Category Top
Featured Products Top
-
compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers (read more)
Browse Plastic Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc.
Conduct Research Top
-
Closed Cell Sponge Rubber and its Applications
Produced from 100% neoprene polymer, most closed cell neoprene sponge products meet UL 94HF-1 flame rating. They are generally serviceable from -40°F to 158°F continuous and withstand 200°F intermittently. Premium closed cell neoprene sponge products will resist light oil contact, ozone, alkalis
More Information Top
-
Cellular Rubbers
The sunlight re- sistance of all types of Neoprene sponge rubber is very important.
-
Effects of Cushioned Flooring on Piglet Leg Injuries
Materials and Methods Flooring Materials Three flooring treatments were used: (1) a control treatment of solid neoprene 18 mm thick, with negligible cushioning effect, (2) closed-cell neoprene sponge 16 mm thick, covered with a 0.8 mm thickness of solid neoprene …
-
http://waset.org/publications/4327/development-of-face-surrogate-for-impact-protection-design-for-cyclist
Sponge rubber Neoprene sponge Shore A Durometer hardness of 15 Facial skin, rubber backing Complete Rubber Pty Ltd .
-
The Reaction of Ozone with Rubber
In the preparation of neo- prene sponge , 2 parts of zinc oxide per hundred parts of rubber hydro- carbon (phr) was added in the form of a 40 per cent dispersion in water in order to obtain coagulation.
-
An improved method for measuring soil N2O fluxes using a quantum cascade laser with a dynamic chamber
A 1-cm layer of closed cell neoprene sponge was fitted around the bottom flange.
-
Nylon‐coated ultra high molecular weight polyethylene fabric for enhanced penetration resistance
The combination of backing materials comprised four layers of 6.3 mm thick neoprene sponge , followed by one layer of 22 mm thick poly- ethylene foam followed by two layers of 6 mm thick dense rub- ber.
-
Stab-resistant property of the fabrics woven with the aramid/cotton core-spun yarns
This backing material consisted of four layers; a multi-layered neoprene sponge layer, each layer of which is 5.8 mm thick, followed by 31-mm-thick polyethylene foam layer that was backed by two 6.4 mm thick layers of rubber.
-
Nuclear air cleaning handbook. Design, construction, and testing of high-efficiency air cleaning systems for nuclear application
Flat ('/B to 3/4-in. wide by '/4-in. thick) gaskets made from ASTM D1056 grade SCE 43 closedcell neoprene sponge with cut surfaces on both faces are recommended.
-
Evaluation of anti-stabbing performance of fabric layers woven with various hybrid yarns under different fabric conditions
The first layer is a multi- layered neoprene sponge layer, of which each layer is 5.8 mm thick.
-
Stab resisting behavior of polymeric resin reinforced p ‐aramid fabrics
This back- ing consists of six layers of 6.0-mm thick neoprene sponge (GLC, Korea), followed by one layer of 31-mm thick polyethylene foam (GLC, Korea), backed by two 6.4-mm thick layers of rubber (GLC, Korea).
Indicates content that may require registration and/or purchase.