-
Supplier: Everlube Products
Description: Lubri-Bond 320R is an air drying, PTFE based solid film lubricant with an epoxy binder system. This coating provides very good corrosion resistance and performs best in lighter load carrying applications. It is ideal for applications that do not require a thermally cured coating. Lubri-Bond
- Operating / Use Temperature: -100 to 250 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.898695 specific gravity
- Features: Aerosol / Spray, Process Equipment, Specialty
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
-
Supplier: Everlube Products
Description: Everlube 6107 is a thermally cured, solid film lubricant that contains a small dispersion of PTFE to enhance torque/tension properties. It is frequently used as a barrier coating to provide very good chemical resistance along with superior corrosion and chip resistance. Everlube 6107 is
- Operating / Use Temperature: -100 to 325 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9346428 specific gravity
- Features: Aerosol / Spray, Machine / Gears, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: QualiChem, Inc.
Description: Q-GUARD 630 is a synthetic water-based rust preventive. The product is designed for use on ferrous metals and leaves an imperceptible film. Q-GUARD 630 is designed as an in-process corrosion preventive for indoor storage protection. Q-GUARD 630 does not contain barium, diethanolamine,
- Density / Specific Gravity (@15.6°C, 60°F): 8.89 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
-
Supplier: Everlube Products
Description: Everlube 1329 is a low VOC, graphite based solid film lubricant that utilizes a two-component high solid epoxy binder system. This coating provides excellent abrasion resistance, chip and impact resistance, while offering a low coefficient of friction. Everlube 1329 maintains its good appearance
- Operating / Use Temperature: -100 to 300 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1503296 specific gravity
- Features: Aerosol / Spray, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Everlube Products
Description: Everlube 6111 is a thermally cured, PTFE/MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating is ideal for applications that require excellent corrosion resistance along with a very low coefficient of friction. Everlube 6111 also offers very good chip
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0424862 specific gravity
- Features: Aerosol / Spray, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: QualiChem, Inc.
Description: Q-SHIELD 665 is a solvent-based corrosion preventative that leaves a very thin to imperceptible greasy film. It displaces freestanding water, emulsions, and alkaline cleaners with a protective film that provides up to twelve months indoor corrosion protection. Q-SHIELD 665 doesn't
- Flash Point: 200 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: QualiChem, Inc.
Description: Q-KOAT 650 is a barium free, oil-dispersed, water displacing, fingerprint suppression corrosion preventative formulated for long term indoor storage protection. This product deposits a thin, slightly oily residual film that is easily removed using an alkaline cleaner or solvent cleaner.
- Density / Specific Gravity (@15.6°C, 60°F): 6.98 specific gravity
- Flash Point: 210 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: MacDermid Alpha Electronics Solutions
Description: high levels of corrosion protection and oxidation stability, ensuring reliable performance in harsh environments. It produces a low and constant mV drop and contact resistance, enhancing contact reliability. CTG also improves switch quality by enabling smooth operation and extending switch
- Industry Applications: Automotive / Transportation, Electrical / Electronic
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: QualiChem, Inc.
Description: formulated with a vapor phase corrosion inhibitor to offer additional corrosion protection to surfaces that may not have been adequately coated with rust preventative. Q-KOAT 686 doesn't contain barium. It is packaged in totes and drums. Bulk and pails are available.
- Flash Point: 200 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: Kaeser Compressors, Inc.
Description: Choose reliability with Kaeser parts. Kaeser's service personnel use only genuine maintenance and spare parts with proven durability to ensure unrivaled reliability and long service life. Only Kaeser original parts guarantee tested quality. Kaeser service kits contain the spare parts that our
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: CIMCOOL
Description: CIMSTAR® 3865Z is designed for general-purpose machining and grinding of nonferrous and ferrous metals. CIMSTAR® 3865Z is also recommended for general-purpose machining of cast and wrought aluminum metals.
- Pour Point: 22 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.04 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Grinding Fluid, Low / Non-foaming, Lubricant, Metal Working Fluid
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ GPL 200-207 greases are white buttery greases with all of the same properties as the Krytox™ GPL 100-107 oils that they are made from, but they are in grease form.
- Kinematic Viscosity (@ 40°C): 5.5 to 12.4 cSt
- Operating / Use Temperature: -94 to 150 F
- Pour Point: -94 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.67 to 1.87 specific gravity
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ FG oils and greases are now available in a line of food application products, where a lubricant with an H-1 rating is required. The products include several different types of greases and a range of oils for all types of systems. These ultra-performance lubricants are designed for the
- Operating / Use Temperature: 14 to 572 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: Royal Purple, Ltd.
Description: Synfilm® Recip. is recommended for lubricating reciprocating air compressors (piston type). Synfilm® Recip. is a long life, high film strength, energy efficient, synthetic lubricant that significantly increases the reliability and efficiency of reciprocating air compressors and reciprocating shop
- Kinematic Viscosity (@ 40°C): 68 cSt
- Viscosity Index: 77
- Pour Point: -30 F
- Flash Point: 495 F
-
Supplier: Aervoe Industries Incorporated
Description: Penetrates into tight crevices, resists oil, dust and dirt buildup
- Operating / Use Temperature: 0 to 120 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Features: Aerosol / Spray, Specialty
- Industry Applications: Combustion Engines / Motor Oil, MIL-SPEC / Military
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 63 cSt
- Viscosity Index: 155
- Flash Point: 365 F
- Industry Applications: Automotive / Transportation, Marine
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 8 cSt
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Marine
- Features: Biodegradable, Fluid / Oil, Lubricant, Machine / Gears, Specialty, Specialty / Other
- Functions: Corrosion Inhibitor / Rust Preventative, Mold Release / Release Agent
-
Supplier: United Bio Lube
Description: No Description Provided
- Industry Applications: Automotive / Transportation, Combustion Engines / Motor Oil
- Features: Biodegradable, EP (Extreme Pressure / Active), Fluid / Oil, Low / Non-foaming
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Specialty / Other
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Solvent based bonded dry film moly and PTFE lubricant coating containing molybdenum disulfide (MoS2) and PTFE solid lubricants. Provides excellent lubricity and durability by producing a hard, dry, durable coating for all metal surfaces which may be exposed to moisture, reactive chemicals or active
- Density / Specific Gravity (@15.6°C, 60°F): 0.83 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Fluid / Oil
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Molybdenum / Metal Sulphide, Specialty / Other
-
Supplier: Dupont Molykote
Description: Anti-Fretting Grease Polyalkylene glycol based grease used in anti-fretting applicaitons. APPLICATIONS Automotive brake caliper mounting pin lubrication Lubricant for metal/metal pairings FEATURES Wide Service Temperature Range (-40° C to +150°C) Resistant to Oxidation
- Operating / Use Temperature: -40 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: CIMCOOL
Description: CIMTECH 18® synthetic metalworking fluid is recommended for machining and grinding of ferrous metals.
- Density / Specific Gravity (@15.6°C, 60°F): 1.04 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Grinding Fluid, Low / Non-foaming, Lubricant, Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: Royal Purple, Ltd.
Description: metal-to-metal contact under even the most severe loads. Synslide® additive technology displaces water on metal surfaces while providing excellent corrosion protection.
- Kinematic Viscosity (@ 40°C): 220 cSt
- Viscosity Index: 91
- Flash Point: 370 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.883 specific gravity
-
Supplier: General Pump
Description: General Packing Lubricant is a grease-like material containing an inert silica filler in combination with selected polydimethyl silicone fluids. It is effective as a packing installation lubricant, highly water repellent, resistant to oxidation, essentially non-toxic and non-melting, and shows
- Operating / Use Temperature: -40 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Lubricant
-
Supplier: Dupont Molykote
Description: Full Synthetic Gear Oils for High Demanding Conditions Molykote® L-2110, L-2115, L-2122, L-2132, L-2146, and L-2168 are high performance industrial fully synthetic gear oils, designed to provide optimum performance in high demanding applications. The products offer superior rust and corrosion
- Kinematic Viscosity (@ 40°C): 107 cSt
- Viscosity Index: 130
- Pour Point: -58 F
- Flash Point: 460.4 F
-
Supplier: Royal Purple, Ltd.
Description: Synergy® is Royal Purple's best-selling EP gear oil and is designed to smoothly lubricate gears under virtually all conditions. Synergy® is an ultra-tough, long life, gear oil with slippery, synthetic molecules, which greatly increase its lubricity and oiliness properties. Gears run smoother,
- Kinematic Viscosity (@ 40°C): 680 cSt
- Viscosity Index: 115
- Pour Point: 10 F
- Flash Point: 450 F
-
Supplier: Surventis Surface Treatment LLC
Description: Rustproof 4002 protects steel parts from oxidation and corrosion for up to 2 years, when steel parts are properly stored indoors, and it will protect parts in covered outdoor storage. Rustproof 4002 leaves a brown semi-hard, grease-type film on the parts and is extremely resistant to
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ GPL 155 oil and GPL 255 grease are special products with fluorescing agents in them to allow the use of a black light to determine the uniformity of an application. They are not intended for routine application as lubricants without qualification testing. The fluorescing additive is present
- Kinematic Viscosity (@ 40°C): 18 to 550 cSt
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Lubricant
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 124 cSt
- Viscosity Index: 190
- Pour Point: -31 F
- Flash Point: 948.2 F
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ 143 series oils are clear, colorless, fluorinated synthetic oils that are nonreactive, nonflammable, safe in chemical and oxygen service, and are long-lasting.
- Kinematic Viscosity (@ 40°C): 1.1 to 7,480 cSt
- Operating / Use Temperature: -70 to 300 F
- Viscosity Index: 60
- Pour Point: -70 F
-
Supplier: Phillips 66 Lubricants
Description: Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done.
- Kinematic Viscosity (@ 40°C): 2.1 to 12,000 cSt
- Operating / Use Temperature: 25 to 100 F
- Pour Point: -76 to 21 F
- Flash Point: 180 to 684 F
-
Supplier: Aervoe Industries Incorporated
Description: Multipurpose, displaces moisture, safe on electrical equipment, no residue
- Operating / Use Temperature: 35 to 120 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.86 specific gravity
- Features: Aerosol / Spray, Bearings, Fluid / Oil, Lubricant, Machine / Gears, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Unique Technologies Associates
Description: may be required at temperatures above 300F). This bearing will have a tacky feel and will have slightly more drag than the CSL450. This product may provide some corrosion protection against caustic chemical vapors or temperature caused oxidation.
- Operating / Use Temperature: 250 to 450 F
- Features: Anti-Seize / Thread Compound, Bearing Lube, Lubricant
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Graphite, Synthetic / Semi-synthetic
-
Supplier: CIMCOOL
Description: MILPRO 10-634HVS is general purpose oil recommended for machining and grinding operations.
- Flash Point: 370 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: EP (Extreme Pressure / Active), Fluid / Oil, Grinding Fluid, Lubricant, Metal Cutting Fluid, Metal Working Fluid, Straight Oil (Non-soluble)
-
Supplier: CIMCOOL
Description: CIMPERIAL® 20Z metalworking fluid is a premium soluble oil, which forms a milky mix in water. CIMPERIAL® 20Z is used for grinding and machining operations, central systems or individual machines.
- Pour Point: 16 F
- Flash Point: 345 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: EP (Extreme Pressure / Active), Fluid / Oil, Grinding Fluid, Low / Non-foaming, Lubricant, Metal Working Fluid
-
Supplier: Total Lubricants USA, Inc.
Description: Penetrating lubricant and cleaner.
- Functions: Corrosion Inhibitor / Rust Preventative
Find Suppliers by Category Top
More Information Top
-
http://waset.org/publications/6080/replacement-of-commercial-anti-corrosion-material-with-a-more-effective-and-cost-efficient-compound-based-on-electrolytic-sy...
McAteer, “Choosing a Neutralizing Amine Corrosion Inhibitor ,” PTQ, Summer 2004, pp. 121- 127.
-
Handbook of Corrosion Inhibitors
Uses: Pigment dispersant; neutralizing amine ; corrosion inhibitor ; acid-salt catalyst; pH buffer; chemical and pharmaceutical intermediate; solubilizer Properties: M.w. 119.2; water-misc.; sp. gr.
-
Handbook of Industrial Surfactants Volume 1 and 2
Uses: Pigment dispersant; neutralizing amine ; corrosion inhibitor ; acid-salt catalyst; pH buffer; chemical and pharmaceutical intermediate; solubilizer .
-
Handbook of Industrial Surfactants
AEPD® [ANGUS http://www.dow.com/angus/] Chem. Descrip.: 2-Amino-2-ethyl-1,3propanediol See Aminoethyl propanediol Ionic Nature: Nonionic CAS 115-70-8; EINECS/ELINCS 204-101-2 Uses: Pigment dispersant; neutralizing amine ; corrosion inhibitor ; acid-salt catalyst; pH buffer; chemical and …
-
Chemical Tradename Dictionary
[Angus] 2-AmiDo-l-bulanOl; pigment dispersant, neutralizing amine , corrosion inhibitor . acid-salt catalyst, pH buffer. chemical and pharmaceutical intennediate, solubilizer. Abalyu®.
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
Uses: Pigment dispersant; neutralizing amine ; corrosion inhibitor ; acid- salt catalyst; pH buffer; chemical and pharmaceutical intermediate; solubilizer .
-
Water Management Chemicals
Sodium sulfite Oxygen scavenger/ neutralizing amine Proprietary corrosion inhibitors Phosphate/silicate Polyphosphate Bromine-based Quaternary ammonium-based Organic coagulant polymer VeliGON™ molluscicide .
-
Crude unit corrosion-control programme
For many systems, successful corrosion control can be simply achieved with the use of corrosion inhibitors and neutralising amines .
-
Effective Corrosion Control Techniques for Crude Unit Overheads
For many systems, a fairly simple solution was the addition of corrosion inhibitors and neutralizing amines .
-
Handbook of Food Packaging Chemicals and Materials
Ty-Ion B17A [Nu-Calgon http://www.nucalgon.com] Chem. Descrip.: Neutralizing amines Uses: Corrosion inhibitor for boiler and closed system water treatment, condensate return lines, and steam that will contact food; prevents metal oxides form forming deposits in boilers .
Indicates content that may require registration and/or purchase.