Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Neutron radiation protection shielding - Design principles and considerations for the choice of appropriate materials
-
Description: Neutron radiation protection shielding -- Design principles and considerations for the choice of appropriate materials
-
Supplier: Accuris
Description: Group-averaged neutron and gamma-ray cross sections for radiation protection and shielding calculations for nuclear reactors
-
-
Supplier: ASTM International
Description: 1.1 This guide covers the selection and use of neutron-activation detector materials to be employed in neutron spectra adjustment techniques used for radiation-hardness testing of electronic semiconductor devices. Sensors are described that have been used at many
-
Supplier: ASTM International
Description: 1.1 This guide covers the selection and use of neutron-activation detector materials to be employed in neutron spectra adjustment techniques used for radiation-hardness testing of electronic semiconductor devices. Foils are described that have been used at many radiation
-
Supplier: ASTM International
Description: 1.1 This guide identifies appropriate test methods for determining the sufficiency of radiological shielding for hot cells and shielded enclosures. 1.2 After constructing or modifying radiological shielding, it is necessary to verify that shielding performance meets or exceeds
-
Supplier: ASTM International
Description: 0.01 to 0.40 weight %. 1.1.3 Nickel content within the range from 0 to 1.2 weight %. 1.1.4 Irradiation exposure temperature within the range from 530 to 590°F (277 to 310°C). 1.1.5 Neutron fluence within the range from 1 by 10 17 to 1 by 1020 n/cm2 (E > 1 MeV). 1.1.6 Neutron fluence
-
Supplier: MarShield
Description: Borotron® and PlastiShield® high density borated polyethylene, supplied by MarShield, is a lightweight, cost-effective neutron shielding solution to attenuate and absorb neutron radiation. Our borated polyethylene contains 5% boron content (by weight). We also offer low
- Overall Thickness: 1 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Tensile Strength (Break): 2,407 psi
-
Supplier: Advanced Abrasives Corp.
Description: Boron Carbide Powder Boron carbide (B4C) with a Mohs hardness of 9.5 is second only to cubic boron nitride (cBN) and so makes an excellent lower cost alternative abrasive to cBN and diamond. Also, boron carbide is excellent for absorbing neutron radiation without forming long lived
- Type / Shape: Abrasive Grain / Grit, Crushed / Irregular
- Material: Boron Carbide
- Grading System: FEPA - F
- Applications: Polishing
-
Supplier: MarShield
Description: This borated polyethylene material has been used around research and test reactors to shield personnel and equipment for neutron radiography and other specialized experiments. It has also been used for shielding of large neutron beam line applications. It has also been
- Features: Other
- Form / Shape: Pellets
-
Supplier: MarShield
Description: only with 99.94% pure Lead – ASTM B-29. Composite solutions consisting of Lead and Boron Filled Polyethylene Shielding are available for Gamma / Neutron shielding All Lead is fully encapsulated with no exposure. All hardware from heavy-duty hinges, to locks are of the highest
- Container Type: Box / Crate
- Features: Other
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
types of borated polyethylene for different radiation shielding requirements. Explore our different options below: High-Density Pure Polyethylene (HDPE) serves as an excellent neutron moderator due to its high hydrogen content (read more)
Browse Radiation Shielding Datasheets for MarShield -
Canada’s nuclear sector is moving fast. Small modular reactors are advancing from concept to deployment, next-generation designs are gaining traction, and regulators are under pressure to keep up. These new technologies also mean higher stakes for radiation protection. That’s why MarShield (read more)
Browse Radiation Shielding Datasheets for MarShield -
At MarShield, we pride ourselves on being a leading provider of custom radiation shielding solutions for the nuclear energy industry. Our commitment to radiation safety, precision, and innovation drives us to offer a wide range of radiation shielding products and materials (read more)
Browse Radiation Shielding Datasheets for MarShield -
At MarShield, we pride ourselves on being a leading provider of custom radiation shielding solutions for the nuclear energy industry. Our commitment to safety, precision, and innovation drives us to offer a wide range of products and materials specifically designed for nuclear radiation (read more)
Browse Radiation Shielding Datasheets for MarShield -
radioactive waste and fuel storage, gamma shielding, neutron shielding, and other facility-specific radiation protection requirements. Engineers and facility developers can meet with MarShield at the conference to get shielding support that can align with drawings, technical specifications (read more)
Browse Radiation Shielding Datasheets for MarShield -
, radiation shielding becomes a critical part of safe facility planning. Small Modular Reactors can support distributed infrastructure through phased 50 to 300 MW deployment, installation closer to data campuses, factory fabrication, reduced transmission losses (read more)
Browse Radiation Shielding Datasheets for MarShield -
your facility. MarShield Lead Lined Doors MarShield doors are designed to support the extra weight from sheet lead, however, their strength will not undermine their appearance or radiation protection. The frames are designed to support the lead-lined doors and provide a lead (read more)
Browse Radiation Shielding Datasheets for MarShield -
High-density concrete blocks are integral to the construction of radiation therapy rooms, providing essential shielding for healthcare workers, patients, and the medical environment. For construction professionals working on projects in hospitals and cancer treatment centers, these blocks (read more)
Browse Radiation Shielding Datasheets for MarShield -
particles, which can be easily stopped by surrounding material. Low Secondary Radiation: The reaction produces minimal gamma radiation compared to other absorbers like cadmium. What Makes Plasti-Shield® a Trusted Neutron Shielding Solution (read more)
Browse Polyethylene Resins Datasheets for MarShield -
shielding in space operations. Nuclear Facilities – Stable command and sensor isolation in high-voltage, high-neutron environments (read more)
Browse Resistors Datasheets for Win Source Electronics
Conduct Research Top
-
How Does Borated Polyethylene Work?
Specifically designed for neutron shielding, borated polyethylene is a cost-effective and lightweight shielding solution that moderates or slows down neutrons, absorbs slow neutrons, and shields against any resulting radiation. Moderating or slowing down neutrons: Materials containing light atoms
More Information Top
-
Managing aging effects on dry cask storage systems for extended long-term storage and transportation of used fuel - rev. 0
Gamma and neutron radiation shielding is provided by lead, stainless steel, and Bisco NS4‐FR, a poured‐in‐place solid borated synthetic polymer that surrounds the outer shell along the cavity region.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50492/42254993-MIT.pdf?sequence=2
Recommendations for Neutron Radiation Shielding Parameters Used in the Design of a Proton Medical Facility, HCL Note, April 16 (1993).
-
High-Temperature Gas-Cooled Reactor Technology Development Program: Annual progress report for period ending December 31, 1987
… tube shield jacket assemblies from the upper plenum would increase the neutron fluence at the reactor vessel near the base of the inner control rod housings. task was to assist GA in developing an effective neutron radiation shield for this region and …
-
Innovative neutron shielding materials composed of natural rubber-styrene butadiene rubber blends, boron oxide and iron(III) oxide
Gwaily S E, Badawy M M, Hassan H H and Madani M 2002 Natural rubber composites as thermal neutron radiation shields II — H3BO3/NR composites Polym Test 21 513-17 [5] .
-
Thermal management issues with various space nuclear power alternatives on SSTS spacecraft
The SP-100 thermrl radiator inner surface and neutron radiation shield were .
-
Characterization of some boron minerals against neutron shielding and 12 year performance of neutron permeability
Gwaily et al. [4], produced a thermal neutron radiation shield using boron carbide and natural rubber.
-
Study of electrophysical characteristics of lead‐natural rubber composites as radiation shields
The investigations are mainly ori- ented to find composites meeting the requirements for application as gamma and neutron radiation shields .
Indicates content that may require registration and/or purchase.