-
Description: Stay up-to-code with the 2019 edition of NFPA 701. Protect the public by avoiding devastating fires fueled by hanging textiles. Tragedies show that textile materials used in interior furnishing for public occupancy buildings have the potential to contribute to devastating fire growth.
-
Description: The 2018 edition of NFPA 301 takes strides on merchant vessel safety. Stay up-to-code. Originally developed at the request of the United States Coast Guard, NFPA 301: Code for Safety to Life from Fire on Merchant Vessels provides minimum requirements, with due regard to function, for
-
Description: Make sure you know how today's NEC® addresses special conditions, such as standby power systems, fire alarm systems, and fire-resistive cable systems. Sign up for online training covering Chapters 7-9 in the 2017 National Electrical Code®. NFPA 70® Changes to the NEC 2017 Edition -- Chapters
- Technology / Subject Expertise: Fire Prevention / Protection
- Delivery: Internet / Online
-
-
Supplier: Morbern, Inc.
Description: requirements: NFPA 260 UFAC Class 1 California Flammability Regulation (Bulletin 117, Section E) FMVSS 302 *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under
- Overall Thickness: 0.04 inch
- Overall Width / OD: 54 inch
- Overall Length: 30 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Pollack
Description: Color: buttercup Weight: 14 ounces per linear yard, 434 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - passes Origin: The Netherlands Notes: Designed by De Ploeg
- Overall Width / OD: 59 inch
- Applications: Home Furnishings / Carpeting
- Material: Polyester, Synthetic / Polymer
-
Supplier: Pollack
Description: Color: haze Weight: 20 ounces per linear yard, 621 7/8 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Germany Notes: Designed by the Pollack Studio © 2007 Pollack & Associates
- Overall Width / OD: 54 inch
- Applications: Home Furnishings / Carpeting
- Material: Polyester, Synthetic / Polymer
-
Supplier: Pollack
Description: Color: porpoise Weight: 16 ounces per linear yard, 496 grams per linear meter Flammability: CB117E - passes NFPA 701 Small Scale - Will pass with appropriate flame treatment. NFPA 260 - Class I Origin: USA Notes: The color effect changes with direction; apply consistently.
- Overall Width / OD: 54 inch
- Material: Cotton, Natural (Cotton, Wool, etc.), Polyester, Synthetic / Polymer
- Applications: Home Furnishings / Carpeting
-
Supplier: Pollack
Description: Color: foam Weight: 7 ounces per linear yard, 218 grams per linear meter Flammability: NFPA 701 Small Scale - passes Origin: Switzerland Notes: EXTRA WIDE REVERSIBLE Designed by the Pollack Studio © 2008 Pollack & Associates
- Overall Width / OD: 121 inch
- Applications: Home Furnishings / Carpeting
- Material: Polyester, Synthetic / Polymer
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:A1113 [(C6H5)3P]2PdCl2 CAS#:13965-03-2 F.W.:701.88 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.
- Chemical Family: All Alcohols, Phenyl Alcohol
- State of Matter: Powder
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2006 CH3COOH CAS#:64-19-7 F.W.:60.05 NFPA#:2-1-0 Specific Gravity: 1.050 DOT:8/II Descriptions: Reagent Grade Specification TEST 1. Assay 70+/-1% Properties No properties.
- Function: Reagent, Reference / Chemical Standard
-
Supplier: Liberty Glove & Safety, Inc.
Description: High visibility flame retardant safety vest, ANSI 107-2004 Class 2 with 2" wide silver retroreflective stripes. Non-conductive and non-caustic zipper front. One flap pocket pull and strap closure. NFPA 701(2004) fire retardant-treated fabric.
- Features: High Visibility
- Clothing Type: Vest
-
Supplier: Wiper Master, Inc.
Description: FR Class II Safety Vest: Flame Resistant, Lime Mesh Vest, Velcro Closure, 2-Inch Silver Reflective Tape, One Inside Lower Pocket & One Outside Chest Pocket Meets ANSI/ISEA 107-2004 Standards Mesh Fabric is Flame Resistant Per NFPA 701
- Clothing Type: Vest
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kimberly-Clark Kleenguard heat & fire-resistant coverall is packaged 30 per case, comes in blue and meets ANSI/ISEA 101-1996 (R2008), CGSB-155.20-2000, NFPA 701, NFPA 99 standards. Proper sizing is important when buying this product. The size for this product is 4XL. Some
- Clothing Type: Coveralls/Body Suit
- Application: Heat
-
Supplier: Mid-Mountain Materials, Inc.
Description: requirements of the NFPA specifications 255 and 701*, and is classified as Class A per NFPA 101, Life Safety Code.
- Use Temperature: 1,000.4 F
- Applications: Aerospace, Fire Proofing / Thermal Protection
- Structural Features: Coated / Sized
- Material: Glass / Fiberglass
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kimberly-Clark Kleenguard heat & fire-resistant coverall is packaged 30 per case, comes in blue and meets ANSI/ISEA 101-1996 (R2008), CGSB-155.20-2000, NFPA 701, NFPA 99 standards. Proper sizing is important when buying this product. The size for this product is Large. Some
- Clothing Type: Coveralls/Body Suit
- Application: Heat
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kimberly-Clark Kleenguard heat & fire-resistant coverall is packaged 30 per case, comes in blue and meets ANSI/ISEA 101-1996 (R2008), CGSB-155.20-2000, NFPA 701, NFPA 99 standards. Proper sizing is important when buying this part. The size for this product is Medium. Some
- Clothing Type: Coveralls/Body Suit
- Application: Heat
-
Supplier: Wiper Master, Inc.
Description: Lightweight mesh with flame-retardant treatment that withstands up to 12 washes. Includes 2" FR reflective tape stripes, (1) 360° horizontal and (2) vertical. Features hook and loop closure and (1) pocket. ANSI 107 Class 2 compliant. Mesh material meets NFPA 701-2004.
- Clothing Type: Vest
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kimberly-Clark Kleenguard heat & fire-resistant coverall is packaged 30 per case, comes in blue and meets ANSI/ISEA 101-1996 (R2008), CGSB-155.20-2000, NFPA 701, NFPA 99 standards. Proper sizing is important when buying this part. The size for this product is Large. Some
- Clothing Type: Coveralls/Body Suit
- Application: Heat
-
Supplier: Safety Glasses USA
Description: CLOSEOUT SALE - WHILE SUPPLIES LAST! Class 2 Fire Resistant Vest: NFPA/ASTM-certified fire resistant fabric, Hook & loop closure. Features: ANSI-certified polyester solid (3.6 oz.) Hook & loop closure Fabric passes NFPA 701 & ASTM F1506 flammability requirements Flame resistance
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:3161 CH3(CH2)3CH=CHCH3 CAS#:14686-13-6 F.W.:98.19 NFPA#:0-3-0 Specific Gravity: 0.701 DOT:3/II Descriptions: Not on the TSCA inventory. Specification TEST 1. Assay (GC-FID), 97.5% min 2. Identification by GC/MS - Conforms Properties No properties.
- State of Matter: Powder
-
Supplier: Cole-Parmer
Description: chemical. These coveralls are intended to be worn over primary flame-resistant apparel, protecting it from dirt, grease, and non-toxic liquids. Passes NFPA 701 for vertical flammability.
- Clothing Type: Coveralls/Body Suit
- Material: Polyester
-
Supplier: Cole-Parmer
Description: chemical. These coveralls are intended to be worn over primary flame-resistant apparel, protecting it from dirt, grease, and non-toxic liquids. Passes NFPA 701 for vertical flammability.
- Clothing Type: Coveralls/Body Suit
- Material: Polyester
-
Supplier: Cole-Parmer
Description: chemical. These coveralls are intended to be worn over primary flame-resistant apparel, protecting it from dirt, grease, and non-toxic liquids. Passes NFPA 701 for vertical flammability.
- Clothing Type: Coveralls/Body Suit
- Material: Polyester
-
Supplier: Wiper Master, Inc.
Description: plastic take-up snaps at ankles. Limited flammability tested in accordance with ASTM D6413-08 and NFPA 701.
- Clothing Type: Coveralls/Body Suit, Jacket/Coat
-
Supplier: Cole-Parmer
Description: chemical. These coveralls are intended to be worn over primary flame-resistant apparel, protecting it from dirt, grease, and non-toxic liquids. Passes NFPA 701 for vertical flammability.
- Clothing Type: Coveralls/Body Suit
- Material: Polyester
-
Supplier: Wiper Master, Inc.
Description: plastic take-up snaps at ankles. Limited flammability tested in accordance with ASTM D6413-08 and NFPA 701.
- Clothing Type: Coveralls/Body Suit, Jacket/Coat
-
Description: Rugged removable (low tack), flame resistant (meets NFPA 701-1989 Ed.) polyurethane tape. Total thickness 0.013 inch (0.33 mm). Applications include weld splatter protection during assembly. Tough thermoplastic polyurethane elastomer designed for temporary industrial applications where
- Width: 0.5 to 48 inches
- Thickness: 0.013 inches
- Peel Strength / Adhesion: 0.6875 to 1 lbs/in
- Temperature Resistance: 93 C
-
Supplier: Steel Guard Safety Corp.
Description: ¢ Mass Loaded vinyl Sandwiched Around Quilted Fiberglass sound absorber with an outer vinyl coated layer on both sides ¢ Flame Resistant Meets - CFM, NFPA-701, and ASTM-E84 Class 1. ¢ Sturdy 11 gage 1 square steel frame manufactured in panels W - 4™-6 x H 8™ (Width x Height) complete
- Width: 54 inch
- Height: 96 inch
- Description: Acoustic Barrier / Panel, Acoustic Curtain
- Features: Flameproof, Other, Surface Convolutions
-
Industrial Hose - Single-Ply Yellow Pvc Vinyl Coated Polyester Fabric Hose -- Springflex® FSP-5 24.0Supplier: Flexaust
Description: of its fully extended length • Wearstrip offers additional external abrasion & drag resistance • Listed as UL 94V-0 flame retardant • Manufactured with materials that meet NFPA 701 standards • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available
- Inside Diameter: 24 inch
- Working Pressure: 2 psi
- Maximum Vacuum: 0.1 in Hg vac
- Temperature Range: -20 to 180 F
-
Supplier: UL Standards & Engagement
Description: failure of the normal supply, in accordance with Article 700 or 701 of the National Electrical Code, NFPA 70, the Life Safety Code, NFPA 101, the Fire Code, NFPA 1, the International Building Code, IBC, and the International Fire Code, IFC. 1.2 Examples of equipment
-
Supplier: Steel Guard Safety Corp.
Description: industrial applications: ¢ Welding Slag ¢ Grinding ¢ Heat Treating ¢ Machine Covers ¢ Stress Relief ¢ Personal Weld Pads ¢ Molten Splash Steel Guard offers protection from high heat applications ranging from 200 ° to 3000 °. All fabrics meet a minimum of CFM, and NFPA-701 standards.
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Fabric Weight: 622.725 to 786.6 gsm
- Use Temperature: 1,000 F
-
Supplier: Steel Guard Safety Corp.
Description: industrial applications: ¢ Welding Slag ¢ Grinding ¢ Heat Treating ¢ Machine Covers ¢ Stress Relief ¢ Personal Weld Pads ¢ Molten Splash Steel Guard offers protection from high heat applications ranging from 200 ° to 3000 °. All fabrics meet a minimum of CFM, and NFPA-701 standards.
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Fabric Weight: 917.7 gsm
- Use Temperature: 1,000 F
-
Supplier: Steel Guard Safety Corp.
Description: industrial applications: ¢ Welding Slag ¢ Grinding ¢ Heat Treating ¢ Machine Covers ¢ Stress Relief ¢ Personal Weld Pads ¢ Molten Splash Steel Guard offers protection from high heat applications ranging from 200 ° to 3000 °. All fabrics meet a minimum of CFM, and NFPA-701 standards.
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Fabric Weight: 1,048.8 gsm
- Use Temperature: 1,000 F
-
Supplier: UL Standards & Engagement
Description: Canadian Electrical Code (CEC) Part I; 3) Articles 517, Health Care Facilities, and 700, Emergency Systems, of the National Electrical Code, ANSI/NFPA 70 (refer to Annex B, Item 1); and 4) The Health Care Facilities Code, ANSI/NFPA 99, (refer to Annex B, Item 12). Note: Transfer
-
Supplier: Zippertubing Co. (The)
Description: NFPA-701 flammability requirements.
- Sleeving: Wrap Around Sleeving
Flammability and Fire Testing Services
(49 Companies)
Scales and Balances
(947 Companies)
Air Cylinders
(643 Companies)
Fire Protection Services
(262 Companies)