-
Supplier: MP Pumps, Inc.
Description: be close coupled to ChemFlo® 3 pumps or pedestal mounted versions are also available for long coupling. Further expanding the versatility of the ChemFlo® series is the CFB 3 pump, a ChemFlo® 3 in NiBrAl material. All wetted parts are produced in CA 958 nickel aluminum bronze
- Discharge Size: 1.5 to 2 inch
- Horsepower: 3 HP
- Maximum Discharge Flow: 125 GPM
- Features: Centrifugal Pumps, Stainless Steel
-
Supplier: Price Pump Company
Description: Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE, Type 21 double seals, silicon carbide faces are
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 12 GPM
- Maximum Discharge Pressure: 48 psi
- Media Temperature: 300 F
-
Supplier: National Bronze & Metals Inc.
Description: C95500 Nickel Aluminum Bronze "9D" ASTM B505 Typical Uses for C95500 Nickel Aluminum Bronze "9D": BUILDERS HARDWARE: Window Hardware CONSUMER: Piano Keys, Musical Instruments ELECTRICAL: Electrical Hardware FASTENERS: Stuffing Box Nuts INDUSTRIAL: Pickling Equipment, Valve Guides,
- UNS Number: 95,500
- AISI / AA / CDA Grade: 955
- Overall Width / OD: 6.5 to 18 inch
- Overall Thickness: 6.5 to 18 inch
-
-
Supplier: KSB AG
Description: Design Floodable single-pump or dual-pump sewage lifting unit for automatic disposal of sewage and faeces below the flood level. Automatedwith LevelControl. Applications Basement flats, bars, basement party rooms and saunas, cinemas and theatres, department stores and hospitals,
- Horsepower: 15.814600541853276 HP
- Maximum Discharge Flow: 616.4013333333334 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: design prerequisites. Variable-speed pump drives are available to satisfy all application needs. Safety The magnetic coupling of the gear pump enables the complete pump to be hermetically sealed so that when appropriate materials have been selected maximum safety can be
- Features: Centrifugal Pumps, Gear Pumps, Metering Pumps, Positive Displacement Pumps
- Pump Type: Magnetic Drive, Water Pumps
-
Supplier: Taco Comfort Solutions
Description: in systems up tol 300°F. Bearing lubricant is isolated from the effects of the system fluid temperature. The Taco Cartridge pumps are the only in-line pumps having a centrifugal lubrication system. A dip stick is provided to check the oil level and a drain plug is provided to
- Pump Type: Circulation Pumps
Find Suppliers by Category Top
Featured Products Top
-
Plate Seals Overmolded plate seals Elastomer seals (FKM, silicone, fluorinated silicone) can be overmolded within grooves on anodized aluminum or nickel-plated supports. This enables perfect positioning between (read more)
Browse Dynamic Seals Datasheets for Technetics Group
More Information Top
-
Cast and Wrought Aluminium Bronzes
· Centrifugal pump casing in nickel -aluminium bronze.131 .
-
Increasing the corrosion and erosion resistance of centrifugal pump impellers for the petroleum and gas extraction industry
For centrifugal pump impellers economically nickel -alloyed 06KhI3N4MBL martensitic-austenitic steel and 10Kh27N5M2DFAL austenitic-ferritic steel have been pro- posed.
-
1. White Oil Manufacture (Great Britain)
Oleum is fed to the plant by high nickel / chrome alloy centrifugal pumps with oil-sealed stuffing boxes which have given excellent service.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1772 - Safety Evaluation ...
This table indicates that the copper- nickel centrifugal and reciprocating charging pump , the safety injection pump bearing oil cooler, and the centrifugal charging pump speed reducer oil cooler tubes are subject to an internal environment of raw water.
-
High-repetition-rate low-energy-pulse pumping of Nd-YAG lasers
Other components of the circulatory system consist of a nickel heat exchanger and centrifugal pump capableof producing turbulent flow throughout the system.
-
European Commission - PRESS RELEASES - Press release - COMMISSION AGREES COOPERATION AGREEMENTS FOR THE DEVELOPMENT OF A CHROME NICKEL STEEL PUMP
centrifugal pump made from chrome nickel steel.
-
http://dspace.mit.edu/bitstream/handle/1721.1/61470/HTL_TR_1951_003.pdf?sequence=1
The test apparatus is a closed system consisting of a vertical test seo- tion of pure nickel , a Hayward-Tyler centrifugal pump , a calibrated orifice, a heat eiwanger, a pressure vessel, and an ion exchanger.
-
Chemical properties of sintered filters manufactured from spongy titanium wastes
At present, titanium is already extensively employed in the chemical industry, in particular in the electroIytic refining of nickel and in the manufacture of centrifugal pumps for handling acids and aggressive liquids.
-
Wirelessly Powered Sensor Networks and Computational RFID
The portable FREE-D system has been tested at both high power levels using 2 × 12V nickel metal hydride (NiMH) batteries to power a centrifugal pump VAD (Fig. 8) and from a signal level using a vector network analyzer (VNA).
-
Transport of solid commodities via freight pipeline: freight pipeline technology. Volume II. First year final report. [Slurry, pneumatic, pneumo-capsule, and ...
Wear resistant alloys ( nickel -hardened) are used for slurries Multiple centrifugal pumps i n series can develop final-stage .
Indicates content that may require registration and/or purchase.