-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Our Cobalt or Nickel process is a general-purpose bath suitable for both nickel and cobalt-hardened applications.
- Chemical / Composition: Nickel Plating - Hard, Silver Plating, Tin Plating
-
Supplier: Technic, Inc.
Description: Gold plating process recommended for a highly uniform 2 - 5 microinch flash gold over nickel, palladium and palladium nickel alloys.
- Chemical / Composition: Gold Plating
-
Supplier: Pavco, Inc.
Description: PAVCO® Ting - is a replacement for chrome plating baths without any of the inconveniences that are common in chrome baths. PAVCO® Ting is a cobalt alloy that when plated over nickel imparts a decorative chrome like finish. The corrosion resistance is comparable to a decorative
- Form: Liquid / Solution
- Chemical / Composition: Tin Plating
-
-
Supplier: Umicore Materials
Description: For the adhesive direct gold-plating of stainless steel and nickel AURUNA® 311 is a strongly acidic alloy electrolyte for the adhesive direct gold-plating of stainless steel. It is preferably used for chromium-nickel steels, molybdenum steels and nickelbased alloys
-
Supplier: Umicore Metal Deposition Solutions
Description: For the adhesive direct gold-plating of stainless steel and nickel AURUNA® 311 is a strongly acidic alloy electrolyte for the adhesive direct gold-plating of stainless steel. It is preferably used for chromium-nickel steels, molybdenum steels and nickelbased alloys
-
Supplier: Umicore Metal Deposition Solutions
Description: For the adhesive direct gold-plating of stainless steel and nickel AURUNA® 311 For Technical Applications is a strongly acidic alloy electrolyte for the adhesive direct gold-plating of stainless steel. It is preferably used for chromium-nickel steels, molybdenum steels
-
Supplier: Umicore Materials
Description: For the adhesive direct gold-plating of stainless steel and nickel AURUNA® 311 For Technical Applications is a strongly acidic alloy electrolyte for the adhesive direct gold-plating of stainless steel. It is preferably used for chromium-nickel steels, molybdenum steels
-
Supplier: ASTM International
Description: determined by chemical analysis. The nickel plating shall conform to the prescribed chemical composition for nickel plus cobalt. The nickel cladding, Grade 1 (UNS N02233), Grade 2 (UNS N02202), and Grade 3 (UNS N02253), shall conform to the prescribed chemical
-
Supplier: CSA Group
Description: coatings obtained are not equivalent to those of chromium coatings, but similar to those of tin-nickel alloy coatings. Tin-cobalt alloy coatings can be applied by rack or barrel plating processes. ISO 26945:2011 does not specify requirements for the surface condition of the
-
Description: coatings obtained are not equivalent to those of chromium coatings, but similar to those of tin-nickel alloy coatings. Tin-cobalt alloy coatings can be applied by rack or barrel plating processes. ISO 26945:2011 does not specify requirements for the surface condition of the
-
Supplier: ASTM International
Description: nickel coatings usually contain about 99% nickel, and are most frequently electrodeposited from a Watts nickel bath or a nickel sulfamate bath. Typical mechanical properties of nickel electroplated from these baths, and the combined effect of bath operation and
-
Supplier: Technic, Inc.
Description: Techni Gold 1020C (HS) is a mildly acidic cobalt brightened gold plating solution recommended for use in high speed and selective plating applications. The solution operates at relatively low gold metal concentrations while producing deposits with low porosity.. Techni Gold
- Chemical / Composition: Gold Plating
-
Supplier: Technic, Inc.
Description: Techni Gold 300 is a mildly acidic nickel brightened gold plating solution recommended for use in barrel, rack, high speed and selective plating applications. The solution is operable over wide ranges of gold concentration, pH, and temperature, and has a high complexing ability
- Chemical / Composition: Gold Plating
-
Supplier: Pavco, Inc.
Description: PavCoTing™ - is a replacement for chrome plating baths without any of the inconveniences that are common in chrome baths. It is a cobalt alloy that, when plated over nickel, appears like a decorative chrome finish. The corrosion resistance is also comparable to a decorative
- Chemical / Composition: Chrome Plating - Decorative
- Form: Liquid / Solution
-
Supplier: Paramount Metal Finishing Company
Description: ASTM-B449 / ASTM-B921 Copper MIL-C-14550 ASTM-B734 AMS-2418 Electroless nickel MIL-C-26074 ASTM-B733 AMS-C-26074 Gold MIL-G-45204 ASTM-B488 Hardcoat anodize MIL-A-8625 Type III, CL1 & CL2 ASTM-B580 AMS-2469 Nickel QQ-N-290 / MIL-P-27418 SAE-AMS-QQ-N-290 Tin MIL-T-10727 Type I ASTM-B545
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: Pavco, Inc.
Description: PavCoTing - A cobalt alloy that serves as a replacement for hexavalent and trivalent chrome plating baths. When plated over nickel, PavCoTing appears like a decorative chrome finish while providing similar corrosion resistance. PavCoTing is diverse enough to plate in high
- Chemical / Composition: Chrome Plating - Decorative
- Form: Liquid / Solution
-
Supplier: Monroe Engineering
Description: Capture metal in reservoirs, tanks, barrels and more with our magnetic retrievers designed to reach into liquids. Plastisol coated magnets for retrieving parts in plating, painting and chemical tanks. Maximum recommended temperature 210OF.
- Holding Force: 83 lbs
- Weight: 20 lbs
- Width: 4.25 inch
- Length: 8 inch
-
Supplier: Umicore Materials
Description: Nickel-free, fast-depositing weakly acidic electrolyte AURUNA® 5300 is a hard gold electrolyte free of nickel and cobalt with high plating speed for decorative and technical applications. The weakly acidic electrolyte for depositing yellow, bright hard gold coatings
-
Supplier: Umicore Metal Deposition Solutions
Description: Nickel-free, fast-depositing weakly acidic electrolyte AURUNA® 5300 is a hard gold electrolyte free of nickel and cobalt with high plating speed for decorative and technical applications. The weakly acidic electrolyte for depositing yellow, bright hard gold coatings
-
Supplier: Ellsworth Adhesives
Description: DYMAX E-MAX 776-SC Masking Resin is a heat resistant, see-cure protective mask that is used to provide surface protection during grit blasting, air plasma spray, powder coating, plating, etching and anodizing processes. It can be used on cobalt, nickel, titanium, steel,
- Features: Masking Compounds, Other
- Chemistry: Polyurethane
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: Ellsworth Adhesives
Description: DYMAX E-MAX 776-SC Masking Resin is a heat resistant, see-cure protective mask that is used to provide surface protection during grit blasting, air plasma spray, powder coating, plating, etching and anodizing processes. It can be used on cobalt, nickel, titanium, steel,
- Features: Masking Compounds, Other
- Chemistry: Polyurethane
- Cure / Setting Technology: Radiation Cured - UV Irradiation
-
Supplier: TE Connectivity
Description: Body Features Body Material : Nickel-Cobalt Ferrous Alloy Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact
- Number of Contacts: 1 #
- Gender: Male / Plug
- Connector Type: Wire-to-Board Connector
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Zinc Cobalt Contact Features Primary Product Underplating Material : Electroless Nickel Dimensions Cable Entry Diameter : .2 - 15.9 MM [.01 - .63 INCH ]
-
Supplier: Dymax
Description: nickel alloys, steel, stainless steel, aluminum, titanium, cobalt, as well as glass. Dymax materials have no solvents added and cure upon exposure to light. Their ability to cure in seconds results in lower processing costs. When cured with Dymax UV light curing spot lamps, focused
- Type: Masking Compounds
- Industry: Medical / Healthcare
- Features: Other
- Cure / Setting Technology: Radiation Cured - UV Irradiation
Find Suppliers by Category Top
Conduct Research Top
-
Metrigraphics Article in Today's Medical Developments
itself. So, when you distill it all out, it comes down to a handful of materials that electroplate really well - specifically nickel, nickel-cobalt, gold, and copper.". The chemistries used in the electroplating process are specifically designed to work with various metals to achieve the results they do
More Information Top
-
The Chemical Formulary, Volume 4
Bright Nickel Cobalt Plating .
-
Electrodeposition of different types of tungsten cathode deposits from ionic melts
V. V. Malyshev and V. I. Pozhuev, “Electrodeposition and properties of molybdenum (tungsten)– nickel ( cobalt ) platings ,” Poverkhn.
-
Real-Time Digital Video Disk Recorder For Medical Imaging
use of thin film plated nickel cobalt discs instead of conventional oxide coated discs, high frequency ferrite heads, a wideband hybrid integrated circuit read /write amplifier, and a new digital FM encoding and decoding scheme.
-
Modern Electroplating 5th Edition
The term electroless plating was originally used by Brenner and Riddell [1], inventors of the well-known autocatalytic nickel and cobalt plating processes using hypophosphite as the reducing agent.
-
AN ELECTROPLATING METHOD OF FORMING PLATINGS OF NICKEL, COBALT, NICKEL ALLOYS OR COBALT ALLOYS - DTU Orbit
This method makes it possible to deposit nickel, cobalt, nickel or cobalt platings without internal stresses.
-
Electrodeposition of cobalt–nickel material libraries
For a wide range of cobalt– nickel plating conditions cobalt reduction occurs preferentially, although it is the less noble metal compared to nickel.
-
ZASMHBA0001258
Nickel-Cobalt Some of the earliest solutions for bright nickel plating contained cobalt , formate, and formaldehyde additions, but with the development of modem bright nickel solutions based on organic addition agents only, the cobalt-containing solutions have fallen into disuse.
-
Electrolytic production of hydrogen gas
These cells have the disadvantage of limited electrode area and since the elec- trodes must be of a rigid material, such as cast iron; nickel and cobalt plating of the anodes and cathodes, when desired, is difficult and cost- ly.
-
Chemical metallisation of cubic boron nitride for the production of composite materials
Table 1 Compositions and conditions for chemical nickel and cobalt plating .
-
Industrial Chemical Thesaurus
Prods.: Heated to decomp., emits toxic fumes of SOx Uses: Glaze/enamel/ceramics ingred. to prevent discoloring; pigments for decorating porcelain; in plating baths for cobalt; nickel / cobalt plating brightening agent; electroplating reagent; additive to soils; catalyst; paint and ink drier; storage batteries …
Indicates content that may require registration and/or purchase.