-
Supplier: Epoxy Technology
Description: mechanical characteristics. We are the pioneer of Electrically Conductive Adhesives (ECA) since 1966. Electrically conductive adhesives (ECAs) are typically based on silver-filled epoxy formulations; however, our product lines also include gold, platinum , nickel and
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 28.89 to 82.22 µin/in-F
- Composition: Filled
- Compound Type: Electrically Conductive, Thermally Conductive
-
Supplier: Epoxy Technology
Description: mechanical characteristics. We are the pioneer of Electrically Conductive Adhesives (ECA) since 1966. Electrically conductive adhesives (ECAs) are typically based on silver-filled epoxy formulations; however, our product lines also include gold, platinum , nickel and
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 26.11 to 110 µin/in-F
- Composition: Filled
- Compound Type: Electrically Conductive, Thermally Conductive
-
Supplier: Epoxy Technology
Description: mechanical characteristics. We are the pioneer of Electrically Conductive Adhesives (ECA) since 1966. Electrically conductive adhesives (ECAs) are typically based on silver-filled epoxy formulations; however, our product lines also include gold, platinum , nickel and
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 26.67 to 83.33 µin/in-F
- Composition: Filled
- Compound Type: Electrically Conductive, Thermally Conductive
-
-
Supplier: Epoxy Technology
Description: mechanical characteristics. We are the pioneer of Electrically Conductive Adhesives (ECA) since 1966. Electrically conductive adhesives (ECAs) are typically based on silver-filled epoxy formulations; however, our product lines also include gold, platinum , nickel and
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 22.78 to 90 µin/in-F
- Composition: Filled
- Compound Type: Electrically Conductive, Thermally Conductive
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21TDCN is a two component, nickel filled, electrically conductive, adhesive for high performance bonding, formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive
- Chemical / Polymer System Type: Epoxy (EP), Polyurethane (PU, PUR)
- Coeff. of Thermal Expansion (CTE): 28 to 39 µin/in-F
- Composition: Filled
- Compound Type: Electrically Conductive, Thermally Conductive
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21TDCNFL is a two component, nickel filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most noteworthy properties are its high flexibility and
- Chemical / Polymer System Type: Epoxy (EP), Polyurethane (PU, PUR)
- Coeff. of Thermal Expansion (CTE): 28 to 39 µin/in-F
- Composition: Filled
- Compound Type: Electrically Conductive, Thermally Conductive
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP76M is a two component, nickel filled, electrically conductive adhesive for high performance bonding, sealing, and coating formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 16.67 µin/in-F
- Composition: Filled
- Compound Type: Electrically Conductive, Thermally Conductive
-
Supplier: ThreeBond International, Inc.
Description: conductive filler. They are used to connect various electrical contacts and for conduction. Silver, nickel, carbon, etc. are used as the electro-conductive fillers, and epoxy resin, urethane resin, silicone resin, and synthetic rubber are used as binders. With different
- Chemical / Polymer System Type: Epoxy (EP)
- Compound Type: Electrically Conductive
- Electrical / Electronics Applications: Electronics (PCB / SMT Assembly)
- Industry Applications: Automotive
-
Supplier: Epoxies Etc...
Description: 40-3914 is a one component electrically conductive ink. This Polymer system was developed to provide a good balance of low cost and high conductivity. This thick film ink provides conductivity for many electronic and industrial applications. 40-3914 exhibits outstanding adhesion to a variety
- Chemical / Polymer System Type: Epoxy (EP)
- Composition: Filled
- Compound Type: Electrically Conductive
- Cure Type / Technology: Thermosetting / Crosslinking, Room Temp. Cure / Vulcanizing, Single Component System
-
Supplier: Master Bond, Inc.
Description: Featuring a low volume resistivity of 5-10 ohm-cm, EP21TDCN-LO is a nickel conductive system for high performance bonding and sealing applications. This smooth paste formulation is easy to handle and has a one to one mix ratio by weight or volume. It is a toughened system, formulated
- Applied Thickness / Gap Fill: 0.0020 to 0.0040 inch
- Chemical / Polymer System Type: Epoxy (EP)
- Composition: Filled
- Compound Type: Electrically Conductive, Thermally Conductive
-
Supplier: Epoxies Etc...
Description: 40-3916 is a two component, nickel filled, electrically conductive, epoxy adhesive. This system was developed to provide a good balance of low cost and high conductivity. 40-3916 is recommended for use where exposure to salt water cause silver based systems to corrode. It will
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 5.56 µin/in-F
- Composition: Filled
- Compound Type: Electrically Conductive
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The
- Additional Services / Processes: Inspection / Monitoring, On-site / Field (Large Structures), Recoating / Refinishing, Research & Development
- Cleaning / Parts Washing: Burn-off / Thermal Cleaning, Degreasing, Stripping / Coating Removal, Ultrasonic Cleaning
- Coating Process: Dip / Immersion Coating, Painting, Plastic Coating, Powder Coating, Rubber Coating
- Finishing / Surface Treatment: Abrasive / Blasting, Sanding / Grinding
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The
- Additional Services / Surface Prep: Abrasive Blasting, Burn-off / Thermal Cleaning, Degreasing, On-site / Field Work (Buildings, Structures), Recoating / Refinishing, Selective Coating, Stripping / Coating Removal, Ultrasonic Cleaning
- Functional Performance: Abrasion Resistant, Antireflective, Anti-slip / Abrasive, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Industry: Aerospace, Architectural / Construction, Automotive, Cement / Concrete, Castings / Cast Metal, Commercial / Professional, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Location: North America, United States Only, Northeast US Only
-
Supplier: Allied Electronics, Inc.
Description: Capacitive proximity sensors can detect both conductive and nonconductive objects, such as water and other liquids, plastics, wood, glass and a variety of other materials. Features: Potentiometer-Free Span Adjustment Handheld Programmable Capability
- Body: Cylindrical
- Operating Distance: 78.74 inch
-
Supplier: Allied Electronics, Inc.
Description: Capacitive proximity sensors can detect both conductive and nonconductive objects, such as water and other liquids, plastics, wood, glass and a variety of other materials. Features: Potentiometer-Free Span Adjustment Handheld Programmable Capability
- Body: Cylindrical
- Operating Distance: 78.74 inch
- Output: Voltage, Current
-
Ultrasonic Proximity Sensors - SENSOR, ULTRASONIC, PROXIMITY, DISCRETE, 18MM CYLINDRICAL -- 70093343Supplier: Allied Electronics, Inc.
Description: Capacitive proximity sensors can detect both conductive and nonconductive objects, such as water and other liquids, plastics, wood, glass and a variety of other materials. Features: Potentiometer-Free Span Adjustment Handheld Programmable Capability
- Body: Cylindrical
- Operating Distance: 11.81 inch
- Output: Voltage
-
Ultrasonic Proximity Sensors - SENSOR, ULTRASONIC, PROXIMITY, DISCRETE, 18MM CYLINDRICAL -- 70093341Supplier: Allied Electronics, Inc.
Description: Capacitive proximity sensors can detect both conductive and nonconductive objects, such as water and other liquids, plastics, wood, glass and a variety of other materials. Features: Potentiometer-Free Span Adjustment Handheld Programmable Capability
- Body: Cylindrical
- Operating Distance: 31.5 inch
-
Supplier: RCD Components, Inc.
Description: . Palladium silver terminations are recommended for use with conductive epoxy, gold is recommended for wire bonding, and tin plated nickel for soldering. Choice of termination materials: 100% tin plated nickel barrier is standard (palladium silver, gold, or tin-lead
- Configuration: Single Resistor
- Features: Military Standards
- Operating DC Voltage: 200 volts
- Operating Temperature: -55 to 155 C
-
Supplier: Flexible Circuit Technologies, Inc.
Description: A four-layer combination rigid flex circuit has four conductive copper layers. Typically, a four-layer has two flexible layers and two rigid layers. Rigid flex circuits have been used in the military and aerospace industries for more than 20 years. In most rigid flex circuit boards
- Applications: Automotive Equipment, Commercial Equipment, Industrial Equipment, Medical Equipment, Telecommunication Equipment, Other
- Certifications and Approvals: ISO, RoHS, Other
- Component Mounting: Press Fit, Surface Mount, Through-Hole
- Features: Multi Layer, Rigid Flex, Shielding
-
Supplier: Flexible Circuit Technologies, Inc.
Description: A six-layer combination rigid flex circuit has six conductive copper layers. The two most common design types are as follows: Six-Layer Rigid Flex – Two flex layers and four rigid layers Six-Layer Rigid Flex – Four flex layers and two rigid layers
- Applications: Automotive Equipment, Commercial Equipment, Industrial Equipment, Medical Equipment, Telecommunication Equipment, Other
- Certifications and Approvals: ISO, RoHS, Other
- Component Mounting: Press Fit, Surface Mount, Through-Hole
- Features: Multi Layer, Rigid Flex, Shielding
-
Supplier: Flexible Circuit Technologies, Inc.
Description: Custom Flexible Heaters are single layer flexible circuits that utilized resistive alloys, such as Inconel and Cupro-nickel, rather than copper to form conductive paths. As electrical current is driven through the higher resistance conductors, heat is generated. Conductor width and
- Heater Style: Etched Foil Elements
- Sleeve (Sheath) Material: Polyimide
-
Supplier: Entech Electronics Inc.
Description: · Single, Double-Sided and Multilayer Flexible Circuits · Flexi-Rigid Technologies · Multilayer RF/Microwave Boards Substrates · High temperature FR4 · Standard Epoxy Glass NEMA grade FR4 · Exotic materials with higher maximum operating
- Location: North America, United States Only, Southwest US Only, East Asia / Pacific Only
- PCB Type: Single-Sided Boards, Double-Sided Boards, Multi-Layer Boards, Flexible Boards, Rigid-Flexible Boards, SMT Components, THT Components
- Supplier Capability: Prototype Quantities, Production Quantities, Testing and Evaluation, PCB Assembly, Just-In-Time Capability
-
Supplier: RS Components, Ltd.
Description: TE Connectivityâ??s MEAS MCD series of NTC thermistor probes offer a rapid time response and are constructed with an NTC thermistor soldered to 38 AWG solid nickel bifilar with polyester insulation. The NTC thermistor is potted in a polyimide tube with a thermally conductive
- Resistance (@25°C): 10000 ohms
- Width / Diameter: 6.1 inch
-
Supplier: RS Components, Ltd.
Description: TE Connectivityâ??s MEAS MCD series of NTC thermistor probes offer a rapid time response and are constructed with an NTC thermistor soldered to 38 AWG solid nickel bifilar with polyester insulation. The NTC thermistor is potted in a polyimide tube with a thermally conductive
- Resistance (@25°C): 10000 ohms
- Width / Diameter: 6.1 inch
-
Supplier: RS Components, Ltd.
Description: pliable and conductive silver epoxy between the base metal and nickel barrier layers of the termination system which inhibits the transfer of board stress to the ceramic body reducing the occurence of flex cracks which can result in low IR or short circuit failiures. In addtion
- Capacitance Range: 0.0047 microF
- Capacitance Tolerance: 5 (+/- %)
- Electrostatic Capacitors: Ceramic, Other
- Technology: Multilayer
-
Supplier: RS Components, Ltd.
Description: KEMETs U2J series flexible termination multilayer ceramic capacitors (FT-CAP) incorporate a flexible termination system a conductive silver epoxy. is utilised between the base metal and nickel barrier layers of KEMETâ??s standard termination system in order to establish
- Applications: Automotive
- Capacitance Range: 0.0100 microF
- Capacitance Tolerance: 5 (+/- %)
- Electrostatic Capacitors: Ceramic, Other
-
Supplier: Knowles Precision Devices
Description: part sizes 2225 or smaller. Silver-palladium terminations are also available for hybrid use with conductive epoxy. Class II X7R chips are used as decoupling, by-pass, filtering and transient voltage suppression elements and exhibit +/-15% temperature coefficient and predictable
- Applications: Aerospace, Automotive, Other
- Capacitance Range: 0.0068 to 100000 microF
- Capacitance Tolerance: 20 (+/- %)
- Capacitance Type: Fixed
-
Supplier: Daburn Electronics & Cable
Description: . ENVIRONMENTAL Operating Temperature Range: -40° to 85°C with derating Storage Temperature Range: -55° to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel Coated Copper with Non-conductive Base Dimensions: 1.00” x 2.00” x 0.40”
- DC Input Voltage: 5 to 48 volts
- DC Output Current: -0.5000 to 1 amps
- DC Output Power: 5 watts
- DC Output Voltage: -15 to 15 volts
-
Supplier: Daburn Electronics & Cable
Description: with derating Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper with non-conductive base Weight: 1.5 oz. (42.52 g) Dimensions: 1.00" x 2.00" x 0.40" (25.4 x 50.8 x 10.16 mm)
- DC Input Voltage: 12 to 48 volts
- DC Output Current: -1.5 to 4 amps
- DC Output Power: 15 watts
- DC Output Voltage: -15 to 15 volts
Find Suppliers by Category Top
Conduct Research Top
-
Silver Filled, Electrically Conductive Adhesives
In the realm of electrically conductive epoxies and silicone, there is nothing like silver. Not only does silver have very high electrical conductivity, it also retains its low resistance over many years, even decades. This is much more desirable than other metals that are highly conductive