-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Supplier: BRIM Electronics, Inc.
Description: Brass hardware Nickel plated for high temperature applications.
- Length: 1.625 to 15 inch
- Inch: # 10, # 6, # 8, 1/4"
- Material: Brass
- Finish: Nickel Plated
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Custom rod end bearings from NHBB are the choice of engineers dealing with unique geometries and dimensional constraints. NHBB customizes rod ends to hold heavier loads, operate at temperature extremes, provide stronger fatigue resistance and meet requirements for angular misalignment.
- Bore Size: 0.19 to 1.25 inch
- Outside Diameter: 0.875 to 2.875 inch
- Overall Width: 0.5 to 1.5 inch
-
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Custom rod end bearings from NHBB are the choice of engineers dealing with unique geometries and dimensional constraints. NHBB customizes rod ends to hold heavier loads, operate at temperature extremes, provide stronger fatigue resistance and meet requirements for angular misalignment.
- Bore Size: 0.19 to 1.25 inch
- Outside Diameter: 0.781 to 2.875 inch
- Overall Width: 0.437 to 1.5 inch
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Custom rod end bearings from NHBB are the choice of engineers dealing with unique geometries and dimensional constraints. NHBB customizes rod ends to hold heavier loads, operate at temperature extremes, provide stronger fatigue resistance and meet requirements for angular misalignment.
- Bore Size: 0.19 to 1 inch
- Outside Diameter: 0.68 to 2.681 inch
- Overall Width: 0.281 to 1 inch
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Custom rod end bearings from NHBB are the choice of engineers dealing with unique geometries and dimensional constraints. NHBB customizes rod ends to hold heavier loads, operate at temperature extremes, provide stronger fatigue resistance and meet requirements for angular misalignment.
- Bore Size: 0.19 to 1 inch
- Outside Diameter: 0.806 to 2.775 inch
- Overall Width: 0.437 to 1.375 inch
-
Supplier: ASTM International
Description: This specification covers wrought welding fittings, including threaded fittings, for pressure piping, factory-made from nickel and nickel alloys. The term welding applies to butt-welding or socket-welding parts such as elbows, bends, caps, tees, reducers, lap-joint, and stub
-
Supplier: Honeywell Sensing & IoT
Description: The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic
- Maximum Magnetic Field: 195 to 1,050 Gauss
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Geometry: Rod
-
Supplier: Honeywell Sensing & IoT
Description: The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic
- Maximum Magnetic Field: 195 to 1,050 Gauss
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Geometry: Rod
-
Supplier: Honeywell Sensing & IoT
Description: The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic
- Maximum Magnetic Field: 195 to 1,050 Gauss
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Geometry: Rod
-
Supplier: Honeywell Sensing & IoT
Description: The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide minimum magnetic
- Maximum Magnetic Field: 195 to 1,050 Gauss
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Geometry: Rod
-
Supplier: RegalRexnord
Description: Guide Rail Bracket with Swivel Head, 203LTC,Knob in Polyamide with Nickel Plated Steel Threaded Insert, Stainless Steel Hardware, 5/8 Inch Rod Diameter
-
Supplier: RegalRexnord
Description: Heavy Duty Guide Rail Bracket With Eyebolt Made of Polyamide with Nickel Plated Steel Threaded Knob and Stainless Steel Hardware. 5/8 Inch Rod Diameter
-
Supplier: RegalRexnord
Description: Guide Rail Bracket with Swivel Head, 203LTC, Knob in Polyamide with Nickel Plated Steel Threaded Insert, Stainless Steel Hardware, 1/2 Inch Rod Diameter
-
Supplier: RegalRexnord
Description: Heavy Duty Guide Rail Bracket With Eyebolt Made of Polyamide with Nickel Plated Steel Thread Knob and Stainless Steel Hardware. 1/2 Inch Rod Diameter
-
Supplier: BRIM Electronics, Inc.
Description: High-strength, low absorbtion dry process vitrified porcelain. For 6-38, additional unglazed bushings come in 1/4" 1/2" & 1" lengths to insulated the threaded rod. White glaze finish. Hardware: Brass Nickel plated rods, wing nuts, washers, cork washers for cushioning and
- Operating Temperature: 537.7777777777777 C
- Service: Indoor Insulator
- Features: Other
- Material: Porcelain
-
Supplier: BRIM Electronics, Inc.
Description: High-strength. For panels, chassis, rack mounting, etc. White glaze outer surface finish to retard moisture absorbtion and reduce dirt & dust accumulation. RoHS compliant. Hardware: Brass Nickel plated nuts, flat washers threaded rod. Grade L5
- Operating Temperature: 1,000 C
- Features: Other
-
Supplier: IZMAC Co., Ltd.
Description: out trouble so called bottom out problem. The entire body is threaded and easy to assemble. Also, due to the surface area is increased, the heat energy which comes from shock absorption can be emitted to the outside faster. Piston rod is hard chrome-plated. Rod cover is a
- Absorber Stroke: 2.9527575 inch
- Extended Length: 12.1653609 inch
- Maximum Force (P1): 13.80272 to 33.33784 lbs
- Energy per Cycle: 33,185.8407079646 In-lbs
-
Supplier: Cablecraft Motion Controls
Description: for extended corrosion resistance. The ball is also case hardened for extended wear. (Optional PTFE liner minimizes wear, reduces maintenance and increases rod end life — self-lubricating and moisture resistant,as well. Ball on PTFE version is electroless nickel plated.) This all metal
- Bore Diameter: 0.2362206 inch
- Length Through Bore: 0.3543309 inch
- Housing Diameter: 0.74409489 inch
- Overall Length: 1.541339415 inch
-
Supplier: Cablecraft Motion Controls
Description: for extended corrosion resistance. The ball is also case hardened for extended wear. (Optional PTFE liner minimizes wear, reduces maintenance and increases rod end life — self-lubricating and moisture resistant,as well. Ball on PTFE version is electroless nickel plated.) This all metal
- Bore Diameter: 0.4724412 inch
- Length Through Bore: 0.6299216 inch
- Housing Diameter: 1.30708732 inch
- Overall Length: 2.81889916 inch
-
Supplier: Cablecraft Motion Controls
Description: moisture-resistance properties, adding to its overall versatility. Ball and body materials are produced from an economical low carbon steel and the ball is nickel plated for improved corrosion resistance (ball is also case hardened for extended wear). The body is yellow dichromate treated for
- Bore Diameter: 0.4724412 inch
- Length Through Bore: 0.6299216 inch
- Housing Diameter: 1.181103 inch
- Overall Length: 2.7165369 inch
-
Supplier: Cablecraft Motion Controls
Description: moisture-resistance properties, adding to its overall versatility. Ball and body materials are produced from an economical low carbon steel and the ball is nickel plated for improved corrosion resistance (ball is also case hardened for extended wear). The body is yellow dichromate treated for
- Bore Diameter: 0.393701 inch
- Length Through Bore: 0.5511814 inch
- Housing Diameter: 1.0236226 inch
- Overall Length: 2.2047256 inch
-
Supplier: Daburn Electronics & Cable
Description: Sections are each 2 3/4" high hi vitrified porcelain glazed. Comes thru with 2 additional bushings 1/4" and 1/2" long, permitting complete insulation of the threaded rod of any length in multiples of 1/4". Complete with brass nickel plated hardware, and cushion washers. Lead and
- Type: Low Voltage Bushing
- Material: Porcelain
-
Supplier: Conxall Corporation
Description: 3.5MM (1/8" mini) Locking Stereo Plug, nickel handle, gold plug, 0.250" cable opening 3.5mm plug with one piece tip rod for ultra-reliability. Locking collar secures plug to threaded bushing with M6 x 0.5 thread. Handle available with either .250 or .175 cable opening, heavy
- Gender: Male / Plug
-
Supplier: Enidine Inc.
Description: absorber uses a self-compensating design to provide energy absorption in low velocity and high drive force applications. The Platinum PM Series also includes the added benefit of corrosion-resistant, nickel-plated components and positive stop capabilities. Models can accommodate a wide range
- Absorber Stroke: 3 inch
- Maximum Force (P1): 6,500 lbs
- Energy per Cycle: 10,000 In-lbs
- Cylinder Diameter or Maximum Width: 1.7 inch
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Eyebolt, Forged Eyebolt, Rod End, Plain Eyebolt, Shoulder Eyebolt, Open Bridge Socket, Square Shank Eyebolt Dimensions: ASTM, AASHTO, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” (M6) through 8” (M200) Nominal
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Features: Other
-
Supplier: DBK USA, Inc.
Description: dissipation primarily through radiation High service temperatures Design features Tube diameter 12; 15; 17; 20; 23; 28.5mm Head diameter 12.5; 15,2; 17,2; 21; 28.5mm Single-sided connection: glass fibre yarn sheathed nickel wires, maximum temperatures up to 250°C, length as desired,
- Maximum Operating (Sheath) Temperature: 482 F
- Nominal Diameter: 0.4724412 to 1.12204785 inch
- Maximum Operating Temperature: 482 F
- Heater Type: Cartridge Heater
-
Supplier: General Pump
Description: 47 SERIES – 24 MM SOLID SHAFT – NICKEL-PLATED MANIFOLD Flows from 3.5 GPM to 5.6 GPM The preferred pump frame in the pressure cleaning industry Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting
- Maximum Discharge Flow: 5.5 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: 47 SERIES – 24 MM SOLID SHAFT – NICKEL-PLATED MANIFOLD Flows from 3.5 GPM to 5.6 GPM The preferred pump frame in the pressure cleaning industry Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting
- Maximum Discharge Flow: 5.6 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: NOSHOK, Inc.
Description: are rolled for strength and ease of operation One-piece bonnet with a metal-to-metal seal to the valve body below the bonnet threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.375 inch orifice size Electroless nickel plated finish on carbon steel valves
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,000 psi
- Size: 1/2"
-
Supplier: NOSHOK, Inc.
Description: loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Electroless nickel plated finish on carbon steel valves Electropolish finish on stainless steel valves
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 10,000 psi
- Size: 1/2"
-
Supplier: NOSHOK, Inc.
Description: loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Electroless nickel plated finish on carbon steel valves Electropolish finish on stainless steel valves
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,000 psi
- Size: 1/2"
-
Supplier: NOSHOK, Inc.
Description: threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Electroless nickel plated high tensile strength 4140 steel mounting bolts
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,000 psi
- Size: 1/2"
-
Supplier: Clark Solutions
Description: The IP80 Series are impeller-type insertion meters designed for use in pipe sizes 1/2" to 8". High-quality jewel bearings and nickel-bound tungsten carbide shaft are used for maximum life and extremely low friction. Bodies are machined from solid rod for maximum precision. Low-flow
- Pipe Diameter: 0.5 to 8 inch
- Media Temperature Range: 130 F
- Liquid Volumetric Flow Rate: 0.28 to 4,700 GPM
- Operating Pressure: 175 psi
-
Supplier: Plansee SE
Description: to yellow brown) Caution, both the rod and the ring must be machined exactly to the same cone specification (test with engineers blue) Directly from stock. Are you in a hurry? That's not a problem. To guarantee short delivery times, we have rods of diameters between 3 mm and 62 mm in
- Type: Boring Tool, OD / ID Tool Holder
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
engineered protection for reliable industrial use. Encased in a steel cover and featuring an internal female thread, it allows engineers to attach bolts, threaded rods, hooks, or eyelets quickly and securely. Its customizable plating ensures (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
coarse depending on the spec-requirements. The technique also aids in achieving tight tolerances and even correcting dimensional problems that may arise in structural applications, shafts, threaded rods, fasteners, and the like. Passivation Passivation of stainless steel (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
INVESTIGATIONS FOR THE PRODUCTION OF THORIUM METAL. TECHNICAL PROGRESS REPORT FOR SIXTH QUARTER, SEPTEMBER 1 TO NOVEMBER 30, 1953
Use of Po-rcelain Cathode Protection Sleeve The cathode rod is made of 1/24nch diameter nickel rod threaded The cathode During .
-
Building 774A mini-melter restoration
Nickel rods threaded at each end for 1/4- 20 nickel jam nuts.
-
nickel rod and cast steel
Thread : nickel rod and cast steel .
-
Nickel Rod Ni55- What's the trick?
Thread : Nickel Rod Ni55- What's the trick?
-
nickel rod and cast steel
Thread : nickel rod and cast steel .
-
Nickel Rod Ni55- What's the trick?
Thread : Nickel Rod Ni55- What's the trick?
-
nickel rod and cast steel
Thread : nickel rod and cast steel .
-
NI55 nickel tig rod?
Thread : NI55 nickel tig rod ?
-
CERAMIC ABSTRACTS
… firing pottery, groups of resistances displaced toward the respective inlet ends of the track are arranged in the side walls, and a group is arranged in grooves in a central panel formed by fire brick threaded on vertical rods of nickel -chrome.
-
A thermometer for high-speed aircraft
On later models the tip, which in Fig. 2 is shown in synthetic bonded paper, was made in one piece with a threaded rod of cupro- nickel alloy and was separated from the temperature element by an insulating collar cemented to the …
Indicates content that may require registration and/or purchase.