-
Supplier: Ellsworth Adhesives
Description: 3M Nitrile Rubber and Gasket Adhesive 847 Brown, formerly known as Scotch-Grip, is a solvent based, low viscosity, nitrile adhesive that is used for bonding plastics, gasketing materials, nitrile rubber, and leather. It offers flexibility, meets Mil-C-4003
- Viscosity: 1,500 to 3,200 cP
- Substrate Compatibility: Plastic, Rubber / Elastomer
- Features: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Nitrile High Performance Rubber and Gasket Adhesive 847 Brown, formerly known as Scotch-Grip, is a solvent based, low viscosity, nitrile adhesive that is used for bonding plastics, gasketing materials, nitrile rubber, and leather. It offers flexibility, meets
- Viscosity: 1,500 to 3,200 cP
- Substrate Compatibility: Plastic, Rubber / Elastomer
- Features: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: 3M Nitrile High Performance Rubber and Gasket Adhesive 847 Brown, formerly known as Scotch-Grip, is a solvent based, low viscosity, nitrile adhesive that is used for bonding plastics, gasketing materials, nitrile rubber, and leather. It offers flexibility, meets
- Viscosity: 1,500 to 3,200 cP
- Substrate Compatibility: Plastic, Rubber / Elastomer
- Features: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
-
Supplier: Ellsworth Adhesives
Description: 3M Nitrile High Performance Rubber and Gasket Adhesive 847 Brown, formerly known as Scotch-Grip, is a solvent based, low viscosity, nitrile adhesive that is used for bonding plastics, gasketing materials, nitrile rubber, and leather. It offers flexibility, meets
- Viscosity: 1,500 to 3,200 cP
- Substrate Compatibility: Plastic, Rubber / Elastomer
- Features: Rubber Based / Elastomeric
- Cure / Technology: Single Component System
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 847H brown Nitrile High Performance rubber/gasket adhesive is compatible with leather, plastic and rubber materials with a 2 hr cure time. Delivers great performance with a shear strength of 200 psi and peel strength of 40 piw. Minimum operating temperature is +64.4 F.
- Viscosity: 35,000 to 90,000 cP
- Use Temperature: 64.4 F
- Features: Leveling / Filling Compound, Rubber Based / Elastomeric
-
Description: 3M™ Scotch-Weld™ Nitrile High Performance Rubber And Gasket Adhesive 847 is a premium quality, reddish brown, multi-purpose adhesive that develops strong flexible bonds. Develops strong flexible bonds very rapidly to a wide variety of substrates, including many plastics and
- Viscosity: 1,500 to 2,300 cP
- Industry: Aerospace, OEM / Industrial
- Features: Other, Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Solvent Based (Volatile Organic)
- Substrate Compatibility: Plastic, Rubber / Elastomer
-
Supplier: Radwell International
Description: OIL SEAL, PROTECTION AGAINST DIRT/WATER, NITRILE RUBBER LIP MATERIAL, METAL CASED W/ SEALANT COATING OUTSIDE, CRW1 SEAL DESIGN . FREE 2 YEAR RADWELL WARRANTY
-
Description: 3M™ Scotch-Weld™ Nitrile High Performance Plastic Adhesive 1099L is a low viscosity fast drying and heat curable Nitrile adhesive. Tan can bond most vinyls (supported and unsupported) wood, metal, rubber to fiberglass, painted, primed or bare steel, and molded plastics. This
- Viscosity: 200 to 325 cP
- Industry: Aerospace, OEM / Industrial
- Cure / Technology: Air Setting / Film Drying, Single Component System, Thermosetting / Crosslinking
- Substrate Compatibility: Dissimilar Substrates, Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
-
Supplier: Radwell International
Description: RADIAL SHAFT SEAL, 2.5 IN SHAFT, 3.5 IN OUTER DIAMETER, 0.44 INCH WIDTH, METAL-CASED W/SEALANT COATING ON OUTER DIAMETER, NITRILE RUBBER (NBR) LIP MATERIAL, CRWHA1 SEAL DESIGN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Master Bond, Inc.
Description: plastics and especially rubbers. In fact, it usually adheres well to rubbers such as neoprene, nitrile, SBR and occasionally EPDM, although surface treatment of the rubbers (especially EPDM) will allow for better adhesion. EP21TDC-4 has excellent electrical insulation
- Viscosity: 9,000 to 300,000 cP
- Use Temperature: -100 to 250 F
- Elongation: 100 to 150 %
- Industry: Aerospace, Electrical Power / HV, Electronics, OEM / Industrial, Semiconductors / IC Packaging
-
Supplier: Master Bond, Inc.
Description: system has a high peel strength of >40 pli and an elongation of over 300%. EP21TDC-7 bonds well to a wide variety of rubbers, metals and plastics. It will even adhere well to rubber materials such as natural rubber, neoprene, nitrile and SBR rubber compounds that
- Viscosity: 120,000 cP
- Use Temperature: -100 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Tensile Strength (Break): 1,000 psi
-
Supplier: Krytox™ Performance Lubricants
Description: Teflon®, Kalrez®, Viton®, nitrile and silicone rubbers. The performance of the soluble additives could degrade at temperatures more than 182°C (360°F) over a long period of time. Krytox™ LVP is high vacuum grease formulated with a special low vapor pressure Krytox™ oil for high-vacuum
- Kinematic Viscosity (@ 40°C): 64.6 to 2,560 cSt
- Pour Point: 5 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.61 to 1.92 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
Find Suppliers by Category Top
More Information Top
-
Underwater application of structural health monitoring at Fairview Cove Container Terminal
Nitrile rubber sealant was then applied around the seams of the foil and the exiting fibre cable.
-
Pretreatment of Kapton-coated cable for epoxy adhesion
… steel substrate (with suitable surface preparation), attaching the 4~wire Kapton-coated cable, applying a layer of asbestos-filled epoxy adhesive, covering the assembly with a layer of aluminum foil sealed along its edges with a nitrile - rubber sealant , then overlaying this with …
-
Handbook of Adhesion Technology
Spacing plate (flame retardant hardboard bonded with nitrile rubber adhesive) Sealant (polysulfide .
-
Dimethyl Ether (DME): A New Alternative Fuel for Diesel Vehicle
Moreover, because DME attacks conventional polymer sealants in the fuel system, new sealants made of nitrile rubber (NBR) were used to replace those original one.
-
Properties and application of rubber-based sealants
Sealants based on butadiene nitrile rubbers are solu tions of rubber mixtures (domestic brands SKN 26, SKN 18) with fillers, phenol formaldehyde resins, and other ingredients in organic solvents.
-
Kinetic characteristics of hydrocarbon fuel oxidizability
The greater the fuel oxidizability, the shorter the time that it may be stored and the more it will tend to attack nitrile rubbers , Thiokol-type sealants , and structural materials in fuel systems.
-
Material properties of interstitial lamellae reflect local strain environments
… positioned with the second gauge element aligned with the long-axis of tlie bone, then fixed using a cyanoacrylate adhesive (M-bond 200: Measurements Group), aiid covered with several layers of a rubber sealant (M-coat B Nitrile Rubber Coating; Measurements Group).
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
… release agent; lubricant; primer; reducing agent; chemical bonder/strengthener for resin/ plastic composites, for DAP, epoxy, furan, phenol-formaldehyde, U-F, urethane, cellulosics, nylon 6, polyamide-imide, PBT, PC, PVAc, PPS, polysulfone, PES, PVB, PVC, sealants (polysulfide, nitrile , SAN), rubber (fluorocarbon, epichlorohydrin, silicone .
-
Handbook of Lubricants
… primer; reducing agent; chemical bonder/strengthener for resin/ plastic composites, for DAP, epoxy, furan, phenol-formaldehyde, U-F, ure- thane, cellulosics, nylon 6, polyamide-imide, PBT, PC, PVAc, PPS, polysul- fone, PES, PVB, PVC, sealants (polysulfide, nitrile , SAN), rubber (fluorocar- bon, epichlorohydrin, silicone .
Indicates content that may require registration and/or purchase.