-
Supplier: Radwell International
Description: SURGE SUPPRESSOR NOISE FILTER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Surge & noise filter 120Vac, MA15/D/1/SI
- Features: Other
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's Economy Surge Suppressor offers surge and noise suppression in a versatile all-metal multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any
-
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's Isobar IBAR12 Rackmount Surge Suppressor uses only 1 rack space (1U) when installed in any 19 inch EIA standard rack. Outlets are arranged in exclusive isolated filter banks to limit noise interaction among connected equipment. Surge Suppressor
- Mounting: Rack Mount Type
-
Supplier: L-com, Inc.
Description: Tripp Lite's IBAR12 12 outlet rackmount surge suppressor offers network-grade surge and noise suppression in a versatile all-metal multi-mount cabinet. Detachable mounting flanges are configurable for rackmount (1U), wallmount and under-counter installation. The unit
-
Supplier: TelephoneStuff.com
Description: 6 Receptacle Isobar Surge Suppressor Constructed of high quality components, near indestructible all-metal case, and unique noise filtration system. The Isobar offers the highest level of protection attainable in a multi-outlet strip. Robust surge suppression circuits
-
Supplier: L-com, Inc.
Description: Protect your equipment from damaging surges and line noise with these rugged all metal suppressors from Tripp Lite. These 6 and 8 outlet suppressors feature internal noise filter banks that isolate noisy equipment ensuring clean power. A combination of metal
-
Supplier: L-com, Inc.
Description: Protect your equipment from damaging surges and line noise with these rugged all metal suppressors from Tripp Lite. These 6 and 8 outlet suppressors feature internal noise filter banks that isolate noisy equipment ensuring clean power. A combination of metal
-
Supplier: TelephoneStuff.com
Description: modems. Coaxial / Satellite Surge Suppressor Features: - Exclusive isolated filter banks that remove EMI/RFI interference, even noise from other pieces of connected equipment - 6 outlets arranged in three filter banks prevent system crashes, reboots and performance
- Standards: IEEE
-
Supplier: Radwell International
Description: TRANSIENT VOLTAGE SURGE SUPPRESSOR 1AMP 120VAC 1PH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Isobar Surge Suppressor, 12 Outlets All metal housing Isolated filter banks 1280 joule rating Offers network-grade surge and noise suppression in a versatile all-metal multi-mount cabinet.
-
Supplier: Vaisala
Description: Compact transient overvoltage suppressor for outdoor use Vaisala Surge Protector WSP150 is a compact transient overvoltage suppressor designed for outdoor use. It can be used with all Vaisala wind and weather instruments. Features • Superior, three-stage transient surge
- Maximum Surge Current: 10,000 amps
- Number of Protected Lines: 4 #
- Operating Temperature: -61.6 to 158 F
- Standards: CE Marking, IEEE
-
Supplier: I/OMagic Corporation
Description: Features 6 Spaced Outlets Surge Protection Built In Circuit Breaker 15A, 125VAC Technical Specs Surge Protection (L-N L-G N-G) EMI/RFI Noise Filter (Attenuation up to 35dB) Max Energy Dissapation: 1050 Joules (A3) Max Spike Voltage: 6000 VOLTS Max Spike Current 36000 AMP
- Device Type: Plug-in Style
-
Supplier: CITEL SURGE PROTECTION
Description: Type 2 AC Power Surge Protector Imax: 80-200kA per phase Protects All Modes On Board Diagnostics: LED indicators, Audible Alarm, and Remote Contacts EMI/RFI Noise Filtering Sinewave Tracking UL 1449 3rd Edition Listed Optional Surge Counter
- Operating Temperature: -40 to 185 F
- Voltage Protection Rating (VPR): 800 to 3,000 volts
- Features: 120/208, 120/240, 220/380, 240, 277/480, 347/600, 480, All Mode, Audible Alarm, Delta, Other, Type 2, Visual Indicators / LEDs, Wye
- Device Type: SPD, Three Phase
-
Supplier: Tripp Lite by Eaton
Description: suppressor damage. Network-grade AC suppression rated at 1080 joules shields equipment from surges and line noise. Designed with an attractive cool gray suppressor housing, the TLP76MSG can accommodate up to 4 transformer plug outlets offering convenient protection of
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: CITEL SURGE PROTECTION
Description: Type 2 AC Power Surge Protector Imax: 80-200kA per phase Protects All Modes On Board Diagnostics: LED indicators, Audible Alarm, and Remote Contacts EMI/RFI Noise Filtering Sinewave Tracking UL 1449 3rd Edition Listed Optional Surge Counter
- Operating Temperature: -40 to 185 F
- Voltage Protection Rating (VPR): 900 to 3,300 volts
- Features: 120, 120/208, 120/240, 20 kA, 240/480, 277/480, 347/600, 480, 600, Audible Alarm, Delta, NEMA Enclosure, Other, Type 1, Visual Indicators / LEDs, Wye
- Standards: CE Marking, UL
-
Supplier: Tripp Lite by Eaton
Description: line surge suppression. It filters out disruptive EMI/RFI line noise that can cause equipment damage or data loss and exceeds IEEE 587 Category A and B surge suppression specifications.Accepts Wide Range of Electronic DevicesThis 6-foot surge protector has eight
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: MCG SURGE PROTECTION
Description: Features: 300LS: I peak=300,000A/Phase (8 x 20μs waveform) UL1449 3rd Edition NEMA LS1-1992 Seven times redundant protection paths per phase Employs new 40kA varistors with built in high-speed thermal disconnect Solid copper bus bar construction Field-replaceable modules EMI/RFI noise
- Maximum Surge Current: 300,000 amps
- AC Energy Absorption: 17,664 joules
- Operating Temperature: -40 to 158 F
- Features: 120, 120/240, 2-Wire, 20 kA, 208, 220, 240, 277, 3-Wire, 346, 380, 4-Wire, 480, 600, All Mode, Audible Alarm, Integral Disconnect, NC/NO Dry Contacts, NEMA Enclosure, Other, Remote Alarm Contacts, Self-Diagnostics, Sine Wave Tracking, Surge Counter, Thermal Fusing, Type 2, Visual Indicators / LEDs
-
Supplier: Tripp Lite by Eaton
Description: The TLP78TUSBG has 7 total outlets, 8 foot cord and diagnostic LEDs to warn of wiring problems and suppressor damage. Network-grade AC suppression rated at 2100 joules shields equipment from surges and line noise. Designed with an attractive cool gray suppressor housing,
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: The TLP1210SATG offers reliable, green surge technology that protects your A/V installations, the environment and your wallet. The TLP1210SATG offers a unique Netbook switch that allows users to select wattage, so these are the only green surge suppressors compatible with all
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Description: This series features compact size and cost effective, and are suitable for analog circuit which is noise-sensitive and can greatly improve its EMI performance.
- Maximum Surge Current: 3 amps
- Operating Temperature: -40 to 185 F
- Clamping Voltage: 1,500 volts
- Mounting: DIN Rail, PCB Mount, Wall / Panel / Backboard Mount
-
Supplier: UL Standards & Engagement
Description: SPDs that may include components specifically intended to function as filters for conducted electromagnetic interference (EMI) or noise, in addition to limiting transient voltage surges. See Section 27. 1.7 These requirements cover SPDs employing circuit components intended to
-
Supplier: Cable Depot Inc.
Description: Computer 6 Outlet Power Center With Surge Protection and Control Switches FEATURES; Full Lines Surge Protection 270 Joule Energy Rating LED Surge Protection Working Indicator EMI/RFI Noise Filtered Control Devices Individually or Simultaneously Via the Main/Computer
- Device Type: Plug-in Style
-
Supplier: CITEL SURGE PROTECTION
Description: CITEL model DUC is a three phase din rail mount filter that is listed to UL1283. These sine wave tracking devices compliment AC Surge Protective Devices (SPDs) and will help to completely protect downstream equipment from transient over voltages as well as noise. UL1283
- Operating Temperature: -40 to 185 F
- Features: 347/600, Other
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
-
Supplier: Quantum-Med Marine, Ltd.
Description: points for shipyard connection. The QP systems control noise and vibration with a three-point isolation system using resilient mounts, and hydraulic pulsation suppressors mounted directly to the outlet of each pump. Click Image on the Left for a Larger Image. Additional components,
- Total Power: 29.484848467862 HP
- Unit Weight: 1,245.825 lbs
Find Suppliers by Category Top
Featured Products Top
-
pump longevity, absorb vibrations, eliminate dangerous pressure spikes, release fluid during pressure drops, and absorb thermal expansion. Introduction to Pulsation Dampeners / Surge Suppressors Innovative Design Provides Multiple System Safeguards (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
from 3.3VDC to 150VDC and up to 150A (1200W). All voltages are available in 2U, 3U and 4U high configurations. These linear power supplies are highly configurable. Standard features include, but are not limited to remote sensing, open sense protection, isolated output, internal EMI filtering (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
ensure patient safety. Interpower filtered power entry modules are available with or without a metal shield, typically specified in high frequency applications. An RFI/EMI filter is an electrical circuit that is designed to remove electromagnetic and radio frequency interference (noise) from the (read more)
Browse Power Entry Modules Datasheets for Interpower -
and Heavy Equipment Power-Line Voltage Reduces EMC Concerns and Electrical Noise in Measured Signals Convenient System Expansion and Repair Signal Filtering in Noisy Environments Simplifies Sensor (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
industrial sensors and protect valuable measurement and control signals and equipment from the dangerous and degrading effects of noise, transient power surges, and other hazards present in industrial environments. Dataforth products are manufactured in the USA and are RoHS 3 compliant. The company (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
is to be maintained. When connecting the switch to a custom industrial controller, engineers should consider input filtering, switch debouncing, surge protection, grounding, isolation, connector placement, and noise from motors or contactors. MOZPCB provides (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/66-0000s/66-1190.pdf
Islatrol Elite model EI-105, 5 amps, 120Vac high-frequency noise filter / surge suppressor /line conditioner.
-
IEEE Recommended Practice for Powering and Grounding Electronic Equipment - Redline
Shielded ferroresonant transformers (including voltage regulation) or shielded transformers with tap changers (including surge suppressors and noise filters ).
-
IEEE Recommended Practice for Powering and Grounding Electronic Equipment
Shielded ferroresonant transformers (including voltage regulation) or shielded transformers with tap changers (including surge suppressors and noise filters ).
-
Eaton Cutler Hammer | Catalog Search Results | Galco Industrial Electronics
AEGIS POWERLINE SURGE SUPPRESSOR & NOISE FILTER , HARDWIRE 2+ GROUND 120V 3A, 45,500A SURGE, 75dB NOISE .
-
CR4 - Thread: PCB Failure.
Lack of surge suppressors , noise filters .
-
Cutler Hammer, Div of Eaton Corp | Transient Voltage Surge Suppressors | Product Catalog Search Results | Galco Industrial Electronics
AEGIS POWERLINE SURGE SUPPRESSOR & NOISE FILTER , HARDWIRE 2+ GROUND 120V 3A, 45,500A SURGE, 75dB NOISE .
-
News Products
The new console model is a voltage- surge suppressor and noise - filtering device designed to protect sensitive computer, office equipment and other high-tech pro- ducts from damaging and disruptive voltage spikes and conducted line noise The DCP- Plus provides individually switched …
-
An implementation of a real-time experimental/analysis system for the energy conversion laboratory
Included in this surge suppressor is a noise filter , which filters out any noise, generated by the AC/DC machines while operating under different loading conditions.
-
A real-time electromagnetic field analysis system for the energy conversion laboratory
Included in this surge suppressor is a noise filter , which filters out any noise, generated by the AC/DC machines while operating under different loading conditions.
-
Grounds for signal referencing [earthing]
Interestingly, equipment used to cor- rect line noise problems- filters or transient voltage surge suppressors -can corrupt the ground by dumping noisy current onto an otherwise clean signal-reference ground.
Indicates content that may require registration and/or purchase.