-
Supplier: Maryland Brush Company, Inc.
Description: non-corrosive stainless steel, and the brush strips can readily be removed when worn and replaced with new strips. The end bushings are made of aluminum. These brushing units do an especially fine cleaning job on all types of conveyor belts. Various widths can be obtained by assembling
- Outer Diameter (OD): 18 inch
- Width: 18 inch
- Features: Abrasive Brush, Metal, Power / Rotary Brush (Wheel, Roller), Specialty / Other
- Mounting: Bore / Center Mount
-
Supplier: Maryland Brush Company, Inc.
Description: non-corrosive stainless steel, and the brush strips can readily be removed when worn and replaced with new strips. The end bushings are made of aluminum. These brushing units do an especially fine cleaning job on all types of conveyor belts. Various widths can be obtained by assembling
- Outer Diameter (OD): 16 inch
- Width: 16 inch
- Features: Abrasive Brush, Metal, Power / Rotary Brush (Wheel, Roller), Specialty / Other
- Mounting: Bore / Center Mount
-
Supplier: Maryland Brush Company, Inc.
Description: non-corrosive stainless steel, and the brush strips can readily be removed when worn and replaced with new strips. The end bushings are made of aluminum. These brushing units do an especially fine cleaning job on all types of conveyor belts. Various widths can be obtained by assembling
- Outer Diameter (OD): 24 inch
- Width: 24 inch
- Features: Abrasive Brush, Metal, Power / Rotary Brush (Wheel, Roller), Specialty / Other
- Mounting: Bore / Center Mount
-
-
Supplier: Maryland Brush Company, Inc.
Description: non-corrosive stainless steel, and the brush strips can readily be removed when worn and replaced with new strips. The end bushings are made of aluminum. These brushing units do an especially fine cleaning job on all types of conveyor belts. Various widths can be obtained by assembling
- Outer Diameter (OD): 18 inch
- Width: 18 inch
- Features: Abrasive Brush, Metal, Power / Rotary Brush (Wheel, Roller), Specialty / Other
- Mounting: Bore / Center Mount
-
Supplier: Tanis Incorporated
Description: specifications to meet any of your application needs. We also have wheel brush adapters for mounting Abrasive Wheel brushes onto smaller shafts, which are sold separately. Abrasive Wheel Brushes are used for deburring, part finishing and sharpening, edge radiusing on
- Outer Diameter (OD): 8 inch
- Shank / Bore Diameter: 2 inch
- Width: 1 inch
- Trim Length: 1.25 inch
-
Supplier: Tanis Incorporated
Description: wheel brushes onto smaller shafts. Abrasive Wheel Brushes are used for deburring, part finishing and sharpening, edge radiusing on part, surface finishing and light cleaning and polishing for ferrous and non-ferrous parts.
- Outer Diameter (OD): 10 inch
- Shank / Bore Diameter: 2 inch
- Width: 1 inch
- Trim Length: 3.25 inch
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. SURFACE PREPARATION STANDARD NO. 17: Thorough Abrasive Blast Cleaning of Non-Ferrous Metals This standard contains requirements for thorough abrasive blast cleaning of coated or uncoated metal surfaces other
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This standard contains requirements for brush-off blast cleaning of uncoated or coated metal surfaces other than carbon steel by the use of abrasives. These requirements include visual verification of the end condition of the
-
Supplier: Walter Surface Technologies
Description: These specially formulated non-woven abrasives help to remove heat tint and discoloration from stainless steel surfaces while simultaneously leaving a #4 finish. They can replace wire brushes in many applications without any risk of contaminating stainless steel or aluminum
- Outer Diameter (OD): 6 inch
- Bore / Shank Diameter: 0.875 inch
- Mounting: Bore / Center Mount
- Applications & Materials Abraded: Dry Grinding, Metals / Metalworking
-
Supplier: Walter Surface Technologies
Description: removing rust and corrosion MATERIALS Aluminum Brass Copper Stainless steel APPLICATIONS Blending manual surface cleaning General purpose sanding, deburring and finishing General surface cleaning
- Length: 30 inch
- Width: 4 inch
- Features: Abrasive Roll, Blending / Intermediate (Medium Grits), Non-woven Abrasive, None / Handheld
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments), Polishing / Lapping (Extra Fine Grits / Filaments)
-
Supplier: Walter Surface Technologies
Description: FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications. Features Excellent wheel life
- Outer Diameter (OD): 4 to 6 inch
- Bore / Shank Diameter: 0.5 inch
- Applications & Materials Abraded: Cleaning / Surface Prep, Metals / Metalworking
- Disc / Backing Type: Non-woven Disc
-
Supplier: Walter Surface Technologies
Description: Flexible rolls and sheets for general purpose sanding, deburring, surface cleaning and finishing. They easily adapt to irregular surfaces making them indispensable in repair or maintenance applications. FEATURES Pads are washable and reusable Replaces steel wool MATERIALS Aluminum Brass
- Length: 9 inch
- Width: 6 inch
- Features: Blending / Intermediate (Medium Grits), Block / Pad, Non-woven Abrasive, None / Handheld
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments), Polishing / Lapping (Extra Fine Grits / Filaments)
-
Supplier: Weiler Abrasives
Description: Feature a durable vegetable fiber fill material that is chemical and heat resistant and also holds abrasive compounds well. Wet or dry cleaning and scrubbing;Buffing and polishing non-ferrous and precious metals;Removing burrs and blending edges with abrasive compounds
- Shank / Bore Diameter: 0.75 inch
- Width: 8 inch
- Length: 8 inch
- Trim Length: 2.5 inch
-
Supplier: Allied Electronics, Inc.
Description: Non-Abrasive Brush, Kanegoat Bristle Material, 3 in. Handle Length Excellent utility brush. Great for cutting corrosion and removing oxides from connector ends. Also great for cleaning soldering iron tips. Burnish contacts without removing base metals. An excellent gold contact
-
Supplier: ASTM International
Description: describe may not apply to non-cylindrical tubes. 1.2.4 By use of this guide, medical device manufacturers can characterize the brush part designed for cleaning their device. 1.2.5 By use of this guide, manufacturers of cleaning brushes can evaluate and characterize the
-
Supplier: Weiler Abrasives
Description: Feature a durable vegetable fiber fill material that is chemical and heat resistant and also holds abrasive compounds well. Wet or dry cleaning and scrubbing;Buffing and polishing non-ferrous and precious metals;Removing burrs and blending edges with abrasive compounds
- Shank / Bore Diameter: 0.7 inch
- Width: 2.95 inch
- Length: 2.95 inch
- Trim Length: 1 inch
-
Supplier: Weiler Abrasives
Description: Feature a durable vegetable fiber fill material that is chemical and heat resistant and also holds abrasive compounds well. Wet or dry cleaning and scrubbing;Buffing and polishing non-ferrous and precious metals;Removing burrs and blending edges with abrasive compounds
- Shank / Bore Diameter: 0.55 inch
- Width: 2.45 inch
- Length: 2.5 inch
- Trim Length: 0.75 inch
-
Supplier: Weiler Abrasives
Description: Ideal for cleaning and conditioning surfaces by hand Hand pad is non-metallic and does not produce after-rust on work surfaces Industrial grade
- Shank / Bore Diameter: 0.45 inch
- Length: 6 inch
- Width: 9 inch
- Features: Block / Pad, None / Handheld, Specialty / Other
-
Supplier: Flexovit USA, Inc.
Description: Excellent alternative to sandpaper, wire wheel brushes, files and steel wool. Washable and reusable. Available in a variety of grades. Ideal for deburring, polishing, cleaning and surface preparation. Non-abrasive Ideal for cleaning and polishing.
- Length: 9 inch
- Width: 6 inch
- Features: Block / Pad, None / Handheld
- Product / Material Worked: Metalworking, Plastics / Composites
-
Supplier: Image Supply, Inc.
Description: Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. A non-abrasive, polishing/buffing pad, used dry or with a fine mist to yield a mirror gloss shine. White Super Gloss, 5/cs
-
Supplier: Image Supply, Inc.
Description: Available for buffing, polishing, scrubbing, cleaning, stripping and burnishing. A non-abrasive, polishing/buffing pad, used dry or with a fine mist to yield a mirror gloss shine. White Super Gloss, 5/cs
-
Supplier: Delamo Manufacturing, Inc.
Description: Machine washable 100% terry cloth cover good for wet or dry use with a large non-abrasive scrubber under cloth cover. Mop head swivels 3600 for fast and easy cleaning under furniture and in corners. Convenient storage clip to store the mop flat.Product Label Click imageto
- Applications: Floor / Scrubbing Machine
- Type / Shape: Mop
-
Description: also contains a conference paper that describes the four levels of visible cleanliness (as well as three levels for non-visible contamination) for waterjetting (high pressure water with no abrasives) Waterjetting Conference Paper NACE No. 5/SSPC-SP 12 52968 51300-00615-SG The remaining
-
Supplier: AMPP Resources
Description: also contains a conference paper that describes the four levels of visible cleanliness (as well as three levels for non-visible contamination) for waterjetting (high pressure water with no abrasives) Waterjetting Conference Paper 52968 51300-00615-SG The remaining standard in the
-
Supplier: FX PCB Co., Ltd.
Description: that each component is securely seated into its PCB pocket. Finally, be aware of the loose screws on the board that could create electrical issues. Clean it Up: Clean your circuit boards with a damp cloth using non-abrasive detergents, before use. Plus, when necessary, remove any dust
Find Suppliers by Category Top
Featured Products Top
-
brush, sponge or other cleaning tool, followed by one or more rinses. For some equipment or instruments, such as circuit boards, cleaning requires an ultrasonic cleaner. Ultrasonic cleaners use sound waves to create millions of microscopic bubbles within a liquid (water or cleaning agent). When (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for AirClean Systems -
, platinum…virtually all uncoated metals. Do not use on painted or lacquered surfaces. How does Simichrome work? Simichrome is specially-formulated using the finest micron particle size abrasive of any polish available combined with special cleaning (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
, platinum…virtually all uncoated metals. Do not use on painted or lacquered surfaces. How does Simichrome work? Simichrome is specially-formulated using the finest micron particle size abrasive of any polish available combined with special cleaning agents (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
A wide variety of products, from automotive wheels to door handles, owe their shiny good looks to a non-woven abrasive wheel. Unlike other machining processes that remove relatively large pieces of stock material, such as those involving bonded or coated abrasives, non-woven products are used to (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
Made with layers of non-woven surface conditioning material for added life, fewer disc changes, and vibration reduction, the new Norton Vortex Rapid Prep flap discs are designed to increase productivity. These flap discs also feature a high-performance grain and Clean Bond® (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
Open mesh polyester braiding incorporated within the wall of flexible, ether-based polyurethane Offers much greater pressure capability than unreinforced polyurethane tubing Made from non-toxic raw ingredients conforming to FDA standards Resin (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
, platinum…virtually all uncoated metals. Do not use on painted or lacquered surfaces. How does Simichrome work? Simichrome is specially-formulated using the finest micron particle size abrasive of any polish available combined with special cleaning agents (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
, platinum…virtually all uncoated metals. Do not use on painted or lacquered surfaces. How does Simichrome work? Simichrome is specially-formulated using the finest micron particle size abrasive of any polish available combined with special cleaning agents (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
, platinum…virtually all uncoated metals. Do not use on painted or lacquered surfaces. How does Simichrome work? Simichrome is specially-formulated using the finest micron particle size abrasive of any polish available combined with special cleaning agents (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
needs. 915E is a high-gloss alkyd enamel for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Brush and roll application suitable for maintaining metal surfaces. Available in one gallon. See 1A64E for matching aerosol colors (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings
More Information Top
-
Corrosion for Everybody
(c) Hand and power tool cleaning includes wire brushes , non -woven abrasive pads, scrapers, chisels, knives, and chipping hammers.
-
Water Wiper - Water Wiper Manufacturers, Suppliers (Page 3)
water or wiper and dry it after use; Clean the knife sharpener with non - abrasive brush .
-
http://wwwca.kodak.com/global/plugins/acrobat/en/service/Zmanuals/z101_01.pdf
On a periodic basis (every 6 to 12 months), clean racks and tanks with a non - abrasive brush , and remove stains from racks and tank walls.
-
http://wwwpl.kodak.com/global/plugins/acrobat/en/service/Zmanuals/z131_01.pdf
On a periodic basis (every 6 to 12 months), clean racks and tanks with a non - abrasive brush , and remove stains from racks and tank walls with a cleaner such as KODAK Developer System Cleaner and Neutralizer (follow the instructions provided with …
Indicates content that may require registration and/or purchase.