-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: PE protective film uses PE film as carrier and coated with high performance acrylic pressure sensitive adhesive. It has good flexibility, good fit, good adhesion and is environmentally friendly and non-toxic.
- Overall Thickness: 0.004724412 inch
- Elongation: 200 %
- Use Temperature: 140 F
- Form / Shape: Film / Sheet
-
Supplier: Can-Do National Tape
Description: Protective Film Mask-Off PROTEX 223-5ht film with high tack synthetic elastomer resin adhesive PROTEX 223-5ht is a 5 mil polyester film coated with a very high tack pressure sensitive adhesive. Applied to aluminum, stainless steel or non-metallic
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
-
Supplier: Maxi Adhesive Products, Inc.
Description: Polyethylene film, single coated with a clear weather resistant acrylic adhesive. A strong transparent film with weather resistant adhesive designed for outdoor protection of glass and non porous surfaces for periods of less than 90 days. Available in log or slit
- Peel Strength / Adhesion: 0.5 lbs/in
- Backing: Plastic / Polymer
- Features: Protective Tape
-
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR M-Series (5 Mil PET with Adhesive) are manufactured from polyester film with rubber pressure-sensitive adhesive. M855 rubber adhesive is specially formulated to use as a flash mask protection tape in metal or composite bonding. Applications: Economical method to hold,
- Thickness: 0.007007874015748031 inches
- Temperature Resistance: -18 C
- Backing: PET / Polyester
- Features: Protective Tape, Single-Sided Adhesive
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR K102 is manufactured from polyimide film with high-temperature adhesive. K102 has excellent mechanical and electrical properties, plus excellent dielectric strength. Applications: Non-silicone adhesive gold finger connector wave solder protection Solvent and water
- Thickness: 0.0025196850393700786 inches
- Temperature Resistance: -29 C
- Adhesive: Acrylic
- Backing: Polyimide (e.g., Kapton®)
-
Description: Patco 8300 Polyurethane Aircraft Protective Tape Extremely tough and conformable transparent outdoor polyurethane film with a very aggressive acrylic adhesive. This product provides excellent protection from abrasion, ultraviolet light and rain erosion. Applications ---Aircraft
-
Supplier: GAF
Description: emittance set by the California Energy Commission for a cool roof Offers high tensile strength and elongation, and is virtually undamaged by extended exposure to solar ultraviolet energy Low VOC, non-flammable and presents minimal hazard to the applicator or the environment Provides a
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction
- Substrate Compatibility: Concrete / Masonry
- Features: Flexible / Dampening, Thermal Insulation / Heat Insulating
-
Supplier: Can-Do National Tape
Description: protective coating with non-skid, high abrasion and tear resistance material and can be used on a wide variety of surfaces. It is repositionable and is easy to remove. The base material is a 1.8 mil polypropylene film that protects against bleed through of solvents and paints,
- Type: Non-adhesive
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
-
Supplier: Can-Do National Tape
Description: Protective Film Mask-Off PROTEX 223-5 film with high tack synthetic elastomer resin adhesive PROTEX 223-5 is a 5 mil polyester film coated with a very high tack pressure sensitive adhesive. Applied to aluminum, stainless steel or non-metallic floor
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
-
Description: A highly conformable and optically clear film coated with an aggressive non-yellowing permanent adhesive Applications Protective overlaminate for graphics, signage, or any surface requiring protection from abrasion, moisture or chemical exposure Features & Benefits
- Width: 0.25 to 54 inches
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -40 to 93.33333333333333 C
-
Supplier: Master Bond, Inc.
Description: Master Bond UV15X-2 is a new one component, non-yellowing UV curable polymer system for high performance coatings, adhesives and sealants with exceptionally fast response to UV radiation. It is 100% reactive moderate viscosity liquid at ambient temperatures which does not contain any
- Operating / Use Temperature: -60 to 250 F
- Resistivity: 100,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Pexco
Description: etched two-side or with a self-adhesive acrylic backing (pressure-sensitive tape). Applications include belts, food processing, capacitor films, wire harnesses, electrical insulation, PCBs, protective liners, gaskets, diaphragms, semiconductor processing, and solar panel
- Width: 0.5 inches
- Thickness: 0.003 to 0.25 inches
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Protective Tape, Single-Sided Adhesive
-
Supplier: Boyd
Description: clear adhesive (OCAs), UV sensitive OCA Protective films & tapes Insulating films Metal foils & graphite sheets Microcellular urethane foams Polyurethane, polypropylene, polyethylene, polyolefin foams Densified SOLIMIDE® Foam
- Materials: Acrylic / Acrylate, PET / Polyester
- Enhancement / Features: Anti-static / ESD Control, Dielectric / Insulating, EMI / RFI Shielding, Hard Coat / Thin Film, Moisture / Vapor Barrier, Thermally Insulating / Insulative, Transparent
-
Supplier: Pexco
Description: Pexco’s PTFE Film and PTFE Sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. PTFE Film and PTFE Sheets are available in roll form or cut to size sheets and can be supplied etched one-side, etched two-side or
- Overall Thickness: 0.0015 to 0.25 inch
- Overall Width: 72 inch
- Overall Width / O.D.: 72 inch
- Material Type: Dielectric / Electrically Insulating
-
Supplier: ASTM International
Description: This specification covers the requirements relating to rinsed and non-rinsed non-hexavalent chromium conversion coatings on aluminum and aluminum alloys intended to retard corrosion; as a base for organic films including paints, plastics, and adhesives; and as.a
-
Supplier: Budnick Converting, Inc.
Description: LABLPRO 4360 is a 2 mil polypropylene film coated in a solvent-based non-yellowing acrylic adhesive. This tape is used for prescription/label protection and lamination. It is UV Resistant.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 1.4375 lbs/in
- Backing: Plastic / Polymer
- Features: Protective Tape, Specialty / Other
-
Description: This tape combines a heavy duty, weather resistant polyethylene backing with a non-staining, clean removal, rubber based adhesive. Applications Long term preservation, sealing, and splicing applications. Direct protective mask on aircraft, trucks, boats, and industrial equipment
- Width: 0.25 to 54 inches
- Thickness: 0.009 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: -40 to 93.33333333333333 C
-
Supplier: CHEMEON Surface Technology, LLC
Description: It is non-chromium chemical conversion coating for aluminum alloys, magnesium and zinc alloys, as well as a sealer for anodized aluminum. It produces a protective coating on metal, which minimizes corrosion as well as improves adhesive bonding capabilities of the surface.
- Substrate: Aluminum, Anodized, Metal
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other
- Cure / Setting Technology: Film Drying / Air Setting
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Deviser, Inc.
Description: Deviser #20841 series Underground Non-Detectable Tape consists of a 4 mil overall thickness of polyethylene film that is formulated to resist degradation from acid and alkali found in soils. It is used for locating and identifying underground utility lines before accidental “dig-ins”.
- Carrier / Backing: Metal Foil / Sheet, Plastic / Polymer
- Type: Non-adhesive
- Features: Protective Tape, Removable, Safety / Flagging
-
Description: Patco 5410 White Preservation & Sealing Tape This tape combines a heavy duty, weather resistant polyethylene backing with a non-staining, clean removal, rubber based adhesive. Applications Long term preservation, sealing, and splicing applications. Direct protective mask on
-
Supplier: Carestream Tollcoating
Description: possible combinations Coating Methods Slot die, roll, slide coating, gravure and curtain coating Laminating, CDT and UV curing available Solutions Aqueous and solvent (MEK, IPA, Acetone, Toluene, Methanol, Heptane, and other non-chlorinated solvents) Substrates Include Film Paper Foil
- Functions & Features: Adhesive, Conductive, Heat Resistant / High Temperature, Protective
- Coating Capabilities: Adhesive / PSA, Web Coating
- Industry Served: Aerospace, Automotive, Electronics, Medical / Healthcare, Security / Safety
- Features: North America, Northwest US Only, Other, Specialty / Other, United States Only
-
Supplier: ASTM International
Description: a base for organic films including paints, plastics, and adhesives; and as a protective coating having a low electrical contact impedance. The materials are classified according to its coating thickness: Class 1; Class 2; Class 3; and Class 4. Chromate conversion coatings are
-
Packaging Machines - EZ-10KRP Tape Dispenser with Paper Removal and Edge Folding Feature -- 66148-RPSupplier: ASG, Division of Jergens, Inc.
Description: Cuts non-adhesive tapes Accessories Included: Built-In Seperator (for cutting two rolls of tape), Guide Plate, Blade Oil, and Power Cord Uses a range of tape thickness from .002 in. to .012 in. (0.05mm-0.3mm) Usable tapes include: Craft, PP, Vinyl, Filament, Glass, Cloth, Double-sided,
- Type: Automatic
- Features: Portable
- Machine Type: Tape Dispensers
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV 15-7LRI is a new one component, optically clear, non-yellowing UV curable polymer system for high performance adhesives, sealants and coatings. It is 100% reactive and does not contain any solvents or other volatiles. When exposed to a source of UV light
- Operating / Use Temperature: -60 to 250 F
- Resistivity: 10,000,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Description: General Digital offers optical bonding and optical film laminating services to enhance the optical performance of an LCD, OLED or Plasma display. Optically bonding an LCD, OLED or Plasma display improves both optical performance and durability. Optical Bonding is the affixing of two optical
- Coating: Antireflection, Filter, ITO, Protective
- Materials: Glass, Polymer
- Wavelength Range: IR, Visible
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Fujipoly® America Corp.
Description: SARCON® Rubber type developed by our original studies are the epoch-making silicone rubber products with high insulative and thermally conductive properties as well as a high flame resistant or non flammable property. SARCON RUBBER TYPE's versatility in thermal management applications is
- Use Temperature: -40 to 150 F
- Tensile Strength (Break): 1,377,849.97389337 psi
- Elongation: 3 %
- Type: Elastomer / Rubber
-
Supplier: ASG, Division of Jergens, Inc.
Description: position a cut piece of tape Cuts non-adhesive tapes Pre-set and loop counter No bobbin needed Uses a range of tape thickness, from 0.002 in. to 0.012 in. (0.05 mm to 0.3 mm) Usable tapes include but are not limited to: Craft, PP, Vinyl, Filament, Glass Cloth, Double-Sided, Strapping,
- Type: Automatic
- Features: Portable
- Machine Type: Tape Dispensers
-
Supplier: ASG, Division of Jergens, Inc.
Description: Up to six different cut lengths can be programmed to cut by selection or in sequence Modular blade and roller unit allows for easy on-site maintenance Dual photo sensors allow two rolls of tape to be cut at the same time Tape support to position a cut piece of tape Cuts non-adhesive
- Type: Automatic
- Features: Portable
- Machine Type: Tape Dispensers
-
Supplier: FX PCB Co., Ltd.
Description: lower than polyamide materials. ADHESIVE LAYER Adhesives are not used in all flexible printed circuit boards. There are boards that have only a base material and a conductive layer in their composition, without the use of adhesive. But most products require an adhesive
- Thickness: 0.011811023622047244 inches
- Type: Film / Flexible Substrate
-
Supplier: Master Bond, Inc.
Description: temperatures. When exposed to a source of UV light of appropriate wave lengths and adequate intensity, it cures quickly to product tough and durable non-yellowing and chemically resistant adhesives, sealants and coatings with excellent electrical insulation properties. The UV cured
- Operating / Use Temperature: -60 to 250 F
- Resistivity: 100,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Master Bond, Inc.
Description: temperatures. When exposed to a source of UV light of appropriate wave lengths and adequate intensity, it cures quickly to product tough and durable non-yellowing and chemically resistant adhesives, sealants and coatings with excellent electrical insulation properties. The cured UV
- Operating / Use Temperature: -60 to 300 F
- Resistivity: 1,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
Find Suppliers by Category Top
Featured Products Top
-
lubrication, non-adhesive (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
-quality polytetrafluoroethylene, PTFE film delivers a non-stick surface, low coefficient of friction, and reliable performance in extreme temperatures ranging from -200°C to +260°C. Widely used in electronics, aerospace, semiconductor, RF communication, medical, and industrial applications, PTFE (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Takelec A525S The solvent based adhesive TAKELAC A-525S is a polyester polyol with a low coating weigh of 3.0-4.0g/m2. It is bis-phenol A and organotin compound free. TAKELAC A-525S is used in conjunction with the co-reactant, TAKENATE A-50 (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
-pack primer that dries at normal temperatures so "wet-on-wet" coating is possible. · Appropriate for coating and bonding almost all paints and adhesives and all types of PP. · Suitable as a primer for coating (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
3M™ Antimicrobial Durable Protective Film 7760AM is a 2-mil high clarity PET film with removable adhesive. The film is protected by an antimicrobial, scratch, abrasion and chemical resistant hardcoat. The hardcoat layer is treated with an EPA-registered silver ion antimicrobial agent (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
Mitsui Chemicals' ICROS™ TAPE is a surface protective tape used in silicon wafer-back-grinding processes in semiconductor manufacturing for the manufacturer of integrated circuits. ICROS Tape can be processed using a "no rinse" process, which is shorter than (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
Formulated by dissolving PMMA polymer in safe solvents such as anisole, it functions as a high?resolution positive e?beam resist, offering exceptional pattern fidelity, easy processing, and excellent film quality. Beyond e?beam lithography, PMMA is also used as a protective coating for (read more)
Browse Polymers and Plastic Resins Datasheets for Kayaku Advanced Materials, Inc. -
ICROS® TAPE is used to manufacture integrated circuits as a surface protective tape in the silicon wafer back-grinding process. Since ICROS TAPE uses special adhesives which hardly transfer to the wafer surface, it can reduce production costs and eliminate environmental problems by (read more)
Browse Adhesive Tapes Datasheets for Mitsui Chemicals America, Inc. -
specifically designed for protective applications where exterior durability is required. It applies well to ferrous and non-ferrous substrates with an outstanding film quality and tolerates temperatures up to 1000° F (537° C). Contact Us (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
. With excellent chemical resistance, non-adhesive properties, and compatibility with sterilization processes, PTFE bellows seals are suitable for industries requiring high reliability and contamination control. Dechengwang provides integrated PTFE manufacturing capabilities, from raw (read more)
Browse Industrial Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd
More Information Top
-
Non-adhesive film coating system for FPD glass protection
The system evaluations such as prevention of wrinkle of non - adhesive protection film , prevention of vibration, prevention of wrinkle after coating, .
-
ZCP2010ISTFA122
Some tapes and non - adhesive films provide protection and work well against splash or harsh vapors.
-
Sell new PET protective film(without adhesive coating)
Kern APO film--- is a clear polyester protection film with non - adhesive coating.
-
Unsteady pressure measurement instrumentation using anodized-aluminium PSP applied in a transonic wind tunnel
We decided to adapt the anodizing procedure to a long aluminium tape that has a sticky side protected with a non - adhesive film .
-
Emulsion Drilling Fluids
One method of accomplishing this is to form a protective , resistant, non - adhesive film around the dispersed droplets, which will protect them from coalescence due to contact.
Indicates content that may require registration and/or purchase.