Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GasLab
Description: GasLab's SAN-20 Personal Oxygen Safety Monitor is a wearable or hand-held personal oxygen level safety meter designed to monitor ambient air oxygen levels in real time. It is designed to protect workers in enclosed spaces around bulk gas storage, underground, below deck in ships, in
-
Supplier: GasLab
Description: environment) Humidity Measurement Range: 0.0 to 99.9% RH Humidity Display Resolution: 1%RH Humidity Accuracy: +4.5%RH Humidity Response Time: < 8 seconds for 63% of step change Operating: 32°F to 122°F (0°C to 50°C), <95% RH non-condensing Storage: 14°F to 140°F (-10°C to 60°C), < 99% RH
-
Supplier: Enercorp Instruments Ltd.
Description: transmitters are intended for use in continuous monitoring, non-hazardous classified areas such as underground parking facilities, service garages, ambulance parking bays, loading docks, arenas and refrigerant machinery rooms. The circuits are linear and protected against shorting on
-
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Continuous gas analysis for process and emission monitoring applications, combining TDL and QCL technologies to measure up to twelve components simultaneously down to low ppm. Improve Measurement Control with Fast, Reliable, Real-time Data Quantum Cascade Laser (QCL) multi-component
- Operating Temperature: -4 to 131 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Nitrogen Oxides (NxOx), Oxygen (O2), Sulfur Dioxide (SO2)
-
Supplier: Armstrong International
Description: FeaturesSimultaneous steam dryness, superheat and non-condensables (NCGs) monitoringSafe alternative to the traditional manual method of monitoring steam qualityGreater precision to comply with European Standard calibrations compared to manual methodRS485 connection for data
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: APPLICATIONS IAQ monitor Ventilation system Air conditioner Consumer electronic products Air purifier Environmental monitoring SPECIFICATIONS Measurement range: CO2: 0~5000ppm; PM: 0~1000μg/m³; VOC: 0~3 level; Temperature: -20℃~70℃ RH: 0%~95%RH PM accuracy: PM1.0/PM2.5: 0~35μg/m³: ±5μg/m³;
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 30 seconds
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Working temperature: -10℃~50℃ Working humidity: 0~95%RH (non-condensing) Storage temperature: -30℃~70℃ Storage humidity 0~95%RH (non-condensing) Power supply: 3.3V-5V Working current: Average 19 μA @ 5min measurement period Signal output: UART_TTL Dimension: W33*H19.7*D8.9(mm)
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Measurement Type: %LEL, %Volume
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: DESCRIPTION Dual beam with better accuracy and high stability NDIR CO2 sensor module CM1107 is mainly used to detect CO2 concentration by adopting non-dispersive infrared (NDIR) technology. It is widely used for home HVAC system, HVAC controller, air conditioner, agricultural cultivation,
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 2
- Response Time: 30 seconds
-
Supplier: Nortec
Description: non condensing usingeconomical natural gas or propane, Self-Test diagnostics on start up with self-monitored and failsafe operation, Automaticduty cycling of burners for equal usage, Dual modulating signal inputs, Modulation control utilizing variable speed, and pre-mix blower(s),
- Primary Voltage: 110 to 240 volts
- Output Capacity: 25 to 210 Pounds / Hour
- Rated Input (Gas): 279,999.99999999994 BTU/hr
- Features: Diagnostics, Integral Control Panel, Linkable / Modular, Other, Self-contained, Water Skimmer / Self-cleaning
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Miniature NDIR methane gas sensor adopts advanced non-dispersive technology to detect and monitor CH4 concentration. It is with a heated infrared source inside a small chamber, in this case, the inside temperature of the gas sensor is much higher than the outside which can avoid
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Radwell International
Description: FLOW METER, INLINE MONITORING, YES/NO OUTPUT, LCD DISPLAY, 8 DIGIT, NON CONDENSING 80%, 12-36 VDC. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: CSA Group
Description: addressed by this document. ISO 18562-4:2017 does not address contamination already present in the gas supplied from the gas sources while medical devices are in normal use. EXAMPLE Contamination arriving at the medical device from gas sources such as medical gas pipeline
-
Supplier: GasLab
Description: non-dispersive infrared technology (NDIR) High accuracy within the entire measurement range Dual-beam compensates for sensor drift Advanced auto background calibration Small, compact structure Applications: Indoor Air Quality (IAQ) HVAC controller Central Air Conditioner Modified Atmospheric
-
Purge Controllers and Indicators - Refrigeration Purgers -- XR-1501 Single-Point Refrigerated PurgerSupplier: Armstrong International
Description: controller continuously monitors the liquid level and temperature inside the purger body. When the float switch indicates an accumulation of gas, and the temperature inside the purger is below the set point, the purge solenoid will be energized to vent the non-condensables from
-
Supplier: GasLab
Description: measurement and stable performance ATEX rated for combustible environments Serial UART and analog voltage outputs Life expectancy > 10 Years Applications Industrial Safety Fumigation Chemical Oil & gas Gas drainage monitoring Liquefied gas station or transport Models
-
Supplier: Analytical Industries Inc.
Description: Key features Measuring range - 0-100% O2 Response Time (T90) - 13 Seconds Accuracy - + 1% F.S. Linearity - + 1% F.S Humidity non-condensing - 0-99% RH Electrical Connection - 4 Pin Male Conn. (mates with MACB-4-FP-2M-B not supplied) Process Connection M16 x 1 Industrial oxygen sensor for use
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Gas Types: Oxygen (O2)
-
Supplier: Analytical Industries Inc.
Description: Key features Measuring range - 0-25% O2 Signal Output (Air) - 35-55 µA Sensitivity - 1.67-2.63 µA/% O2 Response Time (T90) - 13 Seconds Humidity non-condensing - 0-99% RH Electrical Connection - 4 pin Male. Mates with MACB-4-FP-2M-B Industrial oxygen sensor for use in Analytical Industries -
- Operating Temperature: 32 to 113 F
- Operating Humidity: 0 to 99 %
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Leybold USA Inc.
Description: functions of temperature, exhaust pressure and power consumption monitoring Small footprint due to compact design Low energy consumption achieved through optimized rotor geometry and innovative motor design with efficiency class IE3 Tolerant to dust ingress Excellent condensable
- Pumping Speed: 164.64 CFM
-
Supplier: Leybold USA Inc.
Description: functions of temperature, exhaust pressure and power consumption monitoring Small footprint due to compact design Low energy consumption achieved through optimized rotor geometry and innovative motor design with efficiency class IE3 Tolerant to dust ingress Excellent condensable
- Pumping Speed: 123.48 CFM
Find Suppliers by Category Top
Featured Products Top
-
A new white paper by Control Instruments, "Monitoring Combustible Gases in Kilns," discusses the hurdles involved with monitoring combustible gas concentrations for safety and key points to consider. Heating all sample-wetted parts of the analyzer and sampling (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
approx. 0.01 to 1000 mS). This makes them suitable for detecting a wide range of substances – from gases and liquids to highly viscous substances and solids. They are typically used in food processing, medical technology and the pharmaceutical industry as well as in IoT and consumer applications (read more)
Browse Uncategorized Products Datasheets for EBE Elektro-Bau-Elemente GmbH -
and non-hazardous gas leaks can significantly affect the environment, productivity, and employee health and safety. Safeguard Analytics provides wired and wireless point gas detection, along with distributed systems and solutions for a wide range of industries. These gas (read more)
Browse Gas Instruments Datasheets for Safeguard Analytics -
What makes the Series 6103 the multi-gas calibrator of choice for ambient monitoring? Ambient air quality data is only valuable when its measurements can be (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
The Model SA-XDS Multi Sensor Diffusion Based Monitoring System is a highly configurable multi-gas monitoring controller that simultaneously displays the gas type, readings, and status for each channel of (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
alter the primary seal interface lubrication, which allows the seal to operate within the non-contacting regime. We design custom features for the face of the mating ring. As the ring rotates, the features force fluid (air, gas) into a converging gap in the sealing face—the (read more)
Browse Metal Bellows Datasheets for Technetics Group -
alter the primary seal interface lubrication, which allows the seal to operate within the non-contacting regime. We design custom features for the face of the mating ring. As the ring rotates, the features force fluid (air, gas) into a converging gap in the sealing face—the (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
A company that manufactures industrial inorganic chemicals that serve markets ranging from food to building and construction and from heath and medicine to transportation, wanted to monitor the tank headspace for flammable gases and vapors to prevent a fire or explosion. They needed an (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a pipe or pump. The 2852-DPM sensor monitors a cross sectional area of the pipe and locks in on the capacitance field of the fluid (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
challenges for energy-intensive industries. Temperature and emissions monitoring technology, including portable and fixed thermal imagers and gas analysers, can help improve process efficiency and enhance product quality in the power, metals, glass, HPI and cement applications. Accurate (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND
Conduct Research Top
-
Solvent Vapor Monitoring in Coil Coating Oven Atmospheres (.pdf)
Most pulp managers have serious concerns about the safe incineration of non-condensable gases collected from digesters, reactors and other sources in the pulping process.
More Information Top
-
Monitoring Flammable Vapors and Gases in Industrial Processes
Edit Article Monitoring Non - Condensable Gases (TRS) in Kraft Pulp Mills (.pdf) Gas Sensing Details Cancel 09/21/2012 Control Instruments Corp.
-
Thermal sludge dryer demonstration: Bird Island Wastewater Treatment Plant, Buffalo, NY. Final report
In addition to the above instrumentation, air-flow rates for incineration system air flows and the blower for the non - condensible gases were monitored on a continuous basis using annubar (pitot-tube) measuring elements and differential pressure sensors.
-
A MEMS bubble pump for an electronic cooling device
The movement of fluid containing non - condensable gas was monitored in the clear silicone tube starting at 7.9 W.
-
The Role of X-Ray Computed Tomography in Core Analysis
Closeman and Vinegar presented a study on the use of CT for investigating relative permeability characteristics of steam and non - condensable gas .42 CT monitored steamfloods and numerical simulations were carried out by Cuthiell et al to derive capillary pressure models.43 …
-
Niland Test Facility Startup Evaluation Task Force
I n s t a l l H2S monitors on the non - condensible gas vent and vacuum pump vent.
-
Federal Geothermal Research Program Update - Fiscal Year 2004
This research included studies of non - condensable gases , plant process monitoring , microbial research, scale inhibition and other areas that can ultimately help lower the cost of power produced from geothermal resources.
Indicates content that may require registration and/or purchase.