-
Supplier: Tanis Incorporated
Description: Our Crimped Brass Strip brushes are manufactured by securing densely packed crimped brass filament into a #4 (.194" w x .205" h) stainless steel backing. Brass filament is a non-ferrous, corrosion resistant, softer wire with high conductivity. We have 40 standard
- Length: 48 inch
- Trim Length: 2 inch
- Brush Filament / Fill Material: Brass / Bronze
- Applications: Cleaning / Surface Preparation
-
Supplier: Tanis Incorporated
Description: wheel brushes onto smaller shafts. Abrasive Wheel Brushes are used for deburring, part finishing and sharpening, edge radiusing on part, surface finishing and light cleaning and polishing for ferrous and non-ferrous parts.
- Outer Diameter (OD): 6 inch
- Shank / Bore Diameter: 2 inch
- Width: 1 inch
- Trim Length: 1.25 inch
-
Supplier: Weiler Abrasives
Description: Feature a durable vegetable fiber fill material that is chemical and heat resistant and also holds abrasive compounds well. Wet or dry cleaning and scrubbing;Buffing and polishing non-ferrous and precious metals;Removing burrs and blending edges with abrasive compounds Featuring
- Shank / Bore Diameter: 0.75 inch
- Width: 8 inch
- Length: 8 inch
- Trim Length: 2.5 inch
-
-
Supplier: Materion Corporation
Description: BrushForm 47 by Materion Brush Performance Alloys is a copper beryllium alloy designed for use in the DataCom/TeleCom markets where high strength and high conductivity are required. Typical applications include battery contacts.
- Applications: Automotive / Vehicular, Electronics / RF-Microwave, Wear Parts / Tooling
- Features: Beryllium / Beryllium Alloy, Light Alloy, Non-ferrous - Any Type, Other
- Type: Copper, Brass or Bronze Alloy (UNS C), Refractory / Reactive (UNS R)
- Processing, Temper & Finish: Hardened / Heat Treated
-
Supplier: Weiler Abrasives
Description: Feature a durable vegetable fiber fill material that is chemical and heat resistant and also holds abrasive compounds well. Wet or dry cleaning and scrubbing;Buffing and polishing non-ferrous and precious metals;Removing burrs and blending edges with abrasive compounds Featuring
- Shank / Bore Diameter: 0.7 inch
- Width: 2.95 inch
- Length: 2.95 inch
- Trim Length: 1 inch
-
Supplier: Weiler Abrasives
Description: Feature a durable vegetable fiber fill material that is chemical and heat resistant and also holds abrasive compounds well. Wet or dry cleaning and scrubbing;Buffing and polishing non-ferrous and precious metals;Removing burrs and blending edges with abrasive compounds Featuring
- Shank / Bore Diameter: 0.55 inch
- Width: 2.45 inch
- Length: 2.5 inch
- Trim Length: 0.75 inch
-
Supplier: National Bronze & Metals Inc.
Description: Connectors, Electronic Connectors, Wire Brushes, Electronic and Precision Instrument Parts, Fuse Clips FASTENERS: Lock Washers, Fasteners, Cotter Pins INDUSTRIAL: Bellows, Textile Machinery, Perforated Sheets, Chemical Hardware, Truss Wire, Springs, Sleeve Bushings, Diaphragms,
- UNS Number: 51,000
- AISI / AA / CDA Grade: 510
- CDA Grade: 510
- UNS C Number: 51,000
-
Supplier: Reid Supply
Description: such as bushings and bearings, where its low metal on metal friction is an advantage. Bronze also has nautical applications because of its resistance to corrosion. Other applications include bearings and bushings, pump impellers, valve components, wire brushes, chemical hardware,
- Overall Width / OD: 0.5 inch
- Overall Length: 6.5 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Type: Copper, Brass or Bronze Alloy (UNS C)
Find Suppliers by Category Top
Featured Products Top
-
approximately 45% denser than steel so by utilizing lead you are able to make the maximum use of the space available to you. Another great feature of lead is that it is a non-ferrous metal so it will not rust like other weight mediums such as steel or cast iron. Mine shafts are harsh environments so using a non-ferrous metal provides added life expectancy, reduced maintenance, and provides a safer overall environment. (read more)
Browse Counterweights Datasheets for MarsMetal -
Product Overview The 7054ZWF is a compact 24V brushless DC blower for non-invasive and sleep ventilators. Its brushless motor uses electronic commutation instead of mechanical commutation, which overcomes the weaknesses of brush-type commutation and delivers excellent (read more)
Browse Fans and Blowers (industrial) Datasheets for Constar Motion Co., Ltd -
new profiles, or adapt common shapes for new uses. M. P. Metal Products specializes in custom roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous metals into a variety of shapes, moldings, channels, panels, angles (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Electrical Performance: Rated Current: Standard 2A per ring (customizable up to 30A+ using specific wire gauges). (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
and outdoor applications. The non-contact fiber optic transmission technology eliminates electrical noise and electromagnetic interference (EMI) issues common in traditional slip rings, while the sealed housing protects internal components from moisture, dust, and corrosive elements. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Code of Federal Regulations > Title 46 - Shipping > Coast Guard, Department of Homeland Security > [46 CFR Part 160] Lifesaving Equipment
(e) One cleaning rod with wire brush of non - ferrous metal, prongs arranged in a spiral of sufficient rigidity and size to clean the bore.
-
CORROSION NEWS AND VIEWS
Intended for use in descaling, debur- ring, rust and residue removal, weld preparation, and cleaning, the Osborn brushes are filled with stainless steel and special carbon wire for brushing stainless steel or non - ferrous metal, depending on the application.
-
Additional References for 1923 to 1954
Cleaning process for non - ferrous metals; the process including wire brushing , blowing out thoroughly with dry air, an d cleaning with solutions of either (1) 8 5 per cent sodium orthosilicate 10 per cen t soda ash 5 per cent sodium resinate .
-
Guidelines for identifying suspect/counterfeit material
Obvious attempts at beautification have been made, such as: excess painting or wire brushing , evidence of hand painting (touch-up),stainlesssteel is painted, non - ferrous metals (copper, brass, bronze, etc.) are clean and bright indicatingrecent polishing.
Indicates content that may require registration and/or purchase.