-
Supplier: SlipNOT Metal Safety Flooring
Description: SlipNOT® steel nosing keeps employees and pedestrians safe, maximizing productivity and minimizing liabilities. SlipNOT® nosing provides safety to the area of stairs that becomes worn easily due to heavy traffic. Non-slip steel stair nosings easily retrofit over
-
Supplier: American Floor Products Co., Inc.
Description: Suitable for both interior or exterior use, Safe-Nose proven non-slip safety is provided by super-hard abrasives locked into a strudy, extruded aluminum base of alloy 6063-T6, heat- treated for high-strength. They are ideal for medium to heavy pedestrian use with poured or precast
-
Supplier: Safeguard Technology, Inc.
Description: A Cost-Effective Solution to Slips-and-Falls When a low-cost, no-frills option is what you need, Valu-Traction® Step Covers are the answer. The embedded quartz aggregate produces a non-slip surface that protects against slips-and-falls. Standard sizes and colors allow for
-
-
Supplier: American Floor Products Co., Inc.
Description: Made for poured concrete or terrazo stairs. Non-Slip, Long Wearing Note: Call for quantity discounts. Price note: F.O.B. Plant
-
Supplier: American Floor Products Co., Inc.
Description: Made for poured concrete or terrazo stairs. Non-Slip, Long Wearing Note: Call for quantity discounts. Price note: F.O.B. Plant
-
Supplier: Allied Electronics, Inc.
Description: Stripping cavity for AWG 22 wire Crimps UR, UY and UG connectors Non-slip grips for precision control. Side cutter for AWG 19-26 copper
-
Supplier: Fluke
Description: provide a better grip on wires and feature a built-in cutter and cable stripper. These 6.5" (16.5 cm) needle-nose crimping pliers are forged of high-quality steel with rubber-coated ergonomic handles for a reliable, non-slip grip.
- Application / Connector Type: AdvancedTCA, Fiber Optic
- Technology: Electrical Tools, Hand Tools
- Form Factor: Handheld
- Features: Other
-
Supplier: American Floor Products Co., Inc.
Description: consisting of special epoxy abrasive non-slip particles, is bonded and locked into strips within the aluminum base. The result is an attractive, extremely durable step that provides a high degree of safety. Typical applications include schools, public buildings, hospitals and industry.
-
Supplier: IKG
Description: Aluminum plank stair treads are non-sparking, slip and corrosion resistant. They can be furnished from any style of heavy duty aluminum plank grating, and they are available from Harsco Industrial IKG (IKG) with corratred, cast aluminum abrasive or Mebac® coated nosings.
-
Supplier: SlipNOT Metal Safety Flooring
Description: SlipNOT® steel plate stair treads can be used in new construction or can be retrofitted over existing slippery stairs. SlipNOT® non-slip steel plate stair treads are ideal for areas where full surface coverage is required to ensure a safe walking surface. Industries such as the steel
-
Supplier: SlipNOT Metal Safety Flooring
Description: SlipNOT® non-slip aluminum expanded metal stair treads are ideal for lightweight applications where drainage of slippery elements is vital. Aluminum expanded metal stair treads can be retrofit over existing slippery diamond plate and grating. Product Information: Aluminum expanded
-
Supplier: Greenlee Textron, Inc.
Description: NEEDLE NOSE, BUTTON SPLICE, 4-IN-1 TYPE 26 AWG (COPPER), 22 AWG MIN. WIRE SIZE 19 AWG (COPPER) MAX. WIRE SIZE NON-SLIP HANDLE TYPE BLACK HANDLE COLOR
- Tool Type: Crimper, Stripper, Wire Cutter / Scissor
-
Supplier: SlipNOT Metal Safety Flooring
Description: SlipNOT®stainless steel grating treads are ideal for environments such as food processing and pharmaceutical plants where slippery elements such as grease, oil and cleaning solutions are prominent. Non-slip stainless steel products are registered by NSF International and are ideal for
-
Supplier: Safety Glasses USA
Description: Features: High contour (8 base) dual lens with 180 degree distortion-free viewing and superior optical quality Nickel-free metal non-conductive frame providing extensive eye coverage Anti-Scratch and Anti-Fog Lens High impact 2.2mm polycarbonate lens Optimal fit and comfort with
-
Supplier: Safety Glasses USA
Description: Features: High contour (8 base) dual lens with 180 degree distortion-free viewing and superior optical quality Nickel-free metal non-conductive frame providing extensive eye coverage Anti-Scratch Lens High impact 2.2mm polycarbonate lens Optimal fit and comfort with non-slip
-
Supplier: Ideal Industries, Inc.
Description: PLIERS NOSE TYPE 24 AWG (SOLID), 26 AWG (STRANDED) MIN. WIRE SIZE 14 AWG (SOLID), 16 AWG (STRANDED) MAX. WIRE SIZE NON-SLIP, SLIDE LOCK, TEXTURED GRIP HANDLE TYPE SANTOPRENE HANDLE MATERIAL SOLID/STRANDED WIRE TYPE KINETIC SUPER[R] BRAND
- Tool Type: Stripper
-
Supplier: Safety Glasses USA
Description: Features: Close fitting high contour (8 base) dual lens for improved eye protection with distortion free viewing and superior optical quality Anti-Scratch Lens High impact 2.2mm polycarbonate lens Non-slip rubber nose pads Lower protection ledge Optimal fit and comfort with
-
Supplier: Safety Glasses USA
Description: Features: High contour (8 base) dual lens with 180 degree distortion-free viewing and superior optical quality Ultra lightweight half frame provides extensive eye coverage Anti-Scratch and Anti-Fog Lens High impact 2.2mm polycarbonate lens Optimal fit and comfort with non-slip temple
-
Supplier: TelephoneStuff.com
Description: Thumb-Valley thumb guide promotes comfort while focusing kinetic energy for faster wire stripping. Features: - Pocket-Locket locks even tighter when tool is slipped into holster or pants pocket for added safety - Shear-Cut bolt cutters slice through bolts easily and cleanly - Textured
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: Thumb-Valley thumb guide promotes comfort while focusing kinetic energy for faster wire stripping. Features: - Pocket-Locket locks even tighter when tool is slipped into holster or pants pocket for added safety - Shear-Cut bolt cutters slice through bolts easily and cleanly - Textured
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: Thumb-Valley thumb guide promotes comfort while focusing kinetic energy for faster wire stripping. Features: - Pocket-Locket locks even tighter when tool is slipped into holster or pants pocket for added safety - Shear-Cut bolt cutters slice through bolts easily and cleanly - Textured
- Tool Type: Stripper
-
Supplier: TelephoneStuff.com
Description: Thumb-Valley thumb guide promotes comfort while focusing kinetic energy for faster wire stripping. Features: - Pocket-Locket locks even tighter when tool is slipped into holster or pants pocket for added safety - Shear-Cut bolt cutters slice through bolts easily and cleanly - Textured
- Tool Type: Stripper
-
Supplier: Hubbell Incorporated
Description: SPRING LOADED DIE TYPE 25 INCH 8 INCH 14 TO 4/0 AWG CABLE SIZE ANTI SLIP COMFORT GRIP, ERGONOMIC HANDLE TYPE 7 LB WEIGHT COMPOSITE POLYMER HANDLE MATERIAL FIXED D3 SNUB NOSE DIE GROOVE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON TENSION SPLICE, TAP, FULL TENSION/NON
- Tool Type: Crimper
- Application / Connector Type: General Application
- Form Factor: Handheld
-
Supplier: U.S. Plastic Corporation
Description: Soft, non-slip rubber temple tips. Integrated nose piece. Lenses are coated for superior scratch resistance. Lenses provide 99% protection against harmful UV rays. Exceeds ANSI Z87.1 - 2003 High Impact requirements. Exceeds CSA Z94.3 standards. Infinity blue is commonly used in indoor
-
Supplier: U.S. Plastic Corporation
Description: This economically priced spectacle features a lightweight wrap around frame/lens combination. Aztec provides superior side protection, without the distraction of seams or bends. The soft temple tips provide a soft cushion fit. Economical wrap-around single lens offers panoramic view. Soft,
-
Supplier: Allied Electronics, Inc.
Description: Nickel-Plated Finish Resists Rust and Corrosion Precisely Machined Ferrule for Fine Jaw Adjustment Compound Action for Powerful Non-Slip Locking Grip Set Includes the Following: 5" Curved Jaw locking Pliers with Wire Cutter 7" Curved Jaw Locking Pliers with Wire Cutter 10" Curved Jaw
-
Supplier: Makita USA, Inc.
Description: insert the nail strip and pull back on pusher block Rubberized handle for better fit and added comfort Rubber non-slip body bumper protects the tool housing and the workpiece INCLUDES: Oil Supply (181434-7) Hex Wrench 3 (783201-2) Hex Wrench 4 (783202-0) Hex Wrench 5 (783203-8) Safety
-
Supplier: Edmund Optics Inc.
Description: Comfortable Fit Temple-to-Temple Viewing with Multiple Adjustments Offers Non-Slip Fit without Chafing Note: Colors shown in photos are representative. For individual eyewear color, please see Specifications.
- Primary Wavelength: 190 to 10,600 nm
- Type: Goggles
- Features: HeNe
- Application: Laser Protection
-
Supplier: Edmund Optics Inc.
Description: Comfortable Fit Temple-to-Temple Viewing with Multiple Adjustments Offers Non-Slip Fit without Chafing Note: Colors shown in photos are representative. For individual eyewear color, please see Specifications.
- Primary Wavelength: 190 to 810.0000000000001 nm
- Features: Alexandrite
- Type: Goggles
- Application: Laser Protection
-
Supplier: Edmund Optics Inc.
Description: Comfortable Fit Temple-to-Temple Viewing with Multiple Adjustments Offers Non-Slip Fit without Chafing Note: Colors shown in photos are representative. For individual eyewear color, please see Specifications.
- Primary Wavelength: 190 to 1,088 nm
- Type: Goggles
- Application: Laser Protection
-
Supplier: Edmund Optics Inc.
Description: Comfortable Fit Temple-to-Temple Viewing with Multiple Adjustments Offers Non-Slip Fit without Chafing Note: Colors shown in photos are representative. For individual eyewear color, please see Specifications.
- Primary Wavelength: 190 to 10,600 nm
- Features: CO2, Nd:YAG
- Type: Goggles
- Application: Laser Protection
-
Supplier: Qosina Corp.
Description: white, and blue colors. Also find breathing masks with or without hook rings for children and adults with wide sizes available. Our collection also includes both padded and non-padded nose clips in a variety of materials and colors. Bags & Berman Airways Our latex-free breathing bags are made
- English Size: 0.25 inch
- Metric Size: 15 mm
- Features: English, Metric
- Material: Polypropylene (PP)
Find Suppliers by Category Top
More Information Top
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 3, 0.03 Superstructure
The treads may be combined with non - slip nosings of various materials.
Indicates content that may require registration and/or purchase.