-
Supplier: SlipNOT Metal Safety Flooring
Description: to highway traffic plates. Steel Road Plate Information: Steel road plate thicknesses: 1”, 1-1/4”, 1-1/2” typically Steel road plate widths: 4’, 5’, 6’ Steel road plate lengths: 8’, 10’, 12’ Portable roadways can be custom fabricated to
- Length: 96 to 144 inch
- Width: 48 to 72 inch
- Thickness: 1 to 1.5 inch
- Features: Anti-Slip, Steel
-
Supplier: SlipNOT Metal Safety Flooring
Description: its slip resistance. Product Information: Perforated steel thicknesses: 1/8”, 3/16”, 1/4” or thicker Perforated steel widths: 4’ , 5’ Perforated steel lengths: 8’, 10’, 12’ Perforated steel can be custom fabricated to meet job specifications Available SlipNOT®
- Length: 96 to 144 inch
- Width: 48 to 60 inch
- Thickness: 0.125 to 0.25 inch
- Features: Anti-Slip, Steel
-
Supplier: SlipNOT Metal Safety Flooring
Description: its slip resistance. Product Information: Perforated steel thicknesses: 1/8”, 3/16”, 1/4” or thicker Perforated steel widths: 4’ , 5’ Perforated steel lengths: 8’, 10’, 12’ Perforated steel can be custom fabricated to meet job specifications Available SlipNOT®
- Hole Centers: 0.25 to 0.5625 inch
- Applications: Industrial Safety
- Hole Shape: Round
- Pattern: Staggered, Straight
-
-
Supplier: Conductix-Wampfler
Description: For the past 60 years Conductix-Wampfler has designed and built rugged slip ring assemblies for industry - first as Industrial Electric Reels (IER), now as part of the Conductix-Wampfler group. Conductix-Wampfler rings are at work in many critical and demanding applications all over the
- Operating Speed: 125 to 500 rpm
- Maximum Voltage: 250 to 600 volts
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Supplier: SlipNOT Metal Safety Flooring
Description: automotive plants and oil refineries have utilized slip resistant steel plate stair treads due to the ability to withstand harsh environments and elements. Product Information: Steel plate stair treads thickness: 1/8”, 3/16”, 1/4” Steel plate stair
-
Supplier: Safeguard Technology, Inc.
Description: Convert any flat surface into a safe, non-slip working or walking area Use long-lasting SAFEGUARD® Hi-Traction® and HiGlo-Traction® Walkway Covers in any areas where slips and falls can occur. Protect your workers, customers, and business from the consequences of slip &
- Length: 48 to 96 inch
- Width: 4 to 48 inch
- Features: Anti-Slip
- Application: Industrial
-
Supplier: Cole-Parmer
Description: non-slip silicone top plate mat prevents unintended slips.
- Heater Type: Aluminum
-
Supplier: Cole-Parmer
Description: non-slip silicone top plate mat prevents unintended slips.
- Heater Type: Aluminum
-
Supplier: Cole-Parmer
Description: non-slip silicone top plate mat prevents unintended slips.
- Heater Type: Aluminum
-
Supplier: Cole-Parmer
Description: non-slip silicone top plate mat prevents unintended slips.
- Heater Type: Aluminum
-
Supplier: All-Spec Industries
Description: Adjustable elastic band with a non-slip latch and stretch-woven design that eliminates rolling. The buckle is backed by a stainless steel contact plate. Conductive fibers are woven continuously through the interior surface of the band. The outer layer is
- Features: Other
- Strap Types: Sheet / Strip
- Material: Stainless Steel
-
Supplier: All-Spec Industries
Description: Adjustable elastic band with a non-slip latch and stretch-woven design that eliminates rolling. The buckle is backed by a stainless steel contact plate. Conductive fibers are woven continuously through the interior surface of the band. The outer layer is
- Features: Other
- Strap Types: Sheet / Strip
- Material: Stainless Steel
-
Supplier: All-Spec Industries
Description: Adjustable elastic band with a non-slip latch and stretch-woven design that eliminates rolling. The buckle is backed by a stainless steel contact plate. Conductive fibers are woven continuously through the interior surface of the band. The outer layer is
- Tool Type: ESD Wrist / Footwear Strap
- Application / Connector Type: General Application
- Technology: Hand Tools
- Form Factor: Handheld
-
Supplier: All-Spec Industries
Description: The All-Spec SP7922 has an adjustable elastic band with a stretch-woven design that eliminates rolling and a non-slip latch. The buckle is backed by a stainless steel contact plate. Conductive fibers are woven continuously through the interior surface of the band. The
- Features: Other
- Strap Types: Sheet / Strip
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Steel Insert Threads: Brass Knurled edge for non-slip grip
- Features: Choice of Colors and/or Finishes, Knurled, Other
- Knob Type: Clamping / Torque Knob
- Knob Material: Plastic
- Mounting Type: Stud, Threaded Hole / Insert
-
Supplier: Klein Tools, Inc.
Description: ELECTRICIAN TYPE STEEL MATERIAL NICKEL PLATED FINISH 5-1/4 INCH OVERALL LENGTH 1-7/8 INCH BLADE/CUTTING LENGTH STRONG, TOUGH TEMPERED PROCESS SERRATED AND STRIPPING NOTCH POINT TYPE STRIP NOTCH 19 AWG, 23 AWG ON UPPER BLADE, SERRATED TEETH ALLOW FOR NON-SLIP CUTTING ACTION,
- Tool Type: Wire Cutter / Scissor
-
Supplier: TelephoneStuff.com
Description: the shank and fish holes in both the tip and shank insure trouble-free wire pulling in either direction. Features: - Heavy duty split point high-speed steel drill bit - The best when encountering nail-embedded wood, steel studs and steel plates
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
-
Supplier: Hubbell Incorporated
Description: SPRING LOADED DIE TYPE 25 INCH 8 INCH 14 TO 4/0 AWG CABLE SIZE ANTI SLIP COMFORT GRIP, ERGONOMIC HANDLE TYPE 7 LB WEIGHT COMPOSITE POLYMER HANDLE MATERIAL FIXED D3 SNUB NOSE DIE GROOVE DIE INCLUDED 9000 LB CRIMPING FORCE FULL TENSION/NON TENSION SPLICE, TAP, FULL TENSION/NON
- Tool Type: Crimper
- Application / Connector Type: General Application
- Form Factor: Handheld
-
Supplier: Jergens, Inc.
Description: Steel Insert Threads: Brass Knurled edge for non-slip grip Note(s): Part No. 32315: 0.377 I.D. x 1/2" O.D. x 1/2" deep plain brass bushing, drilled and tapped for one #10-32 set screw.
- Mounting Type: Bushing, Stud, Threaded Hole / Insert
- Features: Choice of Colors and/or Finishes, Knurled, Other
- Knob Type: Clamping / Torque Knob
- Knob Material: Plastic
-
Supplier: JETSEAL, Inc.
Description: a patented Non-Welded Slip Joint for improved sealing. Some metal seals designed with a welded slip joint cover may crack at the weld and increase the leakage rate. JETSEAL’s patented Slip Joint reduces leakage to the smallest effective value at the seal's split line and
- Temperature: -320 to 1,350 F
- Pressure: 3,000 psi
- Outside Diameter: 0.974 to 12.372 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor
-
Supplier: JETSEAL, Inc.
Description: Slip Joint for improved sealing. Some metal seals designed with a welded slip joint cover may crack at the weld and increase the leakage rate. JETSEAL’s patented Slip Joint reduces leakage to the smallest effective value at the seal's split line and eliminates part failure due
- Temperature: -320 to 1,300 F
- Pressure: 10,000 psi
- Outside Diameter: 0.974 to 13.51 inch
- Application / Industry: Aerospace, Chemical & Processing, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: JETSEAL, Inc.
Description: patented Non-Welded Slip Joint for improved sealing. Some metal seals designed with a welded slip joint cover may crack at the weld and increase the leakage rate. JETSEAL’s patented Slip Joint reduces leakage to the smallest effective value at the seal's split line and
- Temperature: -320 to 1,300 F
- Pressure: 10,000 psi
- Outside Diameter: 0.974 to 13.51 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Greenheck
Description: Fluid Coils Custom designed chilled and hot water coils are available in 5/8-, 1/2-, and 3/8-inch OD copper tubes with aluminum or copper fins. Casing options include flanged, slip and drive, end plates only, and inverted side plate flanges in galvanized, stainless steel,
- Primary Material: Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser), Steam
-
Supplier: Mettler-Toledo Technologies GmbH
Description: environments. It is suitable for small food companies and other facilities where light washdown is required. PFA266 Floor Scale Safety Tread Plate The standard weighing platform is made of stainless steel tread plate. This non-slip surface provides safe footing for
-
Supplier: Visual Sound, Inc.
Description: Construction *Non-slip Easy Grab Clutch *Over-sized Rubber Feet *Mic Clip with Euro Adapter *Low Noise High Performance.
-
Supplier: Seedburo Equipment Company
Description: High tensile aluminum transport cabinets have a solid door with a stainless steel slip latch, door swings 270º to fit flush against the cabinet with an external magnet. The back of the cabinet has a clear poly carbonate sealed panel that will allow you to pull the cart into your
-
Supplier: C & C Lift Truck, Inc.
Description: rail end shield and shoe with extruded rubber slip-resistant shoe pad and steel spur plate. Twist-Proof® due to exclusive Alflo® rung joints. Pre-pierced holes at top of fly for field installation of accessories. For ladders 40' rails are 4", flange 1-3/4", and flat type D-rungs
- Height: 35 ft
- Ladder Type: Extension Ladder
- Material: Fiberglass
-
Supplier: Southland Equipment Service
Description: rail end shield and shoe with extruded rubber slip-resistant shoe pad and steel spur plate. Twist-Proof® due to exclusive Alflo® rung joints. Pre-pierced holes at top of fly for field installation of accessories. For ladders 40' rails are 4", flange 1-3/4", and flat type D-rungs
- Ladder Type: Extension Ladder
- Material: Fiberglass
-
Supplier: Dorner Manufacturing Corp.
Description: Conveyor lengths: 915 mm (36 in) to 2500 mm (984 in) Positive driven belt provides greater load capacity and less slip Bolt-together 304 Stainless Steel Frame Hard chrome coated bearing with FDA H1 food grade grease USDA smooth top positive drive belt (Available in blue or white) Open
- Maximum Load: 500 lbs
- Speed: 233 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Garage Equipment Supply
Description: lifting capacity Two runway lengths to choose Heavy‐duty turn plates and integrated rear slip‐plates included Multi‐position turn plate pockets Automatic leveling system Runways include rail‐kit for optional accessories Electric/hydraulic power system Single hydraulic
- Capacity: 14,000 lbs
- Width: 130 inch
- Type: Vehicle / Service Lift
-
Supplier: Linde North America, Inc.
Description: velocity when open. Hatches allow for safe closing of any valve even in the event of toxic gas leak. 165 degree F sprinkler head. Rubber floor mat provided to ensure a non-slip surface for cylinder.
- Height: 50 to 76 inch
- Width: 18 to 50.5 inch
- Depth: 18 to 19.1 inch
- Use: Industrial
-
Supplier: OZ Lifting Products LLC
Description: smooth operation while distributing the load over more links of chain. It also helps keep debris from contaminating the lift wheel and self cleans the chain as it enters the wheel. Steel Handle with Rubber Grip - This handle provides a non slip, sure grip, surface. Cast
- Load Capacity: 12,000 lbs
- Line Type: Chain
- Type: Lever
- Load Hook: Single
-
Supplier: DeZURIK, Inc.
Description: customers who desire it for aesthetic reasons or space limitations. The TF-2 can also be installed on the O.D. of elliptical pipe and many arch pipes. Tideflex® also offers a thimble plate option allowing the slip-on TF-2 to be installed directly to a headwall or seawall. For higher
- Valve Type: Check Valves
- Features: Compression Fitting
-
Supplier: Newport MKS
Description: The 462-XY-SD ULTRAlign™ Precision Integrated Crossed-Roller Bearing Linear Stages feature stainless steel construction for high stability, with thermally matched, hardened steel crossed-roller bearings for unsurpassed performance and a side drive for a small footprint. The
- Stroke or X-Axis Travel: 0.9842525 inch
- Device Type: Crossed Roller Slide
- Features: Other
- Axis Configuration: X-Y Axes
Find Suppliers by Category Top
Featured Products Top
-
traditional slip rings that require separate rotary unions for pneumatic transmission, our integrated design significantly reduces system complexity, saves installation space, and lowers overall procurement costs. The product is available for non-standard customization, manufactured under strict quality (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
10mΩ, which prevents signal attenuation and bit errors that are common in lower-quality rotating connectors. Customization and Non-Standard Configurations As a custom slip (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
reliability is non-negotiable. Long-Life & Low-Maintenance Design for Cost Efficiency With a service life of 50,000,000 revolutions, a steel shaft, and aluminum alloy structural components, the slip ring is engineered for durability and wear (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
and outdoor applications. The non-contact fiber optic transmission technology eliminates electrical noise and electromagnetic interference (EMI) issues common in traditional slip rings, while the sealed housing protects internal components from moisture, dust, and corrosive elements. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-Performance Ethernet Slip Ring for Seamless Rotational Data Transfer Product Overview This advanced rotating joint provides a reliable solution for (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Roll Formed Heat Transfer Plates Heat transfer plates are ideally and economically produced using our roll forming processes. Critical to home and industrial heating systems, PEX is fast becoming the chosen alternative to rigid metal (read more)
Browse Datasheets for MP Metal Products -
Product Overview HEXNOVAS brazed plate heat exchangers are compact, gasket-free heat exchangers for refrigeration, heat pumps, oil cooling, and general heating systems. How the Technology Transfers Heat Pressed stainless steel plates are (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Hannay's Spray Non-Corrosive (SNC) Series reels, constructed primarily of 304-grade stainless steel, are designed specifically for lawn care, agriculture, horticulture, pest control, power washing and other spray-related industries. Competitively priced and comparable in weight to (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Resistant to ozone, hydrocarbons, moderate chemicals, oils & fuels. Type CEA: Non-UL jacketed metallic flexible liquidtight conduit offering a zero-halogen, low smoke, low flame spread jacketing. Core: galvanized steel strip (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
Haptic recognition and mapping of driving road environment by haptograph
(a) Non - slip steel plate floor.
-
Countries > Canada > Province of Quebec > Regulations > Occupational Health and Safety‚ An Act Respecting > [CANADA Que Reg s2-1/15] Regulation 15 - Regu...
Non - slip steel plates : For the floors or sections of floor made of steel plates, these plates shall have a non-slip surface.
-
Iveco 90 PM 16 (4 × 4) wrecker with 5-tonne crane
The deck of the subframe, which is covered with a non - slip steel plate , measures 3.4 m long and 2.3 m wide and may be used for carrying extra equipment or cargo.
-
A Built for Purpose Micro-Hole Coiled Tubing Rig (MCTR)
Steel checker plate and perforated non - slip plate .
-
Fatigue of composite constructions with composite dowel strips (local load-bearing behavior)
Similarly becomes the slip between steel plate and is measured concrete with a help of inductive displacement sensors on height of the concrete dowel to the measuring program in the postal-test bed (IWA).
-
Sturm, Ruger & Co - The Ruger carbine
The butt-stock is capped with a non - slip , steel reinforced, rubber butt- plate .
-
Studies on the Trag‐ and expansion behavior of the concrete belt by composite connections
Two displacement sensors were used to record the slip in the composite joint between steel carrier and concrete slab .
Indicates content that may require registration and/or purchase.