-
Supplier: Instrument Technology, Inc.
Description: Designed with non-conductive probe jackets to enhance safety in EOD/IED investigations, these flexible articulating fiberscopes deliver clear, bight images from access points as small as 4mm. Five (5) available diameters and working lengths to 3 meters offer users products that fit most
- Tube or Sheath Diameter: 4 to 12 mm
- Working Length: 0.39999999999999997 to 2 m
- Field of View: 40 to 100 degrees
- Minimum Focus Distance: 12.699993142003704 mm
-
Supplier: Henkel Corporation - Industrial
Description: copper wire bonding applications where die shift issues during processing should be avoided. It contains 1 mil spacers for better bondline and stress control. Non-conductive Insulating Good adhesion to Cu and Ag No resin bleed-out Snap curable
- Viscosity: 10,900 cP
- Thermal Conductivity: 0.6 W/m-K
- Coeff. of Thermal Expansion (CTE): 20 µin/in-F
- Features: Electrically Insulating / Dielectric
-
Supplier: TFC Ltd.
Description: Positive locking and easy removal of PCB Provides accurate spacing between PCB and chassis Non-corrosive Non-conductive Material: Nylon 66 (UL) Colour: Natural
- Material: Nylon (Polyamide)
- Type & Shape: Spacer (Clear Hole / Unthreaded)
-
-
Supplier: Henkel Corporation - Electronics
Description: (Known as ABLESTIK ABLEBOND 8387BSW ) LOCTITE ABLESTIK 8387BSW is a single component, non-conductive adhesive designed for high throughput bonding applications. Used for image sensor bonding on camera modules. It contains spacers for improved bondline control.
- Industry: Electronics
-
Supplier: Henkel Corporation - Electronics
Description: (Known as ABLESTIK ABLEBOND 8387B-1B2 ) LOCTITE ABLESTIK 8387B-1B2 non-conductive die attach adhesive contains 50 μm polymer spacers for bondline control. It contains a black pigmentation for blocking stray light.
- Industry: Electronics
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: JLMCo's aerial tool apron is designed to fit flat against the inside of the bucket providing both easy access to tools and provide maximum space for work. The apron is made from heavy-duty canvas and for support a non-conductive rod is inserted into top of the apron. The hook holes are reinforced
- Container Type: Bag / Sack
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: JLMCo's aerial tool apron is designed to fit flat against the inside of the bucket providing both easy access to tools and provide maximum space for work. The apron is made from heavy-duty canvas and for support a non-conductive rod is inserted into top of the apron. The hook holes are reinforced
- Container Type: Bag / Sack
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: JLMCo's aerial tool apron is designed to fit flat against the inside of the bucket providing both easy access to tools and provide maximum space for work. The apron is made from heavy-duty canvas and for support a non-conductive rod is inserted into top of the apron. The hook holes are reinforced
- Container Type: Bag / Sack
-
Supplier: Universal Laser Systems, Inc.
Description: Our exclusive line of patented CO2 Free-Space Gas Slab Lasers is designed specifically for the needs of laser cutting, engraving, graphic imaging and marking applications. Our lasers produce an excellent quality beam with even power distribution and good near and far field characteristics. We
- Laser Output Power: 10 watts
- Laser Type: CO2
- Type: Component / Subsystem
- Laser Operation: Laser Cutting, Laser Marking
-
Supplier: Checkers
Description: When normal cable protectors can not be used, these safety hooks for extension cords securely run cables overhead. Checkers™ first elevated cable protector, the Quick Hook allows workers to easily hang cables above a work space, keeping the cables and workers safe, all while reducing job-site
-
Supplier: Amphenol PCD
Description: Designed to help guide wire bundles through aircraft, Amphenol Pcd's high performance Standoffs were designed with strength, stability, and weight reduction in mind. Our Standoffs are made with PEEK— a very strong, non-conductive/non-corrosive, and lightweight material - designed to replace heavier
- Outside Diameter / Width: 1.7 inch
- Body Length / Working Height: 0.3 to 2 inch
- ANSI (English) Size: 10-32 / No. 10
- Material: Plastic / Polymer
-
Supplier: Southland Equipment Service
Description: Extra heavy duty industrial. 375 lbs. duty rating, Type IAA. Orange non-conductive fiberglass side rails with non-irritation fabric outer mat assures a smooth trouble-free surface even after weathering. Features heavy gauge aluminum Tool-Tra-Top®. 4 solid 1/4" aluminum rivet attach top to each
- Height: 3 ft
- Material: Fiberglass
- Ladder Type: Step Ladder
-
Supplier: C & C Lift Truck, Inc.
Description: Extra heavy duty industrial. 375 lbs. duty rating, Type IAA. Orange non-conductive fiberglass side rails with non-irritation fabric outer mat assures a smooth trouble-free surface even after weathering. Features heavy gauge aluminum Tool-Tra-Top®. 4 solid 1/4" aluminum rivet attach top to each
- Height: 4 ft
- Material: Fiberglass
- Ladder Type: Step Ladder
-
Supplier: Videojet Technologies, Inc.
Description: Videojet 3430 Laser Marking Systems - Exceptional Speed for Complex Tasks The Videojet 3430 is ideally suited for applications demanding fast and flexible data transfer and marking processes, such as beverage, brewing, food, packaging and extrusion applications. Moderate-speed lines, such as those
- Features: Benchtop, Specialty/Other
- Laser Type: CO2
- Type: Complete / Turnkey System
- Options / Components: Galvanometer Scanner, Laser Optics / Beam Delivery
-
Supplier: Heatizon Systems
Description: Radiant Heat with ZMesh Heatizon Systems ZMesh is a durable bright bronze woven metal fabric screen that comes in 12" or 9" widths. ZMesh fits applications for interior floor and space heating, as well as exterior ice dam prevention and roof and deck deicing. This unique heating element goes under
- Width: 9 to 12 inch
- Width of Heated Area: 9 to 12 inch
- Features: Electric, Other
- Heater Type: Flexible Heater, Radiant Floor Heater, Radiant Heater
-
Supplier: Kuriyama of America, Inc.
Description: MINATR Series 500 PSI Air Multipurpose Hose Superior Abrasion Resistance - Specially formulated rubber cover provides greater abrasion resistance for demanding applications. Flame Resistant Cover - MSHA approved for acceptance of products to be used in underground mines (No. IC-152/33). Oil
- Outside Diameter / Size: 1.14 inch
- Maximum Inside Diameter / Size: 0.75 inch
- Pressure Rating: 500 psi
- Temperature Range: -40 to 212 F
-
Supplier: Kuriyama of America, Inc.
Description: Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.91 inch
- Working Pressure: 350 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.91 inch
- Working Pressure: 350 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: Push-On Assembly: Easy to connect, no clamps or tools required. Flame Resistance: MSHA-approved cover for safety in hazardous environments (No. IC-152/21). Durable Construction: Long-lasting, resistant to wear, ozone, and hydrocarbons. Oil Resistant Tube: Meets APRM Class A (High Oil Resistance)
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.63 inch
- Working Pressure: 400 psi
- Temperature Range: 180 F
-
Supplier: Legrand
Description: Ceiling Fan Box with two captive mounting nails. Standard Grade. Four Auto/Clamps. 30 pack. FEATURES Constructed of impact-resisitant Noryl thermoplastic, making it virtually unbreakable and non-conductive. Auto Clamp cable clamps molded in, hold wire securly in box. UL Listed for fan and fixture
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Features: Other
- Shape: Round
-
Supplier: MilesTek Corporation
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. MilesTek's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This blank plastic sub-panel is perfect as a filler panel or for custom building your own
-
Description: The compact manual fiber laser marking machine FOBA M1000 has been designed for the high-quality laser marking of small parts, medium sized components and work pieces and batches. Among others, the M1000 is ideally suited for laser marking autoparts, medical products, metal and plastic tools and
- Thickness Capacity: 7.87402 inch
- Z-axis / Vertical Travel: 11.7322898 inch
- Marking Area Length: 17.716545 inch
- Marking Area Width: 9.842525 inch
-
Supplier: Allied Electronics, Inc.
Description: 186 Flux Pen®, Copper Material Kester Flux-Pen® is a unique tool for rework and touch-up soldering. It allows controlled application of flux, eliminating the mess from flux bottles. The chisel point allows for work in very confined spaces. The flux pen is ideally suited for tab assembly no-clean
-
Supplier: UL Standards & Engagement
Description: A nonconductive cable for use in ducts, plenums, and other spaces used for environmental air. A nonconductive cable contains no metallic members and no other electrically conductive materials. Type OFCP - Plenum - A conductive cable for use in ducts, plenums, and other spaces used for
-
Supplier: Allied Electronics, Inc.
Description: Overview: VCC's FLX Series Fiber-optic LED light pipes provide the simplest method of transmitting light from a PCB-mounted (Through Hole or SMD) LED to a front panel. Competing flexible light pipe products offer limited lens options for interfacing to the panel and LED. The FLX Series offers wider
-
Supplier: Allied Electronics, Inc.
Description: Overview: VCC's FLX Series Fiber-optic LED light pipes provide the simplest method of transmitting light from a PCB-mounted (Through Hole or SMD) LED to a front panel. Competing flexible light pipe products offer limited lens options for interfacing to the panel and LED. The FLX Series offers wider
-
Supplier: Allied Electronics, Inc.
Description: Overview: VCC's FLX Series Fiber-optic LED light pipes provide the simplest method of transmitting light from a PCB-mounted (Through Hole or SMD) LED to a front panel. Competing flexible light pipe products offer limited lens options for interfacing to the panel and LED. The FLX Series offers wider
-
Supplier: UL Standards & Engagement
Description: NFPA 70. Electrically nonconductive material separates each optical-fiber member from the rest of the cable. a) PLENUM CABLES - Type CATVP (coaxial) and Type CATVP-OF (coaxial/optical-fiber). These cables are for installation as specified in Section 820.179(A) of the National Electrical Code,
-
Supplier: FX PCB Co., Ltd.
Description: Description Rigid Fr4 PCB Manufactures FX PCB is a Rigid Fr4 PCB Manufacturer that can supply all your rigid PCBs in a short time with lower costs. There are different materials for your choice to meet specific design requirements, and our team will give you suggestions if your design has any
- Thickness: 0.007874015748031496 to 0.31496062992125984 inches
- Type: Rigid
- Features: Specialty / Other
-
Supplier: FX PCB Co., Ltd.
Description: Description How to Choose the Light PCB Assembly or PCB LED Lighting Assembly Manufacture in China? With the development of the Lighting/LED industry, there are more and more assembly manufacturers for you to choose from。 As a Professional PCB and PCBA Manufacture, FX PCB gives you the suggestions
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
Find Suppliers by Category Top
Featured Products Top
-
Via Fill Create Space for Pads and Improve Reliability Via in pad with non-conductive epoxy improves signal performance for high speed digital and RF microwave applications. Summit also has (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
Electrical Isolation: Non-conductive option available for grounding protection Performance Data: (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Contacts are conductive elements featured in each connector, designed to come together to allow signals to be transferred. The Dielectric Insulator: This non-conductive layer separates the center conductor from the outer shielding, helping to maintain (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC
More Information Top
-
Understanding the Enhancement Mechanisms of Surface Plasmon‐Mediated Photoelectrochemical Electrodes: A Case Study on Au Nanoparticle Decorated TiO 2 Nanotubes
In conjunction with both experimental measurements and numerical simulations, it is revealed that in the TONT‐Al2O3‐Au electrode system (i.e., a thin nonconductive spacer between semiconductor and metal), the enhancement is dominantly governed by SPR‐mediated hot‐electron injection rather than conventional‐thought near‐field electromagnetic …
-
Mosfit Blowout Prevention & Modification
The nonconductive spacer should prevent any blowout/arcing against the steel retention bars.
-
Modeling continuous electropermutation with effects of water dissociation included
The limiting current density, indicated by the sudden drop in pH of the product, is for the same reason higher when the textile is used as a nonconductive spacer .
-
http://etd.auburn.edu/bitstream/handle/10415/474/DEAN_ROBERT_51.pdf?sequence=1
over a planar electrode using a nonconductive spacer , which set the rest distance between .
-
Effect of drawing on the molecular orientation and polymorphism of melt‐spun polyvinylidene fluoride fibers: Toward the development of piezoelectric force sens...
The weft consists of polyester outside the sensing area and inside the sensing area it consists of conductive yarn (silver-coated nylon) and nonconductive spacer yarn (nylon).
-
Mosfit Blowout Prevention & Modification - Page 2
The nonconductive spacer should prevent any blowout/arcing against the steel retention bars.
-
From Molecules to Materials
As metal and semiconductor are separated by nonconductive spacers , direct charge .
-
A graphene-based surface plasmon sensor
Thin SiO2 films were deposited on the nanoparticles to provide a nonconductive spacer to the graphene film.
Indicates content that may require registration and/or purchase.