-
Supplier: HydraForce, Inc.
Description: An in-line housed, pilot-operated, hydraulic check valve for use in high pressure blocking or load-holding circuits. OPERATION The HPCV16 allows flow from B to A, while normally blocking flow from A to B. Flow will be allowed from A to B when pressure is applied at X.
- Media Temperature: -65 to 225 F
- Features: Check Valves, Pilot Valves
- Media: Hydraulic Fluid
-
Supplier: Atos North America
Description: sleeve. The flow is inhibeited or permitted according to a proper pilot control. Normally closed and normally open versions are available; cracking pressure value depends on poppet spring. These valves are available in standard sizes 16 to 80 according to ISO 7368.
- Valve Size: 0.6299216 to 3.149608 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 2
-
Supplier: Clippard
Description: The R-338 is a 2-position, 3-way, double-piloted, fully-ported valve also with an independent check valve. It can be used Normally-Open, Normally-Closed, as a 2-position diverter or as a 2-way selector. Features • Easy manifold-mounted design • Integrated
- Pressure Rating: 150 psi
- Media Temperature: 32 to 180 F
- Number of Ports/Ways: 3
- Media: Air, Water
-
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, two-way, normally open, internally piloted, poppet-type, bi-directional blocking, screw-in hydraulic cartridge valve, designed for low leakage in load-holding applications.
- Pressure Rating: 3,480.9048 psi
- Media Temperature: -15 to 400 F
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: Watts
Description: controlled by a normally closed control pilot designed to: 1) Open (allowing fluid out of the main valve cover chamber) when upstream pressure is above the adjustable setpoint, and, 2) Close (allowing fluid to fill the main valve cover chamber) when upstream
- Features: Check Valves, Solenoid Valves
-
Supplier: ISC Sales, Inc.
Description: or stops. ISC’s pump control valves are smart, they know when to open, when to close and they do it effortlessly. The pump control valve is normally closed and on pump start-up, a pilot solenoid is energized to open the valve, at a rate governed by
- Features: Bolt Flange, ISO, Socket Weld / Solder, Threaded
- Valve Type: Control Valves
- Media: Water
-
Description: nozzles; flexible connectors; and check and non-return valves. Container valve assemblies are designed to control the extinguishant flow from the container to the distribution pipe work. They are normally in the closed position. The automatic control device triggers the
-
Supplier: CSA Group
Description: nozzles; flexible connectors; and check and non-return valves. Container valve assemblies are designed to control the extinguishant flow from the container to the distribution pipe work. They are normally in the closed position. The automatic control device triggers the
-
Supplier: Atos North America
Description: valve. These valves are normally used to cut off the hydraulic power line in case of emergency condition, thus avoiding dangerous movements of the machine actuators. By checking the switch status, corresponding to "open" or "intercepted" hydraulic line, the machine
- Valve Size: 0.6299216 to 1.968505 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Valve Type: Cartridge / Manifold Valves, Safety Valves
-
Supplier: Spirax-Sarco
Description: The Monnier Dri-Line Mk3 is an automatic float actuated drain used to drain air line drain legs and filters. It is a normally open valve that is rated for use up to 17 bar g and 80 ° C. The valve is held closed by line pressure. The pilot valve is never
- Valve Size: 0.5 inch
- Pressure Rating: 246.56409 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
port, which then allows flow in the direction that would normally be blocked. The maximum restriction when piloted open is only 110 Lohms. Available in both forward and reverse free flow configurations, the metal components of the valve are constructed entirely of stainless steel for durability and long life. (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
Lee Pilot Operated Chek® The Lee Pilot Operated Chek® is an all metal, pressure piloted to open check valve. It is a 0.250 inch diameter, poppet-style valve designed for 3000 psi systems. (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
sampling engine oil, transmission fluid, and hydraulic fluids. Double Seal construction and automatic positive closing ensure zero-leak performance in return lines and blocks, oil galleries, and pilot circuits. And, the one piece T-shaped design is not only rugged, but compact as well, facilitating (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc. -
The easier it is to perform preventive maintenance, the more likely it will happen. Taking samples of system fluids couldn’t be simpler or more reliable, without system shutdown, using the WearChek oil sample valve. Only WearChek offers easy push (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc. -
normally open for 3,000, 4,000 and 5,000 psi systems Dual Coil Solenoid Valves: 2 position, 3-way normally closed and normally open for 3,000, 4,000 and 5,000 psi systems High Flow Solenoid Valves: 2 position, 2 and 3-way normally closed and normally (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
-3000. Design: Valves are normally closed by inlet pressure on a diaphragm over the main orifice. When the valve is energized and the pilot orifice is opened, the pressure above the primary diaphragm is released downstream. Once this pressure is released, the pressure below the main (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
replacement coil available for select models); in body materials of nylon, stainless steel, and brass; and come in normally open or normally closed styles. Also available are manifold valves that feature a brass or stainless steel manifold, in a 2-, 3-, or 4-station design. A wide (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
factory and process automation. The VZWP are 2/2-way valves, normally closed and are piloted piston poppet valves. Units are made of brass valves and customers have a choice of nitrile rubber and fluoro elastomer seals. The valves (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
-3000. Design: Valves are normally closed by inlet pressure on a diaphragm over the main orifice. When the valve is energized and the pilot orifice is opened, the pressure above the primary diaphragm is released downstream. Once this pressure is released, the pressure below the main (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.